-
Supplier: Interstate Plastics, Inc.
Description: High density polyethelyne sheet exhibits the properties of high impact strength, abrasion resistance, and low coefficient of friction. The material is also moisture, stain and odor resistant, and is fda approved to be used in the food processing industry. The material's durability makes it
- Overall Thickness: 0.125 to 1 inch
- Tensile Strength (Break): 4,600 psi
- Elongation: 55 %
- Form / Shape: Film / Sheet
-
Supplier: Interstate Plastics, Inc.
Description: High density polyethelyne sheet exhibits the properties of high impact strength, abrasion resistance, and low coefficient of friction. The material is also moisture, stain and odor resistant, and is fda approved to be used in the food processing industry. The material's durability makes it
- Overall Thickness: 0.06 to 2 inch
- Tensile Strength (Break): 4,600 psi
- Elongation: 55 %
- Form / Shape: Film / Sheet
-
Supplier: Fresh Pak Corporation
Description: Eco-Sheets™ significantly reduces packing weight: wood pallets are 32x heavier than Eco-Sheet™ Plastic Slip Sheets Eco-Sheets™ are proven to reduce transportation costs by an average of 25% and significantly reduce carbon dioxide emissions Switching to
- Load Rating: 1,568 to 4,105 lbs
- Features: Moisture / Vapor Barrier, Recyclable, Returnable / Reusable
- Material Type: Plastic
-
-
Supplier: Fresh Pak Corporation
Description: Eco-Sheet™plastic pallet pads, pallet liners, barrier sheets and top caps are manufactured from recycled (HDPE). These sheets are designed to protect palletized loads from rough pallet surfaces, and nail pops as well as a protective moisture barrier between the
- Protective Packaging / Dunnage: Angle / Edge Board
- Features: Moisture / Vapor Barrier, Recyclable, Returnable / Reusable, Specialty / Other
- Material Type: Plastic
-
Supplier: Fresh Pak Corporation
Description: Eco-Sheet™plastic pallet pads, pallet liners, barrier sheets and top caps are manufactured from recycled (HDPE). These sheets are designed to protect palletized loads from rough pallet surfaces, and nail pops as well as a protective moisture barrier between the
- Features: Moisture / Vapor Barrier, Recyclable, Returnable / Reusable, Specialty / Other
- Material Type: Plastic
-
Supplier: Interstate Plastics, Inc.
Description: HDPE cutting board is engineered for durability, low maintenance and safety. Its textured, matte surface safely holds food in place without slipping. The "natural" bright white color is favored for its sanitary look.
- Overall Thickness: 0.375 to 1 inch
- Tensile Strength (Break): 4,600 psi
- Elongation: 55 %
- Form / Shape: Film / Sheet
-
Supplier: Interstate Plastics, Inc.
Description: King StarBoard® is specially formulated to withstand the rigors of harsh outdoor marine environments. It is uv-stabilized to resist damage and retain its beauty, even after years of direct sunlight. It does not splinter,crack, delaminate, rot, swell, or absorb water like traditional materials. Even
- Overall Thickness: 0.25 to 1 inch
- Tensile Strength (Break): 4,600 psi
- Elongation: 55 %
- Form / Shape: Film / Sheet
-
Supplier: Ritmo America, LLC
Description: sustaining frame to perform 90 ° weldings. Circular welding is possible with an optional device, being the minimum achievable diameter of 300 mm (ref. to thin sheets). The machine can also weld twin-wall HDPE sheets. There’s a practical shelf at the base of the steel frame,
- Equipment Type: Complete System
- Process Capability: Plastic Welder, Welding Equipment
-
Supplier: Total Plastics, Inc.
Description: Natural, Blue, Green, Red, Beige, Yellow, Custom colors available Sanatec® HDPE is a formulated non-porous, high density material for food processing applications designed w ith superior scratch resistance. It will not absorb moisture, bacteria, or odors. It will not chip or peal. It is
- Overall Thickness: 0.25 to 2 inch
- Overall Width: 48 inch
- Overall Length: 96 inch
- Overall Width / O.D.: 48 inch
-
Supplier: Total Plastics, Inc.
Description: Kelly Green, Royal Blue, Black, Red, Bright Yellow and Orange Colored, extruded HDPE sheets are extremely durable. These sheets are extremely versatile and have excellent chemical resistance. Sheet Sizes: 40” x 72” 10 sheet minimum per thickness and color. Durable
- Overall Thickness: 0.023 to 0.055 inch
- Overall Width: 40 inch
- Overall Length: 72 inch
- Overall Width / O.D.: 40 inch
-
Supplier: Total Plastics, Inc.
Description: is manufactured to the highest standards in the industry. Sheet Size: 48” x 96” Thicknesses: 1/4”, 1/2”, 3/4” Indoor/Outdoor Use Easy to Work With Base Materials are FDA Approved Good Impact Resistance Available Sizes Sheet Size: 48” x 96” Thicknesses: 1/4”, 1/2”, 3/4”
- Overall Thickness: 0.25 to 0.75 inch
- Overall Width: 48 inch
- Overall Length: 96 inch
- Overall Width / O.D.: 48 inch
-
Supplier: Redwood Plastics
Description: Redco™ HDPE is defined by a density of greater or equal to 0.941 g/cc. Redco™ HDPE has a low degree of branching and thus stronger intermolecular forces and tensile strength. Redco™ HDPE used in products and packaging such as milk jugs, detergent bottles, margarine tubs, and
- Industry: Building / Construction, General Industrial, Marine
- Form / Shape: Extruded Profile, Film / Sheet
- Chemical System: Polyethylene (PE)
- Features: Thermoplastic
-
Supplier: Advanced Poly-Packaging, Inc.
Description: HIGH DENSITY HDPE is stiff, strong film, higher haze levels, and natural high slip surface. Applies to non scratch products such as silverware, lenses, or non-coated plastic, FDA, and medical. D5-FILM30-1-Natural is a coextruded film with an HDPE (High-Density Polyethylene)
- Tensile Strength (Break): 3,700 psi
- Tensile Modulus: 102 ksi
- Form / Shape: Film / Sheet
- Industry: Medical / Food (FDA, USDA)
-
Supplier: Total Plastics, Inc.
Description: KPG Red, KPG Blue, KPG Yellow, KPG Tan, KPG Orange and KPG Green King ColorBoard® is a high density polyethylene sheet that is environmentally stabilized for outdoor use. It’s bright, primary colors make it ideal for sign, industrial, marine, playground and recreational applications. For
- Overall Thickness: 0.25 to 0.75 inch
- Overall Width: 48 inch
- Overall Length: 96 inch
- Overall Width / O.D.: 48 inch
-
Supplier: U.S. Plastic Corporation
Description: These sheets can be heat formed, shaped and welded to fabricate ducts, hoods, and much more. They have excellent corrosion resistance to a wide range of items. Cannot be cemented but are easily welded with plastic welder. Can be cut with a carbide tipped blade and drilled with regular
- Form / Shape: Film / Sheet
- Chemical System: Polyethylene (PE)
- Features: Thermoplastic
-
Supplier: U.S. Plastic Corporation
Description: High density polyethylene sheet formulated to meet the specific requirements of marine and other outdoor environments. Stress relieved and UV stabilized. Impervious to the salt and moisture on boats. Resists "softening" and scratching. Meets FDA requirements for food contact. Extruded and
- Form / Shape: Film / Sheet
- Features: Specialty / Other
-
Supplier: Plastic Ingenuity, Inc.
Description: FROM CONCEPT TO CUSTOMER PLASTIC SHEET EXTRUSION quality never takes a break. Efficient production depends on material availability. Plastic Ingenuity's in-house extrusion provides complete flexibility and control of scheduling, manufacturing, and quick turn-arounds to meet our
- Size Capabilities: 0.0075 to 56 inch
- Materials: ABS, PETG, Polyethylene (PE, HDPE), Polypropylene (PP), Polystyrene
- Extrusion Methods: Co-Extrusion, Hot Extrusion
- Services: Design Assistance / Review, High Volume Production, Prototype / Short Run, Specialty Packaging, Tool Making
-
Supplier: Crescent Plastics, Inc.
Description: multitude of secondary operations, both on-line or off. Crescent Plastics is a custom plastic profile extruder. However, we do not do sheet extrusion or thermoforming. If you need custom injection molding or pipes, visit our affiliate companies: Wabash Plastics and
- Size Capabilities: 0.25 to 20 inch
- Materials: ABS, Acrylic, PETG, PVC, Polycarbonate, Polyethylene (PE, HDPE), Polypropylene (PP), Polystyrene, Polyurethane / Urethane, TPV/TPE/TPO
- Services: Assembly Services, Design Assistance / Review, High Volume Production, Specialty Packaging, Tool Making
- Extrusion Methods: Co-Extrusion, Hot Extrusion
-
Supplier: Elasto Proxy Inc.
Description: color schemes. Elasto Proxy's solutions providers can also recommend food-safe plastics or FDA approved plastic materials. Rubber and elastomer materials have their advantages, but plastic parts permit greater detail - especially on a long strip with a lip. Extruded
- Size Capabilities: 0.063 to 6 inch
- Materials: ABS, Acrylic, Butyrate, Fiberglass, Nylon / Polyamide, PETG, PPE/PPO, PTFE (Teflon®), PVC, Polycarbonate, Polyethylene (PE, HDPE), Polypropylene (PP), Polystyrene, Polyurethane / Urethane, TPV/TPE/TPO
- Services: Assembly Services, Design Assistance / Review, High Volume Production, Prototype / Short Run, Specialty Packaging, Tool Making
- Secondary Operations: Bending/Forming, Cutting, Drilling/Punching, Printing / Labeling, Tape/Adhesive Application, Water / Abrasive Jet Cutting, Welding
-
Supplier: Krueger Sentry Gauge Co.
Description: double walls and pipe risers. This all plastic model is made with peek rods (optional Kynar), HDPE floats, and a PVC bushing.
- Measuring Range: 6 to 110 inch
- Column Height: 6 to 110 inch
- Features: Analog Meter / Indicator, Built-in Alarm / Indicator
- Level Measurement Type: Continuous Level
-
Supplier: Redwood Plastics
Description: Redco™ HDPE is defined by a density of greater or equal to 0.941 g/cc. Redco™ HDPE has a low degree of branching and thus stronger intermolecular forces and tensile strength. Redco™ HDPE used in products and packaging such as milk jugs, detergent bottles, margarine tubs, and
- Industry: Building / Construction, General Industrial, Marine
- Form / Shape: Extruded Profile, Film / Sheet
- Chemical System: Polyethylene (PE)
- Features: Thermoplastic
-
Supplier: Redwood Plastics
Description: Redco™ HDPE is defined by a density of greater or equal to 0.941 g/cc. Redco™ HDPE has a low degree of branching and thus stronger intermolecular forces and tensile strength. Redco™ HDPE used in products and packaging such as milk jugs, detergent bottles, margarine tubs, and
- Industry: Building / Construction, General Industrial, Marine
- Form / Shape: Extruded Profile, Film / Sheet
- Chemical System: Polyethylene (PE)
- Features: Thermoplastic
-
Supplier: Redwood Plastics
Description: Redco™ HDPE is defined by a density of greater or equal to 0.941 g/cc. Redco™ HDPE has a low degree of branching and thus stronger intermolecular forces and tensile strength. Redco™ HDPE used in products and packaging such as milk jugs, detergent bottles, margarine tubs, and
- Industry: Building / Construction, General Industrial, Marine
- Form / Shape: Extruded Profile, Film / Sheet
- Chemical System: Polyethylene (PE)
- Features: Thermoplastic
-
Supplier: New Process Fibre Company, Inc.
Description: sheet stock. Extruded plastic sheet users can choose from a wide range of options: A variety of material types of extruded plastics , including Nylon (6 & 66), acetal, HDPE, LDPE and polypropylene, plus others on request Varied forms of extruded plastics ,
- Size Capabilities: 0.75 to 38 inch
- Secondary Operations: Bending/Forming, Cutting, Drilling/Punching, EDM Cutting, Grinding, Machining, Welding
- Extrusion Methods: Co-Extrusion, Hot Extrusion
- Services: Design Assistance / Review, High Volume Production, Prototype / Short Run, Specialty Packaging, Tool Making
-
Supplier: Mitsui Chemicals America, Inc.
Description: SOLAR ASCE™ is the brand name of our cross-linking polyolefin (PO) base encapsulating sheet. Mitsui Chemicals was the pioneer in developing a cross-linking type PO encapsulant and have been in high volume manufacturing for several years. The various properties from our unique material design
- Type: Film / Flexible Substrate
- Materials: Plastic / Polymer, Polyolefin (PE, HDPE, PP)
-
Supplier: Teknor Apex Company
Description: Middle East Asia Pacific Latin America Additive Processing Aid (3%) Features Low to No Odor Uses Profiles Sheet Forms Pellets Processing Method Injection Molding Profile Extrusion Sheet Extrusion
- Melt Flow Index (MFI): 3 to 6 g / 10 minutes
- Resins & Compounds: Extrusion Grade Resin, Molding Resin, Pellets
- Chemical System: Polyethylene
- Features: Thermoplastic
-
Supplier: Three D Traffic Works
Description: power to the roadway surface or curb. Manufactured from specially formulated plastic compounds, utilizing polymer protection additives and UV stabilizers. TD5315 Product Description & Stock Numbers.pdf TD5315 K-Marker product sheet.pdf TD5300 Installation All.pdf Related Products
-
Supplier: Three D Traffic Works
Description: plastic boards that can be adjusted to a 3% slope to handle uneven surfaces in the work zone. Injection-molded upright panel is made from 100% Post-Consumer Recycled plastic materials. The extruded 2"x 8" plastic boards are made from 100% Post-Industrial Recycled high density
-
Supplier: Three D Traffic Works
Description: - TD5000 Open Top Delineator Features: Manufactured from specially formulated plastic compound utilizing polymer protection UV stabilizer. Fast set up and installation. Available with any brand of reflective sheeting. An excellent choice for all types of traffic and pedestrian control. TD5000
-
Supplier: Visual Sound, Inc.
Description: over straps. The bottom is covered with a 1/2" protective sheet of closed cell HDPE foam. The camera divider system has an outer cloth covered foam ring with Velcro loop and 8 adjustable divider panels with Velcro Tabs that allow you to customize the interior for you personal needs.
- Height: 8 inch
- Width / Diameter: 14 inch
- Features: ATA Case
Find Suppliers by Category Top
Featured Products Top
-
coefficient of friction compared to ETFE, HDPE, and Pebax®, and can be easily re-molded into complex profiles. Unlike PTFE which requires special processing equipment, FEP is melt processable which allows for long lengths and continuous manufacturing to be utilized. It is ideal for multi and single (read more)
Browse Plastic Tubing Datasheets for New England Tubing Technologies -
shot, Multi-material, Liquid injection, Robotics, Electric and Hydraulic Blow Molding - Standard Intermittent EBM (Extrusion Blow Molding), Auto Material Handling, Regrind Capability, Secondary Operations: Routing, Flaming & Trimming, Materials: HDPE, PE (read more)
Browse Plastic Molding Services Datasheets for Keytronic -
compared to ETFE, HDPE, and Pebax®, and can be easily re-molded into complex profiles. Unlike PTFE which requires special processing equipment, FEP is melt processable which allows for long lengths and continuous manufacturing to be utilized. It is ideal for multi and single durometer (read more)
Browse Plastic Tubing Datasheets for New England Tubing Technologies -
more easily than semi-crystalline polymers. Semi-crystalline plastics are typically used for plastic components, and include polypropylene, fluoropolymers, nylon, acetal and polyethylenes (LDPE, HDPE, UHMW-PE). These heat resistant polymers work great (read more)
Browse Plastic Molding Services Datasheets for Osborne Industries, Inc. -
Chemical-Resistant Polyolefins Polyolefins are thermoplastics, with polypropylene (PP) and high-density polyethylene (HDPE) the two types most commonly used for chemical applications. These two polyolefins: Can easily be shaped (read more)
Browse Plastic Molding Services Datasheets for Osborne Industries, Inc.
More Information Top
-
pe sheet ( Page 13 ) - offers from pe sheet manufacturers, suppliers, exporters & wholesalers
HDPE Plastic Sheet /High Density PE Plastic Sheet .
-
Progress toward remediation of the Sydney Tar Ponds: A major Canadian PCB/PAH “superfund” site
High‐density polyethylene ( HDPE ) plastic sheeting vertical barriers are proposed to be used to divert groundwater and surface water from entering into the S/S‐treated sediments and to collect any water and associated pollutants released from the S/S‐treated sediments.
-
Field portable time resolved SORS sensor for the identification of concealed hazards
Figure 4 Ammonium nitrate concealed behind white HDPE plastic sheet (a) and pink container (b) detected.
-
Crash Energy Absorption for High-Speed Rail Passenger Seats Using Solid Ejection Material
The reason for the lower displacement was due to the binding of the floor shock, where the two HDPE plastic sheets were not set back far enough to where the lower surface of the floor shock’s forward skid had total contact.
-
The T2K ND280 Off-Axis Pi-Zero Detector
The first assembly step was the placement of the HDPE plastic sheet or skin on the gluing ta- ble, followed by painting HYSOL epoxy glue with paint roller brushes over the entire top side of the sheet.
-
ceramic filter liners - offers from ceramic filter liners manufacturers, suppliers, exporters & wholesalers
UHMW Polyethylene Sheet, HDPE Plastic Sheet ,Professional ...
-
Model-Based Virtual Sensors and Core-Temperature Observers in Thermoforming Applications
20% perturbation in material property values for an HDPE plastic sheet .
-
hdpe sheet - offers from hdpe sheet manufacturers, suppliers, exporters & wholesalers
HDPE Sheet Plastic Road Plates HDPE Road Plates Road Plate .
-
cold pad ( Page 12 ) - offers from cold pad manufacturers, suppliers, exporters & wholesalers
HDPE Sheet Plastic Road Plates HDPE Road Plates Road Plate .
-
Advances in Environmental Geotechnics
The composite liner involves a geomembrane (GM: 1.5-2 mm thick high-density polyethylene ( HDPE ) plastic sheet ) overlying a geosynthetic clay liner (GCL: about 5-10 mm thick layer of low permeability clay, called bentonite, encased between two geotextiles) or a …
Indicates content that may require registration and/or purchase.