-
Supplier: Redwood Plastics
Description: Used extensively to reduce wear, eliminate noise and cut installation cost, UHMW polyethylene is a proven alternative to AR plate. Available in full sheets, cut to size strips or the various profile shapes. It is easy to install using the plugweld fastening system. Ask us about 250′
- Function: Abrasion / Sliding Wear
- Features: Other, Polyethylene - HDPE / UHMW, Wear Plate / Strip / Part
- Industry / Application: Plastic
-
Supplier: Redwood Plastics
Description: will not absorb water or swell. Available in various thicknesses and widths in 120″ lengths. B E N E F I T S Eliminates wear on the bottom and side rails Corrosion resistant Light weight Easy to install
- Function: Abrasion / Sliding Wear, Corrosion Resistant
- Features: Food / Pharmaceutical (Sanitary), Polyethylene - HDPE / UHMW, Wear Plate / Strip / Part
- Industry / Application: Plastic
-
Supplier: Redwood Plastics
Description: Many materials age and wear quickly; bronze, brass, rubber and steel are not always the most optimal material for a given application which affects efficiency and production. Using Redco™ Plastic products such as Redco™ Polyurethane and Redco™ UHMW will improve performance with little initial
- Function: Abrasion / Sliding Wear
- Industry / Application: Plastic, Pulp & Paper
- Features: Polyethylene - HDPE / UHMW, Wear Plate / Strip / Part
-
-
Supplier: Redwood Plastics
Description: Less wear on your chain, less noise and less maintenance costs without having to change out your metal channel. These inserts simply fit into your current channel. Available in C3 and C4 profiles and compatible with 81x, 81xH, 2060, 2080 and H78 chain
- Function: Abrasion / Sliding Wear
- Features: Other, Polyethylene - HDPE / UHMW, Wear Plate / Strip / Part
- Industry / Application: Plastic
-
Supplier: Crown Plastics Co., Inc.
Description: or EPDM with either a UHMW or HDPE bonding layer and a variety of pressure sensitive adhesives. Applications: Crown Plastics CEA is intended for use in a variety of automotive, material handling, appliance, and general industrial applications. • Window Weather Strip • Trunk and Door
- Thickness: 0.001574804 to 0.004724412 inch
- Industry / Application: Automotive / Transportation, Plastic
- Function: Impact Protection
- Features: Polyethylene - HDPE / UHMW, Waterproofing, Wear Plate / Strip / Part
-
Supplier: Crown Plastics Co., Inc.
Description: outdoors than standard UHMW products. DuraSurf TM ASC-UV is available in wear strips or with adhesive backing. A wide range of adhesives is available to meet virtually any application.
- Thickness: 0.031 to 0.125 inch
- Industry / Application: Manufacturing / Machinery, Plastic
- Features: Polyethylene - HDPE / UHMW, Static Discharge / ESD, Wear Plate / Strip / Part
-
Supplier: Crown Plastics Co., Inc.
Description: wear pads and anti-friction surfaces. UHMW PROPERTIES • Excellent abrasion and wear resistance • Very high impact strength • Meets FDA and USDA guidelines • No moisture absorption • Self-lubricating – no need for oils or lubricants • Excellent noise abatement properties • Chemical
- Thickness: 0.031 to 0.125 inch
- Function: Abrasion / Sliding Wear
- Features: Flow Promoting / Release (Nonstick), Other, Polyethylene - HDPE / UHMW, Wear Plate / Strip / Part
- Industry / Application: Manufacturing / Machinery, Plastic
-
Supplier: DRUM-MATES Inc.
Description: For safely mounting most 2” Npt industrial equipment in coarse bungholes A variety of other bung accessories, ThreadConverters, ThreadReducers, ThreadGuards, etc. are available. Converts coarse bung threads to 2” Npt Excellent resistance to most liquids Available in 316 Stainless Steel or
Find Suppliers by Category Top
More Information Top
-
Review: Tribological behavior of polyethylene-based nanocomposites
HDPE has vast tribological applications in automotive industry [2], pressure pipes [3], low speed bearings [4], etc. UHMWPE … … wide range of industrial applications such as lining for coal chutes, run- ners for bottling production lines, wear strips , chain guides, etc. [5].
-
Green Architecture: Advanced Technologies and Materials > GREEN MATERIALS
… are pressurized to form a composite unit, sealed, and held by metal composite strips such as aluminum. High-density polyethylene High-density polyethylene ( HDPE ) is a hybrid polymer composite with outstanding properties, such as … This composite is flexible, impact and wear resistant, and durable.
-
Transfer Film Tenacity: A Case Study Using Ultra-Low-Wear Alumina–PTFE
The transfer film covered sheets were cut into 2-mm-wide strips along the sliding direction and … Fig. 1 Microtribometer used for characterizing the wear rate of the transfer film (Kfilm). A small HDPE spherical pin (radius, R = 3.175 mm) is connected with a linearly reciprocating stage …
-
Plastics for Corrosion Inhibition
For instance, in a strengthened multilayer Cortec VCI-126 film the outer layer is formed of LDPE with HDPE strips . These materials are accessible, cheap, rather strong, wear resistant, and display elasticity, vapor and light- impermeability, moisture …
-
Ultra High Molecular Weight Polyethylene (UHMWPE)
Typical applications include liners for silos, hoppers, dump trucks, railcars, and chutes; conveyor troughs and flights; wear strips ; slide plates; and unlubricated bearings and bushings. … cryogenic and cold-weather applications are ideal for UHMWPE, whereas lower molecular weight HDPE resins could fail.
-
Adhesive wear and frictional characteristics of UHMWPE and HDPE sliding against different counterfaces under dry contact condition
C. Tu, Z. Chen and J. Xia: ‘Thermal wear and electrical sliding wear behaviors of the polyimide modified polymer– matrix pantograph contact strip ’, Tribol. Adhesive wear and frictional characteristics of UHMWPE and HDPE .
-
Handbook of Troubleshooting Plastics Processes: A Practical Guide Complete Document
… crystallized or heat set to add strength and thermal stability while PP and HDPE are already crystallized … The chain system may slide along lubricated " wear strips " located within the rails or use roller bearings to stabilize the clips against tipping and to reduce friction within the rail system.
-
Advanced Manufacturing Technology and Systems
… environmental problem can be minimized by reducing the need for ash landfills and for clay strip mines. It was observed that the density, hardness and wear resistance increase with increasing weight percentage of fly … HDPE is a material whose commercial success has been to a large extent due to the discovery …
-
Effect of cleaning and sanitization agents on the surface characteristics of new and extended‐wear produce picking bins
To assess the combined effects of extended wear and sanitizer exposure on surface characteristics, multiple sanitization and … … or 150–200 ppm for quaternary ammonium throughout the sanitizer exposure studies as monitored by sanitizer testing strips . (a) Advancing contact angle and (b) hysteresis of HDPE tomato picking bins versus sanitization time at 2 …
Indicates content that may require registration and/or purchase.