Products/Services for Head Measurement Calipers

  • Calipers-Image
    Calipers - (270 companies)
    Last revised: January 14, 2025 Calipers typically use a precise slide movement for inside, outside, depth or step measurements. Specialized slide type calipers are available for center, depth and gear tooth measurement and gaging machine table...
  • Thickness Gages-Image
    Thickness Gages - (382 companies)
    Thickness gages are used to make precise dimensional measurements on coatings and materials such as steel, plastic, glass, rubber, ceramics, paint, electroplated layers, and enamels. They differ in terms of performance specifications, applications...
  • Dimensional Gages and Instruments-Image
    Dimensional Gages and Instruments - (1177 companies)
    Dimensional gages and instruments provide quantitative measurements of product or component dimensional and form attributes such as wall thickness, depth, height, length, inner diameter (ID), outer diameter (OD), taper or bore. Image Credit: Fischer...
  • Optical Micrometers and Laser Micrometers-Image
    Optical Micrometers and Laser Micrometers - (72 companies)
    ...tool or process equipment for tool setup or travel measurement. Test indicators, dial indicators or micrometer heads are example of gages that are often machine-mounted. The laser micrometer can be configured as either a dual or single head. On a dual...
  • Micrometers-Image
    Micrometers - (258 companies)
    ...features. Micrometer heads or jig borer micrometers consist only of the spindle and drum portion (no frame or anvil). They are built into microscopes, machine tools, medical equipment or other metrological systems to provide precision measurement...
  •  
    Plug and Pin Gages - (170 companies)
    ...or the physical movement and displacement of a gauging element (e.g., spindle, slide, stem) to determine the dimensions of a part or feature. Examples of mechanical gages include: micrometers. calipers. indicators. plug gages. ring gages. snap gages...
  •  
    Hygrometers and Humidity Measurement Instruments - (605 companies)
    Hygrometers and humidity measurement instruments test for absolute humidity, relative humidity, or dew point in air. The range humidity measurement instruments operate in is typically from 0 to 100% humidity. They are sometimes combined with other...
  •  
    Measurement Microphones - (73 companies)
    Measurement microphones are most commonly condenser microphones, which convert sound pressure to an output that is then converted into a reading such as sound pressure level (SPL). Measurement microphones are most commonly condenser microphones...
  •  
    Tank Heads - (23 companies)
    Tank heads are the end caps on cylindrically-shaped pressure vessels. They generally comply with ASME standards or similar codes because of the high pressures they must withstand for use with gas storage tanks, driving cylinders, distillation towers...
  •  
    Machining Heads and Multiple Spindle Heads - (107 companies)
    Machining heads and multiple spindle heads are specialized tool holders that mount on machine tool spindles. Multi-spindle heads carry multiple tools at the same time for performing simultaneous machining operations. Machining heads and multiple...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire