Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: ebm-papst Inc.
Description: conveying air through heat exchangers. With axial fans, which function similarly to a propeller, the air is conveyed in axial direction in parallel with the rotating motor shaft. The ebm-papst external rotor motor is integrated directly into the axial impeller, forming a compact
- Air Flow Rate: 10,589.94 SCFM
- Static Pressure: 1.4051234194651883 in H2O
- Media Temperature: -13 to 140 F
- Applications / Use: Air Handling Units / HVAC
-
Supplier: ebm-papst Inc.
Description: conveying air through heat exchangers. With axial fans, which function similarly to a propeller, the air is conveyed in axial direction in parallel with the rotating motor shaft. The ebm-papst external rotor motor is integrated directly into the axial impeller, forming a compact
- Air Flow Rate: 5,942.133 SCFM
- Static Pressure: 0 in H2O
- Applications / Use: Air Handling Units / HVAC
- Design: Axial
-
Supplier: ebm-papst Inc.
Description: conveying air through heat exchangers. With axial fans, which function similarly to a propeller, the air is conveyed in axial direction in parallel with the rotating motor shaft. The ebm-papst external rotor motor is integrated directly into the axial impeller, forming a compact
- Air Flow Rate: 14,708.25 SCFM
- Static Pressure: 0 in H2O
- Media Temperature: -40 F
- Applications / Use: Air Handling Units / HVAC
-
-
Supplier: ebm-papst Inc.
Description: conveying air through heat exchangers. With axial fans, which function similarly to a propeller, the air is conveyed in axial direction in parallel with the rotating motor shaft. The ebm-papst external rotor motor is integrated directly into the axial impeller, forming a compact
- Air Flow Rate: 3,435.8472 SCFM
- Static Pressure: 0.7025617097325941 in H2O
- Media Temperature: -13 to 140 F
- Applications / Use: Air Handling Units / HVAC
-
Supplier: ASTM International
Description: 1.1 This test method provides guidelines for acoustic emission (AE) examinations of fiberglass reinforced plastic (FRP) fan blades of the type used in industrial cooling towers and heat exchangers. 1.2 This test method uses simulated service loading to determine
-
Supplier: ASTM International
Description: 1.1 This practice provides guidelines for acoustic emission (AE) examinations of fiberglass reinforced plastic (FRP) fan blades of the type used in industrial cooling towers and heat exchangers. 1.2 This practice uses simulated service loading to determine structural
-
Supplier: Glocon, Inc. (Swifter Fans)
Description: Air Cooled Heat Exchanger Fans, Cooling Tower Fans Swifter® CTX Series is the next generation of cooling tower and air cooled heat exchanger fans. With patented airfoils, the CTX Series fiberglass fans are specifically designed to provide
- Applications / Use: Air Handling Units / HVAC
-
Supplier: Moore Fans LLC
Description: The newest addition in our line of high efficiency aluminum fans is the Minimum Acoustic Geometry (MAG) Class 10000 fan. Available fans include diameters 5 ft. (1.52 M) to 16 ft. (4.88 M) in either clockwise (CW) rotation or counter-clockwise (CCW) rotation. Blade
- Outside Diameter: 16 inch
- Material: Aluminum
- Type: Axial Flow Fan Turbine
- Features: Corrosion Resistant
-
Supplier: Howden
Description: E-series is available with three blade profiles from ENF, ELF and ELFA even up to 10 blades. Please download our latest selection software to find the best option in the wide range of E-series fans or select our brochure for more detailed information. Discover our E-Series
- Media Temperature: -4 to 149 F
- Maximum Diameter (Fan or Blower Wheel): 48 to 576 inch
- Design: Axial
- Product Form: Bare (No Motor, Controls)
-
Supplier: Mixer Direct
Description: Electro-polished stainless steel 316L. Hhigh shear with moderate vortexing characteristics.
- Number Of Blades / Vanes: 2
- Outside Diameter: 1.3 inch
- Material: Aluminum, Brass / Bronze, Cast Iron, Composite, Plastic, Rubber, Titanium
- Features: Anti-Static, Coated / Plated, Corrosion Resistant, Custom Fabricated, Multistage, Other
-
Supplier: Mixer Direct
Description: Electro-polished stainless steel 316L. For mixing small volumes of high viscosity products.
- Number Of Blades / Vanes: 2
- Outside Diameter: 1.5 inch
- Material: Aluminum, Brass / Bronze, Cast Iron, Composite, Plastic, Rubber, Titanium
- Features: Anti-Static, Coated / Plated, Corrosion Resistant, Custom Fabricated, Multistage, Other
-
Supplier: Mixer Direct
Description: Dispersion Blades rotate at high RPMs to facilitate the quick impartation of solids at a fine grind. The liquid contacts the blade and moves outward to to flow over the teeth breaking the agglomerations into increasing smaller particles. Most Dispersion blades have issues
- Number Of Blades / Vanes: 1
- Outside Diameter: 28 inch
- Bore Size: 0.625 inch
- Features: Adjustable Pitch, Anti-Static, Coated / Plated, Corrosion Resistant, Custom Fabricated, Multistage, Other
-
Supplier: Mixer Direct
Description: Dispersion Blades rotate at high RPMs to facilitate the quick impartation of solids at a fine grind. The liquid contacts the blade and moves outward to to flow over the teeth breaking the agglomerations into increasing smaller particles. Most Dispersion blades have issues
- Number Of Blades / Vanes: 1
- Outside Diameter: 12 inch
- Bore Size: 0.625 inch
- Features: Adjustable Pitch, Anti-Static, Coated / Plated, Corrosion Resistant, Custom Fabricated, Multistage, Other
-
Supplier: Alfa Laval Inc.
Description: Class IP55, temperature class F or H, depending to the working conditions. On demand greasers can be included. Each electric fan motor is wired to a terminal box or a safety switch close to the fan cowl. Fan blades DCH can be supplied with different fan diameters
- Maximum Working Pressure: 130.53393 psi
- Technology: Air-Cooled, Shell and Tube
- Application / Industry: Power Generation
- Primary Material: Stainless Steel
-
Supplier: Hartzell Air Movement
Description: Adjustable pitch prop assemblies are available in a wide variety of blade styles. They are used wherever large fans are needed, to move clean air at low pressures. Typical applications include heat exchangers, tunnel ventilation, and large warehouse ventilation. These
- Static Pressure: 0 to 1.5 in H2O
- Maximum Diameter (Fan or Blower Wheel): 48 to 144 inch
- Material of Construction: Aluminum
- Features: Other
-
Supplier: Moore Fans LLC
Description: Class 5000 fans are specifically designed for heat exchanger and cooling tower service and other efficiency-critical applications. They may be specified as original equipment or for replacement of existing obsolete or inefficient fans. Class 5000 fans are available
- Number Of Blades / Vanes: 12
- Outside Diameter: 168 inch
- Bore Size: 3.75 inch
- Features: Adjustable Pitch, Other
-
Supplier: Alfa Laval Inc.
Description: executions, diameters 914 or 1240 mm. Enclosed design fan motors, protection class IP-54, class F insulation. AC Motors are wired to the fans’ safety switches (IP65). All fans have corrosion resistant fan blades and fan guards. Options For a full overview of
- Maximum Working Pressure: 464.12064 psi
- Technology: Air-Cooled, Shell and Tube
- Primary Material: Aluminum, Copper
- Application / Industry: Refrigeration (Evaporator / Condenser)
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: pressure. Higher cylinder pressure capability helps reduce fuel consumption and improve high altitude operation. Cylinder heat exhaust port sleeves reduce heat rejection which results in less heat transfer into the water jacket system. Separate Engine Cooling System The radiator
- Horsepower: 554 HP
- Operating Weight: 103,849 lbs
- Type: Wheel Dozer
Find Suppliers by Category Top
Featured Products Top
-
Rosenberg USA now offers a 500 mm sickle-blade axial fan offering a 5 dB(A) to 7 dB(A) decrease in operating noise levels compared to the previous fan model, depending on system airflow and pressure requirements. In addition to the dramatic (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
blade design. The housing and impeller are made from UL 94 V-0 plastic. Weight is less than 12 ounces. It is CE-approved and meets ErP 2015 efficiency requirements. Options include speed sensor, alarm and special construction to withstand salt spray, dry cold, wet heat, shock and (read more)
Browse Electronic Cooling Fans Datasheets for Rosenberg USA -
Power Generation: Ideal for turbine and heat exchanger applications. Chemical Processing: Resistant to corrosive substances, ensuring longevity (read more)
Browse Metal Ring Seals Datasheets for Sonkit (Shanghai) Industry Technology Co., Ltd. -
USUSTK introduces a custom copper tube-fin liquid-to-air heat exchanger designed to transfer heat from a circulating liquid loop to forced airflow. Copper tubes carry the cooling liquid through the core, while densely arranged copper fins increase the air-side heat (read more)
Browse Heat Sinks Datasheets for USUSTK LIMITED -
, has become a world leader in fan and fan accessories, power supplies, primary power components, EMI power line filters, cable assemblies, domestic and international power cords, and heat shrink products. Qualtek provides high quality, low cost products and superior customer service. Our fan (read more)
Browse Fans and Blowers (industrial) Datasheets for Qualtek Electronics Corp. -
— Oversized for long life and continuous duty. Oil, heat and static resistant type. Belt Drive, Low Speed, High Volume Ring Fan, Standard or Reverse Flow Airfoil Blades — Aluminum alloy castings. Hub — Cast aluminum threaded to (read more)
Browse Fans and Blowers (industrial) Datasheets for Hartzell Air Movement -
world leader in fan and fan accessories, power supplies, primary power components, EMI power line filters, cable assemblies, domestic and international power cords, and heat shrink products. Qualtek provides high quality, low cost products and superior customer service. Our fan accessories line (read more)
Browse Shrink Tubing Datasheets for Qualtek Electronics Corp. -
Electronics Corp., established in 1980, has become a world leader in fan and fan accessories, power supplies, primary power components, EMI power line filters, cable assemblies, domestic and international power cords, and heat shrink products. Qualtek provides high quality, low cost products and superior (read more)
Browse Shrink Tubing Datasheets for Qualtek Electronics Corp. -
Rosenberg USA now offers an expanded range of AC axial fans, complete with shrouds and finger guards for HVAC condenser applications. They feature profiled aluminum winglet-style blades that reduce noise up to three (3) dBA and boost (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
(VFD), wind power generators and power converters, solar inverters, uninterruptable power supplies (UPS), transformers, heat sinks, fan coils, telecom racks and other industrial equipment; in air handling units and fan filter units (FFU); and in data center, railway, marine, military and avionics (read more)
Browse Electronic Cooling Fans Datasheets for Rosenberg USA
Conduct Research Top
-
Resonances of Pivoted Blades
Air-Cooled Heat Exchangers of General Refinery Service requires that the natural, or resonant, frequencies of the fan or fan components shall not be within 20% of the blade pass frequency. In addition to this specification, engineering design considerations dictate that the fan of its components also
-
Axial vs. Centrifugal Fans
Fans are used in several industries and applications to move air for heat transfer, (such as convection cooling and heating), air exchange (such as ventilation and exhaust) or filtration. They typically consist of a moving element like blades or vanes, connected through a shaft to a motor
-
If Efficiency and Reliability Matter, so do Fan Motor Types
If efficiency and reliability matter, so do fan motor types. Fans are used in several industries and applications to move air for heat transfer, (such as convection cooling and heating), air exchange (such as ventilation and exhaust) or filtration. They typically consist of a moving element, like
-
The Advantages of Pivoted
It is generally recognized that variable speed motors offer an efficient means of precisely controlling airflow, reducing energy use and lowering noise level, but . . . The Problem: API Standard 661 Air-Cooled Heat Exchangers for General Refinery Service, 3rd edition, requires that the resonant
More Information Top
-
REVCOR Propeller,18 In Dia,29 Deg Pitch - Condenser Fan Blades - 2MTT8|T1802-29 L - Grainger Industrial Supply
• Heat Exchanger Fan Blades (254) .
-
REVCOR Blade,Fan,20 In,1/2 HP - Condenser Fan Blades - 4C895|4C895 - Grainger Industrial Supply
• Heat Exchanger Fan Blades (254) .
-
REVCOR Blade,Fan,24 In,3/4 HP - Condenser Fan Blades - 4C902|4C902 - Grainger Industrial Supply
• Heat Exchanger Fan Blades (254) .
-
REVCOR Propeller,16 In Dia,32 Deg Pitch - Condenser Fan Blades - 2RAH2|T1603-32 L - Grainger Industrial Supply
• Heat Exchanger Fan Blades (254) .
-
Balancing Thermodynamic and Aerodynamic Attributes Through the Use of a Common CFD Model
The breakdown of total drag into wall, heat exchanger and fan blade drag, figure 15, shows that the decrease in wall drag is balanced by a more-or-less equal increase in heat exchanger and fan blade drag.
-
Nalco Guide to Cooling Water Systems Failure Analysis, Second Edition > SECTION 1: Cooling Water System Design and Operation
Transfer lines, heat exchanger shells, baffles, pump components, heat exchanger tubing, fan blades and shrouds, valves, screens, fasteners .
-
Effects of sintering temperature on the microstructural evolution and wear behavior of WCp reinforced Ni-based coatings
High-temperature corrosion resistant Ni-based/WC composite coatings have been widely used in chemical processing industries, with particular needs in heat ex- changer tubes, fan blades , and so on [12].
-
States > Texas > State > Register > 2014 > 6/13/2014
HUDSON PRODUCTS CORPORATION which operates Hudson Products-Beasley Plant, a manufacturer of air cooled heat exchangers and fiberglass fan blades has applied for a renewal of TPDES Permit No. WQ0003985000, which authorizes the discharge of process wastewater, utility wastewater, storm water runoff…
-
On-System Engine Cooling Fan Measurement as a Tool for Optimizing Cooling System Airflow Performance and Noise
Usually this dimension will be the result of the underhood package environment and the choices made by the cooling fan designer (fan diameter and position on the heat exchanger , and fan blade projected width).
-
Cooling performance evaluation of height-downsized front end module for pedestrian protection
…a method of reducing the thickness of a fan module which occupies the greatest space in the cooling module, Min et al. (2009) examined the strategy of reducing the distance from the fan blade to the heat exchanger (fan to core), while…
Indicates content that may require registration and/or purchase.