-
Supplier: Cole-Parmer
Description: Unimantles incorporate a flexible heating element allowing for efficient heat transfer and fast boiling times. Ceramic fiber thermal insulation concentrates the heat on the glassware and keeps the polypropylene case stable and cool. Maximum temperature is 842degF (450degC). Include
- Flask Size: 5,000 ml
- Power: 800.000000000003 watts
- Operating Temperature: 842 F
-
Supplier: Cole-Parmer
Description: Unimantles incorporate a flexible heating element allowing for efficient heat transfer and fast boiling times. Ceramic fiber thermal insulation concentrates the heat on the glassware and keeps the polypropylene case stable and cool. Maximum temperature is 842degF (450degC). Include
- Flask Size: 1,000.0000000000001 ml
- Power: 380.00000000000034 watts
- Operating Temperature: 842 F
-
Supplier: Cole-Parmer
Description: Unimantles incorporate a flexible heating element allowing for efficient heat transfer and fast boiling times. Ceramic fiber thermal insulation concentrates the heat on the glassware and keeps the polypropylene case stable and cool. Maximum temperature is 842degF (450degC). Include
- Flask Size: 2,000.0000000000002 ml
- Power: 500.00000000000006 watts
- Operating Temperature: 842 F
-
-
Supplier: Cole-Parmer
Description: Unimantles incorporate a flexible heating element allowing for efficient heat transfer and fast boiling times. Ceramic fiber thermal insulation concentrates the heat on the glassware and keeps the polypropylene case stable and cool. Maximum temperature is 842degF (450degC). Include
- Flask Size: 3,000 ml
- Power: 800.000000000003 watts
- Operating Temperature: 842 F
-
Description: Cutting tools Engine components: valves, rocker arm pads, seal faces Induction heating coil supports Turbine blades, vanes, buckets Welding & brazing jigs Heating Element components Crucibles Silicon Nitride (Si3N4) Basic Information Silicon nitride ceramic is an inorganic
- Density: 3.1999979803934133 to 3.2499979488370605 g/cc
- Thermal Conductivity: 23 to 25 W/m-K
- Coeff. of Thermal Expansion (CTE): 2.95 to 3 µm/m-C
- Applications: Electrical / HV Parts
-
Supplier: Radwell International
Description: HEATING ELEMENT ROD ACRAWATT 350WATT 115VAC 8IN. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Paragon Industries, L.P.
Description: Paragon F-240 Lamp Working Kiln Anneal large glass figurines in the digital F-240 lamp working kiln. Raise the spring-loaded vertical-drop door to insert a glass figurine with a punty rod. Lower the door. The punty rod extends outside the firing chamber through the smaller punty
- Temperature Range: 1,700 F
- Capacity: 2.4 cubic feet
- Application: Industrial
-
Supplier: Radwell International
Description: EXTENSION, ELECTRODE, SPARK ROD, FLAME ROD, 51 1/4" (1,300 MM) LONG, 2 1/3" (60 MM) ISOLATOR.. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, THERMOCOUPLER, 10 INCH IMMERSION ROD, 1/4 INCH DIAMETER, STANDARD LEAD WIRE. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: ROD HEATER, INFRARED, CERAMIC, ISS SERIES, 250 WATT, 230 VOLT, 30 KW/M2, 2-10 UM WAVELENGTH RANGE, WHITE GLAZE, 2 MOUNTING SOCKETS, TWO FIXING SPRINGS. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Leister USA
Description: Electronic temperature control Overheating protection for heating elements Adaptor tube with heat protection Push-fit and screw-on nozzles for round and profile welding rods Air supply provided by the ROBUST or MINOR blowers Suitable for mobile assembling applications when
-
Supplier: Leister USA
Description: Electronic temperature control Overheating protection for heating elements Adaptor tube with heat protection Push-fit and screw-on nozzles for round and profile welding rods Air supply provided by the ROBUST or MINOR blowers Suitable for mobile assembling applications when
- Output Power Capability: AC Output
- Equipment Type: Gun / Iron / Torch
- Process Capability: Plastic Welder, Welding Equipment
- Features: Single-phase
-
Supplier: PAC Machinery Group
Description: down, Air direction controls, Variable air velocity control, High efficiency finned rod heating elements, Bottom air flow heat transfer system, Adjustable levelers, One year limited warranty
- Packaging: Bag / Pouch
- Goods: Consumer Packaging
- Closing Method: Heat Seal
- Industry: Industrial / General Use
-
Supplier: PAC Machinery Group
Description: heating elements, a fully insulated heat chamber, heavy duty conveyor, and height adjustable consoles that include casters and levelers.
- Packaging: Bag / Pouch
- Goods: Consumer Packaging
- Closing Method: Heat Seal
- Industry: Industrial / General Use
-
Description: Alumina ceramic furnace tubes are used to contain and protect heating elements and samples processed in the furnace. In addition, they are used to control the atmosphere within the furnace by preventing air from entering or leaving the furnace.
- Density: 3.5999977279425903 to 3.9499975070481197 g/cc
- Max Use / Curie Temperature: 1,500 to 1,650 C
- Material Type: Alumina / Aluminum Oxide
- Applications: Chemical / Materials Processing, Corrosion Protection, Electrical / HV Parts, Refractory / High Temperature Materials
-
Supplier: Interstate Plastics, Inc.
Description: Overview The Leister DIODE PID offers electronically regulated welding temperature and an external air supply, making it perfect for mobile installation work. Features Temperature electronically regulated and digitally displayed Electronic heating element protection Adaptor tube with
- Features: 115 / 120V 60 Hz, 208-230 / 240V 60 Hz, 50 Hz / International Power, Single-phase
- Equipment Type: Gun / Iron / Torch
- Process Capability: Plastic Welder, Welding Equipment
-
Supplier: Elmet Technologies LLC
Description: grids and support structures which also require high temperature strength, low vapor pressure and low thermal expansion. High temperature vacuum and hydrogen atmosphere furnaces also rely on the use of molybdenum rod and molybdenum wire to form resistance heating elements.
- Applications: Aerospace / Aircraft (AQ), Resistance Alloy / Heating
- Features: Coiled Stock, Corrosion Resistant, Molybdenum / Molybdenum Alloy, Non-ferrous - Any Type, Other
- Shape / Form: Fabricated Parts / Shapes, Semi-finished Shape / Mill Stock, Wire / Shaped Wire
- Type: Refractory / Reactive (UNS R)
-
Supplier: Elmet Technologies LLC
Description: grids and support structures which also require high temperature strength, low vapor pressure and low thermal expansion. High temperature vacuum and hydrogen atmosphere furnaces also rely on the use of molybdenum rod and molybdenum wire to form resistance heating elements.
- Applications: Aerospace / Aircraft (AQ), Resistance Alloy / Heating
- Features: Coiled Stock, Corrosion Resistant, Non-ferrous - Any Type, Other, Tungsten / Tungsten Alloy
- Shape / Form: Fabricated Parts / Shapes, Semi-finished Shape / Mill Stock, Wire / Shaped Wire
- Type: Refractory / Reactive (UNS R)
-
Description: conducts oxygen ions, a characteristic that allows oxygen ions to flow from the high O2 concentration of air to the low O2 concentration on the exhaust side of the ceramic. Innovacera produces ceramic heating rods and planar ceramic sensor elements, the rod shape is used
- Features: Specialty Ceramic
-
Supplier: Honeywell International, Inc.
Description: HOT SURFACE TYPE 1-15/16 INCH LENGTH X 4-1/16 INCH WIDTH X 5-1/4 INCH HEIGHT SIZE GAS FIRED FURNACE, BOILER, HEATING APPLIANCE APPLICATION -40 TO 175 DEG F TEMPERATURE RATING APPROVAL CSA FLAME FAILURE RESPONSE TIME 2 SECOND AT 2.5 MICROAMP FLAME SENSE TYPE SINGLE ROD FUEL TYPE
- Standards and Compliance: Other
-
Supplier: AirClean Systems
Description: Solid-state heating elements accelerate cyanoacrylate polymerization while providing proper humidity levels inside the chamber. Features No ductwork required No installation required - plugs directly into a standard 110V or 220V electrical outlet Cyanoacrylate accelerator with
-
Description: components: valves, rocker arm pads, seal faces Induction heating coil supports Turbine blades, vanes, buckets Welding & brazing jigs Heating Element components Crucibles Silicon Nitride (Si3N4) Basic Information Silicon nitride ceramic is an inorganic ceramic material. Silicon
- Density: 3.1999979803934133 to 3.2499979488370605 g/cc
- Thermal Conductivity: 23 to 25 W/m-K
- Coeff. of Thermal Expansion (CTE): 2.95 to 3 µm/m-C
- Applications: Electrical / HV Parts
-
Supplier: 3X Ceramic Parts Company Limited
Description: furnace Ceramic Tube for Oxygen sensor Ceramic Tube for high temperature application Ceramic Tube for Insulation use Alumina Ceramic Tube for Heating Element, Heaters Rectangular ceramic tube for printing industry Ceramic Tube for High Voltage , High Pressure , High vacuum Ceramic Tube
- Density: 3.5999977279425903 to 3.8999975386044725 g/cc
- Shape / Form: Tube Stock
-
Supplier: AirClean Systems
Description: to hazardous cyanoacrylate fumes. The CyanoSafe™ utilizes solid-state heating elements that accelerate cyanoacrylate polymerization while providing proper humidity levels inside the chamber. Once the cyanoacrylate has been placed into the heating tray, simply press the button
-
Supplier: 3X Ceramic Parts Company Limited
Description: strength, high hardness, good wear resistance, good thermal shock resistance, high thermal conductivity, good oxidation resistance, etc. Both ends are equipped with special high-temperature insulating sleeves. The metal solution can effectively avoid the corrosion of electric heating
- Density: 3.119998030883578 g/cc
- Thermal Conductivity: 120 W/m-K
- Compressive / Crushing Strength: 261,066.3108429546 psi
- Material Type: Carbide Materials, Silicon Carbide
-
Supplier: High Performance Alloys, Inc.
Description: conditions where both corrosion resistance and structural integrity are critical. The combination of these alloying elements results in a material with superior corrosion resistance in harsh environments, particularly in chloride-containing solutions. The duplex microstructure of Alloy 2507
- Tensile Strength (UTS, Break): 116 psi
- Yield Strength (YS): 80 psi
- Elongation: 15 %
- Specifications: ASTM / ASME, UNS
-
Supplier: ZIRCAR Refractory Composites, Inc.
Description: well suited for use in high vacuum and reducing environments where silica cannot be tolerated, such as power metal and MIM furnaces with H2 atmospheres. They also have high electrical resistivity at elevated temperatures allowing them to be used in direct contact with resistance heating
- Diameter: 4 inch
- Bore Diameter (I.D.): 3 inch
- Length: 24 inch
- Max Use / Curie Temperature: 1,650 C
-
Supplier: ZIRCAR Refractory Composites, Inc.
Description: well suited for use in high vacuum and reducing environments where silica cannot be tolerated, such as power metal and MIM furnaces with H2 atmospheres. They also have high electrical resistivity at elevated temperatures allowing them to be used in direct contact with resistance heating
- Diameter: 7 inch
- Bore Diameter (I.D.): 6 inch
- Length: 24 inch
- Max Use / Curie Temperature: 1,650 C
-
Supplier: AGC Chemicals Americas, Inc.
Description: Inert to almost all chemicals, PTFE resins also offer good resistance to most solvents. They are suitable for outdoor use with no detriment to properties from extended exposure to the elements. To accommodate an ever-growing range of end-use products, PTFE resins are available in different
-
Supplier: AGC Chemicals Americas, Inc.
Description: Inert to almost all chemicals, PTFE resins also offer good resistance to most solvents. They are suitable for outdoor use with no detriment to properties from extended exposure to the elements. To accommodate an ever-growing range of end-use products, PTFE resins are available in different
-
Description: Cutting tools Engine components: valves, rocker arm pads, seal faces Induction heating coil supports Turbine blades, vanes, buckets Welding & brazing jigs Heating Element components Crucibles Silicon Nitride (Si3N4) Basic Information Silicon nitride ceramic is an inorganic
- Density: 3.1999979803934133 to 3.2499979488370605 g/cc
- Thermal Conductivity: 23 to 25 W/m-K
- Coeff. of Thermal Expansion (CTE): 2.95 to 3 µm/m-C
- Applications: Electrical / HV Parts
-
Supplier: SKF/Global
Description: Safe and easy bearing removal in just 3 minutes The fixed size EAZ induction heaters are designed to safely and easily dismount cylindrical roller bearing inner rings, which are often mounted with a very tight interference fit. Heating the inner ring rapidly loosens the fit, as the shaft
- Minimum Bearing ID: 12.598432 inch
- Type: Other
Find Suppliers by Category Top
Featured Products Top
-
The ceramic heating element heats up rapidly after power is applied, helping ignite wood pellets efficiently during equipment start (read more)
Browse Industrial Heaters Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
been significantly improved. It can be used in electric heating, thermal conductive substrates and other fields. Used as a water heater heating element, its high thermal conductivity enables it to quickly transfer heat to the heated medium, and its good thermomechanical properties and insulation (read more)
Browse Industrial Heaters Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
Backer Hotwatt has been a trusted source of superior quality heating elements for for almost 70 years. As a manufacturing partner, its engineers work in step with customers to meet all performance, physical, and regulatory requirements to ensure a successful product launch and commercialization (read more)
Browse Cartridge Heaters Datasheets for Backer Hotwatt Inc.
Conduct Research Top
-
HTCC Ceramic Rod Heater
, and other harmful substances, and meet the requirements of RoHS, REACH, and other environmental protection requirements. Meanwhile, HTCC ceramic heating element is an environment-friendly and energy-saving heating element. Compared with PTC ceramic heating element, it has the advantage of saving 20 ~ 30%