-
Supplier: Emerson Bearing Co.
Description: Thrust bearings are designed to handle axial loads while operating at high speed. Bearings are composed of bearing rings with raceway grooves for the balls. Double direction thrust ball bearings can support axial load in both directions. Neither style can be
- Bore Size: 1.9685 inch
- Outside Diameter: 4.3307 inch
- Overall Width: 1.6929 inch
- Rated Speed (Oil): 2,000 rpm
-
Supplier: US Futaba, Inc.
Description: Dynaslide 35501 Features: Full extension Side mount Height: 2-13/16†(71.4 mm) Side spacing: 15/16†(23.8 mm) Load rating: 500 lbs (18†length) Electro zinc finish (black available) Lengths: 14†â€" 28†Packaging: 4 pair per carton Designed with built in stiffeners for smooth action
-
Supplier: US Futaba, Inc.
Description: Repon NJ-74006 Features: 1†over travel Side mount with mounting brackets Height: 2-3/4†(69.8 mm) Side spacing: 7/8†(+ 1/32†- 0â€), 22.5 mm (+ 0.38 mm - 0 mm) Load rating: 180 lbs (18†length) Electro zinc finish (black available) Lengths: 12†- 28†Packaging: 5 pair per carton Quick
-
-
Supplier: US Futaba, Inc.
Description: Dynaslide 5301 Features: 1†over travel Side mount Height: 2-1/8†(53.09 mm) Side spacing: 3/4†(18.81 mm) Load rating: 200 lbs (18†length) Electro zinc finish (black available) Lengths: 12†â€" 28†Non-disconnect Positive detent out Non-handed Two stage detent function Applications:
-
Supplier: Emerson Bearing Co.
Description: Single-row Angular contact ball bearings can sustain radial, axial or combined loads with the axial load being from one direction. The larger contact angle type has better axial load capacity while the smaller contact angle type has higher speed ratings. Available with polyamide, steel
- Bore Size: 3.5433 inch
- Outside Diameter: 8.8583 inch
- Overall Width: 2.126 inch
- Rated Speed (Oil): 3,400 rpm
-
Supplier: KG International FZCO
Description: The versatility offered by Deep Groove Ball Bearings makes them most popular of all Bearing types. They are simple in design. KG Deep Groove Ball Bearings are available in a wide range, as defined by the ISO standard plan. These could also be made to meet
- Bore Size: 0.6692917 to 3.543309 inch
- Outside Diameter: 2.4409462 to 8.8582725 inch
- Overall Width: 0.6692917 to 2.1259854 inch
- Rated Speed (Oil): 3,240 to 13,500 rpm
-
Supplier: HardwareSource, Inc.
Description: For most overhead sectional wood and steel garage doors Designed to use on a 2" track Shaft diameter is 7/16" Heavy duty 10 ball bearing steel rollers for extended life Shaft length is 3-1/4" Works with our #1, #2 and #3 garage door hinges Wheel diameter is 1-13/16" Sold
-
Supplier: Emerson Bearing Co.
Description: Super Precision Angular Contact bearings are designed for rigid, high speed, high tolerance applications. Spindle bearings used in pairs in a 'back to back' or 'face to face' arrangemet can support axial forces on both directions and moments. Bearings in a tandem arrangement can
- Bore Size: 2.165 inch
- Outside Diameter: 4.724 inch
- Overall Width: 1.142 inch
- Rated Speed (Oil): 14,200 rpm
-
Supplier: Accuris
Description: Bearing, Ball, Airframe, Anti-Friction, Heavy Duty
-
Supplier: Accuris
Description: BEARING, BALL, AIRFRAME, ANTIFRICTION, HEAVY DUTY
-
Supplier: Accuris
Description: BEARING, BALL, AIRFRAME, ANTI-FRICTION, HEAVY DUTY
-
Supplier: Accuris
Description: Aerospace - Airframe Ball Bearings, Double-Row, Rigid, Sealed, Heavy Duty - Inch Series
-
Description: Aerospace -- Airframe ball bearings, double-row, rigid, sealed, heavy duty -- Inch series
-
Description: Aerospace -- Airframe ball bearings, single-row, self-aligning, sealed, heavy duty -- Inch series
-
Description: Aerospace -- Airframe ball bearings, double-row, self-aligning, sealed, heavy duty -- Inch series
-
Supplier: Newark, An Avnet Company
Description: LBS Series Heavy-Duty Full Extension Ball Bearing Slide RoHS Compliant: Yes
-
Supplier: RBC Bearings
Description: bearings, and where a superior seal is required to retain lubricant and keep the bearing free from dust and dirt. This double sealed bearing is grease packed as standard and is provided with a snap ring groove, with the snap ring assembled on the bearing as an included
- Bore Size: 0.5 to 1.25 inch
- Outside Diameter: 1.75 to 2.5625 inch
- Overall Width: 0.75 to 0.875 inch
- Rated Speed (Oil): 5,000 to 6,000 rpm
-
Supplier: Miller Bearing Company, Inc.
Description: FEATURES: The above bearings have 9- 5/16" Diameter balls and retainer. These bearings come standard with 2 nylatron seals added to each side of the bearing. These bearings may be ordered either dry, or with light oil or greased packed lubricant.
- Bore Size: 0.5 inch
- Outside Diameter: 2.23 inch
- Overall Width: 0.9375 inch
- Dynamic Radial Load: 1,050 lbs
-
Supplier: Newark, An Avnet Company
Description: LBS Series Extra Heavy-Duty Full Extension Ball Bearing Slide RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: LBS Series Heavy-Duty 3/4 Extension Ball Bearing Slide RoHS Compliant: Yes
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: National Precision Bearing, Inc.
Description: For application requiring extra load carrying capacity, NPB offers heavy duty spherical plain bearings. With the same bore diameter options as our standard series, the heavy duty series has larger inner and outer ring diameters, as well as wider outer ring widths
- Bore Diameter: 0.787402 to 4.724412 inch
- Length Through Bore: 0.9842525 to 4.5275615 inch
- Outside Diameter: 1.6535442 to 8.267721 inch
- Load Capacity: 54,001 to 1,215,006 lbs
-
Ball Transfer Units (BTU) - Tuff Series Heavy Duty Ball Transfer Units -- Heavy Duty 22,23 24 SeriesSupplier: SKF/North America
Description: SKF Tuff Series Heavy Duty Ball transfer units are built to provide a long working life and withstand harsch working conditions. These units are offer a solide machined body with chrome steel bearings and incorporate both dust seal and dirt exit holes. Provide a higher
- Maximum Load: 55 to 1,102 lbs
- Ball Size: 0.50000027 to 1.56299297 inch
- Barrel Diameter: 0.787402 to 3.3070884 inch
- Weight: 0.0793650793650794 to 2.97619047619048 lbs
-
Supplier: TOK America, Inc.
Description: TOK offers a wide range of uniquely featured bearings, including resin bearings, conductive bearings, water-resistant bearings, high-toughness bearings, non-magnetic bearings, chemical-resistant bearings, urethane bearings, and ceramic
- Bore Size: 0.32283482 to 0.4330711 inch
- Outside Diameter: 0.7480319 to 1.2598432 inch
- Overall Width: 0.2362206 to 0.3149608 inch
-
Supplier: igus® inc.
Description: Linear guide carriage for extreme conditions (dirt, glue resins, chippings, mud, etc.) iglide® J polymer sliding pads are mechanically fixed by metal end plates Dimensions equivalent to the TW-01 design and can directly replace standard recirculating ball bearing guides
- Bearing Width: 0.67 to 1.26 inch
- Bearing Length: 78.7402 inch
- Special Bearing Materials: Bearing / Rail Assembly
- Bearing Type: Linear Motion Guide
-
Supplier: Triangle Manufacturing Company
Description: At Triangle, our two-bolt side flange mounted bearings contain a self-aligning bearing of either nylon, sintered bronze or sintered iron. Manufactured in 14-gage galvanized steel, this mount has more alignment variation possibilities than our FL (1/2”-7/8”) series mounted
- Shaft Size: 0.5 inch
- Overall Height from Mounting Surface: 0.81 inch
- Mtg Configuration: 2-Bolt
- Bearing: Iron - Sintered
-
Supplier: RegalRexnord
Description: 3 7/16" Mounted Ball Bearing, Heavy Duty Heavy Duty Expansion Unit, Formed Steel Cartridge Block, Setscrew Locking, Clearance Seal
- Bore Size: 3.4375 inch
- Outside Diameter: 6 inch
- Dynamic Axial / Thrust Load: 35,070 lbs
- Bore: 3.4375 inch
-
Supplier: igus® inc.
Description: Features Standard ball made from iglide® L280, other options available High axial and radial loads Easily clips into sheet metal No additional axial fastening necessary Extremely compact design and installation Adjustment of axial and radial clearance by pre-loading Maintenance-free iglide®
- Bore Diameter: 0.015354339 inch
- Length Through Bore: 0.013779535 inch
- Outside Diameter: 0.034251987 inch
- Maximum Angular Misalignment: 24 degrees
-
Supplier: Boca Bearings Company
Description: Needle Bearings Common Sizes
- Bore Size: 0.875 inch
- Outside Diameter: 1.25 inch
- Overall Width: 1 inch
- Bore: 0.875 inch
-
Supplier: MOUETTE PLASTIC MOLD CO., LTD
Description: Flange-Mount Ball Bearing Unit - 2-Bolt Flange, Bore size range from 25mm to 140mm, Stainless Housing Material, Heavy Duty, Set Screw Locking, Contact Seal with Flinger Seal Main Features: Insert Bearing Set Screw Locking Heavy Duty Wide Inner Ring
- Nominal Shaft / Bore Size: 2.5590565 inch
- Center to Center Mounting Hole Distance: 9.448824 inch
- Bearing Type: Ball Bearing
- Shaft Securing Method: Setscrew
-
Supplier: RegalRexnord
Description: 2" Mounted Ball Bearing, Heavy Duty, Formed Steel Expansion Cartridge Block, Setscrew Locking, Clearance Seal
- Bore Size: 2 inch
- Outside Diameter: 3.9375 inch
- Dynamic Axial / Thrust Load: 16,070 lbs
- Bore: 2 inch
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: New Hampshire Ball Bearings, Inc. (NHBB)
Description: slow intermittent rotation. Precision construction assures excellent radial and axial positioning. SAE 52100 chrome steel with cadmium plating is standard; 440C stainless steel is also available. Unless otherwise specified, these bearings have a full ball complement design.
- Bore Size: 0.19 to 0.625 inch
- Outside Diameter: 0.625 to 1.9375 inch
- Overall Width: 0.245 to 0.62 inch
- Dynamic Radial Load: 1,260 to 11,000 lbs
-
Supplier: New Hampshire Ball Bearings, Inc. (NHBB)
Description: slow intermittent rotation. Precision construction assures excellent radial and axial positioning. SAE 52100 chrome steel with cadmium plating is standard; 440C stainless steel is also available. Unless otherwise specified, these bearings have a full ball complement design.
- Bore Size: 0.19 to 0.625 inch
- Outside Diameter: 0.7774 to 1.9375 inch
- Overall Width: 0.495 to 0.995 inch
- Dynamic Radial Load: 2,830 to 15,300 lbs
-
Supplier: RegalRexnord
Description: 3" Mounted Ball Bearing, Heavy Duty, Formed Steel Expansion Cartridge Block, Setscrew Locking, Clearance Seal
- Bore Size: 3 inch
- Outside Diameter: 5.6875 inch
- Dynamic Axial / Thrust Load: 28,990 lbs
- Bore: 3 inch
Find Suppliers by Category Top
Featured Products Top
-
Heavy Duty Ball-Lock Fasteners. Power Up Your Projects with Heavy Duty Ball-Lock Fasteners. Experience secure, quick-change solutions for your fixtures. Strong, reliable, and easy to use—our clamping fasteners and receptacles deliver unmatched (read more)
Browse Locating and Fixturing Pins Datasheets for Imao-Fixtureworks -
maintenance and potential system downtime. Our inch series heavy-duty needle bearings with machined races are designed for superior rigidity and high load capacity. Made from premium bearing-grade steel (read more)
Browse Needle Roller Bearings Datasheets for MOUETTE PLASTIC MOLD CO., LTD -
Industrial Heavy Duty Ring Bearing Turntables (HDTM & HDTP) WHEN DURABILITY MATTERS (read more)
Browse Turntables Datasheets for Advance Lifts, Inc. -
The rugged ball-bearing and crossed roller slewing rings from Isotech are characterized by their large diameter and large bores with only a small cross-section. They were designed for axial, radial as well as combined axial and radial loads. New design concepts and improved manufacturing (read more)
Browse Datasheets for Isotech, Inc. -
QCWES Fasteners Ball lock, heavy duty, steel These heavy-duty ball-locking pins provide locking in quick change applications where there is frequent insertion and removal of a fastener. They (read more)
Browse Quarter Turn Fasteners Datasheets for Imao-Fixtureworks -
Forged steel balls are precision-forged and heat-treated to deliver superior hardness and wear resistance for demanding grinding applications. With chromium content of 0.1–0.5% and low carbon (<1%), these balls undergo optimized heat treatment to achieve (read more)
Browse Metal Balls Datasheets for Changzhou Sunan & Weijie Steel Balls Co., Ltd. -
Heavy-duty machined needle roller bearings are engineered to deliver stable high-speed operation under heavy radial loads, helping engineers improve rotating system performance in demanding industrial environments. Manufactured from bearing-grade steel (read more)
Browse Needle Roller Bearings Datasheets for MOUETTE PLASTIC MOLD CO., LTD -
Heavy-Duty Machined Race Needle Bearings: Designed for Maximum Load Capacity When it comes to high-load, high-speed, or shock-load applications, reliability is crucial. Heavy-Duty Machined Race Needle Bearings are built for (read more)
Browse Needle Roller Bearings Datasheets for MOUETTE PLASTIC MOLD CO., LTD -
The MR Series heavy-duty needle roller bearings feature precision-machined raceways and steel cage–guided needle rollers for reliable performance under high radial loads. Designed for compact installations, the narrow (read more)
Browse Roller Bearings Datasheets for MOUETTE PLASTIC MOLD CO., LTD -
ball bearings. The balls are separated from each other and the 2 row complements are contained between the inner and outer races. The balls and bearing races are protected by shields or seals. All contamination is kept out of the ball path, unlike recirculating ball guides like ball bushings and (read more)
Browse Linear Bearings Datasheets for Modern Linear Incorporated
More Information Top
-
$80-$90 Motors - Grainger Industrial Supply
• Heavy Duty Ball Bearing Mandrel, Drive Shaft 3/4 x 12 Inches, Pulley OD 2 Inches, Left Hand Thread 5/8-11 Inches, Right Hand Thread 5/8-11 Inches, 3000 RPM, 2 Ball Bearing Pillow Blocks .
Indicates content that may require registration and/or purchase.