Products/Services for Heavy Duty Cable Reel Stands
-
Reels - (623 companies)...or cable. An example would be an electrical cord, on a reel, with a light attached. Materials of Construction Depending on the application, light, medium or heavy-duty reels can be designed in a number of different materials. Materials...TypeHose / Cable IncludedLive Connection -
Cable Reels - (231 companies)Cable reels are used for storage, unwinding, and winding of conductive cable or lifting cable. Electric cable reels have contacts for maintaining live power during winding. Cable reels are used for storage, unwinding, and winding of conductive cable... -
Reelers and Dereelers - (34 companies)...such as ropes, wires, chains, and cables. Coiling the loose strands of the materials on a reel makes it easier to work with and transport them. Some models are automated while others are manually operated. Select versions are designed for use...
-
Lifting Jacks - (390 companies)...screw. This is where long distance acting on a light force translates into lifting up a heavy force up a short distance. Safety Note: When using a lifting jack to lift any sort of heavy vehicle or workpiece, always use stands or supports underneath... -
Heavy Duty Rectangular Connectors - (316 companies)...indicate the size of the cable based on the maximum power that can transmitted without damaging it. The larger AWG numbers indicate smaller wire diameters, while smaller AWG describer larger diameters. Gender. Heavy duty rectangular connectors... -
-
Industrial Shelving and Racking - (1116 companies)...with rollers that move cartons by gravity. Drive-in pallet racks are well-suited for the storage of products that do not require frequent rotation. Reel racks are used to store and dispense cable. Pick racks often include stackable plastic bins or integral...
-
Support Stands - (162 companies)Support stands are used to hold a piece of equipment at an elevated or extended position. This product area represents a large range of products - from heavy-duty industrial jack stands to light-weight, easily-adjustable camera and speaker stands...
-
Hose Reels - (408 companies)Hose reels can be used to wind, unwind, and store many different types of industrial hose. Reinforced hose is designed for heavy-duty applications and includes hose styles such as textile braid, wire braid, wire helix, and many other designs...
-
Staples - (151 companies)...to drive heavy metal staples into wood or masonry. Staple guns may be driven by muscle power, electricity, or compressed air. Power staple guns can set staples at a somewhat faster rate than hand-powered models, but their main advantage...
Product News
-
Hannay Reels
Hannay Reels Heavy-Duty 6000 Series Rewind Reels Hannay Reels 6000 Series Manual or Power Rewind Reels are heavy-duty enough to handle longer lengths of hose used for fuel dispensing, fire protection, and water blasting operations. Available with a gear-driven crank rewind or a sprocket drive powered by electric, hydraulic or compressed air motor, the 6000 series can handle pressure up to 2,000 psi. Additional material options are available upon request. Features: Heavy-duty reel for longer lengths of hose. Choose gear-driven crank rewind... (read more)Browse Hose Reels Datasheets for Hannay Reels -
BRIM Electronics, Inc.
HEAVY DUTY SHIELDED CONTROL-POWER CABLES HEAVY DUTY SHIELDED CONTROL-POWER CABLES. MIL-W-16878D TYPE C-18 1000V. MIL-W-16878D Ty. C-18, 19/30 TC conductors, twisted, mylar wrap braided tinned copper shield -- 90% minimum coverage -- chrome PVC jacket overall. Color coded. Cable resistant to acids, oils, moisture, solvents alkalis, fungus. Cable meets UL VW-1 vertical flame test requirements. Suitable as an interconnecting cable for electronic equipment, instrumentation, control, telemetry data, and remote control of sensitive... (read more)Browse Control and Instrumentation Cables Datasheets for BRIM Electronics, Inc. -
Rousseau Metal Inc.
Heavy-Duty Storage Solutions rugged tool storage stands up to the toughest conditions. Choose Rousseau to remain at peak efficiency and always ready for the next job. Products designed to keep you efficient and ready for the next job. Heavy-duty technicians need the best toolboxes, but storage solutions go beyond that. With Rousseau, you get shelving, cabinets, mezzanines, carts, and more, all matching the strength of your toolbox. Local experts are available to help you create the perfect storage and workspace solution... (read more)Browse Industrial Shelving and Racking Datasheets for Rousseau Metal Inc. -
National Bolt & Nut Corporation
Construction fasteners for heavy-duty projects to meet exact specifications for strength, performance, and fit. Whether you 're working with steel beams, concrete forms, or mechanical assemblies, consistent fastening is critical. Our offerings include both standard parts and custom fasteners that can meet application-specific demands. From high-strength structural bolts to heavy-duty lock nuts, every product is produced to match technical drawings and jobsite needs. Fastener Product Range. We supply a full range of construction fasteners... (read more)Browse Bolts Datasheets for National Bolt & Nut Corporation -
Norlok Technology, Inc.
Heavy Duty Surelok III Heavy Duty Surelok III with 25" throat fastens up to 10g mild steel. Air powered, NO HYDRAULICS. Optional tool kits for various applications. Speed, quality and effeciency while providing the power to fasten up to 10g material. (read more)Browse Clinching Machines Datasheets for Norlok Technology, Inc. -
Dorner Manufacturing Corp.
3200 Heavy Duty Conveyors 3200 Series Conveyors are best for: Parts Handling. Transfers. Accumulation. Precision Parts Movement. Part Incline/Decline Routing (Z Frames). Positioning. Automated and Manual Assembly. High Speeds. Long Runs. Mainline Packaging (read more)Browse Industrial Conveyors Datasheets for Dorner Manufacturing Corp. -
ExxonMobil Chemical Company - Synthetic Base Stocks
Heavy Duty Transmission Fluids To meet the Paris Agreement 's climate goals, commercial vehicles need to reduce emissions by 80% by 2050. The European Union has set CO2 reduction targets of 15% by 2025 and 30% by 2030 for commercial vehicles. To reach these goals, heavy-duty transmission fluids are moving toward lower viscosity - currently 10-14 cSt kinematic viscosity (KV) @ 100 C but trending lower - while striving to maintain, and even improve, wear protection and durability. Achieving these lubrication goals... (read more)Browse Synthetic Oils, Greases, and Lubricants Datasheets for ExxonMobil Chemical Company - Synthetic Base Stocks -
Hannay Reels
Hannay Reels VAC4000 Reel Hannay Reels VAC4000 series reels are designed for indsutrial sho vacuum applications. This series handles 1 1/2" ID industrial vacuum hose and can hold up to 50 feet. Features: Includes permanently attached crank handle and cam-lock drag brake. Declutching arbor to prevent damage from reverse winding. Roll-formed channel frame for heavy duty applications. Standard inlet/outlet accepts 1 1/2 " vacuum hose. Constructed of heavy duty steel. Applications: Shop vacuum needs. Car detailing. Food... (read more)Browse Hose Reels Datasheets for Hannay Reels -
Hannay Reels
Hannay Reels AT1300 Portable Cable Reel The Hannay AT1300 series is a durable, industrial strength reel designed for live electric cable in a wide variety of industries. This is a portable cable reel on wheels to easily transport power where and when you need it. The AT1300 can handle 14/3 through 10/3 cord and hold up to 500 feet of cable depending on cable OD. Features: Direct crank rewind reel. Adjustable cam-lock drag brake. 3 conductor, 45 amp collector ring standard. 6-foot power source lead of 10/3 cable. 15 amp, 3-prong... (read more)Browse Cable Reels Datasheets for Hannay Reels -
Ningbo TIP Fluid Technology Co., Ltd.
Six-Spiral Heavy-Duty Hydraulic Hose applications. Bespoke configuration options - Our engineering team offers custom inner diameters (up to 2.5 inches), optional polyurethane abrasion-guard jacketing. Logistics & inventory efficiency - Supplied in standard 80-meter heavy-duty reels with color-coded end caps and integrated flange-ready coupling ends, significantly reducing on-site splicing, inventory SKUs, and installation downtime. Integrated quality assurance - Manufactured in an ISO 9001 certified 90,000 m ^2 facility, with full... (read more)Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd.
-
Popeye Project: Completion Riser/Workover Control System
[t also is stored on a free standing reel supported by a heavy duty frame and skid assembly and is connected to the MCU by jumper hoses and cables .
-
Deepwater Completion/Workover Riser and Control System
The cable is stored on a free standing reel that is supported by a heavy duty support frame and skid assembly.
-
Reynolds Boughton mobile servicing and LAD workshop 510 kg trailers
… oil pumps, grease reel, two oil reels, air reel, tyre inflator, penetrating oil reel , static sprayer and … Equipment includes: heavy duty drill; heavy duty grinder; bench grinder and polisher; pillar drill stand ; portable air-cooled arc welding set; portable air compressor; battery charger; two vices; and a 9.14 m extension cable .
-
Materials Handling Handbook 2nd Edition Complete Document
1443 Systematic Economic Analysis Technique, 85-89 Electric generator, 258 Electric motors, 247 Electric-powered wire rope hoists, 481-494 Electric vehicles, 244 Electrification, 474-478 flexible conductors, 474-475 cable reels , 4 74 festoon systems, 474-475 tagline systems, 474-475 … … Fire protection for storage rack buildings, 637 Flexible assembly systems, 310 fixed work stand , 310 intergroup buffers … … tower elevator, 761-763 Frequency band properties, 1355 Friability, 887 Friction coefficients, 246 Front-end (oader, 1232 Future worth, 87 G, see G rating Gantry cranes, I tO, 428-429 cantilever gantry, 428 dockside cranes, 428 heavy - duty installations, 428 heavy industrial …
Indicates content that may require registration and/or purchase.