-
Supplier: Allied Electronics, Inc.
Description: AC frame solenoids are available with plunger stroke of up to 1". Push solenoids extend the stainless steel rod out from the body of the solenoid. AC frame solenoids are shipped with plungers, but without return springs.
-
Supplier: Allied Electronics, Inc.
Description: Heavy-duty units provide increased pulling power over standard units. Continuous-duty units can be energized indefinitely. Intermittent-duty units offer higher pulling power, but can only be energized for a maximum of 180 seconds, then they must cool for a minimum of 540
-
Supplier: Allied Electronics, Inc.
Description: Heavy-duty units provide increased pulling power over standard units. Continuous-duty units can be energized indefinitely. Intermittent-duty units offer higher pulling power, but can only be energized for a maximum of 180 seconds, then they must cool for a minimum of 540
-
-
Supplier: Allied Electronics, Inc.
Description: Heavy-duty units provide increased pulling power over standard units. Continuous-duty units can be energized indefinitely. Intermittent-duty units offer higher pulling power, but can only be energized for a maximum of 180 seconds, then they must cool for a minimum of 540
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, LINEAR SOLENOID, 24 VDC, HEAVY DUTY. FREE 2 YEAR RADWELL WARRANTY
- Valve Type: Solenoid Valves
-
Supplier: GEEPLUS Inc.
Description: (Small) "Push-Pull" solenoids are the most robust series of linear solenoids and are therefore the best option for heavy duty applications. Their intelligent magnetic concept allows a very high holding force at a comparably low power input. This makes them ideally
- Maximum Stroke: 3 to 30 mm
- Power Rating (DC watts or AC VA): 4.5 to 41 DC watts or AC VA
- Maximum "On" Time: 7 to 100 seconds
- DC: 12VDC, 24VDC, 3VDC, 6VDC
-
Supplier: Kelco Industries
Description: Laminated Solenoids from Kelco Industries are designed for heavy duty applications that combine high force and high efficiency. Available in both push and pull configurations, our laminated solenoids deliver 25% to 50% more pulling power with a longer stroke than a
- Maximum Stroke: 25.4 mm
- Construction: Laminate
- Action: Pull
-
Supplier: Kelco Industries
Description: Frame Solenoids from Kelco Industries are available in AC and DC versions. Available in both push and pull configurations, our C-Frame style is coil-enclosed on one side and our D-Frame is enclosed on two sides. We also offer a heavy duty version which provides increased pulling
- Maximum Stroke: 19.05 mm
- Construction: Open Frame
- Action: Pull
-
Supplier: Kelco Industries
Description: Frame Solenoids from Kelco Industries are available in AC and DC versions. Available in both push and pull configurations, our C-Frame style is coil-enclosed on one side and our D-Frame is enclosed on two sides. We also offer a heavy duty version which provides increased pulling
- Maximum Stroke: 25.4 mm
- Construction: Open Frame
- Action: Pull
-
Supplier: Kelco Industries
Description: Frame Solenoids from Kelco Industries are available in AC and DC versions. Available in both push and pull configurations, our C-Frame style is coil-enclosed on one side and our D-Frame is enclosed on two sides. We also offer a heavy duty version which provides increased pulling
- Maximum Stroke: 12.7 mm
- Construction: Open Frame
- Action: Push
-
Supplier: GEEPLUS Inc.
Description: (Small) "Push-Pull" solenoids are the most robust series of linear solenoids and are therefore the best option for heavy duty applications. Their intelligent magnetic concept allows a very high holding force at a comparably low power input. This makes them ideally
- Maximum Stroke: 5 mm
- Power Rating (DC watts or AC VA): 1.83 DC watts or AC VA
- Holding Force: 6 to 12 N
- Maximum "On" Time: 7 to 100 seconds
-
Supplier: Powell Electronics, Inc.
Description: SOLENOID, LINEAR, HEAVY DUTY
-
Supplier: Cylinders & Valves, Inc.
Description: operating pressure range CYLINDER DESCRIPTION Single acting spring return Media: air, water or oil Operating pressure to 150 PSI Temperature range: -40 degrees F to +180 degrees F Operating speed to 600 CPM SOLENOID DESCRIPTION Most AC or DC voltages available Continuous or intermittent
- Stroke or X-Axis Travel: 0.0625 inch
- Operating Pressure: 0 to 150 psi
- Bore Size: 1.5 inch
- Shaft Diameter: 0.625 inch
-
Supplier: ValueTronics International, Inc.
Description: cooling Heavy-duty cabling and connection options Flexible rack mounting options Relay counters help predict end of-life In-rack calibration for reduced maintenance time DMM measurement accuracies include the switch for simple calculations Make system connections easily and quickly
- Data Acquisition: Datalogger / Recorder
Find Suppliers by Category Top
Featured Products Top
-
series of linear solenoids and are therefore the best option for heavy duty applications. Their intelligent magnetic concept allows a very high holding force at a comparably low power input. This makes them ideally suited for applications asking for low power consumption or low heat dissipation. (read more)
Browse Linear Solenoids Datasheets for GEEPLUS Inc. -
From wood processing to oil fields and transport systems to jigs & fixtures many linear motion applications involve vibration, heavy, and/or shock loads, in addition to environmental issues like contamination, temperature variations and corrosion. Some conditions like temperature and (read more)
Browse Linear Bearings Datasheets for Modern Linear Incorporated -
Heavy Duty Redundant Angle Sensors Novotechnik, U.S. announces the RFX 6900 Series of touchless rotary sensors. These magnetic sensors are design for use in mobile, safety-related and extreme environment (read more)
Browse Rotary Position Sensors Datasheets for Novotechnik U.S., Inc. -
Isotech's Lift/Tilt System is for linear vertical movement of people, goods and material. The system can also be equipped with a tilt function on top. The lift system can be individually customised with different mounting frames. Lift and tilt can be supplied (read more)
Browse Lifting Columns Datasheets for Isotech, Inc. -
adjustment. They are versatile enough to clamp on various objects such as square bars, round shafts and linear rails in many sizes. These heavy duty clamps provide quick and easy locking with a high clamping force. An internal spring keeps the clamping force constant to prevent over/under tightening. An (read more)
Browse Machining Clamps Datasheets for Imao-Fixtureworks -
overachiever with a low profile The Accuride 301 is designed to manage heavy-duty industrial loads while offering over-travel for complete, easily accessible storage. With non-disconnect, the 301 is an ideal choice for medical equipment (read more)
Browse Drawer Slides Datasheets for bisco industries -
The VZXF is one of a number of new Festo process solutions that now gives customers a one-stop-shop for Festo high productivity and quality automated systems. Festo’s process offerings also include ball, butterfly, and gate valves, and associated automated controls.
(read more)
Browse Industrial Valves Datasheets for Festo Corporation -
L series ICI‘s L series rotary electric actuator was designed for quarter turn valve and damper applications requiring up to 3840 lb × in torque. This heavy-duty reversing actuator has been (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
The Telemecanique Sensors XCSE7312 is a heavy-duty safety interlock switch designed to monitor and lock access doors, protective covers, gates, and other movable machine guards. It belongs to the Telemecanique Safety (read more)
Browse Motor Speed Controllers Datasheets for ERSAELECTRONICS PTE. LTD. -
TB-526 TR3 Heavy Duty Tru-Trac Installation Instructions - PDF TB-544 LCX Draw Wire Installation Guide - PDF (read more)
Browse Rotary Encoders Datasheets for Encoder Products Company
More Information Top
-
Linear Solenoids
In addition to push, pull and push/pull products, linear solenoids may be classified as continuous or intermittent. .... • Continuous duty solenoids are designed for operating conditions with continuous, heavy -duty use.
-
In situ measurement of ions parameters of laser produced ion source using high resolution Thomson Parabola Spectrometer
…high current rating (kA) pulsed power supply and large number of windings on solenoid are required, which .... In our design, two permanent magnets are mounted inside the housing through heavy duty linear magnetic feed-through attached with micrometer screw for altering distance between the magnets to change the magnetic field and maintain the axis of symmetry.
-
Subject Index
…also Electron emission) capillary, metal, thermionic data for, 1155 hollow, for study of positive ions in c.r. tubes, 1172 indirectly heated, drawn, 1858 L-type, 548 heavy duty , 2060 physical processes in … f. television, 326 for solenoid coil design, 3365 and … review of, 601 for 6-pole and higher-order-multipole networks, 355 feedback, linear and pseudolinear, application…
-
Radio Frequency Module on Small Gasoline Engine Application
Usually, however, it’s applied in relays and doesn’t perform well in heavy duty applications. .... The solenoid is a kind of actuator that is specifically designed for providing linear motion and is electromechanically (AC or DC) driven.
-
Company Analysis: Company Profiles: Automotive Product Range - NSK
Deep-groove ball bearings for high-acceleration starters; electric fans and distributors; low torque, heavy-duty sealed small deep-groove ball bearings for electronic fuel injection; heavy - duty , sealed, double-row, angular contact ball bearings for magnetic clutches; needle roller thrust bearings … high-thrust-capacity cylindrical roller bearings; sliding-type and self-centring clutch-release bearings; synchroniser steel cones and rings; needle roller and cage radial assemblies; automatic transmissions; high-durability, drawn-cup needle roller bearings; linear bearings for solenoid valves; long-life, tapered…
-
Line pressure control 時 speeding of automatic transmission used the torque estimated method (research paper)
Duty of line pressure solenoid ! .... The fluctuation is large and the output pressure differs about 2 0 % at of thing of .... Also because isn't linear , expressed by the following parabola approximate equation.
-
New Products
The slightly smaller back is inter- changeable with its predecessor but offers new features such as electrical triggering; heavy - duty motor and gear train; electromagnetic in- terference suppression; and a large, legible, linear exposure counter. .... back can be tripped electrically, eliminating the need for a plunger, elec- tromagnet, solenoid , or other method…
-
Design of semi-autonomous robots for competitive robotics
On the sumo-bots, we like the plow design but would suggest to others to design around a medium-to- heavy duty linear actuator with a high static and dynamic load characteristic, rather than that of a light-duty actuator that comes .... (2006, November) Design and Realization of a Solenoid for a Robocup Kicking Device. Document.
-
High-Gain, High Transmissibility PZT Displacement Amplification Using a Rolling-Contact Buckling Mechanism and Preload Compensation Springs
Replacing tra- ditional solenoids and electromagnetic actuators with the PZT buckling actuators will significantly reduce energy consumption .... The authors’ group is currently developing a long-stroke linear actuator con- sisting of a half dozen .... Compared with traditional ultrasonic motors, which relies on the frictional torque transmission, the rolling contact PZT buck- ling actuator can directly apply the force to the direction of the load, yielding reliable actuation appropriate for heavy - duty applications.
-
Rep-Rated Target Injection for Inertial Fusion Energy
The solenoid we use is a low profile solenoid that generates 80 lb of force for the … 3 shows a single shot movement of the latch pin with an attached linear variable displacement transducer .... The drive uses a heavy - duty mechanically operated cam and roller system designed for high accuracy indexing, with zero backlash, for extended periods of time.
Indicates content that may require registration and/or purchase.