-
Supplier: HardwareSource, Inc.
Description: For 1-1/8" to 1-3/8" thick door. Heavy duty pivot hinge can be used for flush, recessed, or overlay type installations. These pivot hinges are handed (Right Hand or Left Hand). Hinge in photo shows Left Hand set. Made from 0.127" steel Wood screws are
-
Supplier: HardwareSource, Inc.
Description: For 1-1/8" to 1-3/8" thick door up to 75 lbs. Heavy duty pivot hinge can be used for flush or recessed type installations. These pivot hinges are handed (Right Hand or Left Hand). The hinge in the photo shows a Left Hand hinge. Made from 0.125"
-
Supplier: HardwareSource, Inc.
Description: For 1-1/8" to 1-3/8" thick doors Reversible (non-handed) for Right Hand or Left Hand installations For doors up to 60" high (75lb maximum weight) For overlay type installations Made from 0.125" steel Wood screws are included Horizontal piece (as shown in photo) measures 2-1/2" x 1" Vertical flat
-
-
Supplier: HardwareSource, Inc.
Description: For doors up to 159 lbs Designed for mullion or frame mounting For overlay doors 1-3/8" to 1-3/4" thick Doors can be installed floor to ceiling Full 180 degree opening Made from 0.182" steel Extra long screws are included Horizontal piece (as shown in photo)measures 3" by 1-1/2" Vertical flat piece
-
Supplier: Brookfield Industries, Inc.
Description: For use on any heavy door or gate that requires center pivot action. All "CPH" series pivots use the same principle of two radial bearings captivated by a hardened pin and supported by a thrust bearing that assures ease of operation and long life to our pivot designs. CPH
- Pin Diameter: 1 inch
- Hinge Type: Pin Hinge
- Leaf Material: Stainless Steel
-
Supplier: Waterman Industries, Inc.
Description: position. Pivot lugs mounted to frame shall be adjustable to allow adjustment of hinge links without having to remove cover from gate. The hinge links (arms) shall be bronze-bushed galvanized structural steel. Optional hinge links of ductile iron, stainless steel (both
- Valve Type: Gate / Knife Valves
-
Supplier: Optimal Handling Solutions
Description: Made in North America! Velocity fuse is standard on all series scissor lifts Heavy duty hydraulic rams with hard chrome pistons and pins for long life All pivot points have lifetime self-lubricating aircraft bushings Hand control standard A/C110/1/60 volt Maintenance strut
-
Supplier: Optimal Handling Solutions
Description: Made in North America! Velocity fuse is standard on all series scissor lifts Heavy duty hydraulic rams with hard chrome pistons and pins for long life All pivot points have lifetime self-lubricating aircraft bushings Hand control standard A/C110/1/60 volt Maintenance strut
-
Supplier: Optimal Handling Solutions
Description: Made in North America! Velocity fuse is standard on all series scissor lifts Heavy duty hydraulic rams with hard chrome pistons and pins for long life All pivot points have lifetime self-lubricating aircraft bushings Hand control standard A/C110/1/60 volt Maintenance strut
-
Supplier: Optimal Handling Solutions
Description: Made in North America! Velocity fuse is standard on all series scissor lifts Heavy duty hydraulic rams with hard chrome pistons and pins for long life All pivot points have lifetime self-lubricating aircraft bushings Hand control standard A/C110/1/60 volt Maintenance strut
-
Supplier: McWane Plant and Industrial
Description: systems. KEY FEATURES 1. Heavy-duty cast iron frame and cover 2. Durable hinge system for long-term operation 3. Reliable metal-to-metal sealing for gravity services 4. Optimized 5° / 2.5° seat angle geometry WATERMAN EXCLUSIVES • Specially-engineered seat design eliminates the
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: above the concentrated debris environment for longer service life. Heavy-duty Steps and Handles The heavy-duty steps and handles are manufactured from plate steel and solid rod to withstand the rigors of landfill operation. Additional Sealing To help eliminate debris
- Horsepower: 347 HP
- Operating Weight: 85,150 lbs
- Features: Other
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: critical machine components, body panels and the radiator from being damaged by debris under harsh waste handling environments. Minimizing build-up helps prevent component damage. Radiator Guard The heavy-duty hinged radiator guard protects the cooling system. Tilt Cylinder Lines
- Horsepower: 661 HP
- Operating Weight: 144,986 lbs
- Features: Other
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: critical machine components, body panels and the radiator from being damaged by debris under harsh waste handling environments. Minimizing build-up helps prevent component damage. Radiator Guard The heavy-duty hinged radiator guard protects the cooling system. Tilt Cylinder Lines
- Horsepower: 464 HP
- Operating Weight: 109,180 lbs
- Features: Other
-
Supplier: Lift Products, Inc.
Description: Lift Products Max-Compact Lift & Tilt Tables are heavy-duty electro-hydraulic tilters with capacities of 2,000 to 6,000 lbs., angle of tilt to 45° with platform sizes of 24" x 48" to 48" x 48". The LPECTL Series lifts and tilts within its own base frame, allowing the tilt operation to
-
Supplier: Lift Products, Inc.
Description: contoured handle features easy‐to‐reach controls that are intuitive to learn and operate. Standard Features Lift Table Features: Heavy duty 24V DC electronics and drive motor 24V DC operating control voltage Constant pressure up-down push controls Cylinders with internal stops S.A.E.
- Type: Table Lift / Positioner
Find Suppliers by Category Top
More Information Top
-
Sterling: Beautiful Shower Doors and Bathtubs for Every Budget at PlumberSurplus.com
Features like anodized aluminum door frames, strong hinges and pivots , heavy duty by pass door tracks and tempered safety glass for every shower door, make Sterling the company to shop with.
-
Dur-Red LHA Ladder Hatch 30 x 72, Aluminum at PlumberSurplus.com
• Completely assembled with " heavy - duty " 3/16" galvanized pivot hinges ; .
-
Dur-Red LHG Ladder Hatch 24 x 24, Steel at PlumberSurplus.com
• Completely assembled with " heavy - duty " 3/16" galvanized pivot hinges ; .
-
Dur-Red LHG Ladder Hatch 24 x 30, Steel at PlumberSurplus.com
• Completely assembled with " heavy - duty " 3/16" galvanized pivot hinges ; .
-
Ortronics provides different cable management options
The pivot method is by heavy - duty cast lockable hinged brackets, which can be configured in the field for right or left rotation.
Indicates content that may require registration and/or purchase.