-
Supplier: SKF/Global
Description: For a range of robust “Lazy Susan” applications Designed to rotate loads of up to 25,000 lbs, SKF heavy-duty turntables are available in cast iron or stainless steel in several sizes and designs. Engineered for safe, smooth, long-lasting operation, all turntable units
- Load Capacity: 10,000 lbs
- Maximum Dimension / Diameter: 6.5 ft
-
Supplier: SKF/North America
Description: For a range of robust “Lazy Susan” applications Designed to rotate loads of up to 25,000 lbs, SKF heavy-duty turntables are available in cast iron or stainless steel in several sizes and designs. Engineered for safe, smooth, long-lasting operation, all turntable units
- Load Capacity: 2,500 lbs
- Maximum Dimension / Diameter: 3.5 ft
-
Supplier: Advance Lifts, Inc.
Description: Use ring-bearing turntables for positioning jobs where very heavy loads must be rotated quickly, positioned accurately, and where high edge loading is expected. There are two basic types of heavy duty ring bearing turntables: non-powered and powered. Two types of
- Load Capacity: 7,000 lbs
- Maximum Dimension / Diameter: 5 ft
- Speed: 5 rpm
- Power: Motor
-
-
Supplier: Advance Lifts, Inc.
Description: Use ring-bearing turntables for positioning jobs where very heavy loads must be rotated quickly, positioned accurately, and where high edge loading is expected. There are two basic types of heavy duty ring bearing turntables: non-powered and powered. Two types of
- Load Capacity: 7,000 lbs
- Maximum Dimension / Diameter: 7 ft
- Power: Manual
-
Supplier: Optimal Handling Solutions
Description: - Maximize workspace and minimize wasteful motion. - Benchtop turntables allow workers to stay in one position and rotate items for access from all sides - No need to walk around the talbe to access unreachable areas - Easy and smooth rotation - More than one person can work on projects using
-
Supplier: Advance Lifts, Inc.
Description: Use ring-bearing turntables for positioning jobs where very heavy loads must be rotated quickly, positioned accurately, and where high edge loading is expected. There are two basic types of heavy duty ring bearing turntables: non-powered and powered. Two types of
- Load Capacity: 5,000 lbs
- Maximum Dimension / Diameter: 4 ft
- Speed: 10 rpm
- Power: Motor
-
Supplier: Advance Lifts, Inc.
Description: Turntables are used for positioning jobs where heavy duty loads must be rotated on a regular basis. There are two basic types of standard duty turntables, non-powered and powered. Turntables are available in low profile and high profile configurations.
- Load Capacity: 8,000 lbs
- Maximum Dimension / Diameter: 4 ft
- Power: Manual
-
Supplier: Autoquip Corporation
Description: High Capacity Powered Turntable – Rugged, Repeatable, and Programmable Turntables Able to Withstand High Edge Loading High capacity ring bearing turntables safely rotate a wide variety of heavy loads from zero to 360 degrees, in one or both directions, at constant or
- Load Capacity: 50,000 lbs
- Maximum Dimension / Diameter: 12 ft
- Power: Motor
-
Supplier: Autoquip Corporation
Description: Series 35 Powered Turntable – Durable & Programmable Turntables for Work Positioning, Systems Interface, and Productivity Improvement S35 Powered Turntables provide workers the ability to easily rotate heavy loads. Common applications include pallet build-up and teardown,
- Load Capacity: 6,000 lbs
- Maximum Dimension / Diameter: 3.5 ft
- Power: Motor
-
Supplier: Autoquip Corporation
Description: Heavy Industrial Coil Handling Cars – Powered Transport Cars, With or Without Scissors Lifts and Turntables, to Transfer & Position Rolls & Coils Autoquip Coil Transfer Cars utilize powered traverse drives (with or without a hydraulic lift) to eliminate the need for overhead cranes or
- Actuation: Electric Motor
- Features: Rotating
- Mechanism: Scissor Lift
- Type: Table Lift / Positioner
-
Supplier: TOP-electronics USA
Description: Automated DUT turntable: The DUT will be supported by an automated turntable, controlled by the same software. The turntable is adjustable in height, and the turntable controller is integrated in the turntable stand. PC Software: The software that comes with the
-
Supplier: TOP-electronics USA
Description: the integrated signal generator. The standard rotating table supports up to 7.5kg/16.5lbs. For measuring larger devices, up to 30kg/66lbs, a separate heavy-duty turntable is also available - see HDTT. See a video of the RMS-0660 in operation performing basic antenna
-
Supplier: TOP-electronics USA
Description: supported by an automated turntable, controlled by the same software. The turntable is adjustable in height, and the turntable controller is integrated in the turntable stand. PC Software: The software that comes with the system controls the receiver and the
-
Supplier: ELMA Electronic Inc.
Description: slides support even the heaviest components Available in standard or heavy-duty steel frames in 19” or 23” depths and 10U to 30U in height Durable smooth black powder-coat finish Optional: Can be equipped with lacing bars on base units and lacing bars on gliding rack Glide & Turn rack
- Rack Height: 10 to 30 U
- Mounting Type: Free Standing Cabinet, Open Frame Rack
- Type: Modular Enclosures, Rack Enclosures
- Shape: Rectangular
-
Supplier: International Thermal Systems LLC.
Description: Aerospace Agriculture Automotive Heavy Duty Equipment HVAC Motor Mining Transportation Power Source Options Main Power Supplies 208 to 690 Volt AC, 50 and 60 HZ Control Voltage 24 Volt DC or 120/220 Volt AC Heat Sources Electric LPG Natural Gas Fuel Oil Steam Other Fuel Mixtures
- Atmosphere: Air / Oxidizing, Inert
- Heat Source: Combustion, Electric / Resistance, Natural Gas, Oil, Propane, Steam
- Controller Type: Programmable
Find Suppliers by Category Top
Featured Products Top
-
1 Year Parts and Labor\10 year, 250,000 Cycle Structural Warranty Use heavy duty turntable bearings for positioning jobs where very heavy loads must be rotated quickly, positioned accurately, and where high edge loading is expected. There are two basic types of (read more)
Browse Turntables Datasheets for Advance Lifts, Inc. -
Warranty Turntables are used for positioning jobs where heavy duty loads must be rotated on a regular basis. There are two basic types of standard duty turntables, non-powered and powered. Turntables are available in low profile and high profile configurations. Built to last, these (read more)
Browse Turntables Datasheets for Advance Lifts, Inc. -
benefits of the turntable bearings Bore diameter starting from 50 mm Simple installation Available in various, individual versions Available with internal or external gear and without gear Corrosion-resistant types available on short notice Generally short delivery times (read more)
Browse Datasheets for Isotech, Inc. -
Heavy Duty Redundant Angle Sensors Novotechnik, U.S. announces the RFX 6900 Series of touchless rotary sensors. These magnetic sensors are design for use in mobile, safety-related and extreme environment (read more)
Browse Rotary Position Sensors Datasheets for Novotechnik U.S., Inc. -
Parameter Typical Performance Range Axis Configuration Azimuth + Elevation / Azimuth + Lift / Elevation + Lift / Azimuth + Polarization Load Capacity Light to heavy-duty (read more)
Browse Tilt Tables Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
up to 17 kN Smooth surfaces: Clean Look Non-rotating piston rod with plain bearing guide Optional: IP65, high corrosion protection or with lubricating grease approved by the FDA for use in the food industry. Flexible motor mounting: axial, parallel or for third-party motors (read more)
Browse Rodless Cylinders Datasheets for Festo Corporation -
application-specific demands. From high-strength structural bolts to heavy-duty lock nuts, every product is produced to match technical drawings and jobsite needs. Fastener Product Range We supply a full range of construction fasteners for heavy-duty projects (read more)
Browse Bolts Datasheets for National Bolt & Nut Corporation -
Heavy-duty machined needle roller bearings are engineered to deliver stable high-speed operation under heavy radial loads, helping engineers improve rotating system performance in demanding industrial environments. Manufactured from bearing-grade steel (read more)
Browse Needle Roller Bearings Datasheets for MOUETTE PLASTIC MOLD CO., LTD -
The MR Series heavy-duty needle roller bearings feature precision-machined raceways and steel cage–guided needle rollers for reliable performance under high radial loads. Designed for compact installations, the narrow (read more)
Browse Roller Bearings Datasheets for MOUETTE PLASTIC MOLD CO., LTD -
Heavy Duty Container Dumpers (HDDP) 10 Year/250,000 Cycle Warranty Applications that regularly exceed six (6) cycles per hour and/or more than one (1) shift per day require heavy duty dumpers (read more)
Browse Dumpers, Tilters, and Inverters Datasheets for Advance Lifts, Inc.
More Information Top
-
State-of-the-art 10m EMI/EMC chamber at SAMEER, Chennai
fully automatic shielded sliding door 2,5 x 2,5m heavy duty turntable 3m / 3tons for EUT rotation automatic antenna mast for EMI antenna scan from 1 to 4 m, with automatic polarization change CCTV system with shielded video camera Audio…
-
Hemispherical power gain pattern measurements at 7.5 Ghz
Flight timet o perform the mea- surements is minimized by centering the test antenna on a heavy duty 10.7-m diameter turntable , flush with the test site, and rotating it at about 2 rpm.
-
Correction of artifacts in turntable inverse synthetic aperture radar images
A turntable facility typically mounts the radar on an elevated platform in a fixed, highly stable tower, from which it illuminates a heavy - duty turntable on the ground a short distance away. .... as military vehicles, are driven onto or otherwise mounted on the turntable and rotated while the radar…
-
Generation and assessment of turntable SAR data for the support of ATR development
A turntable facility typically mounts the radar on an elevated platform in a fixed, highly stable tower, from which it illuminates a heavy - duty turntable on the ground a short distance away. .... military vehicles, are driven onto or otherwise mounted on the turntable, which is rotated while the radar…
-
C-SPECT—A Clinical Cardiac SPECT/Tct Platform: Design Concepts and Performance Potential
To facilitate 3-D translation and rotation of patients, a computer- controlled Smart-chair system plays the .... The chair will have 6 degrees of freedom and is mounted, through a 3-D trans- lation stage, on a heavy - duty turntable whose longitudinal axis is perpendicular to the transverse plane of the gantry.
-
RoboScan: an automatic system for accurate and unattended 3D scanning
To provide an- other degree of freedom, a PC-controlled turntable is used to rotate the object in front of the robot, enabling to scan the object from every direction. .... This heavy - duty hardware is controlled by two computational units.
-
Zodiac Equipment sro
Scorpio VPK 5 turntable container dolly A heavy - duty hot dip galvanised dolly suitable for transporting LD-1/LD-3, LD-2 and AKH containers. .... It is fitted to a roller platform mounted on a turntable which can rotate 360° with locks…
-
Erha and Erha North Development: Steel Catenary Risers and Offloading System
A heavy - duty main roller bearing (MRB) assembly and bogie system support the turntable , associated platforms, and ancillary equipment on the buoy body. .... The turntable and MRB design permit the moored tanker to rotate freely around the buoy, while providing…
-
Experimental Innovations in Surface Science
…ionization (REMPI), 231 Retarding diode method, 289–291 RHEED intensity measurement, 313 Richardson equation, 133 Rotary motion, 3–14 arcsec resolution, 13–14 axial, 6 bearings, 29 cryogenic azimuthal, 388–389 electrical readout, 10 fine angular adjustment of, 14f heavy - duty turntable , 20 high-speed feedthrough … transfer, 56, 57f movable crystal, 41f rod-through-chamber, 42, 43f, 44 f rotation to multiple ports…
Indicates content that may require registration and/or purchase.