-
Supplier: Sugatsune America, Inc.
Description: Smooth open/close function with high quality thrust bearing
- Length: 2 inch
- Number of Holes: 12
- Features: Other
- Hole Type: Round
-
Supplier: Sugatsune America, Inc.
Description: Smooth open/close function with high quality thrust bearing
- Length: 3.5625 inch
- Number of Holes: 12
- Features: Other
- Hole Type: Round
-
Supplier: Sugatsune America, Inc.
Description: Smooth open/close function with high quality thrust bearing
- Length: 4.9375 inch
- Number of Holes: 6
- Features: Other
- Hole Type: Round
-
-
Supplier: Sugatsune America, Inc.
Description: Smooth open/close function with high quality thrust bearing
- Length: 3.1875 inch
- Number of Holes: 6
- Features: Other
- Hole Type: Round
-
Supplier: Brookfield Industries, Inc.
Description: For use on any heavy door or gate that requires center pivot action. All "CPH" series pivots use the same principle of two radial bearings captivated by a hardened pin and supported by a thrust bearing that assures ease of operation and long life to our pivot designs. CPH
- Pin Diameter: 1 inch
- Hinge Type: Pin Hinge
- Leaf Material: Stainless Steel
-
Supplier: J. W. Winco, Inc.
Description: Swivel bracket with thrust ball bearing DIN 711 and tapered roller bearing DIN 720 in the swivel head Heavy duty central king pin, bolted and secured Fork, spring hinge plate and spring assembly of very strong construction
-
Supplier: J. W. Winco, Inc.
Description: Solid steel welded construction with plate mounting, yellow zinc plated passivated finish Swivel bracket with thrust ball bearing DIN 711 and tapered roller bearing DIN 720 in the swivel head Comes with grease fitting for bearing lubrication Solid welded heavy
Find Suppliers by Category Top
Featured Products Top
-
This Combination Needle Roller with Cover bearing integrates a radial needle roller bearing and a thrust ball bearing, enabling it to support both radial and axial loads in (read more)
Browse Roller Bearings Datasheets for MOUETTE PLASTIC MOLD CO., LTD -
heavy-duty tapered roller bearings and a rigid housing, enabling it to support an axial load of up to 3200 kg. This eliminates the need for external thrust bearings and simplifies equipment design. Versatile Media Compatibility (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
McWane Plant and Industrial (MPI), a leading manufacturer of high-quality industrial flow control solutions, introduces the latest flap gate from its Waterman brand. The new Waterman F-55D Heavy-Duty Flap Gate is designed and constructed for long life in critical and high head applications, such (read more)
Browse Water Control Gates Datasheets for McWane Plant and Industrial -
contamination? We have the solution for you! SMITH-TRAX idler-roller bearings with tapered roller or deep groove ball bearings are designed to handle both heavy radial loads and thrust loads that needle-bearing cam followers cannot. Because the internal bearing rolling (read more)
Browse Roller Bearings Datasheets for Accurate Bushing Company, Inc. -
races reduce undesirable thrust loads on the rollers and increases life and reliability of the bearing. YR & YR-X: Non-Sealed/Sealed Yoke Type Needle Roller Bearings are (read more)
Browse Cam Followers Datasheets for Accurate Bushing Company, Inc. -
Unleash the Power of Needle Roller Bearings • Compact Design, Heavy-duty Performance: Thin cylindrical rollers offer high radial load support in limited spaces. Ideal for applications with stringent size constraints without compromising on (read more)
Browse Needle Roller Bearings Datasheets for MOUETTE PLASTIC MOLD CO., LTD -
Compact Design, Heavy-duty Performance: Thin cylindrical rollers support high radial loads in limited spaces. Perfect (read more)
Browse Needle Roller Bearings Datasheets for MOUETTE PLASTIC MOLD CO., LTD -
satisfaction. Exceeding Automotive and Heavy Duty Truck Bushing Expectations GGB doesn’t just understand the problems the automotive industry faces—we help prevent them from happening in the first place. From safety and service life issues to ride (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for GGB -
satisfaction. Exceeding Automotive and Heavy Duty Truck Bushing Expectations GGB doesn’t just understand the problems the automotive industry faces—we help prevent them from happening in the first place. From safety and service life issues to ride (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for GGB -
satisfaction. Exceeding Automotive and Heavy Duty Truck Bushing Expectations GGB doesn’t just understand the problems the automotive industry faces—we help prevent them from happening in the first place. From safety and service life issues to ride (read more)
Browse Bearing Rings, Housings, and Flanges Datasheets for GGB
More Information Top
-
Wind turbine trailing-edge aerodynamic brake design
device rib is entrapped by thrust bearings that allow rotation but carry the spanwiseloads to ihe inboard hinge fitting through the bolt. The preloaded spring is a heavy - duty compression spring with a 1.5-inch diameter and a free length of 6 inches.
-
High Copper Silicon Bronze Alloy for Corrosive Environments - COLDUR-A®
… Furniture, fire place surrounds, nameplates, sculptures, signs, bolts, cladding, door and window frames, hinge pins, latches, masonry … Bearing plates, bolts, busbar clamps, bushes, clutch discs, cotter pins, electrical conduit, fasteners, locking washers, piston rings, thrust washers and u-bolts. • Electrical: current-carrying electrical components such as slip rings, squirrel cages, springs, rotary switch contacts, contact blades, short-circuit rings, heavy duty switchgear.
-
Federal Register > Thursday, April 3, 2014 > [79 FR 18665] Foreign-Trade Zone (FTZ) 72-Indianapolis, Indiana, Notification of Proposed Production Activity, OHL...
… used for the production of kits comprised of parts, components, and subassemblies for heavy trucks, excavation machinery … Production under FTZ procedures could exempt OHL from customs duty payments on the foreign status materials/components used … … tank/container/can kits; accumulator kits; steel fastener/nut/washer/ring/shim/clamp kits; steel isolator kits; bushing installation kits; crimper kits; tool kits; keys kits; hinge kits; mounting/fitting kits; service … … hydraulic breather relocation kits; bearing assembly/repair kits; differential repair … … roller/spider/carrier bearing repair kits; thrust washer kits; grid motor …
-
wn_g.pl (finlayson-gwc2014.zip)
… wooden strip forming part of a fence'). g(103930087,'a vehicle performing sentinel duty '). g(103930229 … g(103938244,'a cushion to support the head of a sleeping person'). g(103938401,'a cast-iron or steel block for supporting a journal or bearing '). g(103938522,'a handmade … … a fulcrum; used to roll heavy wheels'). g(103942028,'a … … thin stripes'). g(103944024,'a pin or bolt forming the pivot of a hinge '). g(103944138 … … butt of a pistol'). g(103948950,'mechanical device that has a plunging or thrusting motion'). g(103949145 …
-
WNGlosses (finlayson-gwc2014.zip\CICWN-1.0.zip)
… strip_N form_V part_N fence_N 03930087_N| a vehicle performing sentinel duty |vehicle_N perform_V sentinel_N duty _N 03930229_N| a … … person_N 03938401_N| a cast-iron or steel block for supporting a journal or bearing |steel_N block_N support_V … … lever with a pointed projection that serves as a fulcrum; used to roll heavy wheels |lever_N pointed_J … … thin_J stripes_N stripe_N 03944024_N| a pin or bolt forming the pivot of a hinge |pin_N bolt_N form_V … … gun_N saw_N shape_V butt_N pistol_N 03948950_N| mechanical device that has a plunging or thrusting motion |mechanical_device_N have_V …
-
mysql-wn-data.sql (finlayson-gwc2014.zip\wordnet-3.1_snapshot-mysql-wn-2.7.0b.zip)
… 'tectona grandis'),(130196,'tectonic'),(130197,'tectonic movement'),(130198,'tectonics'),(130199,'tecumseh'),(130200,'tecumtha'),(130201,'ted'),(130202,'ted hughes'),(130203,'ted shawn'),(130204,'ted williams'),(130205,'teddy'),(130206,'teddy bear '),(130207,'teddy boy' … … 130213,'tee'),(130214,'tee hinge '),(130215,'tee off' … … 'thrown-away'),(132065,'throwster'),(132066,'thrum'),(132067,'thrush'),(132068,'thrush nightingale'),(132069,' thrust '),(132070,'thrust … … 133159,'tonight'),(133160,'tonka bean'),(133161,'tonka bean tree'),(133162,'tonnage'),(133163,'tonnage duty '),(133164,'tonne' … … 'top side'),(133258,'top-down'),(133259,'top-flight'),(133260,'top-grade'),(133261,'top- heavy '),(133262,'top …
-
noun.artifact (finlayson-gwc2014.zip)
a heavy iron tool with a wooden handle and a curved head that is pointed on both ends; "they … … strip forming part of a fence) } { picket1, military_vehicle,@ noun.group:military,;c (a vehicle performing sentinel duty ) } { picket_boat, picket1,@ (a … … support,@ (a cast-iron or steel block for supporting a journal or bearing ) } { pillow_lace, bobbin_lace, lace … … a suit made from a fabric with very thin stripes) } { pintle, pivot,@ hinge ,#p (a pin … … contact:plunge1,+ ] mechanical_device,@ reciprocating_engine,#p (mechanical device that has a plunging or thrusting motion) } { piston_ring, seal2 …
-
data.noun (finlayson-gwc2014.zip)
… ~ 03353959 n 0000 ~ 03354161 n 0000 | a vehicle performing sentinel duty 03353959 06 n … … 0000 | a cast-iron or steel block for supporting a journal or bearing 03361709 06 n … … lever with a pointed projection that serves as a fulcrum; used to roll heavy wheels 03365075 06 … … 03005109 n 0000 | a pin or bolt forming the pivot of a hinge 03366801 06 n … … 0000 %p 03370997 n 0000 | mechanical device that has a plunging or thrusting motion 03370825 06 …
-
Heavy Duty Architectural Hinges From FDB Panel Fittings
Designed for strength and attractive physical appearance the Phoenix range of heavy duty architectural hinges now available from FDB Panel Fittings demonstrates a high degree of performance with EN1935 test performance from grades 1 to 14 and with CERTIFIRE approvals. Dual bearing hinges â a hybrid five knuckle hinge incorporating two styles of bearing, plain knuckle bearings … Slimline hinges incorporate a unique design of solid extra deep turned phosphor bronze thrust washers and a …
-
noun.dat (finlayson-gwc2014.zip\SimilarityUtils.zip)
+ 01401431 v 0101 ~ 03591894 n 0000 | a heavy iron tool with a wooden handle and a curved head that is pointed … … ~ 03782009 n 0000 ~ 03782211 n 0000 | a vehicle performing sentinel duty 03782009 06 n 01 … … 0000 | a cast-iron or steel block for supporting a journal or bearing 03790185 06 n … … 03391694 n 0000 | a pin or bolt forming the pivot of a hinge 03795394 06 n … … 0000 %p 03799808 n 0000 | mechanical device that has a plunging or thrusting motion 03799636 06 …
Indicates content that may require registration and/or purchase.