-
Supplier: Shell Lubricants
Description: Shell Argina is designed for use in heavy fuel (LSFO & HSFO). These engine oils are suitable for three distinct applications: Marine propulsion engines for small to mid-size vessels Marine auxiliary engines Stationary power generation
- Composition / Chemistry: Petroleum / Mineral Oil
-
Supplier: Pico Chemical Corp.
Description: PICOTREAT: Fuel Oil Treatments and Conditioners are multifunctional penetrants, dispersants, emulsifiers, corrosion inhibitors, and stabilizers designed to liquefy and disperse heavy paraffinic hydrocarbons, i.e., refined crude oils, Bunker C residual oils,
-
Supplier: CITGO Petroleum Corporation
Description: and wide range viscosities gives improved fuel economy and optimized engine oil change intervals when combined with LubeAlert HD® Oil Analysis Program. Since the introduction of lower emission engines, controlling soot has been one of the leading challenges for diesel engine
- Industry Applications: Combustion Engines / Motor Oil
- Type: Fluid / Oil
- Features: Lubricant
- Composition / Chemistry: Synthetic / Semi-synthetic
-
-
Supplier: SAE International
Description: This work investigates the effect of a multifunctional diesel fuel additive package used with RapeSeed Oil (RSO) as a fuel in a DI heavy duty diesel engine. The effects on fuel injectors' cleanliness were assessed. The aim was to maintain combustion
-
Supplier: SAE International
Description: multidirectional hastening of engine lube oil destruction processes, - kind of base lube oil, lube oil additives components and RME-portion, as well as engine design and its operating conditions are very essential factors influencing the engine lube oil
-
Description: used, spent or waste oils and should be collected and recycled in order to prevent the environment pollution and to preserve natural resources. QUALITY OF USED OIL Usually the term “used oil” is understood to include only those oils which arise from the use of lubricating
-
Supplier: ASTM International
Description: hydrocarbons derived from conventional sources such as crude oil, natural gas liquid condensates, heavy oil, shale oil, and oil sands. The use of middle distillate fuel blends containing components from other sources is permitted. This specification also
-
Supplier: SAE International
Description: Ash accumulation in diesel particulate filters, mostly from essential lubricant additives, decreases the filter's soot storage capacity, adversely affects fuel economy, and negatively impacts the filter's service life. While the adverse effects of ash accumulation on DPF performance
-
Supplier: ASTM International
Description: applicable to nearly all of the heavier petroleum products, such as crude oils, residues, and fuel oils. It may also be applied to used turbine oil and marine diesel fuel to estimate seawater contamination. Water extractable salts, originating from additives
-
Supplier: CANNON Instrument Company
Description: analysis Additive analysis Marine fuel testing Base stock analysis Light and heavy fuel testing Waxes/paraffin Crude oil testing Glycols
- Temperature Range: 20 to 100 C
- Temperature Accuracy: 0.009999999999999998 K
- Power: 1,400.0000000000016 watts
- Volume: 16.999999999999996 liters
-
Supplier: Parent Petroleum Co.
Description: 15W-40 API CJ-4 oils in Fuel Economy, Wear Protection, All Season performance, Extended Drain Interval and Reduced Oil Consumption. Dominion 3 Full Synthetic SAE 5W-40 motor oils are recommended for heavy duty diesel and mixed fleets in all types of over the road
- Composition / Chemistry: Synthetic / Semi-synthetic
-
Supplier: CANNON Instrument Company
Description: environments. It is easy to use, compact and reliable. Common Applications Formulated oil analysis Hydraulic oil analysis Additive analysis Marine fuel testing Base stock analysis Light and heavy fuel testing Waxes/paraffin Crude oil testing Glycols
-
Supplier: Parent Petroleum Co.
Description: larger image Kendall® GT-1 Full Synthetic Motor Oil with Liquid Titanium is a premium quality, full-synthetic engine oil designed to provide maximum protection for passenger cars and light trucks operating at extreme temperatures or under severe driving conditions, such as towing
- Kinematic Viscosity (@ 40°C): 8.7 cSt
- Viscosity Index: 168
- Pour Point: -49 F
- Flash Point: 444.2 F
-
Supplier: Parent Petroleum Co.
Description: larger image Kendall® GT-1 Full Synthetic Motor Oil with Liquid Titanium is a premium quality, full-synthetic engine oil designed to provide maximum protection for passenger cars and light trucks operating at extreme temperatures or under severe driving conditions, such as towing
- Kinematic Viscosity (@ 40°C): 10.5 cSt
- Viscosity Index: 166
- Pour Point: -49 F
- Flash Point: 455 F
-
Supplier: Parent Petroleum Co.
Description: larger image Kendall® GT-1 Full Synthetic Motor Oil with Liquid Titanium is a premium quality, full-synthetic engine oil designed to provide maximum protection for passenger cars and light trucks operating at extreme temperatures or under severe driving conditions, such as towing
- Kinematic Viscosity (@ 40°C): 10.5 cSt
- Viscosity Index: 166
- Pour Point: -49 F
- Flash Point: 455 F
-
Supplier: Filtertech, Inc.
Description: System Schematic To extract any remaining roll oil or additives from the heavy hydrocarbon oils, the bottoms are recirculated again through the heating elements and again flashed into the distillation chamber. When enough heavy hydrocarbon oil contaminants
- Solvent Recovery Technology: Distillation
- Distillation Process: Vacuum Assisted
-
Supplier: Mobil Industrial Lubricants
Description: High-performance diesel engine oil Mobil Delvac MX is a high-performance diesel engine oil that helps extend engine life in severe on- and off-highway applications. Mobil Delvac MX meets or exceeds the API CI-4 PLUS service category. Mobil Delvac MX also meets or exceeds the API SL
- Kinematic Viscosity (@ 40°C): 123 cSt
- Viscosity Index: 133
- Pour Point: -22 F
- Flash Point: 446 F
-
Supplier: CANNON Instrument Company
Description: options). Common Applications Formulated oil analysis Hydraulic oil analysis Additive analysis Marine fuel testing Base stock analysis Light and heavy fuel testing Waxes/paraffin Crude oil testing Glycols D445 precision in a compact, robust design
- Kinematic Viscosity Range: 0.3 to 6,000 cSt
- Accuracy: 0.01 ±% Full Scale
- Display & Special Features: Computer Interface / Networkable, Laboratory / Benchtop (Batch)
- Industry / Application: Petroleum / Oil & Gas
-
Supplier: CANNON Instrument Company
Description: (with available options). Common Applications Formulated oil analysis Hydraulic oil analysis Additive analysis Marine fuel testing Base stock analysis Light and heavy fuel testing Waxes/paraffin Crude oil testing Glycols Reliable D445 precision
- Kinematic Viscosity Range: 0.5 to 6,000 cSt
- Display & Special Features: Computer Interface / Networkable, Laboratory / Benchtop (Batch)
- Industry / Application: High Pressure / Hydraulic Fluids, Marine, Petroleum / Oil & Gas
- Features: Specialty / Other
-
Supplier: UL Standards & Engagement
Description: automotive fuels and similar fuels or liquids under the expected use conditions, and exposures that have similar chemical, physical and material compatibility properties as represented in these requirements based on fuels formulated in accordance with 40 CFR Part 80, Regulation
-
Supplier: UL Standards & Engagement
Description: automotive fuels and similar fuels or liquids under the expected use conditions, and exposures that have similar chemical, physical and material compatibility properties as represented in these requirements based on fuels formulated in accordance with 40 CFR Part 80, Regulation
-
Supplier: ASTM International
Description: closure at a site without the use of institutional controls (ICs)]. 1.8 The framework presented in this guide is applicable to chemical(s) of concern (COCs)commonly associated with current and historical UST petroleum releases, including gasoline and diesel fuel constituents and fuel
Find Suppliers by Category Top
Featured Products Top
-
A worldwide manufacturer of fuel additives that improve the refining process and boost the performance of gasoline and other fuels, needed to have a direct, real-time measurement of the LHV with either a Gas Chromatograph (GC) or a calorimeter and have the data available for the EPA audit (read more)
Browse Combustion Analyzers Datasheets for Control Instruments Corp. -
O-rings are integral components in many fuel systems for sealing in fluids and blocking out contaminants. Fuel-resistant O-rings are subject to heavy wear and tear and continual exposure to oil, fuel, and (read more)
Browse O-rings Datasheets for Arizona Sealing Devices, Inc. -
additives in fuels, regardless of their origin or characteristics. The fuels it analyzes can vary from No. 2 distillates to No. 6 residual fuels as well as crude oil. Even highly volatile fuels, such as naphtha or gasoline, can be analyzed after sample preparation. Key (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
types. Engine oils typically contain additive packages composed of detergents and alkaline components to neutralize acids that result from combustion of fuel. Additives will deplete to the point that the oil and additive combination can no longer satisfactorily protect the engine. Oftentimes the type (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
are typically broken down into two categories - highway and off highway. Off highway consists of mining equipment, heavy-duty construction equipment, agricultural equipment and other mobile equipment typically used somewhere other than on a paved road. Transmissions represent one of the (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
consumed by passenger cars and heavy-duty vehicles that are in municipal environments. Oil is consumed by engines, hydraulics, compressors, final drives, transmissions, and pumps. All these types of assets and equipment, rotating machinery and reciprocating machinery are common in fleets. The big (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
metals, contaminants and additives FT-IR analysis to determine lubricant degradation and second phase fluid contamination (i.e., water, fuel glycol) Viscosity testing Particle (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
Analysis: Adheres to ASTM D6595, requiring 2 milliliters of oil without any sample preparation. The test time is 90 seconds, with no solvents or chemicals needed. Fuel Dilution: Conducted in line with ASTM D8004, using 0.5 milliliters of sample without (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
fuel transfer systems. Key Challenges One of the key challenges for the aerospace industry is maintaining high performance for fleet safety. Carbon footprints and oil consumption reduction pressures are constant concerns, as well as reductions in cost. Oil analysis has been (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
AMETEK Spectro Scientific, one of the world’s largest suppliers of oil and fuel analysis instrumentation and software, has released a unique portable oil analysis laboratory that has delivered proven operational benefits for the US Military. Rugged, compact, and (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific
More Information Top
-
Hot Corrosion of Stabilized Zirconia Thermal Barrier Coatings and the Role of Mg Inhibitor
Evaluation of the Effects of Manganese, Calcium and Several Heavy Met- als on Corrosion and Slag Formation”; in Symposium on Heavy Fuel Oil Additives , April, New York City, New York, 1976.
-
171st national meeting of the American Chemical Society, New York, New York, April 5--9, 1976. Volume 21, No. 1
Separate abstracts were prepared for the 7 papers included from the Symposium on Heavy Fuel Oil Additives , the Symposium on Ammonia Feedstocks Supply, and the Symposium on Fuels from Wastes.
-
Pyrolysis of Hydrocarbons Using a Hydrogen Plasma
checked by a series of experiments in which heavy fuel oil was added in differentproportions to the crude oil.
-
https://helda.helsinki.fi/bitstream/handle/10138/44712/frey_dissertation.pdf?sequence=1
The investigation compared particle properties in three different cases: combustion of heavy fuel oil, combustion of heavy fuel oil with addition of water emulsion into the combustion process and combustion of mixture of heavy and light fuel oil with water emulsion.
-
Effects of heavy fuel oil on the bacterial community structure of a pristine microbial mat.
Immediately after the heavy fuel oil was added to the microcosms, the structure of the active bacterial community was modified, indicating a rapid microbial mat response.
-
Allocation of energy use in petroleum refineries to petroleum products
aFor the refinin -process-level-based allocation, energy use for residual oil and heavy fuel oil were added together. bThe 'others' cat~ ]ory includes many refinery products.
-
A method of producing castings for pipefitting parts with easy-to-remove heads
The mixture was mixed for 5-7 rain, the binder (8% waterglass, 1.4% heavy fuel oil ) was added , and it was mixed for another 10-15 rain.
-
Deep counterboring of holes in tubes
The mixture was mixed for 5-7 rain, the binder (8% waterglass, 1.4% heavy fuel oil ) was added , and it was mixed for another 10-15 rain.
-
OMICS Publishing Group | Full-text | Differential Display Analysis of cDNA Involved in Microbial Mats Response after Heavy Fuel Oil Contamination
After 15 days of stabilization, 50 to 70 mg.cm-2 of “Erika” heavy fuel oil were added on microbial mat surface of half of the microcosms.
-
Effects of additives on the working properties of furnace heavy fuel oils
This additive has considerable resources and is readily available and cheap, and it constitutes an effective and promising additive for heavy fuel oil .
Indicates content that may require registration and/or purchase.