Products/Services for Helicopter Hydraulic Jacks
-
Lifting Jacks - (390 companies)Lifting jacks are used for leveling or positioning heavy equipment, lifting automobiles and for supporting structures. They typically use screw or cylinder-based actuators and are powered by hydraulic, mechanical, electric, or manual methods...Jack TypeActuationTelescoping -
Hydraulic Pumps - (689 companies)Hydraulic pumps deliver high-pressure fluid flow to the pump outlet. Hydraulic pumps are powered by mechanical energy sources to pressurize fluid. Hydraulic pumps are positive displacement pumps which pressurize hydraulic fluid in order to do work... -
Aircraft - (103 companies)Aircraft are machines that achieve flight through various methods of thrust and lift. They include a wide range of vehicles such as airplanes, helicopters, gliders, airships, and balloons. Aircraft are machines that achieve flight through various...
-
Lifts - (1632 companies)...articulated lifts. Lift Actuators. Lifts may be actuated by any of the following mechanisms: Hand cranks. Screw drives. Foot pumping and ratcheting. Pneumatic air cylinders and air motors. Hydraulic cylinders and motors. Electrical motors. Standards. BS 5655... -
Landing Gear - (38 companies)...the vehicle to operate solely on aquatic surfaces. Similarly, helicopters may be outfitted with any of the aforementioned landing gear styles, but are far more likely to rely on a lone set of skids. Landing gear supports the entire weight of the aircraft...
-
Pallet Jacks - (318 companies)...pallet jacks are more likely to have additional components, such as a hand brake, reflectors, or motorized locomotion, to safely transport heavy burdens. Lift. Elevation is always a product of a hydraulic or pneumatic input. Manual versions require...
-
Hydraulic Cylinders - (813 companies)Hydraulic cylinders are actuation devices that utilize pressurized hydraulic fluid to produce linear motion and force. Video detailing operating specifications. Video Credit: AgriSupplyHowTo / CC BY-SA 4.0. Stroke- The distance that the piston...
-
Hydraulic Valves - (685 companies)Hydraulic valves contain and transfer the flow and pressure of hydraulic fluid in hydraulic power systems. They range from simple shutoff valves to precision control valves. In their unpowered state, hydraulic valves can be normally open (open...
-
Hydraulic Repair Services - (184 companies)Hydraulic repair services rebuild, repair and calibrate used hydraulic components and equipment such as hydraulic pumps, valves and servo valves, cylinders, motors, jacks, rams, actuators, hydraulic power units (HPUs) and hydraulic machines...
-
Phone Jacks and Plugs - (254 companies)Phone jacks and plugs are connectors used with telephones. They are also known as modular jacks (female) and modular plugs (male). Phone jacks and plugs are connectors used with telephones and other audio systems. They are also known as modular...
Product News
-
BigRep
3D Printing for Helicopter MRO When Leonardo sought a rapid, cost-efficient replacement for legacy rotor-blade restraint cradles on Royal Navy AW101 maritime helicopters, it turned to SFM Technology 's AeroAdditive team. Working on an accelerated schedule, SFM printed each cradle as two monolithic halves on a BigRep PRO industrial FFF 3D printer system, whose enclosed nearly 1 m ^3 build volume easily accommodated the full-scale part (900 x 230 x 160 mm). Printed in BigRep HI-TEMP CF material, a carbon-fiber-reinforced... (read more)Browse 3D Printers and Additive Manufacturing Machines Datasheets for BigRep -
Tronics Microsystems
eVTOL/helicopters: MEMS inertial sensors for AHRS Meet the ideal candidates for integration into AHRS for eVTOL and helicopters! Tronics designs and manufactures low-SWaP, digital high performance MEMS accelerometers and gyros that feature high stability and repeatability with excellent rejection of shock and vibrations, making them perfectly suited for integration into AHRS for eVTOL and helicopters. Get in touch to learn more! (read more) -
Columbus McKinnon Corporation
Duff-Norton Screw Jacks Wherever there is a need to lift, position, align and hold a load, Screw Jacks can be found. Accordingly, they are common throughout many industrial processes. Their high reliability and synchronization make screw jacks suitable for a wide variety of uses especially those found in manufacturing. There are two types of screw jack systems: Screw Jack Lifting Systems. Screw Jack Lifting Systems are best in applications where you 're lifting a load, but accuracy is not as critical as during... (read more)Browse Lifting Jacks Datasheets for Columbus McKinnon Corporation -
Rego Electronics Inc.
RJ45 with LED Jacks Product Series -. 1x1 to 1x8 ports & 2x1 to 2x6 ports with various outline dimensions and many optional LED colors. Features & Benefits -. A full range of products, high quality, high reliability, customization available, long term supply. Target Market -. Network Appliance, Industrial Ethernet, Industrial Computing, Industrial Handheld Device, Networking, Telecommunication (read more)Browse Electrical Connectors Datasheets for Rego Electronics Inc. -
jbj Techniques Limited
Hydraulic Starters Hydraulic Starters. Hydraulic starters provide dependable performance in extreme environments and applications where maintenance access is limited. Key features: >> Suitable for all internal combustion engines. >> Very low maintenance requirements. >> Independent starting system ideal for harsh environmental conditions. >> Unaffected by long periods of inactivity. >> Operating pressures up to 206 bar (3000 psi). >> Manual or automatic activation options. >> Engine-specific pinions and flanges... (read more)Browse Engine Starters Datasheets for jbj Techniques Limited -
Keystone Electronics Corp.
PCB Micro Pins, Jacks, and Terminals Micro Pin Features: * Precision engineered and manufactured. * Space saving design for high density packaging. * Micro pins are available in .017 to .080 diameters. * Ideal for mating with their standard line of micro jacks. * Available for press-fit, swage or solder mounting. * Sizes for .032, .062, .093 and .125 thick PC boards. * Custom micro pins manufactured to your specifications. * Other platings available upon request. Micro Jack Features: * Precision engineered, "closed entry" contacts... (read more)Browse PCB Pins and Receptacles Datasheets for Keystone Electronics Corp. -
Running Industry Co., Ltd
Hydraulic Parts The hydraulic circuit block is a vital component in hydraulic systems, responsible for key functions such as flow and pressure regulation, power distribution, system integration, and enhanced reliability. By precisely controlling the flow and pressure of hydraulic oil, it ensures smooth and efficient operation of downstream components like hydraulic cylinders and motors. Its ability to divert oil to multiple actuators simultaneously enables coordinated movement in complex systems, while its... (read more) -
Hangzhou Chinabase Machinery Co., Ltd.
Hydraulic Cylinder Seal type: NOK, PARKER, HALLITE or per customer's request. Material : 1045/C45 or stainless steel;. chrome or nickel plated or per customer's request. ENGINEERING OIL CYLINDER. YGD SERIES BASIC OIL CYLINDER. VEHICLE OIL CYLINDER. METALLURGY HYDRAULIC CYLINDER. PULL BAR TYPE HYDRAULIC CYLINDER. The oil cylinder and hydraulic station is generally applied in metallurgy machines, cutting machine, vehicle assembly line and engineering machines. Operating Speed Range(Not including Cushion Parts... (read more)Browse Hydraulic Power Units Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
DieQua Corporation
Screw Jack that Eliminates Cross-Contamination In screw jacks that use a shared lubrication cavity, debris, metal wear particles, and moisture from the spindle circulates back into the gearing. The result is accelerated wear and unplanned downtime. Cross-Contamination Can Damage Gearboxes. In a shared-cavity design, lubricant moves between the drive components and the lifting spindle. The spindle, however, is exposed to the outside environment. Even with bellows in place, bellows and seals can wear or fail without warning. Once abrasive... (read more)Browse Lifting Jacks Datasheets for DieQua Corporation -
PEI-Genesis
Rugged, Reliable Modular Jack Connectors Rugged, Reliable Modular Jack Connectors - In Stock. PEI-Genesis now stocks Amphenol Communication Solutions (ACS) Modular Jack Connectors -- ideal for applications in networking, industrial automation, telecom, and datacom. These high-performance connectors offer: *Category 5e to 6A performance for data rates up to 10Gbps. *Shielded & unshielded options to meet EMI/RFI protection requirements. *Board mount configurations: right-angle and vertical through-hole or SMT. *PoE/PoE+ support... (read more)
-
WHEN SECURE MEANS JUST THAT!
In this case the elongated trolley grips the helicopter by its nosewheel and an integral hydraulic jack hooked to a hard point in the underside of the fuselage.
-
The Old Woman, California, IIAB iron meteorite
Shortly after their arrival, a helicopter from the Marine Heavy Helicopter Squadron 363 lowered a bundle to them containing cargo nets, hydraulic jacks , timbers, water, and C-rations.
-
FRANCE ‐ NEW HELICOPTER DECK‐HANDLER TRIALS
The original Harpoon grid deck‐lock of SAMAHE has gone and, according to DNC Ruelle officials, the helicopter is clamped down (using a vertical force applied by a hydraulic jack ) to a hardpoint close to its centre of gravity.
-
Effectiveness of Physiological and Psychological Features to Estimate Helicopter Pilots' Workload: A Bayesian Network Approach
This simulator, mounted on hydraulic jacks with six degrees of freedom, is an exact replica of the NH90 helicopter .
-
Holding steady: helicopter handling takes a firmer grip
Instead, the helicopter is clamped down on a hardpoint close to its centre of gravity (a vertical force is applied using a hydraulic jack ).
-
HELICOPTER HANDLING ‐ NEXT‐GENERATION SAMAHE COMES ABOARD
Instead, the helicopter is clamped down on a hardpoint close to its centre of gravity (a vertical force is applied using a hydraulic jack ).
-
Federal Register > Tuesday, April 16, 2013 > [78 FR 22660] Revisions to the Export Administration Regulations: Initial Implementation of Export Control Reform
…door seals; crew and cabin seats; cargo rings; drain lines; fire extinguishers; flame and smoke/CO2 detectors; heating, air conditioning, and air management equipment; helicopter control mixers; junction boxes … and tow bars); lifts, jacks , ladders, and stands; power, hydraulic , heating, and cooling carts…
Indicates content that may require registration and/or purchase.