Products/Services for Heliflux Magnetic
-
Magnetic Shielding - (65 companies)Magnetic shielding includes products and raw materials for shielding instruments and equipment from magnetic fields. How to Select Magnetic Shielding. Image Credit: Mu Metal. Magnetic shielding is designed to protect electrical devices from...Shielding ProductForm Factor / ShapeFoil / Sheet Thickness -
Magnetic Bearings - (17 companies)Magnetic bearings use an electromagnet to provide noncontacting, friction-free motion in rotary applications. Magnetic bearings use an electromagnet to provide non-contacting, friction-free motion in rotary applications. They are constructed... -
Magnetic Field Sensors - (75 companies)Magnetic field sensors measure magnetic field strength, direction, and/or magnetic flux. They are used for scientific measurement, navigation, and industrial applications. How to Select Magnetic Field Sensors. Image Credit: Balluf. Magnetic field... -
Magnetic Field Instruments - (157 companies)Magnetic field instruments include meters, gauges, recorders and other instrumentation for the measurement of magnetic fields and/or magnetic flux. How to Select Magnetic Field Instruments. Image Credit: MicroSense, Ohio Semitronics, Extech... -
Magnetic Locks - (27 companies)Magnetic locks are devices that secure door or gate entryways by using magnetic force. Current is supplied to electromagnets to hold or cut off, allowing the door or gate to be opened. These devices are used in commercial applications as well...
-
Magnetic Cores - (98 companies)Magnetic cores are doughnut-shaped magnetic materials that are used with inductors, transformers and electromagnets. They are also used as computer memory elements. Magnetic cores are doughnut-shaped magnetic materials that are used with inductors...
-
Magnetic Couplings - (22 companies)Magnetic couplings are non-contact couplings which use a magnetic field to transmit torque from one rotating member to another. Magnetic couplings are non-contact couplings that use a magnetic field to transfer torque, force or movement from one...
-
Magnetic Chucks - (36 companies)Magnetic chucks use the magnetic force from a permanent magnet, electromagnet or electro-permanent magnet to achieve chucking or holding action. They are only suitable for workpieces made of magnetic materials such as steel or iron. How to Select...
-
Magnetic Separator Components - (128 companies)Magnetic separator components are used to remove tramp metal from process flow equipment. Magnetic separation is a filtration process in which ferromagnetic or paramagnetic particles are removed from a process line. The process is achieved...
-
Magnetic Receivers - (5 companies)Magnetic receivers use the electromagnetic principle to receive and analyze signals. The simplest of these devices is the telephone. Magnetic receivers use the electromagnetic principle to receive and analyze signals. Electromagnetic principle can...
Product News
-
Arnold Magnetic Technologies
FLEXIBLE MAGNETIC TAPE | MAGNETIC STRIP Looking for flexible magnetic tape or strips? Arnold's FlexMag TM offers flexible magnetic tape, a cutting-edge solution to solve your material joining problems. These flexible magnetic strips quietly join any substrate together --seamlessly. (read more)Browse Industrial Magnets Datasheets for Arnold Magnetic Technologies -
Douglas Electrical Components
Magnetic Bearings Industrial magnetic bearings achieve their highest operating efficiency when contained within strict vacuum or pressurized gas environments. To maintain these sensitive internal conditions, electrical, control, and monitoring signals must pass in and out of the housing without creating leak pathways. Douglas Electrical Components solves this challenge with high-performance magnetic bearing electrical feedthroughs, hermetic wire feedthroughs, and sealed cable harnesses. By leveraging advanced... (read more)Browse Feedthroughs Datasheets for Douglas Electrical Components -
Arnold Magnetic Technologies
FLEXIBLE MAGNETIC SHEETS-PRINTABLE MAGNETIC MEDIA Flexible magnetic sheets from Arnold are available in a variety of types and sizes. Our printable magnetic media is tested on industry-standard wide-format printers and is available in thicknesses and with coatings to suit meet specifications. (read more)Browse Metal Sheet Datasheets for Arnold Magnetic Technologies -
Shenzhen QH Industrial Co., Ltd
N52 Magnetic Force 4 Pin Magnetic Connector What is magnetic connector?. A magnetic connector is a connection solution that uses magnetic force to achieve automatic adsorption and alignment.When the male and female connectors are brought close together, the magnets automatically guide them to align and attract each other, completing the electrical connection. Why are engineers turning to magnetic solutions?. 1) Automatic attachment and easy operation: Connection can be completed with one hand without precise alignment, making... (read more)Browse Electrical Connectors Datasheets for Shenzhen QH Industrial Co., Ltd -
Arnold Magnetic Technologies
Precision Magnetic Assemblies Manufacturing Arnold Magnetic Technologies is recognized worldwide for permanent magnets and precision magnetic assemblies manufacturing. Our magnetic assemblies feature a wide variety of grades of custom made permanent magnets including: Samarium Cobalt (SmCo). Neodymium Iron Boron. Alnico. Other magnetic materials are also available. (read more)Browse Industrial Magnets Datasheets for Arnold Magnetic Technologies -
Essen Magnetics Pty Ltd
Custom Magnetic Assemblies for Lifting Industrial users often face insufficient holding force, poor fit, and inconsistent magnetic performance when using standard magnetic components. These issues can affect safety, accuracy, and operational efficiency in lifting and fixturing tasks. These magnetic assemblies are built to meet application-specific needs. * Customizable magnetic strength for precise force requirements. * Reliable holding performance for safe lifting and positioning. * Standard and custom designs support diverse... (read more)Browse Industrial Magnets Datasheets for Essen Magnetics Pty Ltd -
Essen Magnetics Pty Ltd
Custom Halbach Magnetic Arrays Engineers in magnetic systems often face limited field strength, energy losses, and inefficient designs, which can hinder performance in motors, separators, or levitation applications. Our custom Halbach arrays solve these challenges with precision-engineered magnetic patterns, optimized dimensions (length, diameter), and enhanced field concentration on one side while minimizing flux leakage on the opposite side. This ensures higher efficiency, compact designs, and superior performance... (read more)Browse Industrial Magnets Datasheets for Essen Magnetics Pty Ltd -
Essen Magnetics Pty Ltd
Magnetic Solutions for Industrial Applications Magnetic components play a critical role in modern industrial systems, from motion control to sensing and material separation. However, inconsistent performance or limited design flexibility can impact system efficiency and reliability. Comprehensive Magnetic Solutions Across Applications. ESSEN offers a broad portfolio of magnetic products designed for diverse industrial needs: Magnetic components for motors and motion systems, supporting efficient energy conversion. Solutions for magnetic... (read more)Browse Industrial Magnets Datasheets for Essen Magnetics Pty Ltd -
NDE Professionals Inc.
Magnetic Particle Testing Magnetic Particle testing is one form of engineering evaluation that detects and interprets flaws in materials, while causing no harm to the materials or structure under examination. It is an exacting science, with highly developed testing techniques. Magnetic Particle testing consists of inducing a magnetic field into a ferromagnetic material (such as rolled, cast, or forged steel). The application of magnetic particles and the interpretation of the patterns formed by the particles... (read more) -
Waukesha Bearings
Custom Canned Magnetic Bearing Canned magnetic bearings are designed to be immersed in the process fluid of the most extreme corrosive and abrasive environments. For compressor applications where the gas is contaminated with H2S, chlorides, sand, condensate and other liquids, canned magnetic bearings are the only option. Canned bearing technology is also applied to pumps, steam turbines and other applications where the bearings are continuously or intermittently immersed in high-pressure, corrosive liquid environments... (read more)Browse Magnetic Bearings Datasheets for Waukesha Bearings
-
http://research-repository.st-andrews.ac.uk/bitstream/10023/2943/3/IanBDrewPhDThesis.pdf
Once flood dispersal had taken place relocation was undertaken using a Schonstedt Instrument's Heliflux Magnetic Locator Model GA-52B (Plate 9 and Figure 3.24).
-
Firing of an Astrobee 200 Rocket with a Multiple Ionospheric Experiment
ATTITUDE SYSTEM In order to determine the attitude of the main pay- load, two Schonstedt Heliflux magnetic aspect sensors were used in conjunction with two Adcole solar aspect sensors.
-
Closure Report for CAU No. 430: Buried Depleted Uraniuim Artillery Round No. 1, Tonopah Test Range, Revision 0
Prior to the excavation of each lift, the soil was surveyed for magnetic anomalies using a Schonstedt GA-52 Heliflux @ magnetic locator and for radiological contamination using an Electra@alphaheta meter.
-
Abstracts [Spring Meeting, 1977]
Two Heliflux RAM-5C magneto- mers were employed to measure magnetic direc tion of one axis of the principal payload, sus pended approximately 200 meters beneath the balloon.
-
Solar work at Manila observatory
(d) Changes in the earth's magnetic field are recorded at three locations and serve as solar activity … At the central station a Schonstedt HSM-1 Heliflux Station Magnetometer shows the variations in the Horizontal …
-
Magnetometers for space research
This Heliflux geometry also permits the use of higher operating frequencies, as opposed to the twin core … An alternative closed magnetic flux loop geometry, called the Ring Core (Gordon et al., 1968), has recently …
-
Pointing And Guidance Of The Buss Telescope
… an "outer" star tracker by referencing to the horizontal component of the earth's magnetic field for an … The magnetometer selected for use on the outer acquisition loop was a Heliflux MND- 52C- 300NB, manufactured …
-
Schonstedt GA-52Cx magnetic locator
Patented HeliFlux ® sensors. Schonstedt GA-52Cx magnetic locator .
Indicates content that may require registration and/or purchase.