Products/Services for Herbicide Spray Equipment
-
Spray Painting Equipment (Paint Sprayers) - (251 companies)Spray painting equipment refers to the collection of devices used to apply a surface coating to objects by the means of atomized liquids that are propelled through the air, usually by compressed air. It also refers to ...Painting / Coating ProcessElectrostatic SpraySpray / Atomization Technology -
Spray Shields - (13 companies)Spray shields are used to protect workers and sensitive equipment from leaking flanges and pipe joints. Spray shields are shields or wraps that cover flanged pipe joints. Spray shields prevent and reduce injury to workers and damage to equipment... -
Sprayers and Spray Coating Equipment - (402 companies)Sprayers and spray coating equipment refers to any component used in a variety of industrial spraying processes, including application tools, handling equipment, and supplemental machines. They are used in the process of atomizing coatings, paints... -
Nozzles - (664 companies)Nozzles alter and control the stream or spray pattern of a fluid in a spray coating or dispensing system. Nozzles alter and control the stream or spray pattern of fluid in a spraying, dispensing, misting, or atomizing system. They are used... -
Spray Valves - (47 companies)Spray valves are precision dispensing valves designed to provide precise fluid dispensation depending on applications. The dispensed output can flat or round. Dispensed product is sprayed onto target area, rather than placed directly on it. Spray... -
Thermal Spray Coatings - (66 companies)Thermal spray coatings are made of metal, ceramic, composite, and polymer materials that are engineered for deposition using arc wire, combustion wire, plasma, high velocity oxy-fuel (HVOF), vacuum plasma spraying (VPS), or other specialized spray...
-
Thermal Spray Equipment - (42 companies)Thermal spray equipment accelerates the dispersion of heated coating material from a spray torch towards the workpiece. The deposited material forms a coating on the surface. Specifications for thermal spray equipment include technology and type...
-
Spray Tanks and Cups - (49 companies)Spray tanks and cups are vessels that hold paints or coatings for use with spray guns, applicators, and atomizers. Some devices are pressurized. There are several basic types of products. Gravity-fed spray tanks and cups are top-mounted vessels...
-
Spray Gun Washers - (18 companies)Nozzle cleaners and spray gun washer consists of specialized cleaning equipment to remove paint, coating, resins, and sealants from the internal bores and surfaces of spray guns, sprayer components and nozzles. Spray gun washers also known as spray...
-
Spray Guns and Applicators - (258 companies)Spray guns and applicators form a coating by directing atomized paints, adhesives, liquids, or powders toward a surface. These devices affect droplet sizes and spray patterns which influence the efficiency of the spray. Spray guns and applicators...
Product News
-
Sames North American Corporation
Airmix® - Liquid spraying technology Airmix (R) is an intermediate spray technology that combines the advantages of both conventional and Airless technology & is the industry standard for medium pressure atomization today. Airmix (R) is a unique medium pressure spraying technology in between Airspray (known for high finishing quality with limited flow rate ideally under 400cc/min) & Airless (known for good results for high flow but without quality finishing). Airmix (R) gives a high finishing quality & uniform film build for high... (read more)Browse Spray Guns and Applicators Datasheets for Sames North American Corporation -
Vortec
Liquid Spray Nozzles Vortec Spray Nozzles provide ultra-fine droplet-sized sprays for evaporative cooling, atomization, humidification and wetting. Superior to conventional hydraulic and piezoelectric nozzles, spray nozzles produce spray patterns that can be widely diffused or directed. The liquid stream is entrained by high velocity compressed air to create a range of micron-level spray droplets, resulting in greater surface coverage than conventional nozzles. With this more efficient use of the liquid, spray... (read more)Browse Nozzles Datasheets for Vortec -
Sames North American Corporation
TRP Automatic Spray Gun in the fields of industry and automotive, often copied never equaled. Simple and reliable conception: The transfer efficiency of the TRP is high, compared to conventional air spray applications, (30 to 60% depending on the shape of the part, the paint used and the settings of operation). The electrostatic application saves a large quantity of paint used over a production period. When the first coat of paint is applied, the electrostatic wrap round effect attracts the paint to the rear side of the part... (read more)Browse Spray Guns and Applicators Datasheets for Sames North American Corporation -
E-Labs, Inc.
Rain, Spray, and Drip Testing Test Objectives. * Assess resistance to water intrusion under controlled rainfall rates, pressures, and durations. * Evaluate design integrity of enclosures, seals, joints, and coatings. * Verify compliance with customer, industry, and military specifications. * Identify potential failure modes related to corrosion, electrical shorts, and material degradation. Capabilities. * Rainfall Simulation -- controlled precipitation rates with or without wind. * Pressurized Spray -- multi-angle water... (read more) -
EXAIR
FlexiSan Spray for Mobile & Plant Sanitation BETE 's FlexiSan TM Modular Spraying System offers a portable, cost-effective spray solution that enables mobility and effective cleaning and sanitization across a wide range of industrial applications. Engineered for flexibility and performance, the FlexiSan system allows operators to quickly rinse and apply cleaning and sanitizing agents to a variety of equipment, including conveyors, hoppers, bins, and mixers, as well as other critical process areas. The FlexiSan is designed to handle... (read more) -
Sames North American Corporation
AIRMIX® XCITE®+ MANUAL SPRAY GUN The Airmix (R) Xcite (R)+ manual paint spray gun delivers outstanding performance with unsurpassed finish quality for a quick payback. It is available in 3 pressure ranges: 120, 240 & 400 bar (1740-3480-5800psi) to meet every application. UNSURPASSED ATOMIZATION FOR SUPERIOR PERFORMANCE. Product savings & environmental protection. Unsurpassed atomization quality. Ergonomically designed for outstanding performance (read more)Browse Spray Guns and Applicators Datasheets for Sames North American Corporation -
Sames North American Corporation
FPro Manual Airspray Spray Gun SAMES KREMLIN is proud to show you our FPRO P AIRSPRAY MANUAL SPRAY GUN CONVENTIONAL, HVLP AND LVLP. Perfectly balanced, the FPro P, pressure paint spray gun, provides a superior finish for all painters. SAMES offers the largest range of spray guns and accessories for all FPro applications in the high finishing markets. PROFESSIONAL FINISHING FOR ALL!. New Standard in Airspray. Performance At Your Fingertip. Effortlessly Perfect Spraying. See more info here including where to buy!. OUR VISION... (read more)Browse Spray Guns and Applicators Datasheets for Sames North American Corporation -
Sames North American Corporation
Want To Eliminate Spray Gun Spitting? The Solution Starts with Understanding the Cause. A consistent finish starts with consistent material flow. When a spray gun begins spitting/dripping, it can lead to defects, rework, wasted material, and frustration on the production floor. While every application is different, many spitting/dripping issues can be traced back to a few common causes: Cleaning Issues. Material buildup, especially around the spray tip or fluid passages, can disrupt flow and cause inconsistent spray patterns... (read more)Browse Spray Guns and Applicators Datasheets for Sames North American Corporation -
Sames North American Corporation
AIRMIX® XCITE®+ LIGHT MANUAL SPRAY GUN The Airmix (R) Xcite (R)+ Light manual spray gun focuses on lightness, simplicity and maneuverability. For maximum benefits, this spray gun is available in two versions: 120 and 240 bar (1740 & 3480 psi) THE LIGHTEST AIRMIX (R) MANUAL SPRAY GUN ON THE MARKET!. Excellent Airmix (R) finish quality. High transfer efficiency - up to 86% (HVLP compliant). Designed to access recessed areas of parts (read more)Browse Spray Guns and Applicators Datasheets for Sames North American Corporation -
Sames North American Corporation
FPRO G MANUAL AIRSPRAY SPRAY GUN GRAVITY FPro G is THE gravity-fed spray gun solution to tackle material loss issues. Perfectly balanced, the FPro G provides superior finish for low viscosity materials. It delivers excellent comfort for all professional painters in the industrial markets. PREMIUM INDUSTRIAL FINISHING FOR ALL!. High spraying quality. Modular gun for a large range of applications. Ergonomic and robust design (read more)Browse Spray Painting Equipment (Paint Sprayers) Datasheets for Sames North American Corporation
-
Characterization of Aerial Spray Nozzles with Laser Light-Scattering and Imaging Probes and Flash Photography
This research is part of a larger study on herbicide spraying equipment carried out under the sponsorship of the Forest Pest Management Institute of the Canadian Forestry Service.
-
:: New Materials Zone ::
The Norwegian company Kverneland, one of the leading manufacturers of herbicide spraying equipment worldwide, recognised the potential of the new technology years ago and is involved in the project.
-
Quantifying vapor drift of dicamba herbicides applied to soybean
Because our experimental design does not include assessment of particle drift or additional routes of exposure including residual herbicide in spray equip- ment [5] or atmospheric deposition [34], total nontarget expo- sures to crops and wild plants could be substantially greater than…
-
Reduction of Norflurazon Leaching in a Sandy Soil by Adjuvants
The effect of tank mixing adjuvants at higher rates along with herbicides on spray equipment is also unknown, although greenhouse studies with the pressure chamber did not cause clogging of the lines.
-
A Common Genetic Basis in Sweet Corn Inbred Cr1 for Cross Sensitivity to
Multiple Cytochrome P450-Metabolized Herbicides
Two flats of plants were treated simultaneously in an herbicide spray chamber equipped with a flat-fan nozzle that delivered 187 L ha21 of spray solution at 262 kPa.
-
The History, Use, Disposition and Environmental Fate of Agent Orange
In 1952, the Department of Army’s Chemical Corps Biolo- gical Laboratories at Camp Detrick, Maryland, initiated a major program to develop both the aerial spray equipment and herbicide formulations for poten- tial deployment in the Korean Conflict.
-
http://krex.k-state.edu/dspace/bitstream/handle/2097/13673/DavidVail2012.pdf?sequence=3
1948 general session on the ― Spraying Equipment for Herbicides and other Methods of Application.‖ In that meeting, weed scientist W. P. McDonald of Minnesota admitted that the perfect sprayer and for that matter, the most accurate and responsible custom applicator…
-
Federal Register > Tuesday, October 31, 2006 > [71 FR 63862] Endangered and Threatened Wildlife and Plants; Designation of Critical Habitat for the Fender's bl...
Such activities could include, but are not limited to, the removal or destruction of prairie habitat by grading, leveling, plowing, mowing, burning, operation of motorized equipment , herbicide spraying , or intensive grazing.
-
Abstracts
Equipment for herbicide spraying in plantation crops.
-
Encyclopedia of Agrochemicals 3 Volume Set
These products would form insoluble salts (scum) with calcium, magnesium, and ferric ions in hard water that would interfere with spray equipment and herbicide effectiveness.
Indicates content that may require registration and/or purchase.