Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: JC Cherry, Inc.
Description: Power Feedthrough Tubular Electrical Isolator Coaxial Electrical Feedthrough Tubular Isolator Feedthrough Connectors
- Features: Electrical
-
Supplier: Douglas Electrical Components
Description: & Plate Assemblies Multi-port hermetic assemblies accommodate any feedthrough configuration, with time and troubleshooting minimized. Why Choose Douglas Electrical Components for Your Hermetic High-Power Feedthroughs We take pride in our expertise and experience in
- Temperature Range: 200 C
- Rated Voltage: 15,000 volts
- Features: Electrical
- Feedthrough Mount: Flange Mount, Threaded Mount
-
Supplier: Douglas Electrical Components
Description: Douglas Electrical Components manufactures hermetic rectangular connectors, typically for signal transmission, for various applications and industries. This includes commercial connectors including USB and HDMI connectors, providing fast signal transmission in a hermetic
- Features: Electrical
-
-
Supplier: Douglas Electrical Components
Description: Douglas Electrical Components manufactures hermetic rectangular connectors, typically for signal transmission, for various applications and industries. This includes commercial connectors including USB and HDMI connectors, providing fast signal transmission in a hermetic
- Temperature Range: -40 to 107.22222222222221 C
- Features: Electrical
-
Supplier: Douglas Electrical Components
Description: machined interfaces. Additionally, our team can design a Portplate assembly, incorporating multiple thermocouple feedthroughs as well as other hermetic connectors and wire feedthroughs into a single assembly. Why Choose Douglas Electrical for Hermetic Thermocouple
- Rated Voltage: 150 volts
- Features: Electrical
- Electrical Feedthrough Type: Instrumentation, Thermocouple
-
Supplier: Accuris
Description: CONNECTOR, RECEPTACLE, ELECTRICAL, SERIES SMA, FEEDTHROUGH, HERMETIC
-
Description: repair and replacement – High-current electrical feedthrough in laser equipment Key Features Rated current up to 100 A Reliable electrical insulation using alumina ceramic Copper conductor for low resistance and efficient current transfer Compact flanged design for secure
- Features: Alumina / Aluminum Oxide, Other, Specialty / Other, Specialty Ceramic
- Applications: Ceramics / Glass Manufacturing, Electrical / HV Parts
- Shape / Form: Fabricated / Custom Shape
- Performance Features: Metallized / Silvered (Electrode, Mirror)
-
Supplier: Accuris
Description: CONNECTOR, RECEPTACLE, ELECTRICAL, COAXIAL, RADIO FREQUENCY, SERIES SMA, (SOCKET CONTACT) FEEDTHROUGH, HERMETIC
-
Description: Qnnect, formerly Hermetic Solutions Group has your feedthrough terminal needs covered, including standard, threaded body, and 50-Ohm for your microwave applications. These products can include compression, matched, 50-Ohm seals; flanged/flangeless eyelets and machined/threaded bodies.
- Features: Electrical, Other
- Electrical Feedthrough Type: Power
-
Supplier: Schott Japan
Description: For several decades, SCHOTT has been a leading developer and manufacturer of custom-designed headers and feedthroughs for the hermetic protection of highly sensitive electronic components. Milions of these are put to use in many different industries ranging from automotive to aviation,
-
Supplier: CoorsTek
Description: equipment, and consumer appliances. FEEDTHROUGHS CoorsTek provides custom ceramic-to-metal feedthrough assemblies for passing energy or materials between the outside and inside of hermetically-sealed chambers. These feedthroughs combine electrical insulation with
- Features: Electrical, Fluid, Single Pass
- Feedthrough Mount: Flange Mount
-
Description: sealing material technology (US10,291,008) is a great solution for companies looking for highly reliable HPHT electrical feedthrough which is operable under 300oC and 30,000 PSI condition regardless water-based or oil-based mud/fluid wellbores.
- Temperature Range: -65 to 300 C
- Electrical Feedthrough Type: Coaxial, Power
- Features: Electrical
- Feedthrough Mount: Flange Mount, Nut Mount, Threaded Mount
-
Supplier: Vulcan Electric Co.
Description: the instrumentation. In addition to the matching alloy construction, each feedthrough is engineered and manufactured to ensure hermetic integrity and electrical isolation over an extensive range of operating conditions and temperatures including cryogenic temperatures.
- Sensed Temperature: -452.2 to 842 F
- Base, Noble and Refractory Metal Type: C, E, J, K, R, S, T
- Probe Configuration: Straight Probe
- Features: Thermocouple
-
Supplier: 3X Ceramic Parts Company Limited
Description: High Voltage High Vacuum Ceramic to Metal Hermetic Feedthough 3X Ceramic Parts company specialized in developing and producing ceramic to metal hermetic feedthough that are used in the high operating temperature , high vacuum and harsh condition . It could meet customer the
- Material Type: Alumina / Aluminum Oxide
- Applications: Electronics / RF-Microwave
-
Supplier: Schott Japan
Description: Our hermetic cable penetrations in compression glass seal technology represent an approved worldwide standard in the safety of power, control and instrumentation feedthroughs. We deliver the most reliable, service-free containment penetrators -- particularly when highly critical media
-
Description: Using Kryoflex® polycrystalline ceramic, Qnnect, formerly Hermetic Solutions Group manufactures high-pressure, high-temperature (HPHT) hermetic connectors and feedthroughs that perform reliably despite these environmental challenges. The controlled CTE and chemical bonding
- Connector Type: Hospital Grade / Medical, Military Connector
-
Description: Our 50-Ohm hermetic SMA and SSMA feedthrough RF/microwave connectors are designed for use in military and commercial applications where environmental conditions require an extremely rugged and reliable hermetic seal. Qnnect, formerly Hermetic Solutions Group manufactures
- Temperature Range: -65 to 200 C
- Features: Electrical
- Electrical Feedthrough Type: RF
- Feedthrough Mount: Threaded Mount
-
Supplier: VAST STOCK CO., LIMITED
Description: RF Connectors / Coaxial Connectors HERMETIC SEAL FEEDTHROUGH
- Voltage Rating: 250 volts
- Frequency Range: 6 GHz
- Gender: Male / Plug
- Features: RF and Microwave Connector
-
Supplier: Richardson RFPD
Description: SMA Female Straight Bulkhead Feedthrough Hermetically Sealed Adapter.
- Features: Coaxial Connector
- Gender: Female / Jack
- Geometry: Straight
-
Supplier: Palomar Technologies, Inc
Description: Hermetic package sealing uses solder or glass to create a barrier to moisture which will damage sensitive electrical circuit components. Glass to Metal Sealing. Glass to metal sealing is performed at high temperatures to create hermetic seals for electrical
- Temperature Range: 212 to 932 F
-
Supplier: TE Connectivity
Description: Body Features Circular Connector Insulation Material Type : Hard Dielectric/Silicone Entry Style : Rear Insertion Environmental Protection : Yes Environmental Protection Type : Elastomer Sealed Feedthrough Type : No Hermetically Sealed : No O-Ring Material : Silicone Peripheral Seal Material
- Connector Type: Circular / Cylindrical Connector
-
Supplier: TE Connectivity
Description: Body Features Positive Stop Ferrule : Without Configuration Features Seal Type : Hermetically Sealed Contact Features Contact Protection : Without Contact Type : Socket Dimensions Assembly Length : 54.61 MM [2.15 INCH ] Electrical Characteristics Operating Voltage (VDC) : 50000 Mechanical
- Voltage Rating: 50,000 volts
- Operating Temperature: -55 to 125 C
- Mounting Style: Panel Mounted
- Device Type: Receptacle / Outlet
-
Supplier: Schott Japan
Description: An electrical connector is typically used as a gas diffusion-proof isolation element while simultaneously transmitting electrical power or data. SCHOTT Electronic Packaging specializes in hermetically-sealed connectors that are made to resist a variety of harsh environment operating
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: RF Connectors / Coaxial Connectors HERMETIC SEAL FEEDTHROUGH Product overview: 142-1000-003 from Johnson / Cinch Connectivity Solutions is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for
- Voltage Rating: 250 volts
- Gender: Male / Plug
-
Supplier: Palomar Technologies, Inc
Description: and substrate solder attach is used to create a uniform thermal interface for high-reliability microelectronic devices. Hermetic Package Sealing. Hermetic package sealing uses solder or glass to create a barrier to moisture which will damage sensitive electrical circuit
- Temperature Range: 212 to 932 F
-
Supplier: Palomar Technologies, Inc
Description: Single chamber process Processes Void-Free Die Soldering. Void-free die and substrate solder attach is used to create a uniform thermal interface for high-reliability microelectronic devices. Hermetic Package Sealing. Hermetic package sealing uses solder or glass to create a barrier to
- Process Temperature: 450 C
- Height: 482.59973939614076 mm
- Width / Tube O.D.: 774.6995816622259 mm
- Length (Chamber / Tube): 634.9996571001852 mm
-
Supplier: Palomar Technologies, Inc
Description: Single chamber process Processes Void-Free Die Soldering. Void-free die and substrate solder attach is used to create a uniform thermal interface for high-reliability microelectronic devices. Hermetic Package Sealing. Hermetic package sealing uses solder or glass to create a barrier to
- Temperature Range: 842 F
Find Suppliers by Category Top
Featured Products Top
-
Working with ultra-high vacuum systems requires electrical connections that will not compromise vacuum integrity. Douglas Electrical Components specializes in UHV feedthroughs and connectors engineered to perform at pressures as low as 10?¹² torr while supporting everything from low (read more)
Browse Electrical Feedthroughs Datasheets for Douglas Electrical Components -
supporting the required combination of electrical and optical interfaces. Douglas Electrical Components offers two product approaches that can help address these requirements: custom hermetic flange feedthroughs and CircuitSeal™ hermetic printed circuit board feedthroughs. Custom (read more)
Browse Electrical Feedthroughs Datasheets for Douglas Electrical Components -
nuclear plants averaging over four decades in operation, flexible solutions that support both retrofits and new designs are more important than ever. Douglas Electrical Components provides custom-engineered feedthroughs built for safety, reliability, and compatibility in demanding nuclear environments. Connect with our team to ensure your systems are prepared for the future of nuclear energy. (read more)
Browse Electrical Feedthroughs Datasheets for Douglas Electrical Components -
utilities reduce environmental risks while supporting the shift toward more sustainable, high-demand grids. Epoxy-based hermetic feedthroughs provide a proven solution, delivering consistent performance in harsh operating conditions. Douglas Electrical Components offers both standard and custom (read more)
Browse Electrical Feedthroughs Datasheets for Douglas Electrical Components -
Vacuum systems require highly reliable, leak-tight electrical connections, and Douglas Electrical Components provides industry-leading vacuum electrical feedthroughs designed for Ultra-High Vacuum (UHV) and high-vacuum applications. Engineered for pressures as low as 10?¹? Torr (read more)
Browse Feedthroughs Datasheets for Douglas Electrical Components -
-rated connections, which are primarily tested for water resistance, hermetic feedthroughs provide stronger long-term protection against a wider range of fluids with varying viscosities and chemical properties. Douglas Electrical Components designs hermetic feedthroughs that securely seal electrical (read more)
Browse Feedthroughs Datasheets for Douglas Electrical Components -
DuctorSeal® hermetic wire feedthroughs and sealed cable assemblies provide custom, liquid- and gas-tight electrical pass-through solutions for demanding environments. Delivered pre-wired and fully tested, these feedthroughs enable seamless, drop-in installation while supporting virtually any (read more)
Browse Feedthroughs Datasheets for Douglas Electrical Components -
Choosing the right hermetic seal for semiconductor equipment is a balance of temperature, density, and material needs. While traditional glass-to-metal (GTMS) and ceramic (HTCC) seals excel in high-temperature plasma environments, epoxy seals offer superior cryogenic performance, the highest conductor density, broad material compatibility, and extreme design flexibility without costly to...
(read more)
Browse Feedthroughs Datasheets for Douglas Electrical Components -
Hermetic electrical feedthroughs are critical for Thermal Vacuum Chambers (TVAC), which simulate the extreme conditions of space for testing aerospace systems. These chambers can be extremely large and require reliable power, signal, and data transmission without compromising vacuum integrity (read more)
Browse Feedthroughs Datasheets for Douglas Electrical Components -
Douglas Electrical Components designs and manufactures hermetic high voltage feedthroughs for power transmission in demanding environments across industries such as aerospace, semiconductor, oil and gas, power generation, cryogenics, and industrial systems. Using proprietary hermetic epoxy (read more)
Browse Electrical Feedthroughs Datasheets for Douglas Electrical Components
Conduct Research Top
-
The six challenges of specifying and procuring hermetic feedthroughs for space simulation
The purpose of this white paper is to share the details and knowledge that engineers at Douglas Electrical have gained over the years regarding the specification and sourcing of hermetic seals and feedthroughs used in space simulation vacuum chamber applications. Having worked with most major space
-
Why Consider Ceramic Feedthroughs
Ceramic feedthroughs are ceramic-to-metal fabrications that are utilized to transmit electrical signals, high currents/gases/fluids, or high voltages from between external sources to a hermetically-sealed chamber.
-
Moisture-resistant sealing materials for downhole HPHT electrical feedthrough packages
Downhole logging tools and electrical circuits are packaged in a hermetically-sealed metal enclosure, which is either sealed and pressurized, or filled with fluid, to protect the circuits from downhole corrosive environment and humidity. The sealed tool enclosure uses an electrical feedthrough
-
When Wire Feedthroughs Make Sense
cost, impose unnecessary mechanical design constraints and trigger electrical problems. So what's the alternative? Wire feedthroughs hermetically sealed with epoxy.
-
Meeting Feedthrough Challenges on the A-3 Test Stand
The purpose of this paper is to share the experience and knowledge that engineers at NASA and Douglas Electrical have gained regarding the specification of hermetic seals and feedthroughs used in engine test stand vacuum chamber applications. This paper looks specifically at the experience
-
Lean Initiative Enables U.S. Manufacturer to Stay Competitive, and Stay Onshore
The purpose of this white paper is to share the details and knowledge that engineers at Douglas Electrical have gained over the years regarding the specification and sourcing of hermetic seals and feedthroughs used in space simulation vacuum chamber applications. Having worked with most major space
More Information Top
-
Alternator Electrical Feedthrough Insulator Materials for Project Prometheus
Based on the initial evaluation of vendor capabilities, hermetic electrical feedthrough technology should currently be available to meet the requirements of a Prometheus mission.
-
Small and Bright: Nanodiamonds for tissue repair, drug delivery, and biodetection
Based on this, high-density, high-count arrays of her- metic electrical feedthroughs using conductive nitrogen-doped UNCD channels within an insulating polycrystalline diamond substrate (Figure 3) have recently been developed [6].
-
Modular Cryogenic Test Dewar For Infrared Focal Plane Array Testing
The MTD -100 is a compact device consisting of a bayonet receptacle, 2 heat exchangers, exhaust gas heater and a hermetic electrical feedthrough for control instrumentation elec- trical leads.
-
CCD detector for the space telescope imaging spectrograph
Vacuum integrity is maintained by a high vacuum helical metal seal between the cover and baseplate, an indium seal to the MgF2 entrance window, and hermetic electrical feedthroughs .
-
Enhanced surveillance program FY1998 accomplishments
Ceramic of 94% alumina is used to make hermetic electrical feedthroughs in MC2969 stronglinks.
-
Carbon for Sensing Devices
An all-diamond, hermetic electrical feedthrough array for a retinal prosthesis, Biomaterials 35;908–915, 2014.
-
Development of a Magnetic Attachment Method for Bionic Eye Applications
An all-diamond, hermetic electrical feedthrough array for a retinal prosthesis.
-
High‐Temperature, In Situ X‐ray Absorption Study of Sr 2 MgMoO 6 Solid‐Oxide Fuel‐Cell Anode Materials
This device also incorporated multiple, hermetic electrical feedthroughs that permitted both temperature and elec- trochemical measurements and control of the cell throughout the study.
-
Ultrananocrystalline diamond-CMOS device integration route for high acuity retinal prostheses
N-UNCD in conjunc- tion with polycrystalline diamond (PCD), has been used to fabricate a hermetic electrical feedthrough array and subse- quently an all diamond microelectrode array (Ganesan et al. 2014).
-
Hermetic diamond capsules for biomedical implants enabled by gold active braze alloys.
A process of laser micro-machining and brazing is described detailing the fabrication of hermetic electrical feedthroughs and laser weldable seams using a 96.4% gold active braze alloy, another material renowned for biochemical longevity.
Indicates content that may require registration and/or purchase.