Products/Services for Hfx Magnetic Joystick
-
Industrial Joysticks - (204 companies)...of joysticks. Inductive joysticks have a magnetic coil connected to the bottom of the grip shaft, directly over four other magnetic coils mounted on a circuit board in the base. Deflection moves the shaft-mounted magnetic coil over the four stationary...Number of AxesFriction HoldSpring Return (Centering) -
Magnetic Shielding - (65 companies)Magnetic shielding includes products and raw materials for shielding instruments and equipment from magnetic fields. How to Select Magnetic Shielding. Image Credit: Mu Metal. Magnetic shielding is designed to protect electrical devices from... -
Magnetic Bearings - (17 companies)Magnetic bearings use an electromagnet to provide noncontacting, friction-free motion in rotary applications. Magnetic bearings use an electromagnet to provide non-contacting, friction-free motion in rotary applications. They are constructed... -
Magnetic Field Sensors - (74 companies)Magnetic field sensors measure magnetic field strength, direction, and/or magnetic flux. They are used for scientific measurement, navigation, and industrial applications. How to Select Magnetic Field Sensors. Image Credit: Balluf. Magnetic field... -
Magnetic Field Instruments - (156 companies)Magnetic field instruments include meters, gauges, recorders and other instrumentation for the measurement of magnetic fields and/or magnetic flux. How to Select Magnetic Field Instruments. Image Credit: MicroSense, Ohio Semitronics, Extech... -
Magnetic Locks - (27 companies)Magnetic locks are devices that secure door or gate entryways by using magnetic force. Current is supplied to electromagnets to hold or cut off, allowing the door or gate to be opened. These devices are used in commercial applications as well...
-
Magnetic Cores - (97 companies)Magnetic cores are doughnut-shaped magnetic materials that are used with inductors, transformers and electromagnets. They are also used as computer memory elements. Magnetic cores are doughnut-shaped magnetic materials that are used with inductors...
-
Magnetic Couplings - (22 companies)Magnetic couplings are non-contact couplings which use a magnetic field to transmit torque from one rotating member to another. Magnetic couplings are non-contact couplings that use a magnetic field to transfer torque, force or movement from one...
-
Magnetic Chucks - (36 companies)Magnetic chucks use the magnetic force from a permanent magnet, electromagnet or electro-permanent magnet to achieve chucking or holding action. They are only suitable for workpieces made of magnetic materials such as steel or iron. How to Select...
-
Magnetic Separator Components - (128 companies)Magnetic separator components are used to remove tramp metal from process flow equipment. Magnetic separation is a filtration process in which ferromagnetic or paramagnetic particles are removed from a process line. The process is achieved...
Product News
-
OTTO Controls
JH — Large, Industrial, Hall Effect Joystick The JH Series joystick is designed around the rugged mechanism of a traditional 4-way hydraulic joystick, while utilizing Hall effect technology for increased life and more dependable performance in the field. This combination provides performance and features never before available in an electronic joystick, making it a solid choice for commercial and military applications. The joystick uses OTTO 's field-proven dual magnet configuration found in OTTO 's HPL linear output Hall effect switches... (read more)Browse Industrial Joysticks Datasheets for OTTO Controls -
Sensata Technologies
New AJ22 Joystick The AJ22 is a modular single & dual-axis joystick that combines high performances and reliability in a compact and easily customizable solution. AJ22 inherit high reliability, long life cycle and strong robustness from Sensata 's proven technology adopted today in demanding application such as construction and off-road vehicles. Small and light design applies for versatile material handling applications, like scissor lift, boom lift and lift truck and comply with EN1175 to satisfies lift truck... (read more)Browse Industrial Joysticks Datasheets for Sensata Technologies -
Sensata Technologies
Joysticks - our technology, in your hands Sensata is a leading joystick supplier to some of the world's most recognizable brands. Matched-magnet Hall-effect sensing technology, high mechanical strength, and a robust electrical and software architecture are combined into a high-performance package. Designed for reliability, repeatability, and long life in demanding environments. Accommodates both standard and custom-designed grips. Learn more about our Single and dual-axis electronic joystick bases. (read more)Browse Control Grips Datasheets for Sensata Technologies -
PI (Physik Instrumente) L.P.
Faster Piezo Motion via Joystick Interface Using the Joystick Interface for Analog Signal Control of the E-873 Piezo Stick-Slip Motor Controller. The E-873 piezo stick-slip motor controller supports analog input, but it does not provide direct analog position control comparable to that of a classical piezo-stack nanopositioning system. In a piezo-stack-based stage, the applied control voltage is amplified with a fixed gain and directly drives actuator expansion, so voltage corresponds directly to target position. In contrast, the E-873... (read more) -
Arnold Magnetic Technologies
FLEXIBLE MAGNETIC TAPE | MAGNETIC STRIP Looking for flexible magnetic tape or strips? Arnold's FlexMag TM offers flexible magnetic tape, a cutting-edge solution to solve your material joining problems. These flexible magnetic strips quietly join any substrate together --seamlessly. (read more)Browse Industrial Magnets Datasheets for Arnold Magnetic Technologies -
Douglas Electrical Components
Magnetic Bearings Industrial magnetic bearings achieve their highest operating efficiency when contained within strict vacuum or pressurized gas environments. To maintain these sensitive internal conditions, electrical, control, and monitoring signals must pass in and out of the housing without creating leak pathways. Douglas Electrical Components solves this challenge with high-performance magnetic bearing electrical feedthroughs, hermetic wire feedthroughs, and sealed cable harnesses. By leveraging advanced... (read more)Browse Feedthroughs Datasheets for Douglas Electrical Components -
Arnold Magnetic Technologies
FLEXIBLE MAGNETIC SHEETS-PRINTABLE MAGNETIC MEDIA Flexible magnetic sheets from Arnold are available in a variety of types and sizes. Our printable magnetic media is tested on industry-standard wide-format printers and is available in thicknesses and with coatings to suit meet specifications. (read more)Browse Metal Sheet Datasheets for Arnold Magnetic Technologies -
Shenzhen QH Industrial Co., Ltd
N52 Magnetic Force 4 Pin Magnetic Connector What is magnetic connector?. A magnetic connector is a connection solution that uses magnetic force to achieve automatic adsorption and alignment.When the male and female connectors are brought close together, the magnets automatically guide them to align and attract each other, completing the electrical connection. Why are engineers turning to magnetic solutions?. 1) Automatic attachment and easy operation: Connection can be completed with one hand without precise alignment, making... (read more)Browse Electrical Connectors Datasheets for Shenzhen QH Industrial Co., Ltd -
Arnold Magnetic Technologies
Precision Magnetic Assemblies Manufacturing Arnold Magnetic Technologies is recognized worldwide for permanent magnets and precision magnetic assemblies manufacturing. Our magnetic assemblies feature a wide variety of grades of custom made permanent magnets including: Samarium Cobalt (SmCo). Neodymium Iron Boron. Alnico. Other magnetic materials are also available. (read more)Browse Industrial Magnets Datasheets for Arnold Magnetic Technologies -
Essen Magnetics Pty Ltd
Custom Halbach Magnetic Arrays Engineers in magnetic systems often face limited field strength, energy losses, and inefficient designs, which can hinder performance in motors, separators, or levitation applications. Our custom Halbach arrays solve these challenges with precision-engineered magnetic patterns, optimized dimensions (length, diameter), and enhanced field concentration on one side while minimizing flux leakage on the opposite side. This ensures higher efficiency, compact designs, and superior performance... (read more)Browse Industrial Magnets Datasheets for Essen Magnetics Pty Ltd
-
Human control of an inverted pendulum: Is continuous control necessary? Is intermittent control effective? Is intermittent control physiological?
The participant operated a hand-held contactless single-axis joystick ( HFX Magnetic , CH Products Ltd, UK).
-
Predictive feedback in human simulated pendulum balancing
The participant operated a hand held contactless single axis joystick ( HFX Magnetic , CH Products Ltd, UK) with internal restoring spring removed.
-
Visual control of stable and unstable loads: what is the feedback delay and extent of linear time‐invariant control?
The participant operated a hand held contactless single axis joystick ( HFX Magnetic , CH Products Ltd, Vista, CA, USA) with internal restoring spring removed.
-
The frequency of human, manual adjustments in balancing an inverted pendulum is constrained by intrinsic physiological factors
The subject operated a hand-held contactless single axis joystick ( HFX Magnetic , CH Products Ltd, Leeds, UK) with internal restoring spring removed.
-
Manually controlled human balancing using visual, vestibular and proprioceptive senses involves a common, low frequency neural process
In motor balancing, the subject operated a hand-held contactless single axis joystick ( HFX Magnetic , CH Products Ltd, USA).
-
Encyclopedia of Complexity and Systems Science
Schrijver CJ et al (1992) Patterns in the photosphereic mag- netic -field and percolation theory. … real-time kernel on a PC-104 system, with wireless interface to an operator control PC/ joystick . K D hfx 2 Aj x1 D : : : D xn/2 „ .
-
Medical Image Computing and Computer-Assisted Intervention – MICCAI 2010
… acquisition and fluorescence image acquisition) were synchronized and the robot was driven under joystick control along a … … images from a series of scanning modalities including X-Ray computed tomography (CT), magnetic resonance imaging (MRI … … was used, which translates handle input force of 1 N to 1 mm/s tool velocity. hFx α= .
-
Informatics in Control, Automation and Robotics
(a) When the subject A holds the joystick Y HFX n= … 1D mechanics, 3D multibody systems, power transmission, hydraulics, pneumatics, thermodynamics, electrics, electrical drives, magnetic as well as …
-
Human Interface and the Management of Information. Methods, Techniques and Tools in Information Design
Participants preferred to use the IP Desktop USB Joystick ( HFX Series I, Model 1400 Option 5; CH Products) [2] because it is most similar to that of the slit lamp microscope. … using positron emission tomography (PET), single photon emission computed tomography (SPECT), and functional magnetic resonance imaging (fMRI …
-
SEAFLOOR OBSERVATORIES
… is ensured by a Surface Unit including monitors, PC with human-machine interface, joysticks for steering, and … In particular, magnetic data allow the estimation of some conductivity structure at different depths under the Marsili … 6XEVHTXHQW DQDO\VLV RI VFLHQWLÀF DQG WHFKQLFDO GDWD LQGLFDWHG D VXFFHVVIXO H[ HFX - .
Indicates content that may require registration and/or purchase.