-
Supplier: Setra Systems
Description: RS-232 Digital Communications I/O Port Engineering Unit Conversion for Pressure and Altitude Digital Altimeter Setting Indicator (DASI) and Corrected Altimeter Mode Programmable Non-Linear Functions Meets Conformance Standards
- Working Pressure Range: 0 to 100 psi
- Accuracy: 0.02 ±% FS
- Features: Alarm Indicator, Other
- Pressure Measurement: Gauge
-
Supplier: Setra Systems
Description: RS-232 Digital Communications I/O Port Engineering Unit Conversion for Pressure and Altitude Digital Altimeter Setting Indicator (DASI) and Corrected Altimeter Mode Programmable Non-Linear Functions Meets Conformance Standards
- Height: 4.1 inch
- Weight: 2.4 lbs
- Operating Temperature: 32 to 110 F
- Mounting Type: Base Mounted
-
Supplier: Setra Systems
Description: Display for Pressue or Altitude Monitoring Bidirectional RS-232 Digital Communications I/O Port Engineering Unit Conversion for Pressure and Altitude Digital Altimeter Setting Indicator (DASI) and Corrected Altimeter Mode Programmable Non-Linear Functions Meets
- Working Pressure Range: 0 to 100 psi
- Accuracy: 0.02 ±% FS
- Features: Alarm Indicator, Other
- Display Type: Digital
-
-
Supplier: Setra Systems
Description: Resolution 6 Digit LCD Display for Pressue or Altitude Monitoring Bidirectional RS-232 Digital Communications I/O Port Engineering Unit Conversion for Pressure and Altitude Digital Altimeter Setting Indicator (DASI) and Corrected Altimeter Mode Programmable Non-Linear
- Height: 8.5 inch
- Weight: 12 lbs
- Mounting Type: Base Mounted
- Device Classification: Sensor System
-
Supplier: Richardson RFPD
Description: Low Voltage Barometric Pressure Sensor The MS5637 is an ultra-compact micro altimeter. It is optimized for altimeter and barometer applications in Smart-phones and Tablet PCs. The altitude resolution at sea level is 13 cm of air. The sensor module includes a
- Measurement Type: Absolute
- Device Category: Sensor
-
Supplier: Monarch Instrument
Description: hours. The on board data storage is non-volatile so data will not be lost in the event of a depleted battery. Barometric (also known as atmospheric) pressure can be displayed in a variety of engineering units. It can be used as an altimeter. Information displayed on the LCD is user selectable
- Sampling Frequency: 0.0005 kHz
- User Interface: Computer Programmable
- Data Acquisition: Datalogger / Recorder
- Application: General Lab and Industrial
-
Supplier: Diamond Aircraft
Description: transceivers Garmin GMA 1347 digital audio system Garmin GTX 33 Integrated Mode S Transponder Garmin GRS 77 Attitude Heading Reference System Garmin GDC 74 Digital Air Data Computer Garmin GMU44 Magnetometer Honeywell KAP 140 Dual Axis Autopilot with Altitude Hold and Preselect Standby
-
Supplier: Infineon Technologies AG
Description: monitoring Industrial Altimeter HVAC Robotics Altitude measurement Environmental monitoring Smart home Please note that this list is not exhaustive, and the DPS368 Kit2Go can also be used in other applications that require precise pressure measurements.
- Category: Development Board
-
Supplier: Cessna Aircraft Company
Description: the Turbo Stationair serves up more muscle and better climb, so you can soar at greater speeds in higher altitudes. And not only that, but this phenomenal aircraft also delivers legendary payload capacity and additional safety margins, especially during high-hot operations. Smooth,
-
Supplier: Cessna Aircraft Company
Description: Distance Measuring Equipment Flight Management Systems Weather Radar Traffic Collision Avoidance System (TCAS II) Terrain Awareness Warning System (TAWS) Transponders with ADS-B Out Capability Standby Instrumentation Radio Altimeter Cockpit Voice Recorder Emergency Locator Transmitter
-
Supplier: ONE Aviation Corporation
Description: The Eclipse 550, the new production twin-engine jet from Eclipse Aerospace, features best in class performance, economics, and safety. With the ability to fly at altitudes up to 41,000 feet at a max cruise of 430 mph, all while consuming a mere 59 gallons of fuel per hour, the Eclipse 550 is
Find Suppliers by Category Top
Featured Products Top
-
voltage: 80 to 160 mV Typical Uses Industrial instrumentation Medical device Barometer, altimeter Altitude compensation (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power
More Information Top
-
Applied flight power
The sequence is a long height knife display.
-
SATURN RADAR ALTIMETER
High altitude altimeter for saturn booster .
-
Journal of Spacecraft and Rockets > PAET Entry Heating and Heat Protection Experiment
1 * Lane, J. W. and Evans, R. D., "A High Altitude Altimeter Utilizing a Vibrating Diaphragm Transducer," ISA Paper 2.3.1, presented at the 16th National Instrument Society of American Aeronautics Institute Symposium, Seattle, Wash., May 1970.
-
Fifty Years of Flight Research: An
Annotated Bibliography of Technical
Publications of NASA Dryden Flight
Research Center, 1946–1996
Lane, James W.; and Evans, Robert D.: A High Altitude Altimeter Utilizing a Vibrating Diaphragm Transducer.
-
Game Duck
Highly : height knife .
-
HEV's fuel consumption prediction (technical paper)
The data collection obtained the information of advanced difference than * as well as altimeter acquired velocity, acceleration / deceleration information, fuel supply amount, battery current information, battery residual quantity from vehicle (SOC).
-
Development of HEV's root guidance
Also obtained the information of advanced difference than altimeter .
-
Energiya—Buran
Primary navigational input throughout this phase still came from the RDS range®nder system, backed up by the RSBN for azimuth and range data and by the RVB high - altitude altimeter and .
-
The Air Traffic Control Equipment Subsystem - Present and Future
The octant and the high - altitude altim- eter have produced navigational performance of compa- rable accuracy to that provided by the Doppler and inertial systems, although not as conveniently.
-
AN/APQ-164 multimode radar
Third is a high - altitude altimeter function that provides a very accurate measure of local height above the ground.
Indicates content that may require registration and/or purchase.