Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Mi-Tech Metals
Description: Small space, big capacity. Mi-Tech developers designed our copper tungsten composites to be used extensively in thermal mounting plates, chip carriers, flanges, and frames for high-powered electronic devices. With the thermal advantages of copper with the very low expansion
- Thermal Resistance: 0.68 °C / W
- Material: Copper, Mixed Material
- Features: Other, Other Materials
- Device: Passive Heat Sink
-
Supplier: RCD Components, Inc.
Description: HEAT SINK WATER COOLED Choice of insulated stranded wires embedded into case, standard units featuring lug terminals, straight lead wires, 4-terminal design or male fast-on terminal. Benefits: Widest selection in the industry! 5 to 1000 Watt 0.005Ω to1MΩ, tolerance to .01%, TC to 5ppm
- Resistance Range: 0.1 to 51,000 ohms
- Features: Heat Sink, Water Cooled
- Standards and Certifications: RoHS Compliant
- Technology / Construction: Wirewound Resistor
-
Supplier: SAE International
Description: We have previously reported on the development of a novel active heat sink (AHS) for high-power electronic components offering unparalleled capacity in high-heat flux handling and temperature control. AHS employs convective heat transfer in a working
-
-
Description: Outstanding thermal shock resistance Good dielectric properties Low thermal expansion coefficient Good metalization capacity Applications High power electrical insulators Power electronics Heat spreaders Heat sinks Water cooled heatsinks Laser heatsink power
- Thermal Conductivity: 180 to 200 W/m-K
- Dielectric Strength: 20,000,000 V/m
- Material Type: Aluminum Nitride
-
Description: Advantages Of Aluminum nitride backing plate Aluminum nitride backing plate has high thermal conductivity, low expansion coefficient, high strength, high temperature resistance, chemical corrosion resistance, high resistivity, and low dielectric loss. It is an ideal
- Thermal Conductivity: 170 W/m-K
- Coeff. of Thermal Expansion (CTE): 4 to 6 µm/m-C
- Specialty Ceramic Type: Aluminum Nitride
- Applications: Electrical / HV Parts
-
Description: Advantages Of Aluminum nitride ceramic gasket Aluminum nitride ceramic gasket has high thermal conductivity, low expansion coefficient, high strength, high temperature resistance, chemical corrosion resistance, high resistivity, and low dielectric loss. It is an ideal
- Thermal Conductivity: 170 W/m-K
- Coeff. of Thermal Expansion (CTE): 4 to 6 µm/m-C
- Specialty Ceramic Type: Aluminum Nitride
- Applications: Electrical / HV Parts
-
Supplier: ToneCooling Technology Co., Ltd
Description: copper core design and a high-flow PWM fan, it delivers excellent heat dissipation while supporting 24/7 operation in enterprise and data center environments. Product model: TC-LGA2011-2U3CC CPU type: TC-LGA2011 (square motherboard) Voltage: 12V Product size: 90mm*90mm*48mm Fan speed:
-
Supplier: CSA Group
Description: a) burner-assisted air-source heat pumps; b) air-source/air-sink multi-function heat pump systems; c) integrated vapour-compression-type heat pump systems; d) "Direct Expansion Dedicated Outdoor Air Systems" (DX-DOAS); and e) water-cooled and evaporatively-cooled unitary
-
Supplier: Xoxide
Description: FEATURES: Powerful Cooling Performance Optimally designed aluminum fins disperse heat away from the CPU via 6 of high performance heatpipes by utilizing I.H.D technology, while the high capacity 120mm Triple fans quickly cools the heatsink for stable operation of
-
Supplier: Xoxide
Description: The Thermalright Silver Arrow is a gigantic CPU cooler that covers most new platforms. It's massive structure starts with 4 x 8mm sintered heat-pipes that are nickel plated for slower oxidation, ensuring a long lasting cooler. Next, the fin area is an astounding 147mm x 103mm in surface
-
Supplier: Xoxide
Description: design, the Freezer 13 comprises of four U-shaped high performance heatpipes and 45 efficiently formed aluminum fins. The maximum cooling capacity for this cooler is 200W and is able to dissipate massive heat that is produced in high-end CPUS, such as Intel Core i7. Ultra
-
Supplier: Xoxide
Description: ?/Watt Direct Touch Heatpipe (DTH) Base DTH technology transfers the CPU's heat directly to heatpipes, thereby minimizing heat resistance and maximizing cooling performance. Composite Heatpipes By utilizing Composite heatpipes, the heat transfer capacity is enhanced by1.5
-
Supplier: ABSOPULSE Electronics Ltd.
Description: withstand capacity for vibration and contributes to long-term reliability. In addition, the internal boards are conformal coated for immunity to humidity and contamination. All heat generating components are installed on aluminum heat-sink blocks which are thermally
- DC Input Voltage: 42 to 125 volts
- DC Output Voltage: 24 to 125 volts
- DC Output Power: 1,000.0000000000001 watts
- Number of Outputs: 1 to 2 #
-
Supplier: Ohmite Manufacturing Co.
Description: Wirewound Heatsinksble Radial Terminal Features: • Flameproof and inorganic • Higher power rating due to heat sink capacity • All welded construction • Nonhygroscopic • High surge construction Options: • Noninductive versions (Aryton-Perry windings) • Terminal sleeves to
- Resistance Range: 0.05 to 100,000 ohms
- Tolerance: 5 to 10 +/- %
- Temperature Coefficient (TCR): 50 to 180 ±ppm/°C
- Power Rating: 20 to 150 watts
-
Supplier: Corsair Memory
Description: triple channel Intel platforms Red heat sinks with patented DHX Technology Includes Airflow fan kit for superior heat dissipation World famous Corsair reliability and performance Package Contents Three 4GB memory modules System Requirements Designed for use with all DDR3
-
Description: properties in terms of heat sink dissipation, and thermal and power cycling tolerance. Ceramics have a large heat capacity and great thermal conductivity. The exceptional electrical and thermal conductivity of thick copper foil lays a good foundation for welding and wire
- Features: Alumina / Aluminum Oxide, Specialty Ceramic
- Specialty Ceramic Type: Aluminum Nitride
- Applications: Battery / Fuel Cell, Construction & Building / Architectural, Electrical / HV Parts, Electronics / RF-Microwave
- Performance Features: Metallized / Silvered (Electrode, Mirror)
-
Supplier: Visual Sound, Inc.
Description: using F.E.A. simulators and the necessary heat transfer to the dissipative structure has been improved. The heat sink concept has been further improved by using an air-diffractor that offers high thermal capacity and has been designed to force air moved by the dust
-
Description: are frequently an issue. Typical Features Very high thermal conductivity Outstanding thermal shock resistance Good dielectric properties Low thermal expansion coefficient Good metalization capacity Applications High power electrical insulators Power electronics Heat
- Material Type: Aluminum Nitride
-
Description: are frequently an issue. Typical Features Very high thermal conductivity Outstanding thermal shock resistance Good dielectric properties Low thermal expansion coefficient Good metalization capacity Applications High power electrical insulators Power electronics Heat
- Material Type: Aluminum Nitride
- Shape / Form: Plate / Board (e.g., Fiberboard)
-
Description: Advantages Of AlN Parts Aluminum Nitride Parts has high thermal conductivity, low expansion coefficient, high strength, high temperature resistance, chemical corrosion resistance, high resistivity, and low dielectric loss. It is an ideal high temperature insulation
- Thermal Conductivity: 170 W/m-K
- Coeff. of Thermal Expansion (CTE): 4 to 6 µm/m-C
- Specialty Ceramic Type: Aluminum Nitride
- Applications: Electrical / HV Parts
-
Description: Advantages Of Aluminum Nitride Ceramic Spacer Aluminum nitride ceramic spacer has high thermal conductivity, low expansion coefficient, high strength, high temperature resistance, chemical corrosion resistance, high resistivity, and low dielectric loss. It is an ideal
- Thermal Conductivity: 170 W/m-K
- Coeff. of Thermal Expansion (CTE): 4 to 6 µm/m-C
- Specialty Ceramic Type: Aluminum Nitride
- Applications: Electrical / HV Parts
-
Supplier: TapeOnline.com
Description: LaCie 2big Quadra RAID Hard Drive - 6TB (301561U)The 2big Quadra features four RAID levels, four interfaces and a modern, sleek heat sink design. With 6 terabytes of storage space this 2big Quadra can hold up to twelve hours of HD video.The 2big Quadra is a 2-bay solution with
-
Supplier: TSI Group, Inc.
Description: B/E Aerospace is experienced in all aspects of thermal management, and brazing is our specialty. As the leading thermal management company with best-in-class brazing technology, B/E Aerospace provides customers with single source brazed assemblies, and can deliver "extra-capacity" from one of
- Applications / Industry: Aerospace / Avionics, Electronic / IC Packages, Heat Sinks / Thermal Management, Process Equipment (Heat Exchangers, Tanks, etc.), Specialty / Other
- Materials: Aluminum
- Additional Services: Assembly, CAD / CAM Support, Design Assistance, High Volume Production, Low to Mid Volume Production, Machining, Testing and Inspection
- Services: Brazing
-
Supplier: TapeOnline.com
Description: Lacie - 2big Quadra 4TB - 301432UThe 2big Quadra features four RAID levels, four interfaces and a modern, sleek heat sink design. With 4 terabytes of storage space this 2big Quadra can hold up to eight hours of HD video.The 2big Quadra is a 2-bay solution with customizable RAID modes.
-
Supplier: TapeOnline.com
Description: LaCie 2big Quadra RAID Hard Drive - 2TB (301352U)The 2big Quadra features four RAID levels, four interfaces and a modern, sleek heat sink design. With 2 terabytes of storage space this 2big Quadra can hold up to four hours of HD video.The 2big Quadra is a 2-bay solution with
-
Supplier: Fab Masters Company, Inc.
Description: more precise welds with less heat input. Which means less distortion and little or no heat sink. This allows welding of smaller parts with tighter tolerances. Stainless Steel welding Capacities Microscopic welding of delicate medical equipment Robotic welding, our Genesis Versa
- Materials: Aluminum, Steel - Stainless, Steel - Structural, Steel - Tool
- Additional Services: CAD / CAM Support, Low to Mid Volume Production, Machining, Robotic Welding, Testing and Inspection
- Arc / Resistance Welding: MIG (GMAW), TIG (GTAW)
- Features: Midwest US Only, North America, Other, United States Only
-
Supplier: SAE International
Description: Conventional engine cooling system could not meet the demand of the hydraulic retarder heat rejection within the same installation space. In this research, independent two-phase evaporator was adopted to strengthen the coolant heat absorption capacity from the transmission
-
Supplier: FX PCB Co., Ltd.
Description: copper. As the electrical conductivity chart shows, copper has the second lowest conductivity capacity after silver. On the contrary, iron has more electrical conductivity and the lowest thermal endurance. Better heat dissipation capacity: Copper is famous for its excellent
-
Supplier: ABSOPULSE Electronics Ltd.
Description: Packaged in waterproof IP66 enclosure RIA12 withstand capacity EN50155 input ranges For train and mobile applications Internal boards ruggedized and conformal coated Rugged, field-proven design Full electronic protection N+1 redundancy available This series of rugged, railway quality DC-DC
- DC Input Voltage: 14.4 to 154 volts
- DC Output Voltage: 12 to 110 volts
- DC Output Power: 300 watts
- Type: DC/DC Converter
-
Supplier: Rehrig Pacific Company
Description: the container to hold liquids for other purposes.Capacity: 6.0 Gallons (23.3 liters) Features: Made with durable, washable, 100% recyclable, high density poly-ethylene (HDPE) resin Attractive open-diamond design Drop front gives easy access under sinks Smooth interior and
- Container Type: Bin
- Application: Shipping
-
Supplier: WATTCO
Description: installation process. The capacity of the resistive loads will depend on the nature of the heat sink it is being used in. For use with individual applications, they can be adopted and varied in functionality to fit the existing situation. Switching Motors -Productivity is one of
- Media: Gas / Air, Liquid
- Control: Limit / Set Point Control
- Form Factor: Panel / Chassis Mount
- Control Signal: Switch / Relay Output
-
Supplier: Columbus McKinnon Corporation
Description: Optional Flat Heat Sink Design This option reduces the depth of the drive by as much as 45%. Finless capacities are available in 230-460V ½ through 5HP. Consult factory on the suitability of the flat heat sink design for your application. IMPULSE•G+ Mini can also be
- Rated Power: 186.53648520510126 to 14,922.9188164081 watts
- Supply Voltage (AC): 200 to 480 volts
- Maximum Output Voltage: 0 to 10 volts
- Frequency: 50 Hz, 60 Hz
-
Supplier: Betatronix LLC
Description: common shaft axis with precision conductive plastic potentiometers. We can supply single- or multi-pole, single- or multi-position, positive detented "on-off" rotary switches, high-current (10 amp) cam-actuated microswitches, and lower current printed circuit board-type switches built in
- Tolerance: 0.05 to 0.1 +/- %
- Operating Temperature: -65 to 125 C
- Dielectric Strength: 500 kilovolts
- Category / Application: Aerospace, Automotive, Current Sensing Resistor, Dynamic Braking Resistor, Fusible Resistor, General Use, Harmonic Filter Resistor, High-Current Resistor, High-Frequency Resistor, High-Voltage Resistor, Industrial, Medical, Power Resistor, Precision Resistor, Railway Resistor, Surge Resistor,
-
Supplier: Advantech
Description: harsh environments, the MIC-6314 has a native ruggedized convection cooled heat sink adaptable to various chassis environments; with the alternated optional air cooled heat sink, additional I/O is provided on the front panel. An onboard soldered, industrial SSD is
- Operating System: LynxOS®
- Technology: VPX
-
Supplier: TMP Pro Distribution
Description: 4-channel CX amplifiers give you four channels in only two rack spaces-without compromising on power. Each is equipped with QSC's exclusive PowerLight® switching power supply technology to virtually eliminate noise and hum. With high output power, versatile loading options, high
- Type: Amplifier
Find Suppliers by Category Top
Featured Products Top
-
Custom Heat Sinks for High-Performance Thermal Management Modern electronic systems require effective thermal management to maintain performance and reliability. Standard heat (read more)
Browse Heat Sinks Datasheets for ToneCooling Technology Co., Ltd -
Forging is a manufacturing process involving metal shaping by localized compressive forces. Rego's Precision Forge Technology is capable to produce both aluminum and copper heat sinks. These sinks are processed with high pressure, below temperatures of 300°C. Under this circumstance, forged (read more)
Browse Heat Sinks Datasheets for Rego Electronics Inc. -
High-performance electronic systems require efficient thermal management solutions to prevent overheating, maintain stable operation, and extend component service life. ToneCooling custom aluminum heat sinks are engineered for high-power memory modules and compact electronic applications (read more)
Browse Heat Sinks Datasheets for ToneCooling Technology Co., Ltd -
Electronic devices often face overheating issues that can reduce performance, shorten lifespan, and increase maintenance costs. Our high-efficiency copper heat sink is engineered to tackle these challenges, providing reliable thermal dissipation even in space (read more)
Browse Heat Pipes Datasheets for ToneCooling Technology Co., Ltd -
PCB AND HEAT SINK MOUNTING We offer a wide variety of heat sink mounting designs that suit your most demanding applications—including high-precision resistors for laboratory applications. Several intelligent (read more)
Browse Resistors Datasheets for Isabellenhutte USA -
The Extruded Aluminum Heat Pipe Heat Sink is designed to provide efficient thermal management for demanding telecommunication equipment. Manufactured from AL6063 aluminum and Cu1020 copper, the heat sink combines the lightweight, high-thermal-conductivity properties of extruded aluminum with the (read more)
Browse Heat Sinks Datasheets for USUSTK LIMITED -
due to excess heat, especially in high-demand applications. Our aluminum heat sinks offer the perfect solution with customized designs for maximum (read more)
Browse Heat Sinks Datasheets for ToneCooling Technology Co., Ltd -
The Alumina Ceramic Heat Sink Insulator Plate is made from high (read more)
Browse Thermal and Refractory Ceramics Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
High-Performance Aluminum Heat Sink for Effective Thermal Management Aluminum heat sinks are designed to effectively dissipate heat from critical components, ensuring optimal performance across various applications. With exceptional thermal conductivity, they enhance cooling (read more)
Browse Heat Sinks Datasheets for ToneCooling Technology Co., Ltd -
As electronic systems continue increasing in power density and performance requirements, thermal management has become critical to system reliability and operating efficiency. In high-performance environments, inadequate heat dissipation can reduce lifespan and (read more)
Browse Heat Sinks Datasheets for ToneCooling Technology Co., Ltd
Conduct Research Top
-
Press-Fit Current Carrying Capacity - Part 3
and the solder-free nature of press-fit zone components allows engineers to optimize manufacturing processes, even if the product includes large heat sinks, multiple internal substrates, and complex control circuitry, all with different thermal coefficient of expansion (CTE) characteristics
-
Putting WFI to Work in Juncos
products, including Epogen, Neupogen and Enbrel. Expanding facilities require expanding water capabilities. The most recent $400 million, 500,000-square-foot expansion included the design and implementation of a new Water-for-Injection (WFI) system, with USP-grade water processed by a high-capacity
More Information Top
-
Restarts automatically
If no luck, then install a higher capacity heat sink fan.
-
Liquid Metal Fast Breeder Reactor program. Volume II. Environmental statement
…d i a t e d fuel, both from the AEC and commercial reactors. thoroughly proven, safe, f l e x i b l e technique that o f f e r s a high capacity heat sink , good shielding, and the…
-
Alternatives for managing wastes from reactors and post-fission operations in the LWR fuel cycle. Volume 3. Alternatives for interim storage and transportation
High capacity heat sink available to absorb heat upon loss of normal cooling systems; demonstrated technology in reactor and reprocessing plant fuels storage basins; capable of handling high heat fluxes; water serves as a confinement barrier in the event of container failure…
-
Current supply for high-Tc superconductor testing
At this case temperature, the transistor can operate with a continuous power dissipation of 120W; however, a high capacity heat sink is required to hold the case tempera- ture below 93 "C at this power dissipation.
-
Engineering Design of a Fission Converter-Based
Moreover, lower normal operating temperature provides higher heat sink capacity for accident conditions.
-
Journal of Propulsion and Power > Additives to Improve Fuel Heat Sink Capacity in Air/Fuel Heat Exchangers
This is the highest heat sink capacity that was obtained for any of the compounds tested in this study.
-
Hypersonic Airbreathing Missile
The fuselage is constructed of a material with a high heat sink capacity and is covered with a thermal protective shield and lined with an internal insulating blanket.
-
On the Use of Wire-Coil Inserts to Augment Tube Heat Transfer
Using the heat sink available in the fuel is generally favored because the fuel has a higher heat sink capacity than air.
Indicates content that may require registration and/or purchase.