Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: ValueTronics International, Inc.
Description: The 9732 is a pulse generator from Quantum Composers. A pulse generator is a piece of electronic test equipment that engineers use to generate rectangular pulses. An electromagnetic pulse generator is best for digital, not analog, circuits. Engineers
- Features: Generator, Pulse
-
Supplier: Picosecond Pulse Labs, Inc.
Description: obtain fast risetime optical pulses. The Picosecond Advantage: The Model 2600C Pulse Generator produces high amplitude 45 V, fast (<500 ps) risetime pulses.Description: 50 V, 250 ps risetime pulses are available with the “Turbo” option. The pulse
- Pulse Duration: 0.001 to 0.1 µs
- Amplitude: 50 volts
- Features: Front Panel and Display, Generator, Pulse
- Form Factor: Portable / Benchtop
-
Supplier: Picosecond Pulse Labs, Inc.
Description: Tunnel Diode Pulse Driver work together as a system to produce high speed pulses.Description: The Model TD1107C Tunnel Diode Pulse Head produces a step with an extremely fast edge. The output pulse amplitude is 230 mV into 50 Ohm. A 50 Ohm generator source
- Pulse Duration: 4 µs
- Amplitude: 0.23 volts
- Features: Front Panel and Display, Generator, Pulse
- Form Factor: Portable / Benchtop
-
-
Supplier: Allied Electronics, Inc.
Description: The units are rugged, incremental encoders that convert shaft rotation into a current sinking pulse train. Internally, a single L.E.D. light source and a photologic sensor in conjunction with a shaft-mounted, durable, metal-etched encoder disc, provides signal accuracy and reliability
-
Supplier: Allied Electronics, Inc.
Description: The units are rugged, incremental encoders that convert shaft rotation into a current sinking pulse train. Internally, a single L.E.D. light source and a photologic sensor in conjunction with a shaft-mounted, durable, metal-etched encoder disc, provides signal accuracy and reliability
-
Supplier: Microchip Technology, Inc.
Description: The HV7358 is a 16-channel, 3-level high voltage ultrasound transmitter with built-in programmable beamformer. Each channel can generate pulses up to ±80V with a T/R switch and an active discharge back to 0V circuit. The output current can be programmed for 0.3A, 0.5A, 1.0A and
- Device Type: Beamformers, Transmitter
- Features: Other
-
Supplier: ValueTronics International, Inc.
Description: The DTG5078 is a generator from Tektronix. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many
- Device Type: Generator
- Generator Type: Signal
-
Supplier: ValueTronics International, Inc.
Description: The 188 is a function generator from WaveTek. A function generator is a type of signal generator people use to generate many kinds of electrical waveforms over a range of frequencies. A function generator is a type of electronic test equipment that produces sine,
- Minimum Frequency Range: 4,000 MHz
- Maximum Frequency Range: 4,000 MHz
- Generator Type: Function, Signal
- Device Type: Generator
-
Supplier: ValueTronics International, Inc.
Description: The NSG5000 is a surge generator from Schaffner. Surge Generators produce spikes and transients in voltage and current to simulate real life conditions for the testing and design of electronic components and systems. Additional Features: Power Supply: 100 to 120 VAC ±10%, 47-63
- Device Type: Generator
- Features: Other
-
Description: their optimum assembly for synergetic high performance of the overall pulsed power system. Filled with numerous design examples throughout, the book offers chapter coverage on various subjects such as: Marx generators and Marx-like circuits; pulse transformers;
-
Supplier: Picosecond Pulse Labs, Inc.
Description: Applications High-speed serial data testing Semiconductor testing Component testing R&D design verification The Picosecond Advantage: High-quality performance at a value based price.Description: The Picosecond Pulse Labs’ Model 12040 is a high performance pattern
- User Interface: Front Panel and Display
- Generator Type: Function
- Device Type: Generator
- Form Factor: Portable / Benchtop
-
Supplier: Picosecond Pulse Labs, Inc.
Description: Applications High-speed serial data testing Semiconductor testing Component testing R&D design verification The Picosecond Advantage: High-quality performance at a value based price.Description: The Picosecond Pulse Labs’ Model 12050 is a high performance pattern
- User Interface: Front Panel and Display
- Generator Type: Function
- Device Type: Generator
- Form Factor: Portable / Benchtop
-
Supplier: MultiDimension Technology Co., Ltd.
Description: Description TMR7551-C is a close loop current sensor for accurate measurement of DC, AC, pulsed current and arbitrary waveform current with galvanic isolation between primary and secondary circuits. TMR7551-C Features and Benefits High accuracy Excellent linearity Ultra
- Measuring Range: 1,000 amps
- Input Voltage: 15 to 24 volts
- Response Time: 1 µs
- Accuracy: 0.3 to 0.5 %FS
-
Supplier: ACCES I/O Products, Inc.
Description: up to 128 kByte 18 additional digital I/O lines arranged in 4 programmable groups All outputs buffered with 24 mA sink/source capabilities Type B USB connector features high-retention design Standard 68-pin SCSI high density latching connector Custom high-speed function driver
- Digital I/O Channels: 16 #
- Operating Temperature: 32 to 158 F
- Features: Application Software Included
- User Interface: Computer Programmable
-
Supplier: HORIBA Instruments, Inc.
Description: for two rotating directions High measuring accuracy due to contact-free speed measurement via a pulse generator as well as torque measurement via a load cell Robust design, which integrates the load cell inside the frame Long life time circle resulting from new mechanical design
- Maximum Power Absorption: 629.903580904325 HP
- Torque Capacity: 26,548.6725663717 In-lbs
- Maximum Rotary Speed: 10,000 rpm
- Application: Automotive, Industrial
-
Supplier: Electric Generators Direct
Description: High Current Surge Output •Will start most 13,500 btu high efficiency RV air conditioners •2400 watts max, 2000 watts continuous output Inverter System with Pulse Width Modulation (PWM) Control •Safely power computers and sensitive electronics Smart Throttle™ •Engine
- Voltage: 120 V
- Frequency: 60 Hz
- Phase: AC Single Phase Power
- Fuel Type: Gasoline
-
Supplier: Advanced Energy Industries, Inc.
Description: ultrasound, amplifiers, and pulse generators. Benefits Increase system throughput with quick capacitor charging Minimize stress on storage capacitors, enhance system reliability, and simplify product design Reduce system footprint and simplify packaging Enable more responsive and
- DC Input Voltage: 23 to 30 volts
- DC Input Current: 3 to 6 amps
- DC Output Voltage: 0 to 6,000 volts
- DC Output Current: 0.021 to 2 amps
-
Supplier: Comdel, Inc.
Description: provided as standard; DeviceNet is optional. Synthesizer-driven, frequency agile configurations are also available on all CV series models. Applications: These VHF solid-state generators are ideal for use in VHF plasma systems, solar photovoltaic applications, CW and pulsed laser systems, and
- AC Input Voltage: 190 to 230 volts
- Input Frequency: 50 to 60 Hz
- Output Frequency: 30 to 80 MHz
- Number of Outputs: 1 #
-
Supplier: TEGAM, Inc.
Description: Precision Power Amplifier High Voltage Single Channel The Model 2340 High Voltage Amplifier expands the amplitude range of any standard function, pulse or waveform generator to 400 Vp-p. There is also a special high impedance input option for DAC boards. The DC
-
Supplier: Microchip Technology, Inc.
Description: MD2134 consists of CMOS digital logic input circuits, an eight-bit current DAC for aperture weighting amplitude control, and a programmable 15-level pulse amplitude modulation (PAM) current-source that does not include a zero level. The fast current sources are
- Device Type: Beamformers
- Features: Other
-
Supplier: Advanced Energy Industries, Inc.
Description: 24 VDC input. Easily control and monitor high voltage output and current from one of the several available analog interfaces. The High-Power C series is a smart choice for applications needing greater than 30 W of high power density. Benefits Reduce system footprint and
- DC Input Voltage: 11 to 32 volts
- DC Input Current: 3 to 12 amps
- DC Output Voltage: 0 to 6,000 volts
- DC Output Current: 0.015 to 2 amps
-
Supplier: TEGAM, Inc.
Description: Precision Power Amplifier High Voltage Dual Channel The Model 2350 High Voltage Amplifier expands the amplitude range of any standard, 50 Ω function, pulse, or waveform generator to 400 Vp-p. Model 2350 comes standard with a fixed gain of +50, and gains from 10 to 100 are
-
Supplier: Littelfuse, Inc.
Description: High peak pulse current capability TM = 40,000A Rigid terminals for secure through-hole solder mounting No derating up to 85ºC ambient
- Maximum AC RMS Voltage: 1,173 volts
- Maximum Clamping Voltage: 680 volts
-
Supplier: Cirrus Logic, Inc.
Description: The CS4373A is a high-performance, differential output digital/analog converter (DAC) with programmable attenuation and multiple operational modes. AC test modes measure system dynamic performance through THD and CMRR tests while DC test modes are for gain calibration and pulse tests.
- Pin Count: 28
- Resolution: 24 bits
- Power Dissipation: 500 milliwatts
- Operating Temperature: -40 to 85 C
-
Supplier: Larson Electronics LLC
Description: The Magnalight LEDLB-24SD-C LED Light Bar offers high light output in a light weight, durable, low profile housing combined with versatile mounting and power options. This IP67 rated LED light bar is waterproof to one meter and produces 4,320 lumens while drawing only 72 watts of power @6
-
Supplier: Microchip Technology, Inc.
Description: RESET pulse Manual reset capability Both active-high and active-low RESET outputs /RST output valid down to 1.2V Ultra-low supply current, 3.5µA typical Rejects brief input transients No external components For extended temperature range, see Micrel's MAX825 IttyBitty® 5-pin
- Quiescent Current (IQ): 5 µA
- Supply Voltage (Vi): 1.5 to 5.5 volts
- Threshold Voltage: 1.69 to 4.68 volts
- Operating Temperature: -40 to 85 C
-
Supplier: Mini-Circuits
Description: generator. The RFS-G90G93750X+ provides many advantages over traditional magnetrons, such as a longer lifespan, frequency tuning, better frequency stability, precise control of output power, and lower power supply voltage. This rugged high power signal source is capable of providing
- Frequency Range: 902 to 928 MHz
- Minimum Gain: 1 dB
- Maximum Gain: 59 dB
- Input VSWR: 1.2 to 1.35 :1
-
Supplier: Mini-Circuits
Description: generator. The RFS-2G42G5050X+ provides many advantages over traditional magnetrons, such as longer lifespan, frequency tuning, better frequency stability, precise control of output power, and lower power supply voltage. This rugged high power signal source is capable of providing
- Frequency Range: 2,400 to 2,500 MHz
- Minimum Gain: 1 dB
- Maximum Gain: 51.5 dB
- Input VSWR: 1.5 to 2 :1
-
Supplier: Larson Electronics LLC
Description: less heat and longer LED life with an average 70% lumen maintenance after 50,000 hours. PWM Control: The pulse width modulation drivers in this unit also provide secondary benefits through the ability to tap into a provided input wire with an external pulse generator and adjust
-
Description: sine wave, square wave, sawtooth wave,and pulse wave outputs + 3.5-inch high-resolution, high-contrast color LCD display, suitable for outdoor use + USB Type-C interface, support power bank, support PC software connection + SCPI supported, facilitate secondary development
- Bandwidth: 70 MHz
- Number of Input Channels: 1 (# channels)
- Features: Hand-held Unit, Integral Display, Other
- Host Interface: USB
-
Supplier: Eaton Corporation - Drives
Description: overheating and overloading, enabling the application of generators and other high-impedance systems. This cost-effective solution provides moderate reduction in voltage and current harmonics. The drive provides increased input protection for the adjustable frequency drive and
- Number of Axes / Motors: 1
- Resolution (if Applicable): 10 bits
- Rated Power: 55,960.94556153038 watts
- Continuous Output Current: 96 amps
-
Supplier: Dataforth Corporation
Description: special functions: pulse/frequency counter, pulse/frequency counter with de-bounce, waveform measurement, time between events, frequency generator, pulse width modulation (PWM) generator, and one-shot pulse generator. The 8B isoLynx® SLX300 also
- Analog Input Channels: 12 #
- Digital I/O Channels: 8 #
- Sampling Frequency: 3 kHz
- Accuracy: 0.07 % FS
-
Supplier: Richardson RFPD
Description: voltage and current readings. Specifications DC Bus voltage up to 900V Input/output current rating up to 40A Low-inductance layout Connector for optional control card Screw terminal power connections Ideal for double pulse testing and high-power testing Onboard fan for
- Category: Development Board
-
Supplier: Richardson RFPD
Description: reverses polarity, this charge is extracted. The Step Recovery diode will appear as a low impedance current source until all the charge is extracted, then it will """"snap"""" to a higher impedance. This causes a voltage pulse to form in the impulse circuit of the multiplier. Step
- VR: 30 volts
- CT: 1.2 pF
- Features: RF Diodes
- Package: SOT23
-
Supplier: Electro Optical Components, Inc.
Description: delay from the input trigger pulse and the Q-switch output pulse has been incorporated. Full protection facilities are provided based on internal current limiting to ensure that the demands on the internal HT power supply do not exceed its capability. There is also an internal
Find Suppliers by Category Top
Featured Products Top
-
Knowles’ high-energy pulse discharge capacitors are engineered for maximum performance in the most demanding pulsed power applications. Ideal for use in medical defibrillators, directed energy weapons, particle accelerators, and pulsed lasers, these custom capacitors combine high energy (read more)
Browse Capacitors Datasheets for New Yorker Electronics Co., Inc. -
environments, our pulse power capacitors deliver reliable performance over long periods of time APPLICATIONS: • External Defibrillators • Industrial and Medical Lasers • Diagnostic Imaging Equipment • MARX Generator Banks • Electromagnetic (read more)
Browse Power Capacitors Datasheets for Knowles -
. Applicable Equipment & Basic Generator Operating Parameters Our carbon brush sets are customized to match large hydrogen-cooled turbine generators. The matched generator is a classic power generation unit widely used in power plants, running under high speed, high current and hydrogen (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
SIGLENT'S SSG3000X series of signal generators have a frequency range of 9 kHz to 2.1 GHz/3.2 GHz. They provide normal analog modulation such as AM, FM, and PM. They also provide pulse modulation and pulse train generator. In addition, when used with baseband generator such as SDG6000X, They can (read more)
Browse Datasheets for Siglent Technologies NA, Inc. -
The CSG9K20GA is a metrology-grade signal generator engineered for time-domain critical applications. Delivering a wide -120 to 17 dBm dynamic range, it features a built-in pulse modulator with 100 ns minimum width and fast 50 ns frequency switching (≥100 MHz). With typical phase noise of (read more)
Browse Signal Generators Datasheets for Corech Microwave -
SIGLENT's Arbitrary Waveform Generators includes models with up to 500 MHz bandwidth, 2.4 GSa/s sample rate, 16-bit vertical resolution and 20 Mpts of data. Common analog and digital modulations, sweep and burst are provided to support complex signal generation. Proprietary TrueArb & EasyPulse (read more)
Browse Signal Generators Datasheets for Siglent Technologies NA, Inc. -
: Various bands up to 50 GHz Future-proofing: Consider selecting a generator with a frequency range that extends beyond your current needs to accommodate future applications. Resolution: Look for generators with fine frequency resolution (e (read more)
Browse RF Generators Datasheets for Uni-Trend US -
environmental condition and qualify in accordance to AEC-Q200 requirement. Highlights • High ripple current • Self healing property, low losses • High contact reliability • Operating temperature range: -55°C to 105°C • Lead space (read more)
Browse Film Capacitors Datasheets for Knowles -
NKK is proud to see our S822 High Capacity Toggle Switch integrated into leading hydraulic generator systems — powering the move toward greener, more efficient mobile energy solutions. With its robust design and reliable high-current (read more)
Browse Rocker Switches Datasheets for NKK Switches -
Product Datasheet Features: 10 KHz to 150 MHz pulse currents up to 100 amperes Individually Calibrated included (read more)
Browse Current Sensors Datasheets for A.H. Systems Inc.
Conduct Research Top
-
A Simple Circuit for Driving Microcontroller Friendly PWM Generators
for designing a switching power supply as a peripheral to a microcontroller: a set/reset flip-flop, a high-speed voltage comparator and an op amp to implement the error amplifier. The microcontroller controls the MCP1630 through its clock input. The frequency of the clock determines the pulse
-
Basics of Servomotor Control (.pdf)
generator (strictly speaking it follows the pulses). In contrast, servomotor operation lags behind the command pulses. 1. Stepper motor (1) Since stepper motor operation is synchronized with the command pulse signals from a pulse generator such as the PCL, they are suitable for precise control
-
Design and Development of Medical Electronic Instrumentation
to perform volume-conductor experiments with a voltage-to-current converter. and physical models of the body. In Chapter 7 we look at the principles and clinical applications of electrical stimulation. of excitable tissues. Projects include the design of stimulation circuits for implantable. pulse
More Information Top
-
Efficiency of pulse high-current generator energy transfer into plasma liner energy
Abstract—The efficiency of capacitor bank energy transfer from a high current pulse generator into kinetic energy of a plasma liner has been analyzed.
-
Pulse Current / Generators
507 - High Current Pulse Generator .
-
A 100 kJ Pulse Unit for Electromagnetic Forming of Large Area Sheet Metals
[3] W. Hartmann, M. Roemheld, "Design of a high current pulse generator occurred, the pulse generator works satisfactorily according to .
-
Fast power semiconductor devices for pulsed power applications
Therefore, they are employed by connecting in series to achieve high voltage operation and by connecting in parallel for high current pulse generators .
-
Experience of Pseudospark Switch Operation in Pulse Power Applications
The unit is based on a high current pulse generator (HCPG) with the operating voltage of up to 15 kV and the stored energy in the capacitor bank of up to 63 kJ, the current in load can be increased up to…
-
Impulse current withstand capability of coaxial cables in high current applications
Abstract - A coaxial medium voltage cable has been tested as a means to connect the high current pulse generator to the load coil in magnetoforming applications, at single pulses of ca.
-
Development and study of a portable plasma focus neutron source
In order to reach this goal, a low inductive high current pulsed generator (HCPG) capable of operating with a repetition rate of up to 10 Hz was developed on the basis of a pulsed transformer [40, 41].
-
Determining thermodynamic parameters of aluminum X-pinch plasma
In the original configuration pro posed in 1982 by Zakharov et al. [1], the X pinch com prised a pair of thin crossed wires (resembling the let ter X) mounted in the interelectrode gap of a high current pulse generator .
-
Ventricular Fibrillation Produced by Stimulation of External Transthoracic Electrodes—An Experimental Study
…during the T wave of the ECG/ To deliver the stimulus in the center of the vulnerable period, the R wave of the ECG was applied to a controllable delay circuit [10-500 msec) that trig- gered the high current pulse generator .
-
Current density threshold for the stimulation of neurons in the motor cortex area
Magnetic nerve stimulators consist typically of a high current pulse generator and a stimulating coil.
Indicates content that may require registration and/or purchase.