-
Supplier: Radwell International
Description: TRIAC, HIGH CURRENT, LOW THERMAL RESISTANCE W/ CLIP BONDING, HIGH COMMUTATION CAPABILITY, 40 AMP, 800 VOLT, BTA SERIES. FREE 2 YEAR RADWELL WARRANTY
- Features: Triac
-
Supplier: SCHURTER Inc
Description: Description Patented surface mount thermal fuse to protect against thermal runaway of power semiconductors such as: MOSFET's, IC's, IGBT's, Triac's, SCR's, etc. Highest reliability thanks to complete galvanic Separation. Unique Selling Proposition Separates rated voltages up to 60 VDC Reflow
- Rated Voltage: 60 volts
- Voltage Type: DC Voltage
- Lead Material: Other
-
Supplier: Win Source Electronics
Description: Manufacturer: AMIS Category: Discrete Semiconductor Products - Thyristors - TRIACs Packaging: Bulk Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Circuit: SPST-NC (1 Form B) Current - Output High, Low: 24mA, 24mA; 12mA, 12mA Voltage Supply Source: Dual ±
- Features: Silicon Controlled Rectifier (SCR), Triac
-
-
Supplier: Littelfuse, Inc.
Description: This triac is designed for high performance full-wave ac control applications where high noise immunity and commutating di/dt are required. End Products: White goods Blocking Voltage to 800 V On-State Current Rating of 30 Amperes RMS at 95°C Uniform Gate Trigger
- IT(RMS): 30 amps
- Features: Silicon Controlled Rectifier (SCR), Triac
-
Supplier: Littelfuse, Inc.
Description: The triac is designed for high volume, low cost, industrial and consumer applications such as motor control, process control, temperature, light and speed control. Small Size Surface Mount DPAK Package Passivated Die for Reliability and Uniformity Four-Quadrant Triggering Blocking
- IT(RMS): 4 amps
- Features: Silicon Controlled Rectifier (SCR), Triac
-
Supplier: Littelfuse, Inc.
Description: This triac is designed for high performance full-wave ac control applications where high noise immunity and commutating di/dt are required. End Products: White Goods Blocking Voltage to 800 V On-State Current Rating of 30 Amperes RMS at 95°C Uniform Gate Trigger
- IT(RMS): 30 amps
- Features: Silicon Controlled Rectifier (SCR), Triac
-
Supplier: Littelfuse, Inc.
Description: for the life of the product. Listed SIDACtor® devices are bi-directional. All electrical parameters & surge ratings apply to forward and reverse polarities. Vdrm is measured at Idrm. Vs is measured at 100 V/µs. Special voltage (Vs & Vdrm) and holding current (Ih) requirements are available
- IH: 50,000 mA
- Thyristor Type: Sidac, Silicon Controlled Rectifier (SCR)
-
Supplier: Win Source Electronics
Description: Manufacturer: STMicroelectronics Win Source Part Number: 201524-BTA41-600 Packaging: Tube/Rail Mounting: Through Hole Current - Hold (Ih) (Max): 80mA Configuration: Single Voltage - Off State: 600V Voltage - Gate Trigger (Vgt) (Max): 1.3V Current - Gate Trigger (Igt) (Max): 50mA
- VDRM: 600 volts
- TJ: -40 to 125 C
- ITSM: 40 amps
- IGT: 50 mA
-
Supplier: Win Source Electronics
Description: Manufacturer: STMicroelectronics Win Source Part Number: 037106-AVS08CB Packaging: Tube/Rail Mounting: Through Hole Configuration: Single Voltage - Off State: 500V Current - On State (It (RMS)) (Max): 5A Current - Non Rep. Surge 50, 60Hz (Itsm): 65A, 70A Triac Type: Internally
- VDRM: 500 volts
- TJ: -10 to 125 C
- ITSM: 5 amps
- Features: Other, Silicon Controlled Rectifier (SCR), Triac
-
Supplier: Win Source Electronics
Description: Manufacturer: STMicroelectronics Win Source Part Number: 037376-TPDV1240RG Packaging: Tube/Rail Mounting: Through Hole Current - Hold (Ih) (Max): 50mA Configuration: Single Voltage - Off State: 1200V (1.2kV) Voltage - Gate Trigger (Vgt) (Max): 1.5V Current - Gate Trigger (Igt) (Max):
- VDRM: 1,200 volts
- TJ: -40 to 125 C
- ITSM: 40 amps
- IGT: 200 mA
-
Supplier: Allied Electronics, Inc.
Description: TRIAC, TO-220 Package Type, 8 A @ +80 °C Current On-State RMS All Diffused and glass passivated junctions for greater parameter uniformity and stability Small, rugged, low thermal resistance, high heat dissipation, and durability Gate triggering guaranteed in four modes It is
-
Supplier: HVACQuick.com
Description: Greystone - Solid core AC switch; Triac, high current switch, no time delay. 2.5 Amp switch rating. Current Switches. Adjustable current-operated Solid-State relays for switching AC or DC circuits.
-
Supplier: Galco Industrial Electronics
Description: Solid core AC switch, Triac, high
-
Supplier: Allied Electronics, Inc.
Description: for applications requiring isolated TRIAC triggering, low current isolated AC switching, high electrical isolation, high detector standoff voltage, small size, and low cost.
-
Supplier: GE Lighting
Description: -40 DEG F MIN. STARTING TEMPERATURE 60 HZ FREQUENCY RATING MAGNETIC CORE AND COIL BALLAST, OIL FILLED CAPACITOR AND IGNITOR, COLOR CODED LEAD CONTENTS UL, CUL APPROVAL HIGH PRESSURE SODIUM LAMP TYPE 1000 W LAMP WATTAGE 120/277/347 V INPUT VOLTAGE 9.5/4.1/3.3 AMPERE INPUT CURRENT
- Lamp Wattage: 1,000.0000000000001 watts
- Nominal Voltage: 120 V, 277 V, 347 V
- Ballast Technology: HID Ballast
- Lamp Type: High Pressure Sodium Lamp
-
Supplier: Allied Electronics, Inc.
Description: Specifically for 3 Wire Input Applications Output Specialist — Designed Specifically for 2 Wire Output Applications High Current / Inrush Electromechanical Only 125 VDC Electro-Mechanical PLC Relays 3 5 VDC PLC Relay Base Terminal Block and Plug in Relays
-
Supplier: Laurel Electronics LLC
Description: and at DC, the capture rate is every 333 ms. Use with current Transformers. High common mode rejection allows stable readings with current shunts located on the high side of the line. Five amp input capability allows the output of 5A current transformers to be
- Number of Digits: 5
- Width: 118.872 mm
- Height: 62.23 mm
- Depth: 143.256 mm
-
Supplier: Comus International
Description: Output: High Commutation Triac Load Voltage Range: 24 – 280 VAC Load Current Range: 0.1 – 2.5 A Differential Angle: 15º Max
-
Supplier: Autec Power Inc.
Description: "The Cat" a metal enclosed constant current 120Vac LED driver for indoor and outdoor use. Selv output and Triac dimming with trailing edge that matches great with high brightness LEDs. This 900ma driver can power 27 watts with ease.
- AC Input Voltage: 120 volts
- AC Input Power: 27 watts
- DC Output Power: 26.99999999999997 watts
-
Supplier: Gefran
Description: applications with merely resistive loads, "T" version is available with TRIAC output. This relay has been designed to stand high-value transitory applications. When the relay has to stand high currents for a long period, it is necessary to grant a proper dissipation and
- Input (Pick-up) Voltage Range: 32 volts
- Input Current Range: 15 to 120 amps
- Maximum Current: 120 amps
- Output Voltage Type: AC
-
Supplier: ifm efector inc.
Description: Potential-free Triac output for currents up to 2.5 A For use in AC power mains Country-specific pressure units selectable With long-term stability thanks to high overload protection From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in
- Working Pressure Range: 0 to 363 psi
- Accuracy: 1 ±% FS
- Operating Temperature: -13 to 176 F
- Switch Point Range: 2.900754 to 362.5920983929925 psi
-
Supplier: Autec Power Inc.
Description: "The Tiger" a constant current metal enclosed LED driver for high brightness LED's with multiple dimming options 0-10V, triac, Wifi/DALI, and Autecs own dual dimming technology. This UL Class P and 2 driver has a whopping six power outputs of 5, 8, 12, 15, 27, 30 and 50 watts.
- AC Input Voltage: 120 to 277 volts
- AC Input Power: 5 to 50 watts
-
Supplier: Vincotech GmbH
Description: Full compatibility to the electromechanical standard relay SNR Up to 3.5 A DC forward current, very low power loss due to low RDSON High switching speed and endurance Silent, spark- and bounce-free switching Not sensitive to vibration, impact or extreme environmental conditions
- Input (Pick-up) Voltage Range: 5 volts
- Input Current Range: 0.015 amps
- Maximum Current: 1 amps
- Load Voltage: 230 volts
-
Supplier: Allied Electronics, Inc.
Description: V RMS . Weight: 0.15 oz. (4.3 g). Encapsulation: UL94V-0 Molded epoxy. Capacitance: 8.0 pF. Features Compact for High Density PCB Mount DC Control, AC Output Utilizes Crydom High Performance No Snubber Triac UL and CSA Approval Pending
-
Supplier: ValueTronics International, Inc.
Description: The 6263B is a 200 Watt DC Power Supply from AHP. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 20V Current: 10A
- DC Output Power: 200 watts
- Type: DC Power Supply
-
Supplier: Finder S.p.A. con unico socio
Description: Type 77.11 Modular solid state relays, 1NO 15 A output, Zero-crossing switching, designed for the following applications: Lamps with high inrush currents (in particular for compact low lamps consumption – CFL) Resistive loads Solenoids, contactor coils Features include: Width 22.5 mm,
- Input (Pick-up) Voltage Range: 230 volts
- Input Current Range: 15 amps
- Operating Temperature: -4 to 176 F
- Output Voltage Type: AC
-
Supplier: ValueTronics International, Inc.
Description: Power: 375VA Frequency Range: 45-500 Hz Output distortion less than 0.3%, and peak repetitive current over 2.5times for RMS current. (6404, 6408) High accuracy measurement for RMS voltage, RMS current, true power, frequency, power factor, and current crest factor
- Type: AC Power Source
-
Supplier: CARLO GAVAZZI Automation Components
Description: The zero switching relay with triac (10 A) or thyristor output (25 A, 40 A) offer a solution for resistive load switching. The zero switching relay switches ON when the sinusoidal voltage crosses zero and switches OFF when the current crosses zero. The LED indicates the status of the
- Input (Pick-up) Voltage Range: 2.75 to 18 volts
- Dropout Voltage: 1.2 volts
- Maximum Current: 40 amps
- Load Voltage: 42 to 530 volts
-
Supplier: ABB Inc.
Description: and the ability of switching high currents on a small footprint thus can be used in applications where space saving is essential. Main benefits Space saving Modular LED integrated on all sockets Main features 9 different coil voltages from 5-24 V DC / 12-230 V AC/DC 1 c/o contact (6
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: IL420, IL4208 Optocoupler, Phototriac Output, High dV/dt, Low Input Current Product overview: IL4208-X007 from Vishay is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It
- Features: Other
Find Suppliers by Category Top
More Information Top
-
http://www.nxp.com/documents/application_note/FS067.pdf
It is also important to be aware that higher current triacs have a higher IL.
-
The Physics of Metrology
Switching characteristics aside, high current triacs and SCRs are readily avail- able at reasonable costs, while high-power transistors might be fabricated as an arrangement of a number of individual transistors in parallel.
-
MOC3051VM Datasheet
These devices isolate low voltage logic from 115 and 240 Vac lines to provide random phase control of high current triacs or thyristors.
-
FODM3052R2 Datasheet
The FODM305X series isolates low voltage logic from 115 and 240 Vac lines to provide random phase control of high current triacs or thyristors.
-
http://www.nxp.com/documents/leaflet/75016203.pdf
However due to its improved thermal performance this easy-to-use convenient package is a better alternative for higher current triacs , especially if they need to be electrically isolated from their heatsink .
-
http://www.nxp.com/documents/other/NXP_total_solutions_in_Smart_Home_Appliance.pdf
• TRIACS high current • Evolving MCU portfolio .
-
http://www.nxp.com/documents/leaflet/75016490.pdf
The higher - current triacs used for higher loads typically have .
-
An integrated approach for the protection of series injection inverters
This approach has a number of advantages, with only the relatively minor disadvantage of perhaps requiring higher current rated triacs than might otherwise be necessary.
-
An integrated approach for the protection of series injection inverters
This approach has a number of advantages, with only the relatively minor disadvantage of perhaps requiring higher current -rated triacs than might otherwise be necessary.
Indicates content that may require registration and/or purchase.