-
Supplier: MarShield
Description: challenges associated with lead. They are now discovering that high density concrete blocks are the best choice for environmentally safe radiation protection. MarShield can provide high density concrete blocks up to 300 pounds per cubic foot.
- Length: 8 to 12 inch
- Width / O.D.: 4 to 6 inch
- Thickness / Wall Thickness: 4 to 6 inch
- Material Type: Concrete / Cement
-
Supplier: General Plastics Manufacturing Co.
Description: concrete; Will not promote steel corrosion Standard blocks are single-piece, with no adhesive joints Blocks are custom-cut, with anchor-bolt holes pre-drilled, if desired Standard R-9300 blocks are available in 30 (R-9330), 35 (R-9335), and 40 (R-9340)
- Bulk Density: 30 lbs/ft³
- Tensile Strength: 1,378 to 1,478 psi
- Thermal Conductivity: 0.512 BTU-in/hr-ft²-F
- Applications: Architectural / Construction, Structural / Composites
-
Supplier: Maryland Brush Company, Inc.
Description: and do-ityourself painters. Use short nap sizes on sand-finished plaster, stucco, wood paneling and smoothtroweled concrete floors. Use longer nap sizes on brick, cinder block and porous concrete. ProMark 10, 9 inch Roller Cover, HIgh Density, 1/2 inch Nap,
- Length: 9 inch
- Specific Product Type / Shape: Cylinder / Roller Brush
- Features: Paint / Coating Brush, Specialty / Other
- Brush Filament / Fill Material: Synthetic Filament
-
-
Supplier: Maryland Brush Company, Inc.
Description: and do-ityourself painters. Use short nap sizes on sand-finished plaster, stucco, wood paneling and smoothtroweled concrete floors. Use longer nap sizes on brick, cinder block and porous concrete. ProMark 10, 3 inch Roller Cover, High Density 3/16 inch Nap, Blended
- Length: 3 inch
- Specific Product Type / Shape: Cylinder / Roller Brush
- Features: Paint / Coating Brush, Specialty / Other
- Brush Filament / Fill Material: Synthetic Filament
-
Supplier: Maryland Brush Company, Inc.
Description: and do-ityourself painters. Use short nap sizes on sand-finished plaster, stucco, wood paneling and smoothtroweled concrete floors. Use longer nap sizes on brick, cinder block and porous concrete. ProMark 10, 9 inch Roller Cover, High Density, 3/16 inch Nap,
- Length: 9 inch
- Specific Product Type / Shape: Cylinder / Roller Brush
- Features: Paint / Coating Brush, Specialty / Other
- Brush Filament / Fill Material: Synthetic Filament
-
Supplier: Curtron Products
Description: light duty parking blocks are made of high-density polyethylene (HDPE), capable of withstanding heavy traffic and the harshest elements. Parking blocks from Curtron Products™ will provide years of service and are available in compact, standard, deluxe and truck sizes.
-
Supplier: General Plastics Manufacturing Co.
Description: concrete; Will not promote steel corrosion Standard blocks are single-piece, with no adhesive joints Blocks are custom-cut, with anchor-bolt holes pre-drilled, if desired Standard R-9300 blocks are available in 30 (R-9330), 35 (R-9335), and 40 (R-9340)
-
Supplier: ZIRCAR Refractory Composites, Inc.
Description: Type ZIRCAL-95 Refractory Board is produced from a combination of natural organic fibers and inert reinforcing fillers in a high density calcium silicate hydrate matrix. Designed as a substitute for asbestos cement boards, ZIRCAL-95 is useful as structural and electrical insulation in
- Shrinkage: 0.13 to 0.5 %
- Max Use: 1,000 C
- Compressive / Crushing Strength: 6,400 psi
- Max Use Temperature: 1,000 C
-
Supplier: ASTM International
Description: This guide covers the selection and use of test methods for high-performance interior architectural wall coatings (HIPAC) designed for wall surfaces of steel, masonry (poured concrete, concrete block, or cinder block), and plaster or gypsum wallboard. HIPAC are
-
Supplier: Pocono Fabricators
Description: other masonry surfaces. Is easy to use, just add water, mix and trowel. Takes its initial set in 14 minutes, final set in 33 minutes. You can walk on it in 1 hour, drive on it in 3 hours. Resists vibration, abrasion and impact. Resists salts and sulfates preventing deterioration. High
-
Supplier: MarsMetal
Description: Its high surface density (59 lb./sq. ft. per inch of thickness) will provide more of a sound barrier than a thicker layer of plaster, glass or concrete. There is a point at which these other materials will gain stiffness that negates the effectiveness of their density.
- Applications: Construction & Building / Architectural
- Features: Lead / Lead Alloy, Non-ferrous - Any Type
- Shape / Form: Semi-finished Shape / Mill Stock, Sheet
- Type: White / Low Melting (UNS L)
-
Supplier: Acoustiblok, Inc.
Description: & MATERIALS: Acoustiblok Sound Isolation Material is a 1/8" (3 mm) or 1/4" (6 mm) thick proprietary viscoelastic polymer with a high density mineral content. Acoustiblok All Weather Sound Panels are constructed using a specifically engineered 2" (51 mm) thick weather resistant sound
- Thickness: 0.2362206 inch
- Description: Acoustic Barrier / Panel
- Features: Flameproof, Other
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: Injection Fuel Delivery Combustion chamber temperatures are lowered by precisely shaping the combustion cycle generating fewer emissions and optimizing fuel combustion; translating into more work output for your fuel cost. C18 Cylinder Block The cylinder block is a one-piece, grey iron
- Horsepower: 575 HP
- Travel Speed: 3.6 miles/hr
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
High-density concrete blocks are integral to the construction of radiation therapy rooms, providing essential shielding for healthcare workers, patients, and the medical environment. For construction professionals working on projects in hospitals and cancer treatment centers, these blocks (read more)
Browse Radiation Shielding Datasheets for MarShield -
install, will accommodate solid or stranded wire, crimp-type terminals or lugs. Multi-placement of these low-profile terminals make them ideally suited for high-density packaging. Supplied unassembled or with screw installed and captivated. Key Features: • Low profile (read more)
Browse Wire Terminals Datasheets for Keystone Electronics Corp. -
design maximizes space efficiency, making it ideal for high-density PCB layouts. Engineered for industrial automation, energy systems, rail transportation, and renewable energy applications, this terminal block supports stable electrical performance in demanding environments. The (read more)
Browse Terminal Blocks Datasheets for New Yorker Electronics Co., Inc. -
AutomationDirect has added Konnect-It 1mm, 4mm, and 6mm push-in terminal blocks which are designed to simplify installation while ensuring secure connections. Intuitive push-in technology reduces wiring time and eliminates the need for specialized tools, making them ideal for high-density (read more)
Browse Terminal and Junction Boxes Datasheets for Automationdirect.com -
high density, 8-channel backpanel can be panel mounted or DIN rail mounted and provides the conditioned output signal on screw terminal blocks. The SCMVAS-PB16 has 16 channels of analog I/O simultaneously available to high speed data acquisition (ADC) boards through a 26-conductor ribbon cable (read more)
Browse Signal Conditioners Datasheets for Dataforth Corporation -
commissioning. With compact dimensions of 35×38×15mm, it supports high-density integration and saves valuable internal space inside equipment. It features outstanding environmental resistance. The operating temperature spans -40? to +85?, reliably serving outdoor (read more)
Browse RF Isolators and RF Circulators Datasheets for 5o.com -
Smiths Interconnect has recently announced the extension of its high density modular and minimodular connectors ranges with the addition of two new types of data transmission modules. Smiths Interconnect’s modular and minimodular connectors are easy to assemble, based on the (read more)
Browse Electrical Connectors Datasheets for Smiths Interconnect, a Molex company -
The XC5VLX30-1FFG676C combines high logic density with robust I/O support, providing engineers a powerful solution for mid-scale embedded systems and industrial applications. Built on 65nm CMOS and the second (read more)
Browse Field-Programmable Gate Arrays (FPGA) Datasheets for Win Source Electronics -
thin-film deposition technologies, introduces a breakthrough 10.6 µm infrared (IR) notch filter with optical density > 4.0 (OD4). The innovative, high-layer-count IR optical coating is produced by utilizing Alluxa’s proprietary deposition capabilities that now deliver groundbreaking (read more)
Browse Optical Filters Datasheets for Alluxa, Inc. -
Lead wool shielding blankets High density concrete blocks Lead shot (read more)
Browse Radiation Shielding Datasheets for MarShield
More Information Top
-
http://dspace.mit.edu/bitstream/handle/1721.1/50533/43071911-MIT.pdf?sequence=2
that is composed of high density concrete blocks .
-
http://dspace.mit.edu/bitstream/handle/1721.1/88833/45593978-MIT.pdf?sequence=2
Strength of the High Density Concrete Blocks Manufactured by the Fission Converter Beam Project Staff .
-
http://dspace.mit.edu/bitstream/handle/1721.1/55231/611962803-MIT.pdf?sequence=2
For example, the possible combination can be 100 mm high density concrete block with 50 mm insulation covered outside or 150 mm low density concrete with 100 mm insulation covered inside.
-
NAOMI/SELENE site design
The laser bays provide for remote operation of open area laser systems or closed area system operation using high density concrete block walls for shielding the laser system equipment.
-
Brookhaven Highlights, October 1, 1987--September 30, 1988
crete block and high density con- crete block that contains an iron ore called ilmenite.
-
Hanford Works monthly report, March 1952
Several 3"x6"xl2" high den- sity concrete blocks similar to those in use at Brookhaven National Laboratories were fabricated in the shop.
-
Chemical Processing Department monthly report for February 1957
This was accomplished by shielding the exposed portion of the building's walls with an excess lot of high density concrete blocks and covering the roof with trench cover blocks which were rejected for use in the canyon.
-
Physics division annual report 2001.
III-4 shows the cryostat installed in a new resonator test cave constructed with a shield wall of high density concrete blocks .
-
Shielding analyses for repetitive high energy pulsed power accelerators
These test cells, about 9 ft. high, are constructed of high density concrete block walls that provide direct radiation shielding.
-
Electron density measurements during microwave generation in a high power backward-wave oscillator
Optical stands with a total weight of 850 kg are built from high density concrete blocks and cemented to the floor.
Indicates content that may require registration and/or purchase.