Products/Services for High Density Metal Counterweight
-
Counterweights - (36 companies)...out of metals such as: iron, steel, tungsten, and various alloys. Iron counterweights and cast iron counterweights are often used in elevators. Steel counterweights are suitable for scaffolding and may weigh as much as 7,000 lbs. Tungsten...Weight Type / ShapeShapeUnits or Measurement System
-
Weights - (105 companies)Heavy duty: Forklifts and other high-capacity tasks rely on heavy-duty weights. Stainless steel: Standard products include cylindrical, electronic balance, grip-handle, dish, cube, slotted, ring, leaf, and precision versions. Test: Several...
-
Density and Specific Gravity Instruments - (196 companies)...is particularly effective in process applications that involve extremely high flow rates, high pressure, and high / low temperatures. Another noninvasive method used by density and specific gravity instruments includes microwave phase difference measurement... -
Balancing Weights - (32 companies)...clips are slightly-curved balancing weights that are designed for balancing fans with curved blades. Backward-incline balancing clips are flat pieces of metal that are used to balance flat-bladed fans. They are usually made of spring steel... -
Neutral Density Filters - (80 companies)...density filters are often referred to as gray filters or ND filters. Attenuation is accomplished by using either a light-absorbing glass or a thin-film metal coating that combines absorption and reflection. Metallic type neutral density filters obtain... -
Light Alloys and Metals - (332 companies)Light alloys and light metals have low density and high strength-to-weight ratios. Light weight metals include aluminum, magnesium, titanium, and beryllium alloys. How to Select Light Alloys and Metals. Light alloys and light metals have low density...
-
High Intensity Discharge Lamps - (238 companies)High intensity discharge lamps (HID) contain compact arc tubes, which enclose various gases and metal salts, operating at relatively high pressures and temperatures. HID lamps are often used as UV light sources. High intensity discharge lamps...
-
Cell Density Meters - (11 companies)Cell density meters are spectrophotometers used to measure the density of biological cells in suspension. A cell density meter is an easy-to-use instrument for measuring the density of cells in suspension by measuring absorbance (OD) at particular...
-
High Voltage Diodes - (110 companies)...and power. High Voltage Schottky Diodes. Schottky barrier diodes are used in high frequency and fast-switching applications. In their simplest form, consist of a metal layer that contacts a semiconducting element. This metal / semiconductor junction...
-
High Voltage Capacitors - (130 companies)...capacitors requires an analysis of dielectric materials. Aluminum electrolytic capacitors are polar devices that feature a high volumetric density but cannot withstand reverse voltages. Ceramic capacitors are made of resistive ceramic materials and provide...
Product News
-
Fountyl Technologies Pte. Ltd.
Aluminum Silicon Carbide High-Performance Parts and stainless steel in high-precision, high-stiffness parts with counterweight requirements. Supports complex, thin-wall structures, small precision holes, and whorls. Heat Dissipation Parts: Microelectronic cooling substrates and IGBT package base plates. High thermal conductivity and low thermal expansion reduce circuit cracking and extend product life. Ideal for electronics, high-speed rail, new energy vehicles, radar, and wind power applications. Performance Comparison Highlights: Density: 2.8... (read more)Browse Silicon Carbide and Silicon Carbide Ceramics Datasheets for Fountyl Technologies Pte. Ltd. -
MarsMetal
Forklift Counterweights and Additions Mars Metal manufactures custom and production Forklift Counterweights to satisfy your specific requirements. Forklift types that commonly utilize counterweights are the stand-up rider and sit-down counterbalanced forklifts. Sit-down counter-balanced types commonly place counterweights in between or behind the rear wheels. Counterweights are used to secure a proper weight distribution and maintain stability, to prevent the vehicle from tipping over, and to ensure the safety performance... (read more)Browse Counterweights Datasheets for MarsMetal -
MarsMetal
Commercial Elevator Counterweights or cast iron weights until they reach the point where a corresponding stacked height of lead counterweights will provide the necessary weight to counterbalance the new weight capacity. Each weight that the contractor removes is being replaced with a weight that is 45% heavier. Re-counterweighting the elevator becomes a simple math problem. Lead is often the only substitute that will do the job. Steel Counterweights. Mars Metal also manufactures steel counterweights according to the size and shape... (read more)Browse Counterweights Datasheets for MarsMetal -
Conax Technologies
High density wire feedthrough assemblies breaching the wall in multiple locations. No epoxy or potting is used in the construction. The assembly can be furnished with or without junctions and comes standard with 24 inches of leadwire on each end. Longer wire lengths can be supplied as required. A single high density feedthrough can pass through a Conax PG fitting for environmental sealing. Greater density through a single port can be achieved by using a Conax multi-hole metal (MHM) fitting that accommodates multiple HD assemblies. Features... (read more)Browse Feedthroughs Datasheets for Conax Technologies -
Summit Interconnect
High-Density Rigid PCB boards in the world. But we are never content with the status quo. Our teams work alongside customers to push the boundaries of what is possible, helping to create truly astonishing electronic products. Looking to test your design before committing to a full PCB production run? At Summit Interconnect your small-quantity prototype PCBs are manufactured with the same state-of-the-art equipment and quality processes used to manufacture production PCBs. High-Density Rigid PCB. Summit offers both... (read more) -
Smiths Interconnect, a Molex company
High Density Signal PCB Connector HPH series is a high density interconnect available up to 303 contacts with multiple hardware choices and backpotting option.With a 0.6mm contact diameter, the HPH Series comes in 3-6 row configurations and is available up to 303 signal contacts on a 1.905mm staggered grid. Contacts are removable for ease of maintenance. (read more) -
Nicomatic North America
Securing High-Density Board Links Mezzanine & Backplane Connectors: Securing High-Density Board Links. The densification of electronic boards is pushing mechanical architectures to their limits. With FPGAs and processors demanding ever more I/O and higher speeds, internal connectors (Mezzanine and Backplane) have become the focal point of critical reliability challenges. For the system architect, the equation is complex: how can pitch be reduced to save space without increasing the risk of failure under vibration?. Here... (read more)Browse Board to Board Connectors Datasheets for Nicomatic North America -
Suntech Applied Materials (Hefei) Co.,Ltd
High-Density Ceramic Capillary Tube Precision Ceramic Capillary for Semiconductor Industry. Our ceramic capillary is developed using modified nano-alumina powder combined with advanced forming and sintering technology, resulting in a product with uniform structure, high density, outstanding hardness, and exceptional wear and chemical resistance. Manufactured with fully imported precision equipment, these capillaries meet strict size tolerances and support mass production with minimized post-processing, ensuring efficiency... (read more)Browse Nozzles Datasheets for Suntech Applied Materials (Hefei) Co.,Ltd -
Mouser
ODU AMC® High-Density Connectors These ODU AMC connectors feature dual locking capability, acting as a flexible 2-in-1 solution that enables fast locking/unlocking and provides additional protection through screw locking when high vibration resistance is required. Specifications include an IP6K9K protection rating, high-speed data transfer capability, non-reflecting surfaces, and extremely rugged housing. (read more) -
Amphenol Communications Solutions
FastSelfClean™ high-density fiber connectivity CommScope to reveal new design at the Computex 2026 show; FastSelfClean technology represents a new approach to reducing loss in data centers ' fiber networks . Claremont, NC, May 28, 2026 - CommScope, an Amphenol company, today announced the upcoming debut of their new FastSelfClean TM high-density fiber connectivity technology at the Amphenol booth at the Computex 2026 show in Taipei, Taiwan. FastSelfClean technology enables unique fiber-optic connector designs that provide exceptionally low... (read more)Browse Fiber Channel Connectors Datasheets for Amphenol Communications Solutions
-
ZASMHBA0003166
Very High Density Metals Kenneth H. Eckelmeyer, 5andia National Laboratories 5teven G. Caldwell, Teledyne Advanced Materials VERY HIGH DENSITY METALS are used for applications such as counterweights , radiation shields, and armor-piercing, kinetic-energy penetrators.
-
ZASMHBA0003165
Very High Density Metals Kenneth H. Eckelmeyer, 5andia National Laboratories 5teven G. Caldwell, Teledyne Advanced Materials VERY HIGH DENSITY METALS are used for applications such as counterweights , radiation shields, and armor-piercing, kinetic-energy penetrators.
-
Patty's Toxicology 6 Volume Set (with Index) 6th Edition
Lead has the highest density of all metals in common use, which, for example, makes it valuable as a counter- weight in the keels of ships.
-
Nuclear Chemical Engineering, Second Edition > URANIUM
Because of its high density , uranium metal is used for compact shielding of x-rays or gamma rays and as counterweights in machinery.
-
Beneficial Uses of Depleted Uranium
DU metal has a high density , which makes it suitablefor shielding fiomx-rays or gamma rays for radiation protection. Counterweights .
-
The Oxidation Behaviour of Pack-Treated Heavy Refractory Alloys
These materials (especially the W-based ones) are used at ambient conditions as counterweights , radiation shields etc. because of their high density as well as at high temperatures (600 â 900°C) as metal forming tools, electrodes etc. because of their refractory metal …
-
DaimlerChrysler's New 1.6L, Multi-Valve 4-Cylinder Engine Series
A high - density powder metal “60 minus 2” tooth DIS reference wheel is secured with 3 screws to the rear of #8 counterweight .
-
Dictionary of Ceramic Science and Engineering
A concrete in which part or all of the conventional aggregate is replaced by metal punching, magnetite, barium compounds, and similar materials to produce a concrete of high density for use in the production of counterweights , nuclear shielding, and other specialised applications …
-
Macro-Economics of Mineral and Water Resources
Uranium-238 (depleted uranium or DU or Q- metal or depletalloy or D-38) Aircraft ( counterweight ); Containers for radioactive material; Geological dating; Glass (coloured); Malaria control; Missile ( high density projectile); Plutonium-239 production; Radiography; Radiotherapy (shielding .
-
Tungsten Applications - Special Applications
Tungsten heavy metal (heavimet, densalloy) is a sintered pseudoalloy of tungsten with an iron-copper or iron-nickel binder for applications where a non-brittle high density material is required, e.g. for counterweights in aeroplanes, for darts, or for weights in …
Indicates content that may require registration and/or purchase.