Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: ControlAir LLC
Description: under varying flow conditions through the use of an aspirator tube which adjusts the air supply in accordance with the flow velocity
- Valve Size: 0.25 to 0.5 inch
- Pressure Rating: 250 psi
- Media Temperature: -40 to 160 F
- Port Size: 0.25 to 0.5 inch
-
Description: TESCOM™ 44-1300 Series is a high pressure, high flow pressure reducing regulator that offers a self-venting and balanced valve design. The 44-1300 Series provides Cv=0.8 and 2.0 and available dome and air load options. Ideal for use in commercial diving breathing
- Valve Size: 0.25 to 0.375 inch
- Flow (Cv): 2
- Pressure Rating: 6,000 psi
- Media Temperature: -15 to 220 F
-
Supplier: Transcat, Inc.
Description: Nullmatic pressure regulation system provides reliable maintenance-free operation High flow capacity With pressure-tight top housing, containing 1/4" NPT connection for supplementary air loading
- Pressure Rating: 1 to 50 psi
-
-
Supplier: Kelly Pneumatics, Inc.
Description: Kelly Pneumatics, Inc. offers a reduced cost, single or dual-valve design, Electronic Precision Pressure Regulator with I/P transducer control circuitry. Designed specifically for high volume flow rates, this regulator precisely controls both positive and negative outlet
- Pressure Rating: -14.7 to 98 psi
- Number of Ports/Ways: 2
- Media Temperature: 0 to 150 F
- Number of Positions: 2
-
Description: TESCOM™ DG Series single-stage regulator provides a compact size with high flow capability from 5-2000 SCFM [141-56633 SLPM]. The large diaphragm and balanced main valve design provide low droop (larger usable flow range) than competitive designs. Available in spring or
- Valve Size: 1 to 1.5 inch
- Flow (Cv): 10
- Pressure Rating: 300 psi
- Media Temperature: -10 to 165 F
-
Description: TESCOM™ 26-1200 Series dome loaded, high flow pressure reducing regulator is externally loaded with 6000 PSIG [413 bar] maximum inlet and outlet pressures. The 26-1200 Series offers three orifice sizes and Cv ratings, balanced main valve and available external sensing. Ideal for
- Valve Size: 0.75 to 1.25 inch
- Flow (Cv): 6
- Pressure Rating: 6,000 psi
- Media Temperature: -65 to 165 F
-
Supplier: Transcat, Inc.
Description: Nullmatic pressure regulation system provides reliable maintenance-free operation Exhaust-Flow Rate (at 25-psig setting): 1.7 scfm Connections: 1/2" NPT Air Loading: Provision for supplementary air loading (100 psig max) in addition to spring loading - 1/4" NPT PSI Range:
- Pressure Rating: 1.5 to 100 psi
-
Supplier: Proportion-Air, Inc.
Description: Closed loop flow control from 25 to 250 SCFM
- Media: Gas / Air
- Control: Limit / Set Point Control
- Form Factor: Stand-Alone
-
Description: TESCOM™ FR2000 Series high purity regulator is extremely accurate and designed for high flow at low outlet pressure. Diffusion-resistant metal diaphragm seal ensures gas purity and leak integrity. Ideal for use in low pressure purge applications.
- Valve Size: 0.5 to 0.75 inch
- Flow (Cv): 1.8
- Pressure Rating: 500 psi
- Media Temperature: -40 to 165 F
-
Supplier: Equilibar, LLC.
Description: Equilibar vacuum regulators are built in 1.5 to 4 inch sizes to handle high flow rates. The innovative design has more than 5X the flow stability of traditional spring regulators. That means that your vacuum process can remain stable even as gas flow rate
- Port Size / OD: 1.5 to 4 inch
- Operating / Bake-out Temperature: 608 F
- Type: Diaphragm Valve, Inline Valve
- Valve Seat Seal: Elastomeric Seal / O-ring
-
Supplier: ControlAir LLC
Description: The Type 1227 Pressure Regulator is a pressure reducing, direct-operated regulator suitable for use with compressed air, natural gas, sour gas and an assortment of other inert gases. The Type 1227 is available with output ranges that span from 5 psi up to 150 psi and can be
- Valve Size: 1 to 2 inch
- Flow (Cv): 0.23 to 5.29
- Pressure Rating: 2,000 psi
- Port Size: 1 to 2 inch
-
Supplier: Transcat, Inc.
Description: Product Highlights Multi-stage, low-droop precision regulators maintain constant output over wide changes in flow and supply pressure Epoxy powder coat paint delivers improved corrosion resistance Wide selection of regulated pressures [1" to 450 psi] affords application versatility
- Pressure Rating: 1 to 30 psi
-
Supplier: Proportion-Air, Inc.
Description: High pressure control up to 300 psig Piston Style Operation allows rapid response High relief flow Port size from 1/4 to 1-1/4 inch NPT
- Valve Size: 0.25 to 1.25 inch
- Media Temperature: 32 to 175 F
- Port Size: 0.25 to 1.25 inch
- Controlled Pressure Range: 0 to 250 psi
-
Supplier: FUJIKURA COMPOSITES Inc.
Description: regulators relating to instrumentation devices, etc. Set pressure of various regulated pressures by remote-control. - Best applications for air-balancer, air-micrometer, leak tester, dispenser and others.
- Valve Size: 0.125 to 0.375 inch
- Pressure Rating: 143.586470963625 psi
- Port Size: 0.125 to 0.375 inch
- Controlled Pressure Range: 2.03051575100076 to 121.830945060045 psi
-
Supplier: Spirax-Sarco
Description: The IR1M and IRN1M Monnier international compressed air regulators provide accurate pressure control for general purpose pneumatic systems. Principal features: Good flow characteristics. Good regulation characteristics. Fast response. Dead tight shut-off on no-flow. For
- Valve Size: 0.25 to 0.5 inch
- Pressure Rating: 145.0377 psi
- Media Temperature: 158 F
- Port Size: 0.25 to 0.5 inch
-
Supplier: ControlAir LLC
Description: counter balancers, and web tensioning. Features: 1/4”, 1/2″, or 3/4″ NPT porting High Flow Forward – allows flows up to 250 scfm. High Exhaust Capacity – allows relief flow up to 80 scfm Balanced Supply Valve – virtually eliminates changes to supply pressure
- Valve Size: 0.25 to 0.75 inch
- Pressure Rating: 250 psi
- Media Temperature: -20 to 160 F
- Port Size: 0.25 to 0.75 inch
-
Supplier: Spirax-Sarco
Description: The IR1 and IRN1 Spirax-Monnier international compressed air regulators provide accurate pressure control for general purpose pneumatic systems. Principal features: Good flow characteristics. Good regulation characteristics. Fast response. Dead tight shut-off on no-flow.
- Valve Size: 0.25 to 0.5 inch
- Pressure Rating: 50.763195 psi
- Port Size: 0.25 to 0.5 inch
- Number of Ports/Ways: 2
-
Supplier: Equilibar, LLC.
Description: patented Equilibar precision back pressure regulator (BPR) technology. These models are capable of greater than 1000:1 flow rate turn-down ratios in most applications. The HF High Flow Series BPR functions like the LF Low Flow Series, except with higher flow
- Valve Size: 0.125 to 0.25 inch
- Pressure Rating: 0 to 5,000 psi
- Controlled Pressure Range: 0 to 5,000 psi
- Number of Ports/Ways: 2
-
Supplier: OMEGA Engineering, Inc.
Description: The OMEGA PRG700 Series regulators are designed for applications that require high flow capacity and accurate process control. A poppet valve balanced by a rolling diaphragm insures a constant output pressure even during wide supply pressure variations. Stability of regulated
- Valve Size: 0.25 to 0.375 inch
- Number of Ports/Ways: 2
- Pressure Rating: 250 psi
- Media Temperature: -40 to 159.8 F
-
Supplier: ControlAir LLC
Description: The Type-800 is a compact air regulator that supplies precise air pressure control for applications where space is limited. This high quality unit, available in five pressure ranges up to 100 psig (7 BAR), offers the same dependable performance as ControlAir's larger
- Valve Size: 0.0625 inch
- Pressure Rating: 250 psi
- Media Temperature: -40 to 160 F
- Port Size: 0.0625 inch
-
Supplier: Transcat, Inc.
Description: Nullmatic pressure regulation system provides reliable maintenance-free operation Exhaust-Flow Rate (at 25-psig setting): 1.7 scfm Connections: 1/2" NPT PSI Range: 1.5-100 High flow capacity With 1/8" NPT connection to collect exhaust when used with gases other than air.
-
Supplier: ASCO
Description: High Flow High Pressure T Handle Adjustment Regulator Pilot Regulators to 2-1/2 NPT Rugged Design Metal Bowls with Sight Glass 1/4 to 1-1/2 NPT Size Range Assemblies Available
- Filter Size Rating: 5 microns
- Maximum Air Volume: 275 SCFM
- Maximum Inlet Pressure: 250 psi
- Operating Temperature: 40 to 150 F
-
Supplier: Nex Flow Air Products Corp.
Description: X-STREAM™ High Temp. Applications Air Wipe Blow-Off System - Ring-Blade™ from Nex Flow™ is easy to mount and maintain and reduces both compressed air consumption and noise levels. It produces a "laminar" flow of air along its 360º angle using the "Coanda"
-
Supplier: Nex Flow Air Products Corp.
Description: X-STREAM™ High Temp. Applications Air Wipe Blow-Off System - Ring-Blade™ from Nex Flow™ is easy to mount and maintain and reduces both compressed air consumption and noise levels. It produces a "laminar" flow of air along its 360º angle using the "Coanda"
-
Supplier: Nex Flow Air Products Corp.
Description: X-STREAM™ High Temp. Applications Air Wipe Blow-Off System - Ring-Blade™ from Nex Flow™ is easy to mount and maintain and reduces both compressed air consumption and noise levels. It produces a "laminar" flow of air along its 360º angle using the "Coanda"
-
Supplier: Nex Flow Air Products Corp.
Description: X-STREAM™ High Temp. Applications Air Wipe Blow-Off System - Ring-Blade™ from Nex Flow™ is easy to mount and maintain and reduces both compressed air consumption and noise levels. It produces a "laminar" flow of air along its 360º angle using the "Coanda"
-
Supplier: Sierra Instruments, Inc.
Description: The RedyCompact mass flow meters and regulators offers users a valuable digital upgrade to mechanical rotameters. A true thermal mass flow meter, RedyCompact is for those that want the highest accuracy and repeatability and need a drop-in replacement for a Rotameter. Battery
- Pressure Rating: 3 to 160 psi
- Media Temperature: 32 to 122 F
- Number of Ports/Ways: 2
- Media: Air, Breathable Air, Gas, High Purity Gas, LP - Gas
-
Supplier: Proportion-Air, Inc.
Description: The QB4 closed loop electronic pressure regulator can handle flow rates as high as 200 scfm forward flow and 300 scfm exhaust flow. It works with pressures from vacuum to 150 psig. The unit is made up of two solenoid valves, an internal pressure transducer and an
- Maximum Pressure: 150 psi
- Flow Capacity: 200 to 300 SCFM
- Port Size: 0.5 inch
- Material: Aluminum
-
Supplier: ESAB Welding and Cutting Products
Description: Oxweld High Capacity Industrial Gas Regulators can be used in multiple units installed in parallel. Features Pilot operation controls delivery pressure within 3% of maximum rated pressure if operated at more than 10% capacity High flow capacity up to 200,000 cfh for mill,
- Valve Size: 0.75 to 2 inch
- Pressure Rating: 40 to 350 psi
- Port Size: 0.75 to 2 inch
- Regulator Size: 0.75 to 2 inch
-
Supplier: Proportion-Air, Inc.
Description: 1000 psi high pressure control valve. Electronically control pressure ranges from full vacuum up to 1000 psi. Variety of analog and digital command signals. High accuracy of +/- 0.25% F.S. typical. Analog monitor output is available for data acquisition. Can be assembled to a volume
- Valve Size: 0.125 inch
- Number of Ports/Ways: 2
- Media Temperature: 32 to 158 F
- Port Size: 0.125 inch
-
Supplier: Cole-Parmer
Description: pressure can be set within 0.25" of water column and is accurately maintained under varying flow conditions with the help of an aspirator tube, which adjusts the air supply in accordance with the flow velocity. A balanced supply valve, using a rolling diaphragm, makes the
- Features: Other
-
Supplier: Cole-Parmer
Description: pressure can be set within 0.25" of water column and is accurately maintained under varying flow conditions with the help of an aspirator tube, which adjusts the air supply in accordance with the flow velocity. A balanced supply valve, using a rolling diaphragm, makes the
- Features: Other
-
Supplier: Cole-Parmer
Description: pressure can be set within 0.25" of water column and is accurately maintained under varying flow conditions with the help of an aspirator tube, which adjusts the air supply in accordance with the flow velocity. A balanced supply valve, using a rolling diaphragm, makes the
- Features: Other
-
Supplier: Cole-Parmer
Description: pressure can be set within 0.25" of water column and is accurately maintained under varying flow conditions with the help of an aspirator tube, which adjusts the air supply in accordance with the flow velocity. A balanced supply valve, using a rolling diaphragm, makes the
- Features: Other
-
Supplier: Equilibar, LLC.
Description: Polyimide, SS316 Chemical Compatibility: Can be configured to meet your aggressive chemistry Highest available sensitivity and accuracy The ZF Series Back Pressure Regulator ( BPR) extends Equilibar’s low flow performance down to effective zero flow while maintaining a very
- Valve Size: 0.125 inch
- Pressure Rating: 0 to 3,000 psi
- Controlled Pressure Range: 0 to 3,000 psi
- Number of Ports/Ways: 2
Find Suppliers by Category Top
Featured Products Top
-
have negligible, or no, effect on the kinematics of the machine. With its optimized design, the MS2 offers big flows in a very small package, delivering up to 350 l/min for the regulator and 310 l/m for the filter/regulator with standard 5 micron filtration. They are very compact and (read more)
Browse Air Pressure Regulators Datasheets for Festo Corporation -
Cordis Proportional Pressure Controls Precise, digital linear pressure control within a closed-loop system with ultra high resolution and repeatability. (read more)
Browse Air Pressure Regulators Datasheets for Clippard -
Product Features • Wall-mounting tapping points • JSR-2EL series single-stage regulator • Stainless steel 316L body and bonnet for corrosive gases • Modular design (read more)
Browse Pressure Controllers Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
The PRDHF, non-relieving, single stage pressure regulator is ideal for applications requiring high flow while operating with a steady inlet pressure, up to 500 psig. The PRDHF allows for significantly higher flow when compared to the PRD and PRDB series pressure (read more)
Browse Pressure Regulators Datasheets for Beswick Engineering Co., Inc. -
pressure, the other indicating delivery pressure. Inert gas shielded arc welding also uses gas stored at high pressure provided through a regulator. There may be a flow gauge calibrated to the specific gas. Propane/LP gas All propane and LP gas applications require the use of a regulator (read more)
Browse Pressure Regulators Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Introduction With the acceleration of global power infrastructure construction, diversification of industrial loads, and the increasing demand for power supply stability from high-end equipment, the high-power voltage regulator market is entering a period of rapid growth. According to Global (read more)
Browse Voltage Regulators Datasheets for Shenzhen Xingkerong Technology Co., Ltd -
The High Beta® Process Flow Conditioner is specifically designed for industrial process applications where the expansive straight duct runs needed for ideal accurate flow measurement are not present. Where Flow Conditioning Is Needed Air flow measurement is most (read more)
Browse Air Flow Sensors Datasheets for Eastern Instruments -
Jewellok DPR1 series valve is a compact high purity two-stage cylinder regulator with tied diaphragms for low flows of toxic, flammable and pyrophoric gases.Diffusion-resistant metal diaphragm seal ensures gas purity and integrity. (read more)
Browse Gas Pressure Regulators Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
? The internal volume is small. ? Maximum import pressure: 600psig. ? Flow coefficient Cv: 1.1 ? Maximum flow rate: 1000 SLPM. ? High cleanliness assembly and packaging are suitable for the ? Every product undergoes helium testing before leaving the factory. (read more)
Browse Pressure Regulators Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Air Flow Amplifiers deliver a large airflow for conveying, drying, cooling or ventilation. These high flow, bladeless blowers have no moving parts so they are inherently safe. They amplify compressed air volumes by 12 – 20 fold in ducted applications. They are especially useful for (read more)
Browse Fans and Blowers (industrial) Datasheets for Vortec
Conduct Research Top
-
Interphex Preview, Part Deux
by utilizing a swinging motion instead of the customary rotating motion. It provides a hermetically sealed environment no rotating shaft seal and is ideal for low-shear, high-purity mixing applications. Components for High Purity Fluid Handling Process Flow Technologies (CPFT) specializes
More Information Top
-
Design of thermal control systems for testing of electronics
The air was filtered through a particle filter and dessicant air dryer before being passed through a pair of high flow air regulators .
-
Treatment of severe exacerbation of chronic obstructive pulmonary disease with mask‐applied continuous positive airway pressure
After the procedure was explained and consent was obtained, a full face mask-CPAPsystem with high flow oxygen- air regulator and positive-end expiratorypressure (PEEP)valve was applied (Downs Hi-Flowregulator,Downs,Vital signs, USA).
-
Demonstration of Combined Spray and Evaporative Cooling of an Electromagnetic Railgun
The pressure was held constant by a high - flow -rate air regulator valve.
-
CNT-based photopatternable nanocomposites with high electrical conductivity and optical transparency
Mechanical stability tests of the photopatternable conductive nanocomposite were performed under high-speed water stream (12 m s−1 ) controlled by a DI water regulator and high -speed air flow (560 m s−1 ) fed through the condensed air at 0.2 MPa.
-
Heat-exchanger concepts for neutral-beam calorimeters
The system was operated 1n a blow- down Mde In which flow rites up to 12.0 gpm ind oper ating pressures up to 1500.0 psig were obtained by a regulator -controlled, high pressure air flow Into the run tank.
-
The impact of unsteady swirling flow in a single gland labyrinth seal on rotordynamic stability : theory and experiment
A 2 inch high flow Air Systems D1-350 dome regulator was used along with a 1 inch pilot regulator to control the pressure.
-
Devices for the Automatic Control of Incomplete Burning of Gas, Liquid, and Solid Fuel in Industrial Thermal Units
A high air flow rate is set by pressure regulator 21.
-
Direct oxidation of hydrogen sulphide to sulphur using impregnated activated carbon catalysts
Sour gas and air , regulated by high pressure regulators , flowed through mass flow meters and check valves before entering the reactor.
-
Semiochemicals Influencing the Host-finding Behaviour of Varroa Destructor
Downstream of the tank with its pressure regulator , air passed through a high velocity flow meter (Model 7530 2C-03, King Instru- ment, Garden Grove, CA, USA), a charcoal filter, and then a water bubbler which increased its moisture to 70–80% RH…
-
Zeitschriffenreferate
The apparatus depicted in the image schematiseh and photographiseh consists of 5 parts of cinem of 1,52 m long and 15,2 cms high stainless steel aerosol tunnel, cinem air current regulator lnit compressor and Luftstromausgleiehtankzum Zerstauber and aerosol tunnel, the…
Indicates content that may require registration and/or purchase.