Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Versa-Matic Pump Co.
Description: Blagdon N25 1" and N50 2" full flow high pressure pumps offer enhanced power when pressure and flow rate are important. The N25 and N50 achieve discharge pressure up to 238 psi using two air chambers to double the amount of air per stroke. Included in the full flow
- Maximum Discharge Flow: 0 to 30 GPM
- Maximum Discharge Pressure: 238 psi
- Discharge Size: 1 inch
- Power Source: Air / Pneumatic
-
Supplier: SANDPIPER Pump
Description: options. The Blagdon N25 and N50 High Pressure Pumps provide enhanced power in applications where pressure is paramount and flow rate is an issue. Using two air chambers to double the air per stroke, these pumps achieve discharge pressure up to 238 PSI (16 Bar) with
- Maximum Discharge Flow: 90 GPM
- Maximum Discharge Pressure: 250 psi
- Discharge Size: 1 to 2 inch
- Power Source: Air / Pneumatic
-
Supplier: Savino Barbera Srl
Description: Simple and quick maintenance and with easy-to-replace components, diaphragm pumps BX 81 are fed with non-lubricated air and have an adjustable flow rate and head. Their explosion-proof properties have been certified for the ATEX version according to Directive 94/9/EC ATEX
- Maximum Discharge Flow: 26.4 GPM
- Discharge Size: 1 inch
- Power Source: Air / Pneumatic
- Pump Housing Material: Aluminum
-
-
Supplier: Savino Barbera Srl
Description: Simple and quick maintenance and with easy-to-replace components, diaphragm pumps BX 5 are fed with non-lubricated air and have an adjustable flow rate and head. Their explosion-proof properties have been certified for the ATEX version according to Directive 94/9/EC ATEX
- Maximum Discharge Flow: 1.32 GPM
- Discharge Size: 0.25 inch
- Power Source: Air / Pneumatic
- Features: Diaphragm Pumps, Double Diaphragm Pumps, Positive Displacement Pumps
-
Supplier: Wacker Neuson SE
Description: Diaphragm trash pumps can move almost anything that flows. Pumps can handle solids up to 1.625 inches (41mm) and up to 88 gpm (333 l/min), these pumps are ideal for moving water with mud, slurries and in seepage areas. Built with high quality component, you
- Maximum Discharge Flow: 50 to 88 GPM
- Maximum Discharge Pressure: 57.6664675 psi
- Discharge Size: 2 to 3 inch
- Features: Diaphragm Pumps, Positive Displacement Pumps
-
Supplier: First Sensor AG
Description: The very small T2-03 diaphragm pumps for air and gases weigh only 33 or 42 g and are ideal for portable and handheld device applications. These high efficient pumps feature very low power consumption while maintaining high flow. Typical applications include
- Maximum Discharge Flow: 0.792 GPM
- Maximum Discharge Pressure: 12 psi
- Pump Type: Double Diaphragm Pumps, Positive Displacement Pumps
-
Supplier: Milton Roy
Description: Optimal leak-proof performance for high-volume chemical injection Designed for your most critical industrial processing needs, the Megaroyal process pump provides reliable, leak-proof performance with a modular design in a minimal footprint. The Megaroyal process pump is ideal
- Maximum Discharge Flow: 264.1666666666667 GPM
- Maximum Discharge Pressure: 5,800 psi
- Features: Diaphragm Pumps, Positive Displacement Pumps
-
Supplier: KNF Neuberger, Inc.
Description: types offer oil-free operation. Highlights Flow Rate (max.): 35 l/min Pressure (max.): 7 bar (rel.) Vacuum (max.): 120 mbar (abs.) Benefits Excellent reliability Contamination free transfer Low sound level Special Features High IP class (>44) Diaphragm pump Low leakage
- Maximum Discharge Flow: 9.24 GPM
- Maximum Discharge Pressure: 101.52639 psi
- Power Source: AC Powered
- Features: Diaphragm Pumps, Positive Displacement Pumps
-
Supplier: Clark Solutions
Description: The Boxer 19K Series single headed gas diaphragm pump offers a combination of high flow performance and damping chambers to reduce pulsation. The Boxer 19K is a very versatile diaphragm pump suitable for wide range of applications. Both brushed and brushless
- Maximum Discharge Flow: 1.056 GPM
- Maximum Discharge Pressure: 23.2 psi
- Media Temperature: 212 F
- Power Source: DC Powered
-
Supplier: Williams
Description: The pneumatic diaphragm metering pump consists of a liquid chamber and an air chamber separated by a diaphragm. In the liquid chamber, the suction (inlet) and discharge (outlet) ports have check valves that control the direction of the fluid flow. A pipe nipple connects
- Maximum Discharge Flow: 0.0125 to 2.8383333333333334 GPM
- Maximum Discharge Pressure: 73 to 98 psi
- Media Temperature: 40 to 185 F
- Power Source: Air / Pneumatic
-
Supplier: Clark Solutions
Description: Model MID Air Operated Diaphragm Pump Flow Rates to 5 LPM (1.32 GPM), Pressure to 70 Meters (99.7 PSI) DESCRIPTION MID mini diaphragm pumps are characterized by exceptional performance, power and strength, making them ideal for pumping liquids with very high
- Maximum Discharge Flow: 1.32 GPM
- Maximum Discharge Pressure: 99.7 psi
- Discharge Size: 0.25 inch
- Media Temperature: 140 F
-
Supplier: Clark Solutions
Description: The Boxer 7KD Series double pump head diaphragm pumps are particularly well suited for gas/dust monitoring as well as industrial vacuum applications. The pump is fitted with internal damping chambers and the dual head arrangement further balances flow. The use of
- Maximum Discharge Flow: 8.448 GPM
- Maximum Discharge Pressure: 8.7 psi
- Media Temperature: 212 F
- Power Source: DC Powered
-
Supplier: Clark Solutions
Description: The 7KQ Series quad pump head diaphragm pumps are particularly well suited for gas/dust monitoring as well as industrial vacuum applications. The pump is fitted with internal damping chambers and the quad head arrangement further balances flow. The use of
- Maximum Discharge Flow: 16.368000000000002 GPM
- Maximum Discharge Pressure: 8.7 psi
- Media Temperature: 212 F
- Power Source: DC Powered
-
Supplier: KNF Neuberger, Inc.
Description: KNF diaphragm liquid pumps combine maximum performance with minimum size. The use of chemically resistant materials enables the pumps to convey virtually any type of liquid, whether neutral or corrosive. They are dry-running, self-priming, maintenance free, and available with
- Maximum Discharge Flow: 0.012672 GPM
- Maximum Discharge Pressure: 14.50377 psi
- Power Source: DC Powered
- Features: Diaphragm Pumps, Positive Displacement Pumps
-
Supplier: Grundfos Pumps Corporation
Description: The Grundfos DMX range has proven its worth in dosing applications worldwide. With their robust diaphragm-based design and their high-quality motors DMX pumps require minimum maintenance and are best choice for many dosing applications. The DMX range is highly versatile: it
- Maximum Discharge Flow: 0.0017611470133333332 to 17.611470133333334 GPM
- Pump Housing Material: Aluminum, Plastic
- Pump Type: Dosing Pumps, Injection Pumps, Wastewater Treatment Pumps, Water Treatment Pumps
-
Supplier: Pump Solutions Group
Description: Neptune Series 500 tubular diaphragm pumps are engineered for viscous fluids up to 20,000 cP and for medium slurries up to 10% solids. Features • No-clog design. Straight-thru flow pattern eliminates pockets where slurries can settle. • Easily handles high viscosity
- Features: Diaphragm Pumps, Metering Pumps, Self-Priming Pump
-
Supplier: Wanner Engineering, Inc.
Description: would damage other types of pumps. In addition, Hydra-Cell can run dry indefinitely without damage to the pump. The multiple-diaphragm design of Hydra-Cell provides virtually pulse-less, linear flow without the need for expensive pulsation dampeners. Diaphragm
- Maximum Discharge Flow: 65.7 GPM
- Maximum Discharge Pressure: 700 psi
- Discharge Size: 1.5 inch
- Media Temperature: 200 F
-
Supplier: Wanner Engineering, Inc.
Description: necessary Can operate with a closed or blocked suction line and run dry indefinitely without damage, eliminating downtime and repair costs Unique diaphragm design handles more abrasives with less wear than gear, screw or plunger pumps Hydraulically balanced diaphragms to handle
- Maximum Discharge Flow: 157 GPM
- Maximum Discharge Pressure: 3,500 psi
- Discharge Size: 3 inch
- Media Temperature: 180 F
-
Supplier: Thomas An Ingersoll Rand Business
Description: Features & Benefits Suction of mixed gas / liquid media Linear flow control via voltage High efficiency Self priming Range Technical Overview Capacity up to 180 ml/min Max pressure height 80 mH20 Suction height up to 6 mH20 Possible Applications Ink Jet Printers Analytical & medical
- Maximum Discharge Flow: 0.0396258075 to 0.047550969 GPM
- Maximum Discharge Pressure: 85.3397658 to 113.7863544 psi
- Media Temperature: 41 to 140 F
- Horsepower: 0.00201033057735423 to 0.00321652892376677 HP
-
Supplier: Wanner Engineering, Inc.
Description: would damage other types of pumps. In addition, Hydra-Cell can run dry indefinitely without damage to the pump. The multiple-diaphragm design of Hydra-Cell provides virtually pulse-less, linear flow without the need for expensive pulsation dampeners. Diaphragm
- Maximum Discharge Flow: 1.6 GPM
- Maximum Discharge Pressure: 2,500 psi
- Discharge Size: 0.5 inch
- Media Temperature: 250 F
-
Supplier: SANDPIPER Pump
Description: plastic elastomers) and PTFE options in diaphragms and check valves. Light Weight & Portable Weights as low as 3 lbs (1 kg). All Bolted Construction Top Discharge For pumping out of tough areas Ball Check Valves Provides powerful, high flow pumping
- Maximum Discharge Flow: 238 GPM
- Maximum Discharge Pressure: 666.6243643 psi
- Discharge Size: 0.25 to 3 inch
- Power Source: Air / Pneumatic
-
Supplier: TOPS Industry & Technology Co., Ltd.
Description: reliable and highly efficient. TM30A-A pumps can be mounted in any position and can deliver up to 6 l/min depending on the model and will operate against pressures of up to 120Kpa. Highest Performance/Size Ratio Performs Quieter Lasts Reliably Longer Uncontaminated flow Little
- Maximum Discharge Flow: 1.584 GPM
- Maximum Discharge Pressure: 17.40456 psi
- Discharge Size: 0.18897648 inch
- Power Source: DC Powered
-
Supplier: Thomas An Ingersoll Rand Business
Description: Features & Benefits Self priming Oil-less Maintenance free Compact Suitable for continuous operation Low current consumption High efficiency Long lifetime Very low noise Flow stop function DC versions inclusive separate electronics Range Technical Overview Capacity up to 310 ml/min Max
- Maximum Discharge Flow: 0.016642839149999998 to 0.079251615 GPM
- Maximum Discharge Pressure: 7.965044808 to 12.80096487 psi
- Horsepower: 0.00549490357810156 to 0.0201033057735423 HP
- Power Source: AC Powered, DC Powered
-
Supplier: Trebor International
Description: A High Purity Chemical Pump for High Volume Flow Applications. The Trebor® Mega 960 Pump handles flow capacities up to 25 GPM and temperatures up to 100°C. Using only the highest purity and most chemically compatible materials available in the fluid path
- Maximum Discharge Flow: 22 GPM
- Maximum Discharge Pressure: 80 psi
- Discharge Size: 0.5 to 1.25 inch
- Media Temperature: 212 F
-
Supplier: KNF Neuberger, Inc.
Description: Chemically resistant, oil-free diaphragm pump with integrated speed control for adjusting the pump speed to your specific process requirements. It features a gas ballast, PPS heads, PTFE-coated diaphragms and FFPM valves. Highlights Flow Rate (max.): 21 l/min
- Ultimate Operating Vacuum: 1.50056764894615 torr
- Pumping Speed: 0.741525423728813 CFM
- Operating Temperature: 50 to 104 F
- Application: Chemical / Corrosive Gas, General Purpose / Industrial
-
Supplier: DRUM-MATES Inc.
Description: Food Grade Double Diaphragm Pump This easy to clean pump offers easy clean-up disassembly with a wing-nut configuration. Flow Rate is approximately 10 gpm at 20 Cfm @ 60 psi. It will handle a maximum thickness of 20,000 Centipoise. It has an electro-polished 316 stainless
- Pump Type: Double Diaphragm Pumps
-
Supplier: Cole-Parmer
Description: • Pump greater flow rates at lower pressures • Feature an easily operated cam-type adjustment with an infinite number of settings between zero and 100% of maximum pump capacity • Overload-protected, fan-cooled, shaded-pole gear motor (1/35 hp) is permanently lubricated
- Maximum Discharge Flow: 0.54974203605 GPM
- Maximum Discharge Pressure: 5 psi
- Power Source: AC Powered
- Features: Diaphragm Pumps, Metering Pumps
-
Supplier: Cole-Parmer
Description: • Pump greater flow rates at lower pressures • Feature an easily operated cam-type adjustment with an infinite number of settings between zero and 100% of maximum pump capacity • Overload-protected, fan-cooled, shaded-pole gear motor (1/35 hp) is permanently lubricated
- Maximum Discharge Flow: 0.54974203605 GPM
- Maximum Discharge Pressure: 5 psi
- Power Source: AC Powered
- Features: Diaphragm Pumps, Metering Pumps
-
Supplier: Cole-Parmer
Description: • Pump greater flow rates at lower pressures • Feature an easily operated cam-type adjustment with an infinite number of settings between zero and 100% of maximum pump capacity • Overload-protected, fan-cooled, shaded-pole gear motor (1/35 hp) is permanently lubricated
- Maximum Discharge Flow: 0.27658813635 GPM
- Maximum Discharge Pressure: 10 psi
- Power Source: AC Powered
- Features: Diaphragm Pumps, Metering Pumps
-
Supplier: DRUM-MATES Inc.
Description: DRUM-MATES® high-efficiency, industrial duty, double diaphragm stainless steel pump provides transfer of thin, medium or heavy thickness, flowable liquids. It is a selfpriming pump that offers the Elima-Matic air valve system for non-stalling, lube-free performance. It
- Pump Type: Double Diaphragm Pumps
-
Supplier: Macnaught USA, Inc.
Description: Macnaught’s M3 DP1-FPM air-operated diaphragm pump features a, high-reliability closed center air valve that is online serviceable and an epoxy-coated air section for tough environmental conditions. – Up to 5 times longer diaphragm life compared to other (AOD Pump)
- Maximum Discharge Flow: 24 GPM
- Power Source: Air / Pneumatic
- Features: Diaphragm Pumps
- Pump Type: Double Diaphragm
-
Supplier: Cole-Parmer
Description: circuits from heat build-up) • Verify flow rates with optional flow checker The optional flow checker can be mounted directly onto the discharge end of the pumps. The checker is a simple oval gear meter that measures the pump output and then transmits one pulse for
- Maximum Discharge Flow: 0.200770758 GPM
- Maximum Discharge Pressure: 60 psi
- Power Source: AC Powered
- Features: Diaphragm Pumps, Metering Pumps
-
Supplier: Macnaught USA, Inc.
Description: Macnaught’s DP34-001 air-operated diaphragm pump features a, high-reliability closed center air valve that is online serviceable and an epoxy-coated air section for tough environmental conditions. – Up to 5 times longer diaphragm life compared to other air operated
- Maximum Discharge Flow: 16 GPM
- Power Source: Air / Pneumatic
- Pump Housing Material: Aluminum
- Features: Diaphragm Pumps
-
Supplier: ProMinent Fluid Controls, Inc.
Description: The delta® pump is the first pump worldwide with controlled solenoid drive. The suction and pressure strokes are fully monitored and can be adapted to the individual application. The delta pump is equipped for almost any application thanks to numerous drive options as well as
- Pump Type: Metering Pumps
-
Supplier: OMEGA Engineering, Inc.
Description: The FPUD1000 Series are positive displacement metering pumps. The FPUD1000 Series is designed to inject chemicals into piping systems and is capable of injecting against a high system pressure up to 150 psi (10.4 bar). All models are equipped with a front mounted mechanical flow
- Maximum Discharge Flow: 0.026417205200000002 to 0.25008287589333333 GPM
- Maximum Discharge Pressure: 150 psi
- Discharge Size: 0.375 inch
- Media Temperature: 129.2 F
Find Suppliers by Category Top
Featured Products Top
-
and over 3,000 m3/h peak pumping speed are ideal for processes with high gas flow. Efficient Low cost of ownership, minimal maintenance, long service intervals, high uptime, high hydrogen throughput, low energy consumption, variable temperature control (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Busch Vacuum Solutions -
Industrial Precision Flow Meters for Hydraulics, Fuel Transfer & Dosing High-Precision flow measurement for demanding industrial applications (read more)
Browse Liquid Handling Pumps Datasheets for jbj Techniques Limited -
Syringe pumps are indispensable for high-precision ultra-small amount of liquid delivery with low pulse flow. Harvard syringe pumps use a microprocessor to calculate the speed of plunger travel when you enter the inner diameter of the syringe that can be mounted on the syringe pump. For this (read more)
Browse Syringe Pumps Datasheets for Central Scientific Commerce, Inc. (CSC) -
High Vacuum Boosters For Performance And Reliability As a member of the Aerzen Group, Vooner offers Aerzen vacuum pumps tailored for a wide range of applications. These vacuum pumps are designed for various industrial (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC -
oils will harden PVC over periods of intermittent use. In these applications, continuous use will slow the hardening process. Nylobrade HP (High Pressure) sizes 3/8” ID and up have a tighter braid pattern and therefore reduce the visual flow contact and increase the hose’s resistance to bending and flexing. Heavier walls on similar IDs will be more resistant to kinking (read more)
Browse Datasheets for NewAge Performance Products | NAPP -
IDP dry scroll pumps are eco-friendly because they use oil-free technology, eliminating the risk of oil contamination and reducing harmful emissions. These pumps provide high pumping speeds and high (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Agilent Technologies - Vacuum Products -
pool systems. Variable-speed operation allows the pump to adjust motor speed according to circulation requirements, providing greater control over flow performance and energy consumption than fixed-speed operation. Available in 1.5 HP and 2 HP configurations (read more)
Browse Water Pumps Datasheets for Suzhou Ele Mfg Co., Ltd. -
Scroll pumps' oil-free, dry operation prevents contamination in cryogenic processes. These pumps also offer high compression ratios and stable operation under changing mass flow, making them flexible for different applications that use cryogenics. Access this brochure to learn more: https://www.agilent.com/cs/library/brochures/br-idp-dry-scroll-pump-family-5991-7583EN-agilent.pdf (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Agilent Technologies - Vacuum Products -
High-Efficiency Brushless Motor The Cleartide diaphragm water pump features a high-efficiency brushless motor designed to provide reliable water delivery with reduced maintenance (read more)
Browse Water Pumps Datasheets for Suzhou Ele Mfg Co., Ltd. -
. » High output flow capability ranging from 2.1 lpm to 209 lpm. Ensures that whether you need a low-volume precision pump or a high-flow solution, the FTP series has you covered (read more)
Browse Hydraulic Pumps Datasheets for jbj Techniques Limited
Conduct Research Top
-
Flowmeters Benefit From Silicon Advances
or intrusive parts that could break off or freeze up over time, eliminating repair costs to pumps and other expensive items. Batch Flow Controller Features Local Display Model 8035 digital flow batch controller is designed for neutral and aggressive solid-free liquids. Available with a unique quarter-turn
-
Interphex Preview, Part Deux
in providing solutions to the diversified process industry through the development, production and distribution of valves, actuators, pumps and related flow components. Resistoflex is recognized as a leading supplier of plastic lined pipe, fittings, hoses, and other components for corrosive and high purity
More Information Top
-
A handheld FTIR spectrometer with swappable modules for chemical vapor identification and surface swab analysis
In ambient sampling mode, a high - flow diaphragm pump pulls ambient air through the inlet tube and into the optical cell at 5-6 L/min simultaneous with spectral acquisition.
-
The Logical Path - The Application of Ceramics to Diaphragm Pumps
To reduce the flow losses in the connecting pipe work and to keep the number of connections (and hence potential leaks) as small as possible , diaphragm pumps with high flow -rates should not have more than two heads.
-
PharmaSat: drug dose response in microgravity from a free-flying integrated biofluidic/optical culture-and-analysis satellite
The diaphragm pump provides higher flow rates for circulation and mixing.
-
Page 30. Semiconductor parts with 121 in root number
High flow , compact diaphragm pumps .
-
High Flow Double Diaphragm Pump Kynar PTFE 13 GPM from Cole-Parmer
Air-Powered Double- Diaphragm Pumps , High - Flow .
-
Pump Handbook, Fourth Edition > DIAPHRAGM PUMPS
As with mechanically driven diaphragm pumps , at higher flows , pulsation dampeners should be considered to ensure the proper handling of pressure pulsations due to the acceleration and deceleration of the process fluid in the lines.
-
The first valve-less diffuser gas pump
However, the volume flow drops below the theoretically obtained pump flow curve for higher diaphragm voltages.
-
Innovative approaches to power generation
They are said to provide higher flow rates than with diaphragm pumps from a package that is smaller, lighter and requires less power.
-
Home :: Medical Design Briefs
Thomas Division, Sheboygan, WI, announces that its Model 1420 miniature diaphragm pump with an innovative twin-head design achieves higher flows than conventional standard diaphragm pumps of the same physical size.
-
Twin-Head Miniature Diaphragm Pump - Nasa Tech Briefs :: Medical Design Briefs
Thomas Division, Sheboygan, WI, announces that its Model 1420 miniature diaphragm pump with an innovative twin-head design achieves higher flows than conventional standard diaphragm pumps of the same physical size.
Indicates content that may require registration and/or purchase.