Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: EBE Elektro-Bau-Elemente GmbH
Description: they are also suitable for intense and frequent actuation and for continuous operation in rough environments. Solenoids from EBE sensors + motion excel by a long service life, fast actuation within milliseconds, high force and quick adaptation to individual applications.
-
Supplier: EBE Elektro-Bau-Elemente GmbH
Description: they are also suitable for intense and frequent actuation and for continuous operation in rough environments. Solenoids from EBE sensors + motion excel by a long service life, fast actuation within milliseconds, high force and quick adaptation to individual applications.
-
Supplier: Johnson Electric North America, Inc.
Description: Laminated AC Linear Solenoids from Johnson Electric have a T-shaped laminated designed plunger and laminated steel frame. This platform has the unique ability to hold an exceptionally heavy load with quiet operation. To minimize the humming or chattering of most AC solenoids,
- Maximum Stroke: 31.75 mm
- Holding Force: 52.9359430604982 N
-
-
Supplier: Johnson Electric North America, Inc.
Description: reliability and high performance of the low profile design make it an ideal choice for applications in which consistent, reliable operation is critical. Long life operation with very high force in a small package make the Low Profile Linear DC Solenoid technology
-
Supplier: Johnson Electric North America, Inc.
Description: Johnson Electric’s SoftShift linear solenoids provide slow, smooth position control or high speed snap action operation. SoftShift solenoids have a unique construction which allows easy transition from snap action to variable positioning. Using the same power, starting
- Maximum Stroke: 10.2 mm
- Holding Force: 31.15 N
-
Supplier: Johnson Electric North America, Inc.
Description: Johnson Electric’s extensive platform of tubular solenoids provides high force for short stroke applications and is ideal for applications that require long life and high reliability. The STA technology is constructed with a low friction system bobbin which ensures life
- Construction: Push / Pull
-
Supplier: GEEPLUS Inc.
Description: (Small) "Push-Pull" solenoids are the most robust series of linear solenoids and are therefore the best option for heavy duty applications. Their intelligent magnetic concept allows a very high holding force at a comparably low power input. This makes them ideally
- Maximum Stroke: 3 to 30 mm
- Power Rating (DC watts or AC VA): 4.5 to 41 DC watts or AC VA
- Maximum "On" Time: 7 to 100 seconds
- DC: 12VDC, 24VDC, 3VDC, 6VDC
-
Supplier: EBE Elektro-Bau-Elemente GmbH
Description: they are also suitable for intense and frequent actuation and for continuous operation in rough environments. Solenoids from EBE sensors + motion excel by a long service life, fast actuation within milliseconds, high force and quick adaptation to individual applications.
-
Supplier: GEEPLUS Inc.
Description: systems, tension control, textile systems force control in robotic systems, valve applications, etc. The most important characteristics of our Proportional Solenoids are: stroke up to 7mm (control stroke plus approach stroke) force up to 80N high life time, very robust
- Maximum Stroke: 0.4 to 2.3 mm
- Power Rating (DC watts or AC VA): 2 to 7.9 DC watts or AC VA
- DC: 24VDC
- Features: Other DC Voltage, Return Spring Included
-
Supplier: Kelco Industries
Description: Laminated Solenoids from Kelco Industries are designed for heavy duty applications that combine high force and high efficiency. Available in both push and pull configurations, our laminated solenoids deliver 25% to 50% more pulling power with a longer stroke than a
- Maximum Stroke: 25.4 mm
- Construction: Laminate
- Action: Pull
-
Supplier: GEEPLUS Inc.
Description: Tubular solenoids provide a fairly flat force stroke characteristics due to their tubular shape and their plunger geometry; they are well suited for applications asking for long strokes but not highest forces. The most important characteristics of our Tubular Solenoids
- Maximum Stroke: 12 mm
- Power Rating (DC watts or AC VA): 8 DC watts or AC VA
- Holding Force: 15 N
- Maximum "On" Time: 8 to 360 seconds
-
Supplier: GEEPLUS Inc.
Description: The super stroke solenoid is a special implementation of the tubular solenoid design, modifications have been made to the geometry of the pole‐piece and magnetic return path to produce a device which develops useful force over an exceptionally long stroke, with high
- Maximum Stroke: 20 to 35 mm
- Power Rating (DC watts or AC VA): 5.1 to 10 DC watts or AC VA
- Holding Force: 24 N
- Maximum "On" Time: 5 to 330 seconds
-
Supplier: Kelco Industries
Description: Tubular Solenoids from Kelco Industries are used in a broad range of DC power applications wherever a short stroke with high force and low power are specified. Available in both push and pull configurations, our tubular solenoids are supplied with a mounting bracket, hex
- Maximum Stroke: 9.525 mm
- Action: Pull
- Construction: Tubular
-
Description: The PS75 from Deltrol Controls is a dual coil D-frame solenoid that provides high pull-in force and low heat rise in DC voltage applications. The integrated micro switch utilizes the high powered coil for pull-in and the low powered coil for hold. Electrical
- Maximum Stroke: 22.86 mm
- Power Rating (DC watts or AC VA): 150 DC watts or AC VA
- Starting Force: 17.5155693950178 N
- Holding Force: 55.6049822064057 N
-
Description: The MED24x1.70 from Deltrol Controls is a tubular solenoid that provides high force and long life in DC voltage applications. The solenoid has a threaded bushing for easy installation. Continuous duty options have UL certification, while intermittent and pulse duty
- Maximum Stroke: 20.32 mm
- Power Rating (DC watts or AC VA): 12 DC watts or AC VA
- Starting Force: 0.556049822064057 N
- Holding Force: 48.0983096085409 N
-
Supplier: Allied Electronics, Inc.
Description: experience. Available in various frame sizes to meet most requirements for medium life as well as in a variety of plunger and coil arrangements, they are readily suited for most high force AC applications. These include appliances, business machines and vending machines. The Super-T
-
Supplier: HydraForce, Inc.
Description: Introducing HydraForce® G3 – A new generation of remarkably efficient, high performance, 'drop-in' cartridge valves designed specifically for powertrain, diesel engine and pilot control applications. Engineered to perform flawlessly in the harshest, high-temperature conditions – G3
- Valve Type: Cartridge / Manifold Valves
- Media: Hydraulic Fluid
-
Linear Solenoids - Solenoid, Laminated Steel, Solder Lug Coil, 20.5 Ohms Coil Resistance -- 70162474Supplier: Allied Electronics, Inc.
Description: RoHS Compliant T-Shaped Laminated Design Plunger and Laminated Steel Frame Holds Exceptionally Heavy Loads Ideally Suited for Most High Force, Medium Life AC Applications Including Appliances, Business Machines and Vending Machines Laminated Frame and Plunger Components Are Machined to
-
Supplier: Allied Electronics, Inc.
Description: Solenoid, Coil Resistance 11.52 Ohms, Power Rating 3 W, 0.025in. Square Pin Terminals Coil Termination Dormeyer® Linear Open Frame Series The open frame solenoid is the simplest solenoid device consisting of an open iron frame, an overmolded or taped coil, and a movable
-
Supplier: RS Components, Ltd.
Description: Johnson Electric linear solenoids with a low profile shape that optimizes the magnetic flux paths for maximum force versus stroke characteristics. The reliability and high performance of Low Profile solenoids make them an ideal choice for applications in which
-
Supplier: Infineon Technologies AG
Description: solenoid armature Potential Applications Variable Force Solenoids (e.g. automatic transmission solenoids) Other constant current solenoids Idle Air Control Exhaust Gas Recirculation Vapor Management Valve Suspension Control Applications Active suspension control
-
Supplier: Assured Automation
Description: waterway design was designed for optimum flow characteristics. Features & Benefits: Integrated pneumatic actuator NAMUR solenoid mounting pad Compact assembly Fast valve actuation High Cv (Flow Coefficient) High Cycle-Life Competitive price Complete accessory equipment Typical
- Valve Size: 0.375 to 2 inch
- Pressure Rating: 150 psi
- Number of Ports/Ways: 2
- Flow (Cv): 8 to 81
-
Supplier: Enfield Technologies
Description: The D1 PWM Valve Driver is designed specifically to drive and manage Enfield Technologies proportional valves. It converts a proportional command voltage into a -1.1…1.1A current signal to drive the valve’s linear force motor (different from a solenoid valve). Its on board
- Number of Axes / Motors: 1
- Rated Power: 15.000000000000002 watts
- Continuous Output Current: -1.1 to 1.1 amps
- Supply Voltage (DC): 12 to 24 volts
-
Supplier: Infineon Technologies AG
Description: Integrated Power Devices • Minimizes number of components placement, simplifies PCB layout • Enables current limitation, slew rate control and thermal protection • Improved Short-to-Battery performance Potential Applications • Variable force solenoids (e.g. automatic transmission
Find Suppliers by Category Top
Featured Products Top
-
“high performance” products designed for industrial applications. If you can’t find the right product for your application within our standard linear solenoid selection, we can either adapt existing designs with respect to electrical or mechanical properties or develop completely new (read more)
Browse Linear Solenoids Datasheets for GEEPLUS Inc. -
Festo introduced today the VZWF, a force pilot operated solenoid valve that can be used with water, air, and neutral media. This new valves utilize relatively small solenoids to control high pressures with large nominal diameters. The units can switch at pressures as low as 0 bar and close (read more)
Browse Solenoid Valves Datasheets for Festo Corporation -
The term "Push-Pull" can be confusing, as any single-coil linear solenoid only creates electromagnetic force in one direction. So what's the deal? Geeplus engineers explain it in this brief overview on Push-Pull solenoids and how they really work: (read more)
Browse Linear Solenoids Datasheets for GEEPLUS Inc. -
linear solenoids; optimized for high holding force Tubular Solenoids: Robust on/off type linear solenoids; optimized for long stroke (read more)
Browse Linear Solenoids Datasheets for GEEPLUS Inc. -
short displacement the push-pull solenoids produce much higher force than other types. The flat force characteristic of proportional solenoid and voice-coil motor lends itself to control of position, rather than simple ‘on-off’ function. Work carried out by the voice coil is higher because it can drive in both directions, other solenoids require a spring to return in the other direction. (read more)
Browse Linear Solenoids Datasheets for GEEPLUS Inc. -
With the all-new Linear Actuator L product family, FAULHABER is offering a unique turn-key-solution for a broad range of applications. The unique Linear Actuator FAULHABER L product family is designed for high performances in compact dimensions. It supports large (read more)
Browse Linear Actuators Datasheets for FAULHABER MICROMO -
series of linear solenoids and are therefore the best option for heavy duty applications. Their intelligent magnetic concept allows a very high holding force at a comparably low power input. This makes them ideally suited for applications asking for low power consumption or low heat dissipation. (read more)
Browse Linear Solenoids Datasheets for GEEPLUS Inc. -
should not be used as the physical end stop for the guard. Before purchasing, verify the complete XCSE7312 part number, solenoid voltage, contact arrangement, compatible actuator, cable-entry thread, required locking force, operating temperature (read more)
Browse Motor Speed Controllers Datasheets for ERSAELECTRONICS PTE. LTD. -
Most engineers know that a Rotary solenoid is a cost-effective solution for simple on/off rotational movement, delivering high torque over a relatively short angle with a response time within a few milliseconds. Where rotary solenoids fall short is their (read more)
Browse Rotary Solenoids Datasheets for GEEPLUS Inc. -
Pick and Hold is a drive technique that optimizes the performance achieved from solenoids, by energizing the solenoid with high power for a short initial period to develop high force from an extended position, then excitation power is reduced to a lower level once the solenoid has been (read more)
Browse Linear Solenoids Datasheets for GEEPLUS Inc.
Conduct Research Top
-
The 5 Best Industry Applications For Linear And Rotary Solenoids
at high speeds. When a product needs to be released or diverted, it is a linear or rotary solenoid that controls these fast-paced movements. Johnson Electric solenoids can provide up to 30 pounds of force even though they are very compact (only about 2 inches long) - making them useful in canneries
-
What is the Super Stroke Solenoid
The super stroke solenoid is a special implementation of the tubular solenoid design, modifications have been made to the geometry of the pole piece and magnetic return path to produce a device which develops useful force over an exceptionally long stroke, with high efficiency, and with a flat
-
Solenoids: Principle of Operation
. Whether your design includes linear or rotary actuation, we can help you determine the best solenoid to meet your application design requirements, such as: Exceptional Force/Torque. A linear solenoid can provide up to 30 pounds of force from a unit less than 2-1?4 inches long. A rotary solenoid can
-
Solenoids: Principle of Operation for Engineers
. Whether your design includes linear or rotary actuation, we can help you determine the best solenoid to meet your application design requirements, such as: Exceptional Force/Torque. A linear solenoid can provide up to 30 pounds of force from a unit less than 2-1?4 inches long. A rotary solenoid can
-
Why Use Proportional Control Valves?
. With proportional valves, output flow isn't exactly linear in relation to the control signal. Despite their nonlinear nature, proportional valves offer an inexpensive way to control force, velocity, and position on machinery needing high-speed responses at high flow rates. So, why use proportional control
-
The Top 5 Trends In Medical Device Manufacturing In 2019 And Beyond
Electric offers Soft Shift linear solenoids that offer a combination of precision and flexibility required in today's medical systems. Using this type of solenoid helps to prevent patient leakage or contamination that pose a threat to devices with tubes carrying bodily fluids. 3) A Precise Subsystem
More Information Top
-
A DOF state controllable & driving shared solution for building a hyper-redundant chain robot
Linear solenoids are ideal for high force , short stroke applications.
-
Rotary Solenoids
These transducers have a higher starting force (torque) than linear solenoids , and are more resistant to shock.
-
Modeling and design of a normal stress electromagnetic actuator with linear characteristics for fast steering mirror
By introducing bias flux generated by four permanent magnets (PMs), the actuator has high - force density similar to a solenoid but also has essentially linear characteristics similar to a voice coil actuator, leading to a simply control algorithm.
-
Development of New Sports Shift Control System for Toyota's Automatic Transmission
Moreover, torque control timing, off-going and oncoming clutch engangement torques are accurately controlled by the drive force integrated control and the high controllability of large-flow linear solenoids .
-
Cryogenic tilt table
Many actuators such as piezo-electric motors and linear solenoids were considered, but voice coils were chosen because of their linearity (easier control algorithm), long travel, high force , high bandwidth, and availability.
-
Electrical Energy Converters for Practical Human Total Artificial Hearts‐An Opinion in Support of Electropneumatic Systems
They utilize high - and low-speed electric motors, linear and rotary solenoids , piezoelectric devices, direct electromagnetic pusher-plate actuation, mag- netic fluid motors, and even more exotic ap- proaches to provide a cyclic force for the heart, such as ultrasonic fluid pumping.
-
Tailoring force-displacement characteristics in medium-stroke linear variable reluctance actuators
LINEAR , variable-airgap, reluctance actuators that exploit the normal component of force between an iron armature and the stator, such as pot core solenoids , are widely used in ap- plications that require a high specific force capability.
-
Integrated Hydro-Mechanical Simulation of a Cam-Rocker-Unit Injector System to Address Noise and Vibration Issues
…the pivoted rocker arm and the injector 6 Rocker (elephant) foot sub-assembly - a single, linear , d.o.f. system … of contact and friction forces (see Fig. 4) 7 … including the injector pump, solenoid valve, injection nozzle, high and low pressure flow…
-
The 4th concept detector
Although we may be forced to reconsider one or more of these in the end, we are now designing the simplest and highest performance linear collider detector: a 15μ × 15μ … end, and an iron-free dual- solenoid magnetic field configuration for…
-
Shape Memory Alloy Valves
…SMA wire resistance measurement, experimental results, 73–75 Sensor/actuator behavior electric power vs. stress, strain and resistance, 77 at high frequencies, 78 multi- linear power signals, 76 NiTi … options for, 172 actuating force , 44 advantages, 91 ambient … electrified expansion elements, 65–67 solenoids , 65 .
Indicates content that may require registration and/or purchase.