Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: CMOSIS nv
Description: The CHR70M is a high resolution CMOS image sensor with 10000 by 7096 pixels. The image array consists of 3.1μm x 3.1μm pinned diode pixels which share a number of transistors (2 pixels sharing). The image sensor has 8 analog outputs, each running at 30MHz.
- Horizontal Pixels: 10,000
- Vertical Pixels: 7,096
- Pixel Size: 3.1 µm
- Maximum Frame Rate: 3 fps
-
Supplier: CMOSIS nv
Description: The CMV300 is a high speed CMOS image sensor with 640 by 480 pixels (1/3" optical format) developed for machine vision applications.The image array consists of 7.4μm x 7.4μm pipelined global shutter pixels allowing exposure during read out and CDS operation. The user can
- Horizontal Pixels: 640
- Vertical Pixels: 480
- Pixel Size: 7.4 µm
- Maximum Frame Rate: 480 fps
-
Supplier: Teledyne DALSA
Description: speed read rates, low defects and advanced packaging techniques. DALSA is able to offer both CCD and CMOS detectors. CCDs are ideal where ultra low noise is preferred and CMOS where low power and high data/frame rates are more important. Typical requirements in
- Horizontal Pixels: 12,000
- Image Sensor Type: Color
- Array Type: Linear Array
-
-
Supplier: CMOSIS nv
Description: needed for read- out and exposure of the image sensor while external exposure triggering remains possible. The CMV20000 is derived from a custom CMOS image sensor. This sensor is not for sale for traffic applications.
- Horizontal Pixels: 5,120
- Vertical Pixels: 3,840
- Pixel Size: 6.4 µm
- Maximum Frame Rate: 30 fps
-
Supplier: Hamamatsu Photonics Europe
Description: CMOS area image sensor for X-ray imaging (USB interface type) The S15683-13 is a CMOS area image sensor developed for X-ray imaging. This image sensor has 2.21 mega pixels (1300 × 1700) with a pixel size of 20 × 20 μm and a monitoring photodiode for
- Pixel Size: 20 µm
-
Supplier: Hamamatsu Photonics Europe
Description: High dynamic range module including a built-in InGaAs area image sensor and capable of operating at a high frame rate C16795 series is a sensor module equipped with a high-speed and high-sensitivity InGaAs area image
- Applications: Industrial
-
Supplier: Hamamatsu Photonics Europe
Description: sealed in a metal package together with a two-stage thermoelectric cooler to deliver stable operation. Features - Spectral response range: 0.95 to 1.7 μm - High sensitivity: 1 uV/e - Frame rate: 228 frames/s max. - Global shutter mode - Simple operation (built-in timing
- Horizontal Pixels: 320
- Pixel Size: 20 µm
- Maximum Frame Rate: 228 fps
-
Supplier: BAE Systems - Fairchild Imaging
Description: front-illuminated as well as back-illuminated configuration. A split readout architecture has been adopted to facilitate high data rates with simultaneous readout from four output ports, and provides the flexibility to read out the entire image frame from two output
- Horizontal Pixels: 4,096
- Vertical Pixels: 4,096
- Pixel Size: 15 µm
- Data Rate: 1 MHz
-
Supplier: Photron
Description: High performance CMOS sensor technology providing 3,600 fps operation at 1,024 x 1,024 pixel resolution and frame rates up to 500,000 fps at reduced resolution To complement the existing range of Photron high-performance high-speed imaging products, the
- Horizontal Resolution: 128 to 1,024 lines
- Maximum Frame Rate: 500,000 fps
- Shutter Speed: 0.016699999999999982 to 0.0000009999999999996 seconds
- Width / Diameter: 6.02 inch
-
Supplier: OMEGA Engineering, Inc.
Description: (32.1°F) Frame Rate: 9 Hz Field of View: 40 x 40° Emissivity: 0.95 default; adjustable 0.1 to 1 step 0.1 Focus: Focus free LCD: 71 mm (2.8") LCD Type: Color Alarm: Yes Image Storage: Stores up to 60,000 images/GB Memory Type: Supports 8G micro SD card (SD card included)
- Measurement Range: -20 to 250 C
- Accuracy: 2 ±% Full Scale
- Maximum Dimension: 9.2 inch
- Weight: 0.906255 lbs
-
Supplier: CMOSIS nv
Description: NanEye GS is a small form factor high sensitivity global shutter sensor with external trigger properties and frame rate up to 100FPS. The sensor features a high sensitivity global shutter pixel with 3.6um pitch. The global shutter property permits easy
- Horizontal Pixels: 620
- Vertical Pixels: 640
- Pixel Size: 3.6 µm
- Maximum Frame Rate: 100 fps
-
Supplier: Hamamatsu Photonics Europe
Description: Near infrared high sensitivity, APS (active pixel sensor) type The S13499 is an APS type CMOS area image sensor that has high sensitivity in the near infrared region. The pixel format is VGA (659 × 494 pixels). Imaging is possible at a maximum rate of 75
- Horizontal Pixels: 659
- Pixel Size: 9.9 µm
- Maximum Frame Rate: 75 fps
-
Supplier: Photron
Description: Full HD Resolution to 2,000 frames per second (fps) The FASTCAM SA2 represents the very latest in high speed camera technology, its 2,048 by 2,048 pixel sensor provides full 12-bit resolution to over 1,000 fps and Full HD resolution at 2,000 fps! Engineered to Photron's usual
- Horizontal Resolution: 256 to 2,048 lines
- Maximum Frame Rate: 86,400 fps
- Shutter Speed: 0.016699999999999982 to 0.00000269999999999892 seconds
- Width / Diameter: 6.02 inch
-
Supplier: Smartmore Corporation Limited
Description: - Ultra-high-speed industrial cameras adopt the industry's top ultra-high-speed image sensor, which has the characteristics of large pixel size, low noise, ultra-high frame rate, and long-distance transmission. ◆The camera uses a 40G Ethernet fiber
- Horizontal Resolution: 2,048 to 9,344 lines
- Maximum Frame Rate: 71 to 150 fps
- Vertical Resolution: 1,080 to 7,000 lines
- Resolution: 10 bits
-
Supplier: Photron
Description: The Photron FASTCAM SA-Z offers scientists, researchers and engineers the ability to capture high resolution digital images at ultra-high speeds to see and understand previously invisible processes and events. Using Photron's proprietary CMOS image sensor
- Horizontal Resolution: 512 to 1,024 lines
- Maximum Frame Rate: 50 to 480,000 fps
- Shutter Speed: 0.0010000000000000022 to 0.0000009999999999996 seconds
- Width / Diameter: 5.9 inch
-
Supplier: Hypersen Technologies Co., Ltd.
Description: This camera (HPS-HSC Series) is an high speed industrial camera of monochrome (black and white) photography.It uses the industry's top ultra-high-speed image sensor, featuring large pixel size, low noise, and ultra-high frame rate. The camera uses a
- Horizontal Resolution: 2,048 lines
- Maximum Frame Rate: 1,490 fps
- Operating Temperature: 113 F
- Vertical Resolution: 1,080 lines
-
Supplier: Hypersen Technologies Co., Ltd.
Description: This camera (HPS-HSC Series) is an high speed industrial camera of monochrome (black and white) photography.It uses the industry's top ultra-high-speed image sensor, featuring large pixel size, low noise, and ultra-high frame rate. The camera uses a
- Horizontal Resolution: 5,120 lines
- Maximum Frame Rate: 150 fps
- Operating Temperature: 113 F
- Vertical Resolution: 5,120 lines
-
Supplier: e-con Systems™ Inc
Description: any camera. This camera can achieve up to 816fps for custom Region of Interest (ROI) resolutions. Refer Datasheet for more details. Specifications Key features: Frame Rate: Full HD @ 60 fps , 4K @ 30 fps & VGA @ 120fps Up to 816 fps for Custom ROI * Refer Datasheet for complete
- Horizontal Resolution: 4,208 lines
- Maximum Frame Rate: 30 to 816 fps
- Width / Diameter: 1.968505 inch
- Height: 1.181103 inch
-
Supplier: Photron
Description: The Photron FASTCAM Mini WX high-speed camera provides powerful, high definition (HD) imaging performance in a compact, lightweight and rugged camera design. Providing 2,048 x 2,048 pixel resolution to over 1,000 frames per second (fps), 1080 HD resolution to over 1,000
- Horizontal Resolution: 256 to 2,048 lines
- Maximum Frame Rate: 750 to 67,500 fps
- Shutter Speed: 0.016699999999999982 to 0.00000279999999999888 seconds
- Width / Diameter: 4.7 inch
-
Supplier: Vision Research
Description: full-resolution frame rates of 800 frames-per-second (fps). Shutter speeds down to 1 microsecond and a global electronic shutter allow for crisp, sharp images with little or no image blur or motion artifacts. Take the wide view with our custom-designed 2560 x 1600
- Horizontal Resolution: 64 to 1,600 lines
- Maximum Frame Rate: 800 to 61,800 fps
- Shutter Speed: 0.0000009999999999996 seconds
- Width / Diameter: 5.5 inch
-
Supplier: Smartmore Corporation Limited
Description: This series of products is a 1-megapixel ultra-high-speed camera with high cost performance, high stability and high sensitivity. It can be used for document scanning, print inspection, postal sorting, label scanning, metal parts inspection. - Frame rate up
- Horizontal Resolution: 1,280 lines
- Maximum Frame Rate: 4,000 fps
- Width / Diameter: 5.2362233 inch
- Height: 4.9606326 inch
-
Supplier: Xenics nv
Description: The ultra-compact Bobcat-640-CL meets machine vision system designers who need high sensitivity in the SWIR range for specialized quality inspection and high temperature process control. The Bobcat-640-CL is perfectly suited for high speed imaging at full 640x512 resolution with
- Horizontal Resolution: 640 lines
- Vertical Resolution: 512 lines
- Resolution: 14 bits
- Format / Output: Camera Link®
-
Supplier: Smartmore Corporation Limited
Description: GigE Network Line Scan Camera Line scan cameras are designed for industrial production of large-format inspection and high-speed pipeline inspection. The product use domestic chips and a GigE interface, it is capable of producing images with an ultra-high-resolution and
- Horizontal Resolution: 2,048 lines
- Maximum Frame Rate: 340 fps
- Width / Diameter: 2.5590565 inch
- Height: 2.5590565 inch
-
Supplier: ZGC, Inc.
Description: Codec (Canon XF Codec) Record to easily accessible and affordable Compact Flash Cards Genuine Canon 18x HD L-Series Lens Three Canon Native 1920 x 1080 CMOS Image Sensors Multiple Recording Bit Rates, Resolutions, and Variable Frame Rates Canon DIGIC DV III
- Maximum Frame Rate: 24 to 60 fps
- Shutter Speed: 0.0004999999999999998 seconds
- Operating Temperature: 32 to 104 F
- Application / Industry: Broadcast
-
Supplier: DigiPas Technologies Inc.
Description: inclination sensor modules effectively eliminate limitations associated with using multiple single-axis sensors or bulky pendulum/optical/servo-based sensors to achieve precise 2D levelling and planar angular measurements. MEMS sensor contents no moving part, essentially
- Tilt Angle: 0 to 4 degrees
- Accuracy: 0.0002777777777777778 degrees
-
Supplier: Navitar, Inc.
Description: cameras feature various frame rates, lens formats, and sensor types in addition to global and rolling shutters to meet your application requirements. Small form factor Board level and flex cable configurations Autofocus feature available models up to 2/3" sensor Hardware
-
Supplier: ZGC, Inc.
Description: Three Canon Native 1920 x 1080 CMOS Image Sensors Industry Standard HD-SDI Output, Genlock & SMPTE Time Code and Other Terminals Multiple Recording Bit Rates, Resolutions, and Variable Frame Rates Canon DIGIC DV III Image Processor Brilliant Ergonomics
- Maximum Frame Rate: 24 to 60 fps
- Shutter Speed: 0.0004999999999999998 seconds
- Operating Temperature: 32 to 104 F
- Application / Industry: Broadcast
-
Supplier: RS Components, Ltd.
Description: The OV07740 family from OmniVision are high sensitivity VGA CMOS image sensors. Designed for use in notebook cameras and webcams, the OV07740 image sensors offer full functionality of a single-chip VGA camera from a compact package. They utilise OmniPixel3-HSâ„¢
- Horizontal Pixels: 656
- Maximum Frame Rate: 60 fps
- Features: Other
-
Supplier: DigiPas Technologies Inc.
Description: Stability for High Quality Sharp Image Capturing & Measurement. Digi-Pas® DWL-4500xy is used for levelling and vibration measurement of achieving high stability & high quality image on Computerized axial Tomography Scan (CT Scan) and Magnetic resonance imaging
- Tilt Angle: 0 to 90 degrees
- Accuracy: 0.002 degrees
-
Supplier: Allied Vision Technologies GmbH
Description: High-performance 4 megapixel CCD camera - 15 fpsThe 4-megapixel GE2040 is a very high-resolution CCD camera with Gigabit Ethernet output. The GE2040 has a fast frame rate of 15 fps at 2040x2040 resolution. The sensor used in the GE2040 is the high-quality
- Horizontal Resolution: 2,048 lines
- Maximum Frame Rate: 15 fps
- Width / Diameter: 1.5354339 inch
- Height: 2.4803163 inch
-
Supplier: e-con Systems™ Inc
Description: Two-board solution containing a base board based on FX3, an Image Signal Processor board and a camera daughter board based on SONY IMX236. Helion® ISP, a powerful Image Signal Processor, implemented in FPGA, processes High Speed signals with special circuits for 12 Bit per
- Maximum Frame Rate: 60 fps
- Monochrome / Color: Color
- Imaging Technology: Digital
- Shutter Control: Electronic Shutter
-
Supplier: Allied Vision Technologies GmbH
Description: Ultra-compact high resolution CCd camera - 5 Megapixels, 15 fpsThe 5-megapixel GC2450 is a very high-resolution CCD camera with Gigabit Ethernet output. The GC2450 has a frame rate of 15 fps at 2448x2050 resolution. The sensor used in the GC2450 is the
- Horizontal Resolution: 2,448 lines
- Maximum Frame Rate: 15 fps
- Shutter Speed: 0.00002499999999999 to 60 seconds
- Width / Diameter: 1.2992133 inch
-
Supplier: JEOL USA, Inc.
Description: Features High-sensitivity, low-noise 19 M pixel CMOS sensor enables clearer imaging with fine specimen details observable even at low electron doses. Its global shutter and high frame rate (58 fps/full pixel mode) enable image series acquisitions with less
- Imaging Technology: CMOS, Digital
- Shutter Type: Global Shutter
- Features: Other
- Camera Function: Still, Video
-
Supplier: Smartmore Corporation Limited
Description: The dual electrical port high-speed camera is optimized for defect detection and size measurement applications in machine vision, and achieves high frame rate and high-speed flying shot stitching. The internal integrated hardware image preprocessor is
- Horizontal Resolution: 5,120 lines
- Maximum Frame Rate: 30 fps
- Width / Diameter: 2.2047256 inch
- Height: 2.2047256 inch
Find Suppliers by Category Top
Featured Products Top
-
Teledyne introduces Contact Image Sensors for high-speed, high-resolution line scan imaging WATERLOO, Canada – September 27, 2022 – Teledyne DALSA is pleased to introduce AxCIS™, a new family of high-speed and high (read more)
Browse CMOS Image Sensors Datasheets for Teledyne DALSA -
PCIe Gen4 family, a next-generation frame grabber engineered to deliver maximum sustained throughput and ready-to-use image data for (read more)
Browse Frame Grabbers Datasheets for Teledyne DALSA -
. Powered by Teledyne’s multiline CMOS image sensors, AxCIS delivers superior image quality with up to a 60 kHz x 3-line rate of native RGB colors, at a pixel size of 28 µm or 900 dpi resolution, so that defects can be detected with (read more)
Browse CMOS Cameras Datasheets for Teledyne DALSA -
) Functional safety for hardware components such as sensors, microcontrollers, and memory devices is a critical issue for OEMs. ASIL-rated products ensure that components already meet regulatory compliance —saving time and money for your automotive customers. Having a full understanding (read more)
Browse Current Sensors Datasheets for Isabellenhutte USA -
users with the flexibility to customize data acquisition, supporting rapid, real-time analysis at frame rates up to 116 fps. This speed is crucial for industrial processes that require immediate feedback and decision-making. Engineers and R&D teams will appreciate the sensors’ (read more)
Browse Uncategorized Products Datasheets for Hamamatsu Photonics Europe -
Hamamatsu Photonics announces its latest product release: the easy-to-use C16795 series image sensor module. Featuring a high dynamic range of typically 3500, it is capable of high-speed operations at up to 503 frames/s. With an integrated InGaAs area image sensor allowing (read more)
Browse CMOS Image Sensors Datasheets for Hamamatsu Photonics Europe -
the ImageIR® 12300 guarantees highest time precision and repeatable triggering and synchonisation. Users also benefit from the infrared camera's 10 GigE interface which can transmit data up to 10 Gbit/s thus also high-resolution frames at the maximum frame rate of 140 Hz. Due to the use (read more)
Browse Thermal Imagers Datasheets for InfraTec GmbH -
. Measurements with the ImageIR® 6300 can be carried out at two speeds. In normal mode, the camera achieves full frame rates of up to 180 Hz. With the binning function, the frame rate can be increased by more than three times to up to 620 Hz. This is made possible by combining four detector pixels into a (read more)
Browse Thermal Imagers Datasheets for InfraTec GmbH -
Pleora’s iPORT NTx-NBT50 Embedded Video Interface hardware shortens time-to-market, reduces risk, and lowers costs by providing a straightforward way to integrate high-bandwidth GigE Vision 2.0 video connectivity over NBASE-T into imaging devices and systems. The NTx-NBT Embedded (read more)
Browse Video Processor Boards Datasheets for Pleora Technologies Inc. -
- synchronize multiple cameras and imaging devices to a network master clock with up to 1 μs (microsecond) precision Line scan and area scan modes 120 MB frame buffer to accommodate multi-mega pixel sensor sizes Supports both Power over Ethernet (PoE) and external-powered options Updateable firmware via the GigE port for easy upgrades in the field (read more)
Browse Video Processor Boards Datasheets for Pleora Technologies Inc.
Conduct Research Top
-
Development and Application of a MHz Frame Rate
measurements are not simultaneously available with high accuracy due to the combined constraints imposed by high sensitivity digital image sensors and limited pulse repetition rates of solid-state lasers, respectively. In this work we describe the development of a MHz repetition rate, high resolution
-
Applications for High-Speed Infrared Imaging
The phrase high-speed imaging is generally associated with short exposure times, fast frame rates, or both. Supersonic projectiles, for example, are often impossible to see with the unaided eye and require strobe photography to stop their apparent motion. It is often necessary to image high
-
IMX415 vs. IMX335 Sensors: A Comprehensive Comparison Guide
sensors are vital in determining overall camera performance. Plus, sensor technologies are constantly evolving in a bid to revolutionize the industry. As a result, there is always a demand for image sensors that register the packed combination of compactness, high frame rate, low light performance
-
CMOS Cameras Rise to Speed Challenge
-intensified cameras that use CCD sensors are still required. There are several inherent advantages CMOS sensors offer over traditional CCD sensors in high-speed imaging. Firstly, high-speed imaging requires high frame-rates. This necessitates short exposure times and strong illumination, which can cause blooming
More Information Top
-
360×360 element three-phase very high frame rate burst image sensor: design, operation and performance
360 ELEMENT THREE-PHASE VERY HIGH FRAME RATE IMAGE SENSOR .
-
A new high-speed image sensing technique based on an ordinary CCD
The frame rate of the ordinary CCD has been enhanced by reducing the number of pixels of every frame, therefore the ordinary of CCD can be used as the high frame rate image sensor with small pixels.
-
A generalized electron transport model in photodetectors for high-speed imaging
Photoelectron transport in a photodetector in an ultra- high frame rate image sensor under the uniform illumination condition is investigated.
-
Charge transfer in a multi-implant pinned-buried photodetector
Index Terms—Charge transfer, high frame rate image sensors , photodetector, transit time.
-
A high-speed CMOS image sensor with a 11-bit column-parallel A/D converter
Keywords Single slope ADC Á Column parallel ADC Á Comparator Á Digital correction Á High frame rate image sensor Á Readout circuit Á Pixel .
-
Informatics in Control, Automation and Robotics
Aiming at the limitation of the transfer rate that from the high frame rate image sensor , this essay adopted the four-bit SD transfer mode.
-
Ultrahigh-frame CCD imagers
Further examples of performance and applications of these unique ultra- high frame rate image sensors can be found via links contained in the PSI web site, www.prinsci.com.
-
High-resolution measurement for optical effect of atmosphere turbulence
With the aid of high frame rate image sensor and signal processing system, its temporal resolution can be satisfactory.
-
Assessment of image sensor technology for future NASA missions
Reticon has also developed a specialty in high frame rate image sensors .
-
41 + 1-transistor pixel architecture for high-speed, high-resolution CMOS image sensors
Introduction: The use of CMOS technologies in image sensing has speeded-up the development of high frame rate image sensors .
Indicates content that may require registration and/or purchase.