-
Supplier: ValueTronics International, Inc.
Description: The 1382 is a used Noise Generator from General Radio. A noise signal generator is a type of electronic test equipment that produces a noise, or random signal, to test an electronic product’s frequency response, noise figure, and other important
- Features: Noise, Signal
- Device Type: Noise Generator
-
Supplier: Maury Microwave
Description: The J7000B jitter noise generator generates additive white Gaussian noise (AWGN) with a large crest factor to model “real world” random jitter. This random jitter is commonly referred to as Rj in the industry accepted jitter hierarchy model and managing Rj is critical to the
- Device Type: Noise Generator
-
Supplier: kTB Solutions
Description: kTB Programmable Noise Generators Programmable noise generators covering frequencies from 1MHz to 50GHz. kTB programmable noise generators offer a convenient, economical, rugged instrument ideal for all automated test requiring noise. Manual control
- Minimum Frequency Range: 10 MHz
- Maximum Frequency Range: 2,000 MHz
-
-
Supplier: kTB Solutions
Description: kTB Manual Noise Generators Manual Amplitude Adjustable Noise generators covering frequencies from 1MHz to 26.5GHz The kM3000 Series noise generators offer a convenient, economical, and rugged solution for a wide range of noise testing applications.
- Minimum Frequency Range: 2,000 MHz
- Maximum Frequency Range: 26,500 MHz
-
Supplier: Picosecond Pulse Labs, Inc.
Description: phase noise and a broad range of frequency content.Description: Picosecond Pulse Labs’ Low Phase Noise (LPN) Model 7123 is a high performance, flexible comb generator that works over a range of input frequency and power. The LPN 7123 is based on monolithic
-
Supplier: kTB Solutions
Description: kTB High ENR Noise Sources The KTB k2600 Series High ENR Noise Source embody excellent stability with temperature and voltage. They are well suited for receiver testing, noise figure measurements, and any application requiring broad bandwidth and fast switching
-
Supplier: Corech Microwave
Description: The MSG10M6G is a high-performance RF signal generator module covering 10 MHz to 6 GHz. Optimized for system integration, it delivers ultra-low phase noise of -130 dBc/Hz (at 1 GHz) and fast 300 µs frequency switching. Featuring a robust J30J interface with RS422 control
- Minimum Frequency Range: 10 MHz
- Maximum Frequency Range: 6,000 MHz
- Switching Speed: 0.3 ms
- Interface: General Serial Interface
-
Supplier: Corech Microwave
Description: The MSG9K20G is a compact RF signal generator module covering 9 kHz to 20 GHz. Engineered for rugged system integration, it delivers low phase noise of -105 dBc/Hz (at 20 GHz) and fast 300 µs frequency switching. Featuring a robust J30J interface with RS422 control and
- Minimum Frequency Range: 0.009 MHz
- Maximum Frequency Range: 20,000 MHz
- Switching Speed: 0.3 ms
- Interface: General Serial Interface
-
Supplier: QuinStar Technology, Inc.
Description: QuinStar Technology’s QNS series of millimeter-wave noise sources cover the frequency range of 50 to 110 GHz in three waveguide bands with up to full standard wave-guide band coverage. They feature stable noise power output, high switching speed and relatively flat
- Minimum Frequency Range: 50,000 to 75,000 MHz
- Maximum Frequency Range: 75,000 to 110,000 MHz
- Device Type: Noise Source
- Form Factor: Waveguide Component
-
Supplier: Maury Microwave
Description: The NC3600 Series coaxial noise sources are an excellent choice for applications requiring high ENR, such as ATE, radiometer, and radar systems. An SMA male connector is standard for the RF output and feed thrus for bias input. SMA female is an option. Custom frequencies and flatness
- Form Factor: Coaxial
- Device Type: Noise Source
-
Supplier: NTi Audio AG
Description: talker’s microphone to the listener’s ears. The TalkBox simulates a human talker (60 dBA @ 1 meter according to IEC 60268-16) with the STIPA test signal and spoken messages. Further it provides a wide range of test signals like sine, pink noise, white noise and delay. The TalkBox
- Frequency Resolution: 16 bits
- Operating Temperature: 32 to 113 F
- Features: Noise, None, Other User Interfaces, Signal
- Device Type: Noise Generator
-
Supplier: NTi Audio AG
Description: The Digirator DR2 is a reference-grade digital audio signal generator with transformer-balanced AES3, S/PDIF, TOSLINK and ADAT outputs. The generator offers a wide range of test signals like sine, pink noise, white noise, polarity, delay, chirp and sweep. The DR2 further
- Minimum Frequency Range: 0.00001 MHz
- Maximum Frequency Range: 0.02 MHz
- Frequency Resolution: 16 to 24 bits
- Data Storage: 512 MB
-
Supplier: NTi Audio AG
Description: setup of delay line arrangements, thus the directionality of the signal source will be optimized. Testing is carried out in combination with the XL2 Audio and Acoustic Analyzer or Acoustilyzer AL1. Pink & White Noise Pink or white noise is synthesized with high spectral density,
- Minimum Frequency Range: 0.00001 MHz
- Maximum Frequency Range: 0.02 MHz
- Frequency Resolution: 16 bits
- Frequency Accuracy: 0.2 (+/-) dB
-
Supplier: ValueTronics International, Inc.
Description: Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency range: 250 kHz to 3 GHz Fast RF frequency and level settling for high speed testing High performance
- Minimum Frequency Range: 3,000 MHz
- Maximum Frequency Range: 3,000 MHz
- Device Type: Generator
- Generator Type: Signal, Sweep
-
Supplier: ValueTronics International, Inc.
Description: industries and applications. There are several kinds of signal generators, including RF signal generators, sound frequency generators, function generators, and digital pattern generators. Additional Features: Frequency Range Min: 10.0 MHz
- Minimum Frequency Range: 20,000 MHz
- Maximum Frequency Range: 20,000 MHz
- Generator Type: Function, Signal, Sweep
- Device Type: Generator
-
Supplier: Mini-Circuits
Description: production test application. This is a high quality, repeatable and reliable signal source with low phase noise all the way up to 33 GHz (-102 dBc typ @ 100 kHz offset) and good harmonic rejection (-30 dBc typ). The generator can be controlled via USB or Ethernet (supporting
- Minimum Frequency Range: 100 MHz
- Maximum Frequency Range: 33,000 MHz
- Operating Temperature: 32 to 122 F
- Device Type: Generator
-
Supplier: ValueTronics International, Inc.
Description: The WF1948 is a Function Generator from NF Corporation. A function generator is a type of signal generator people use to generate many kinds of electrical waveforms over a range of frequencies. A function generator is a type of electronic test equipment that produces
- Minimum Frequency Range: 30 MHz
- Maximum Frequency Range: 30 MHz
- Generator Type: Function, Signal
- Device Type: Generator
-
Supplier: Maury Microwave
Description: The SGX1000 series of RF signal generators offer high performance signal generation with an easy-to-use interface in a compact form factor. The SGX1000 utilizes a proprietary blend of direct digital and direct analog synthesis to provide ultra-fine frequency resolution,
- Minimum Frequency Range: 10 MHz
- Maximum Frequency Range: 18,000 MHz
- Switching Speed: 0.35 ms
- Device Type: Generator
-
Supplier: SiTime Corporation
Description: The SiT95211 offers programmable quad fractional frequency generation and translation with flexible input to output frequency translation options. Ultra high jitter performance DPLL supports up to 4 differential or single-ended input clocks that are common for all the 4
-
Supplier: Richardson RFPD
Description: The MLPNC-7102 is a monolithic non-linear transmission- line (NLTL) comb generator which offers outstanding phase noise performance. This high performance comb generator operates over specified ranges of input frequency/power.
-
Supplier: RIGOL Technologies, Inc.
Description: Engineers and students who require high signal fidelity in a reliable and capable waveform generation need look no further than the DG900 Series generators. With frequencies up to 100 MHz, 16Bit Resolution, and arbitrary waveforms of up to 16 Mpts the DG900 reproduces any waveform with
- Maximum Input Channels: 2
- Minimum Frequency Range: 100 MHz
- Maximum Frequency Range: 100 MHz
- Generator Type: Function, Noise
-
Supplier: RIGOL Technologies, Inc.
Description: Engineers who require high signal fidelity in a reliable and capable waveform generation need look no further than the DG2000 Series generators. With frequencies up to 100 MHz, 16Bit Resolution, and arbitrary waveforms of up to 16 Mpts the DG2000 reproduces any waveform with
- Maximum Input Channels: 2
- Minimum Frequency Range: 70 MHz
- Maximum Frequency Range: 70 MHz
- Generator Type: Function, Noise
-
Supplier: Siglent Technologies NA, Inc.
Description: selectable for differential or single-ended connections and support a maximum output range of ± 24 V. The SDG7000A waveform generator can ensure a large amplitude under high-frequency which eliminates an external power amplifier in some applications and addresses a wider range
- Maximum Input Channels: 2
- Maximum Frequency Range: 500 MHz
- Frequency Resolution: 14 bits
- User Interface: Front Panel and Display
-
Supplier: Siglent Technologies NA, Inc.
Description: high-precision and high stability signal output. It is designed for communication, aerospace, national defense and other fields. And it is suitable for various application scenarios such as R&D and production. Key Features Frequency up to 13.6 GHz / 20 GHz 0.001 Hz
- Minimum Frequency Range: 0.009 MHz
- Maximum Frequency Range: 20,000 MHz
- Frequency Accuracy: 0.01 (+/-) dB
- Operating Temperature: 32 to 122 F
-
Supplier: Transcat, Inc.
Description: generator provides stimulus output of sine, square, ramp, pulse, DC, and noise waveforms to your device under test. No need to buy a separate function generator when you can get one integrated in your new oscilloscope. The WaveGen provides an industry-first, general-purpose,
- Minimum Frequency Range: 20 MHz
- Maximum Frequency Range: 20 MHz
- Generator Type: Function
- Device Type: Generator
-
Supplier: Tradeport Electronics Group
Description: It can be used for conducting tests for table-top equipment to IEC 61000-4-2 standard in combination with Electrostatic Discharge Simulators (Models: ESS-2000 or ESS-2002) Wooden table minimizes the loss of energy produced by the simulator and the loss of high frequency electromagnetic
-
Supplier: Rohde & Schwarz USA, Inc.
Description: The R&S®SMW200A is the vector signal generator for the most demanding applications. As a result of its flexibility, performance and intuitive operation, it is a perfect tool for generating complex, digitally modulated signals of high quality. The R&S®SMW200A is the ideal
- Minimum Frequency Range: 0.1 MHz
- Maximum Frequency Range: 40,000 MHz
- Device Type: Generator
- Form Factor: Portable / Benchtop
-
Supplier: Corech Microwave
Description: The CSG9K20GA is a metrology-grade signal generator engineered for time-domain critical applications. Delivering a wide -120 to +17 dBm dynamic range, it features a built-in pulse modulator with 100 ns minimum width and fast 50 ns frequency switching (≥100 MHz). With typical phase
- Maximum Input Channels: 1
- Minimum Frequency Range: 0.009 MHz
- Maximum Frequency Range: 20,000 to 21,500 MHz
- Switching Speed: 0.0001 to 0.00005 ms
-
Supplier: Corech Microwave
Description: The CAMS9K40G is a metrology-grade analog signal generator covering 9kHz to 40GHz (43GHz Ext.). Engineered for wideband system verification, it features AM, FM, Phase (ØM), and Pulse modulation as standard. With typical phase noise of -109 dBc/Hz (at 10GHz) and ultra-fast 50 ns
- Maximum Input Channels: 1
- Minimum Frequency Range: 0.009 MHz
- Maximum Frequency Range: 20,000 to 43,000 MHz
- Switching Speed: 0.00005 ms
-
Supplier: Lansdale Semiconductor, Inc.
Description: The 5400/7400 series of transistor-transistor logic consists of medium speed TTL integrated circuits. This high noise immunity family was designed for general digital logic applications requiring clock frequencies to 30MHz and switching speeds in the 12-15 ns range under moderate
- Pin Count: 16
- Number of Units in Chip: 1
- Propagation Delay: 22 ns
- Operating Temperature: -55 to 125 C
-
Supplier: Microchip Technology, Inc.
Description: The DSA2311 is a crystal-less clock generator that is factory configurable to simultaneously output two separate frequencies from 2.3 to 170 MHz. The clock generator uses proven silicon MEMS technology to provide low jitter and high frequency stability across a wide range
- Bus Interface: CMOS
- Device Type: Clock Generator
- Features: Other
-
Supplier: Mini-Circuits
Description: production test application. This is a high quality, repeatable and reliable signal source with low phase noise all the way up to 44 GHz (-105 dBc typ @ 100 kHz offset) and excellent harmonic rejection (-30 dBc typ). The generator can be controlled via USB or Ethernet
- Minimum Frequency Range: 100 MHz
- Maximum Frequency Range: 44,000 MHz
- Operating Temperature: 32 to 122 F
- Device Type: Generator
-
Supplier: Lansdale Semiconductor, Inc.
Description: The 5400/7400 series of transistor-transistor logic is a medium-speed, high-noise-immunity family of saturating integrated logic circuits designed for general digital logic applications requiring clock frequencies to 30MHz and switching speeds in the 12-15 ns range under moderate
- Pin Count: 16
- Number of Units in Chip: 1
- Operating Temperature: -55 to 125 C
- Package Type: DIP
-
Supplier: Mini-Circuits
Description: test application. This is a high quality, repeatable and reliable signal source with low phase noise all the way up to 44 GHz (-105 dBc typ @ 100 kHz offset) and excellent harmonic rejection (-30 dBc typ). The generator can be controlled via USB or Ethernet (supporting SSH, HTTP
- Minimum Frequency Range: 100 MHz
- Maximum Frequency Range: 44,000 MHz
- Operating Temperature: 32 to 122 F
- Device Type: Generator
-
Supplier: Lansdale Semiconductor, Inc.
Description: The 5400/7400 series of transistor-transistor logic is a medium-speed, high-noise-immunity family of saturating integrated logic circuits designed for general digital logic applications requiring clock frequencies to 30MHz and switching speeds in the 12-15 ns range under moderate
- Pin Count: 14
- Number of Units in Chip: 1
- Operating Temperature: -55 to 125 C
- Number of Bits: 8
Find Suppliers by Category Top
Featured Products Top
-
custom voltage, output levels, and frequencies are also available. kTB Solutions Founded with a passion for RF technology and precision engineering, kTB Solutions has grown into a trusted provider of high-quality RF noise (read more)
Browse Noise Generators and Sources Datasheets for kTB Solutions -
Bm, covering frequencies up to 18GHz. The higher-power modules are designed for secure communication and signal jamming, while the low-power modules with a high crest factor are used for signal impairment in BER and jitter applications. Each module contains a hermetically packaged (read more)
Browse Noise Generators and Sources Datasheets for kTB Solutions -
datasheet k1000 – Amplified Noise Modules, 1MHz to 18GHz. The k1000 series modules produce white Gaussian noise up to 0 dBm, covering frequencies (read more)
Browse Noise Generators and Sources Datasheets for kTB Solutions -
High Performance Carbon Brush Blocks for Large Hydrogen-Cooled Turbine Generators We supply professional carbon brush blocks and matched brush holder components dedicated to large hydrogen-cooled turbine generators, serving power generation enterprises for equipment (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
The CSG9K20GA is a metrology-grade signal generator engineered for time-domain critical applications. Delivering a wide -120 to 17 dBm dynamic range, it features a built-in pulse modulator with 100 ns minimum width and fast 50 ns frequency switching (≥100 MHz). With typical phase noise of (read more)
Browse Signal Generators Datasheets for Corech Microwave -
Cascade™ MEMS-based clock generators feature 4 independent Frac-N PLLs, 4 inputs, up to 10 outputs, wide frequency range from 8 kHz to 2.1 GHz, and a rich set of programmable features in a small 9 x 9 mm package. By integrating the MEMS resonator, these devices enable designers to (read more)
Browse IC Clocks Datasheets for SiTime Corporation -
SIGLENT'S SSG3000X series of signal generators have a frequency range of 9 kHz to 2.1 GHz/3.2 GHz. They provide normal analog modulation such as AM, FM, and PM. They also provide pulse modulation and pulse train generator. In addition, when used with baseband generator such as SDG6000X, They can (read more)
Browse Datasheets for Siglent Technologies NA, Inc. -
: Lower phase noise is critical for testing high-performance receivers and radar systems. Look for specifications like <-122 dBc/Hz at specific offsets. Harmonics: Lower harmonic content ensures your test signals don't introduce unwanted frequency components (read more)
Browse RF Generators Datasheets for Uni-Trend US -
input/output filtering Motor drives and industrial automation systems Power converters and renewable energy inverters High-voltage equipment requiring reliable filtering Switching power supplies and frequency converters Automotive electronics for noise reduction in power systems (read more)
Browse Crystals Datasheets for DigiKey -
Corech Microwave introduces the MSG10M6G, a compact low phase noise signal generator module designed for OEM development, embedded RF subsystems, and automated test environments. It covers 10 MHz to 6 GHz and delivers adjustable output power from 0 to +15 dBm in a space-efficient module format (read more)
Browse Signal Generators Datasheets for Corech Microwave
More Information Top
-
Switching noise picked up by a planar dipole antenna mounted near integrated circuits
A major effort is expended in designing and packaging the high frequency noise generator circuit and making it work in the presence of parasitics such as the power supply and ground inductances.
-
A survey on lossy compression of DSC raw data
Stimulated by such a noise, the JPEG encoder simply acts as an high frequency noise generator .
-
The modeling and experimental investigation on coupling of transmission line network with electromagnetic pulse (EMP)
We inject a square wave pulse as indicated Fig. 13 at junction 1 from a square wave resource ( high frequency noise generator INS-4040, pulse width 50ns, Amplitude 300V ).
-
http://dspace.mit.edu/bitstream/handle/1721.1/4413/RLE-TR-412-04743290.pdf?sequence=1
In our artificial experiment, two separate high - frequency noise generators (each simulating a component of the random polarization of Casseopeia A) were used, and hence the 1000° broadband noise signals are independent.
-
Convectively generated gravity waves simulated by NAM‐SCA
Namely, the compression acts as a low-pass filter in wave number space and a high - frequency noise generator at the same time.
-
Electromagnetic Compatibility Engineering Complete Document
* At high frequencies , noise generators Ish and Itc show some correlation.
-
Fundamentals of Space Systems
Acoustic testing is conducted in a reverberant chamber equipped with an array of high - frequency noise generators with horns.
-
Using a quantum dot as a high-frequency shot noise detector
When the high - frequency noise generator is ’switched’ OFF (i.e. VQP C = 0 or T = i Ti has an integer value), we measure a single Coulomb peak in the current due to resonant tunneling through the ground state of the QD …
-
Advanced Hybrid Powertrains for Commercial Vehicles
Both are high - frequency noise generators .
-
http://focus.ti.com/lit/ds/symlink/ths7353.pdf
This noise can come from switch-mode power supplies, digital processors, or other high - frequency noise generators .
Indicates content that may require registration and/or purchase.