-
Supplier: igus® inc.
Description: dryspin® high helix lead screw made from stainless steel, rolled Resistant and made of 1.4301 material (AISI 304), pitch from 2 to 100 mm dryspin® high helix lead screw made of aluminium Rolled and tribo-optimised coating of EN AW 6082
- Length: 1.550000837 to 4.650002511 inch
- O.D Screw Diameter: 0.25 to 0.79 inch
- Screw Lead: 0.1 to 3.5433070866141736 inches per
- Screw Type: Lead Screw
-
Supplier: igus® inc.
Description: With their properties optimized to the plastic nut and lead screw, dryspin® high helix threads offer high efficiency and long service lives. The zero backlash principle with integrated spring pre-load ensures minimal backlash throughout the service life. dryspin®
- Length: 1.2204731 to 1.8503947 inch
- O.D Screw Diameter: 0.25 to 0.39 inch
- Screw Type: Lead Screw
- Component Type: Nut Only
-
Description: Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
- Length: 1.5 inch
- O.D Screw Diameter: 0.71 inch
- Dynamic Load Rating: 60 lbs
- Screw Type: Lead Screw
-
-
Description: Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
- Length: 1.16 to 1.34 inch
- O.D Screw Diameter: 0.75 inch
- Dynamic Load Rating: 50 lbs
- Maximum Static Load Capacity: 350 lbs
-
Lead Screws and ACME Screws - Acme screw, 5/16" diameter, 0.50" lead, 3 Feet length -- AB11SA-310843
Description: Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
- Length: 36 inch
- O.D Screw Diameter: 0.3125 inch
- Screw Type: ACME Screw, Lead Screw
- Component Type: Screw Only
-
Description: Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
- Length: 1 inch
- O.D Screw Diameter: 1 inch
- Dynamic Load Rating: 620 lbs
- Maximum Static Load Capacity: 1,500 lbs
-
Supplier: RS Components, Ltd.
Description: Dryspin(R) Lead Screw 6.35x25.4 1000mm
- Length: 39.3701 inch
- O.D Screw Diameter: 0.250000135 inch
- Screw Type: Lead Screw
-
Supplier: FAULHABER MICROMO
Description: Cost effective positioning drive without encoder High accuracy Wide range of lead screws available Short lead time for standard length Flexibility offered by optional nuts and ball bearings Custom length on request
- O.D Screw Diameter: 0.0787402 inch
- Screw Type: Lead Screw
-
Supplier: THK America, Inc.
Description: Shaft for DCMA/DCMB Nut. More detailed specifications are available in our digital catalog.
- Length: 0.9448824 inch
- O.D Screw Diameter: 0.3543309 inch
- Screw Type: Lead Screw
- Design Features: Right Hand Thread
-
Supplier: FAULHABER MICROMO
Description: Cost effective positioning drive without encoder High accuracy Wide range of lead screws available Short lead time for standard length Flexibility offered by optional nuts and ball bearings Custom length on request
- O.D Screw Diameter: 0.1181103 inch
- Screw Type: Lead Screw
-
Supplier: FAULHABER MICROMO
Description: Cost effective positioning drive without encoder High accuracy Wide range of lead screws available Short lead time for standard length Flexibility offered by optional nuts and ball bearings Custom length on request
- O.D Screw Diameter: 0.04724412 inch
- Screw Type: Lead Screw
-
Supplier: Joyce/Dayton Corp.
Description: Joyce/Dayton offers Ball screw and ball nut assemblies in a variety of screw leads and in diameters ranging from .631" to 4.000". Ball nuts and steel flanges are available for each screw size and lead. Choose the ball nut capacity that meets your application
- Screw Lead: 0.5 inches per
- Screw Type: Lead Screw
- Design Features: Right Hand Thread
- Component Type: Screw Only
-
Supplier: Noll, Inc.
Description: Rolled 2A UNV Lead Screw, 300 series SS, Custom Ends Avail
- Length: 12 to 72 inch
- O.D Screw Diameter: 0.375 inch
- Screw Lead: 0.041666666666666664 inches per
- Screw Lead Accuracy: 0.003 inch/ft
-
Supplier: Wedin International, Inc.
Description: Wedin is the source for ball screws. We have the ability to handle any of your production needs, from high volume runs, to the most unique, one-of-a-kind assembly. Standard or metric, we have what you are looking for in a ball screw. Running two to three shifts seven days a
- Length: 81 inch
- O.D Screw Diameter: 1 inch
- Screw Type: Lead Screw
- Component Type: Screw Only
-
Supplier: W.M. Berg
Description: Lead Screws Assemblies provide an economical solution for the transfer of rotary motion to linear motion. Materials: 6061 Aluminum or 416 stainless steel Lead accuracy of ±.006 in/ft. Size: diameters from 3/16" to 3/4".
- Length: 12 inch
- Screw Lead: 1 inches per
- Maximum Static Load Capacity: 22 lbs
- Screw Type: Lead Screw
-
Supplier: ATLANTA Drive Systems, Inc.
Description: there are vibrations etc. The precision-rolled design with optimized lead and concentricity accuracy and wear-resistant surface which we have chosen for our stock programm is intended for the general mechanical engineering sector. This design as well as the tolerances chosen make the fnished
- Length: 78.7402 inch
- O.D Screw Diameter: 0.9448824 inch
- Screw Lead Accuracy: 0.0012 inch/ft
- Screw Type: Lead Screw
-
Supplier: Nook Industries, Inc.
Description: Nook Planetary Roller Screws are used in the most demanding and precise linear motion applications. With a greater number of contact points a roller screw provides stiffness and higher load ratings compared to a ball screw.
- Length: 1.2204731 inch
- O.D Screw Diameter: 0.4724412 inch
- Screw Lead: 0.15748031496062992 inches per
- Dynamic Load Rating: 2,005.216 lbs
-
Supplier: Noll, Inc.
Description: Rolled 4G Metric Lead Screw, 300 series SS, Custom Ends Avail
- Length: 12 to 72 inch
- O.D Screw Diameter: 0.47244 inch
- Screw Lead: 0.06889763779527566 inches per
- Screw Lead Accuracy: 0.003 inch/ft
-
Supplier: Joyce/Dayton Corp.
Description: Joyce/Dayton offers Metric screw and nut assemblies in a variety of screw leads and in diameters ranging from 20 mm up to 55 mm. Bronze nuts and steel flanges are available for each screw size. Complete assemblies include bearing blocks and finished machining on
- Length: 144.094566 inch
- O.D Screw Diameter: 0.787402 inch
- Screw Lead: 0.1968503937007874 inches per
- Dynamic Load Rating: 2,248 lbs
-
Supplier: Nook Industries, Inc.
Description: Nook Planetary Roller Screws are used in the most demanding and precise linear motion applications. With a greater number of contact points a roller screw provides stiffness and higher load ratings compared to a ball screw.
- Length: 2.5590565 inch
- O.D Screw Diameter: 0.787402 inch
- Screw Lead: 0.07874015748031496 inches per
- Dynamic Load Rating: 7,418.4 lbs
-
Supplier: igus® inc.
Description: Anti-backlash* thread nuts Lead screw nuts with reduced axial clearance. Continuously self-adjusting Self-lubricating and quiet Sleeve and flange series available Material: iglide® J Industries: Packaging, medical, semiconductor industry, laboratory equipment *Backlash refers to the
- Length: 0.787402 to 1.8897648 inch
- O.D Screw Diameter: 0.3149608 to 0.9448824 inch
- Maximum Static Load Capacity: 112.4 to 917.184 lbs
- Screw Type: Lead Screw
-
Supplier: Joyce/Dayton Corp.
Description: Joyce/Dayton offers Ball screw and ball nut assemblies in a variety of screw leads and in diameters ranging from .631" to 4.000". Ball nuts and steel flanges are available for each screw size and lead. Choose the ball nut capacity that meets your application
- Length: 288 inch
- O.D Screw Diameter: 2.25 inch
- Screw Lead: 0.5 inches per
- Dynamic Load Rating: 19,800 lbs
-
Supplier: HYPROSTATIK Schönfeld GmbH
Description: much lower cooling power than linear motors Special technical features at a glance: accommodates axial and radial forces as well as torques, suitable for one-sided lead screw support high-precision support of the lead screw double cone suspended between hydrostatic
- Screw Type: Lead Screw
- Component Type: Screw Assembly
- Design Features: Zero Backlash Design
-
Supplier: W.M. Berg
Description: Lead Screws Assemblies provide an economical solution for the transfer of rotary motion to linear motion. Materials: 6061 Aluminum or 416 stainless steel Lead accuracy of ±.006 in/ft. Size: diameters from 3/16" to 3/4".
- Length: 39.3701 inch
- Screw Lead: 0.003937007874015748 inches per
- Screw Type: Lead Screw
- Features: Other
-
Supplier: Joyce/Dayton Corp.
Description: Joyce/Dayton offers Ball screw and ball nut assemblies in a variety of screw leads and in diameters ranging from .631" to 4.000". Ball nuts and steel flanges are available for each screw size and lead. Choose the ball nut capacity that meets your application
- Length: 288 inch
- O.D Screw Diameter: 4 inch
- Screw Lead: 1 inches per
- Dynamic Load Rating: 85,000 lbs
Find Suppliers by Category Top
Featured Products Top
-
rate. The longer you can delay that corrosion process, the better. If a security screw is subject to corrosion, it potentially loses its purpose of maintaining the system's security. For example, stainless steel and titanium are used a lot in the marine industry due to the saltwater's high corrosion (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc. -
Product Overview 3X Motion's stepper screw motors integrate a lead screw directly with a stepper motor to deliver linear output from a single compact unit, removing the need for a separate translation stage. Product Types & Features (read more)
Browse Linear Actuators Datasheets for 3X Motion Technologies Co., Ltd -
corrosion, cheap or incorrect materials used can cause cracking of the screw due to the pressure applied. All these examples essentially lead to the same result: failure. If the security screw fails, then the whole system or operation can fail, resulting in breached systems, increased vandalism (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc. -
rate. The longer you can delay that corrosion process, the better. If a security screw is subject to corrosion, it potentially loses its purpose of maintaining the system's security. For example, stainless steel and titanium are used a lot in the marine industry due to the saltwater's high corrosion (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc. -
installation. Several types of custom made screws are available, each selected based on the project’s requirements: Socket Head Cap Screws feature a recessed hex drive and cylindrical head. These are used where space is limited and high (read more)
Browse Screws Datasheets for National Bolt & Nut Corporation -
Need a Countersunk Flat Head Seal Screw? Adding Undercut Critical for Protection in High-Pressure Environments When it comes to shielding equipment from harsh elements, a flat head seal screw engineered (read more)
Browse Self-sealing Fasteners Datasheets for ZAGO Manufacturing Company, Inc. -
nVent HOFFMAN's High-Quality Mild Steel Enclosures are ideal for a variety of industrial challenges. These rigid-bodied enclosures provide superior ease of access without sacrificing a secure seal. They are easy to install and are time-tested. All enclosure types carry the NEMA rating (read more)
Browse Industrial Enclosures Datasheets for bisco industries -
Cadent™ 3 Syringe Pump A programmable, maintenance-free, precision liquid metering device featuring a 30mm stroke driven by a stepper motor and precision lead screw. It is available in three (read more)
Browse Liquid Handling Pumps Datasheets for IMI Life Science -
railroad, tractor-trailers, and a variety of over-the-road vehicles, these parts are required to be high strength and certified for their durability. We offer complete Chemical, Physical and Letters of Compliance certification upon request. Our in-house Quality Control department, which is A2 (read more)
Browse Bolts Datasheets for National Bolt & Nut Corporation -
blower systems, screw compressors and screw blowers with the highest possible (read more)
Browse Air Compressors Datasheets for Aerzen USA Corp.
More Information Top
-
Area Array Packaging Handbook: Manufacturing and Assembly > LIQUID ENCAPSULATION EQUIPMENT AND PROCESSES
Modern auger pumps have a double- helix thread for higher precision, and the lead screw and insert are made of carbide to reduce wear caused by mineral fillers in most encapsulants.
-
Friction-Induced Vibration in Lead Screw Drives
Violation of this condition would require a very high coefficient of friction or a lead screw with a helix angle greater than 45 , which are not .
-
CHEST Journal | Article
 The fluoroscopy shows the extrusion of the helix of the atrial screw -in lead through the high lateral right atrial wall into the right lung (arrowhead).
-
Lead Screw Technology Rolls Over Ball Screws (.pdf)
Thread grinding cannot produce these high ‐ helix leads and the cost of a 4 meter ground screw would huge.
-
Clinical Surveillance of an Active Fixation, Bipolar, Polyurethane Insulated Pacing Lead, Part I : The Atrial Lead
… inert screw-in helix, which is intended to minimize tissue injury surrounding the pacing area and, therefore, provide stable threshold val- ues before and after fixation^'^ (unlike other screw - in leads , which tend to have higher thresholds after extension of the helix ).
-
Developments in pacing technology; electrodes, leads and power sources
‘Activefmition’ leads lack these lines, instead there is a metal helix which is screwed into the heart wall ;these leads areparticularlyuseful where there is a high potential for dislodgementof the lead.
-
A winch and cable for the Autonomous Vertically Profiling Plankton Observatory
The lightpolyester braid around the conductors has a high helix angle of 45", A winch, with a powered sheaveon a lead - screw -drawn level-wind, was designed to use little power and tolerate slack while operatingautonomously.
-
A Feasible Approach for Direct His‐Bundle Pacing Using a New Steerable Catheter to Facilitate Precise Lead Placement
In order to reach the His-bundle easily, new tools, such as longer helix screw -in, leads to better penetrate the AV node anatomy and new devices with higher voltage output or longer battery life, will be necessary so as to cope …
-
China - Guidance Catalog for Industrial Structure Adjustment (2011 Version) Issued by the National Development and Reform Commission March 27, 2011 and Effecti...
… to contain mercury to 0.0001 %, 扣式 alkali manganese battery 5 it is high to contain mercury to 0.0005 % (2015), lead -acid battery it is high to contain cadmium to … … gas water heater 8, helix 升降式 (cast iron) water …
-
Design and Evaluation of a Low Threshold, Porous Tip Lead with a Mannitol Coated Screw‐In Tip (“Sweet Tip”™)
Screw -in transvenous pacing leads using ei- ther retractable orfixedscrew helixes were intro- duced in mid 1970s, as a solution to the high inci- dence of lead displacements seen at that time.^-^ The later development of the tined passive fixa …
Indicates content that may require registration and/or purchase.