Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: New Hampshire Ball Bearings, Inc. (NHBB)
Description: Spherical bearings from NHBB address the unique operating parameters faced by engineers in the aerospace, defense, and other high technology industries. We customize bearings to work outside the standard spectrum of load, temperature, fatigue resistance, and angular
- Bore Diameter: 0.19 to 1.5 inch
- Length Through Bore: 0.205 to 1.17 inch
- Outside Diameter: 0.5625 to 3 inch
- Load Capacity: 2,470 to 239,280 lbs
-
Supplier: New Hampshire Ball Bearings, Inc. (NHBB)
Description: Spherical bearings from NHBB address the unique operating parameters faced by engineers in the aerospace, defense, and other high technology industries. We customize bearings to work outside the standard spectrum of load, temperature, fatigue resistance, and angular
- Bore Diameter: 0.19 to 1 inch
- Length Through Bore: 0.218 to 0.797 inch
- Outside Diameter: 0.5625 to 1.75 inch
- Load Capacity: 4,060 to 80,040 lbs
-
Supplier: NTN Bearing Corporation
Description: else for spherical roller bearings. THE INDUSTRY’S HIGHEST LOAD RATING NTN-SNR sphericals feature the industry’s highest load rating: a full 18% higher than a standard spherical roller bearing. This level of quality means at least a 75% extension of service life.
- Bore: 1.5748 to 35.4331 inch
- Outside Diameter: 3.1496 to 53.5432 inch
- Features: Inch
- Type: Spherical
-
-
Supplier: NSK Americas
Description: smaller bearings while improving performance and extending equipment operating life. Limiting speed: up to 20% higher. NSK's range of Spherical Roller Bearings include: NSKHPS series, Molded-Oil bearings, sealed spherical roller bearings, quiet &
- Outside Diameter: 98.42525 inch
- Operating Temperature: 392 F
- Features: Agriculture, Other, Prelubricated, Spherical Outside Diameter, Steel
- Type: Cylindrical, Single-Row Tapered, Spherical, Split Bearing
-
Supplier: igus® inc.
Description: Self-adjusting igubal® spherical thrust bearings are easy to install, compensate for misalignment, and prevent edge loads. The spherical housing is made from impact-resistant igumid G, a proprietary thermoplastic composite material that we developed. The spherical
- Bore Diameter: 5.2 to 20 inch
- Length Through Bore: 3 to 6 inch
- Outside Diameter: 15 to 44 inch
- Design Units: Inch, Metric
-
Supplier: NKE Austria GmbH
Description: Spherical roller thrust bearings are separable single direction acting axial bearings Able to accommodate misalignment Suitable for high axial and some radial loads Relatively high speed ratings Standards: DIN 728 Series: 29200, 29300, 29400 Application
- Type: Spherical
-
Supplier: New Hampshire Ball Bearings, Inc. (NHBB)
Description: Spherical bearings from NHBB address the unique operating parameters faced by engineers in the aerospace, defense, and other high technology industries. We customize bearings to work outside the standard spectrum of load, temperature, fatigue resistance, and angular
- Bore Diameter: 0.19 to 1.5 inch
- Length Through Bore: 0.218 to 1.2 inch
- Outside Diameter: 0.5625 to 2.8125 inch
- Load Capacity: 2,350 to 119,540 lbs
-
Supplier: New Hampshire Ball Bearings, Inc. (NHBB)
Description: Spherical bearings from NHBB address the unique operating parameters faced by engineers in the aerospace, defense, and other high technology industries. We customize bearings to work outside the standard spectrum of load, temperature, fatigue resistance, and angular
- Bore Diameter: 0.19 to 3 inch
- Length Through Bore: 0.281 to 1.562 inch
- Outside Diameter: 0.625 to 4.375 inch
- Load Capacity: 4,060 to 525,120 lbs
-
Supplier: Timken Company (The)
Description: the internal self alignment of the bearing elements during operation. Optimal bearing capacity can often be realized with up to +/- 1.5 degrees of misalignment. Size range: 125 mm to 220 mm OD Design Attributes For most aerospace applications, the bearings are made with
- Outside Diameter: 4.9212625 to 8.661422 inch
- Features: Aerospace, Airframe / Aircraft Control, Self-aligning, Spherical Roller Bearing
-
Supplier: KG International FZCO
Description: Thrust Bearings, Spherical Roller Thrust Bearings can accommodate slight mis-alignment of Shafts along with small amount of radial loads. Thrust Ball Bearings are capable of carrying only axial loads in one direction or two-directions based on the type selected suitable
- Type: Spherical Roller Thrust
-
Supplier: Emerson Bearing Co.
Description: Shaker Screen bearings are designed for vibrating applications where there are high loads, static and dynamic misalignment and challenging environmental conditions. Available bore dimension range from 40mm to 200mm. Common Options: E-- Extra Capacity style J-- Steel cage M--
- Bore: 3.1496 inch
- Outside Diameter: 6.6929 inch
- Overall Width: 2.2835 inch
- Rated Speed (Oil): 2,800 rpm
-
Supplier: Timken Company (The)
Description: Type TSR spherical roller thrust bearings are designed to achieve a high thrust capacity with low friction and continuous roller alignment. This bearing type is ideal for operating conditions that experience heavy loads, difficulty in establishing or maintaining housing
- Bore: 4.330711 to 24.803163 inch
- Type: Spherical Roller Thrust
-
Supplier: igus® inc.
Description: Our igubal® pillow blocks (both the spherical ball and its housing) are designed with our high-performance, self-lubricating plastic materials for dry-running operation. They don't require any external lubricants, which enables the system to be maintenance-free and resistant to dirt
- Housing: Plastic / Polymer
- Bearing Type: Spherical Roller Bearing
-
Supplier: FHD Bearings Co., Ltd.
Description: Spherical roller thrust bearing with stamped steel cage Spherical roller thrust bearings accommodate very heavy axial and considerable radial loads. They have the highest load rating of all thrust bearings, enabling compact, high power density bearing
- Outside Diameter: 9.842525 inch
- Overall Width: 3.0708678 inch
- Static Axial / Thrust Load: 674.4 lbs
- Dynamic Axial / Thrust Load: 0.2248 lbs
-
Supplier: NSK Americas
Description: mounting error. Machined brass cage with the E-type offered are standard with a pressed cage for high load capacity. Product Features and Benefits: High axial load carrying capacity High quality steel - ultra clean steel to extend bearing life up to 80% Spherical
- Type: Cylindrical Roller Thrust, Spherical Roller Thrust, Tapered Roller Thrust, Thin-section
- Features: Stainless Steel, Steel
-
Supplier: KG International FZCO
Description: Thrust Bearings, Spherical Roller Thrust Bearings can accommodate slight mis-alignment of Shafts along with small amount of radial loads. Thrust Ball Bearings are capable of carrying only axial loads in one direction or two-directions based on the type selected suitable
- Primary Bearing Category: Thrust Bearing
-
Supplier: igus® inc.
Description: Special properties: Spherical ball and housing made from high-performance plastics Easy to install Compensation for misalignment Corrosion resistant Lightweight Self-lubricating, maintenance-free
- Bore Diameter: 0.0787402 to 1.181103 inch
- Length Through Bore: 0.1574804 to 1.4566937 inch
- Outside Diameter: 0.3149608 to 2.1653555 inch
- Load Capacity: 67.5 to 4,500 lbs
-
Supplier: igus® inc.
Description: Special properties: Spherical ball and housing made from high-performance plastics Easy to install Compensates for misalignment Corrosion resistant Lightweight Self-lubricating, maintenance-free
- Bore Diameter: 0.19 to 1 inch
- Length Through Bore: 0.312 to 1.375 inch
- Outside Diameter: 0.5625 to 2.125 inch
- Load Capacity: 225 to 3,060 lbs
-
Supplier: GGB
Description: STRUCTURE Self-Aligning Bearing Housing CHARACTERISTICS Adjusting bearing for misalignment equalization All-purpose as flange or pedestal bearing, suitable for high loads Self-aligning spheric avoids edge load to the bearing Adjustable up to ± 5° Spheric is
- Housing Bore / Bearing O.D.: 10.000000000000002 to 100 mm
- Housing Type: 2-Bolt Flange Housing, Pillow / Plummer Block Housing (One-piece)
- Material: Cast Iron
-
Supplier: NSK Americas
Description: around the bearings center. The axial load capacity is low since the contact angle is small. Under normal loads, the permissible dynamic misalignment is approximately 0.07 to 0.12 radian (4 to 7 degrees). Product Features and Benefits: High quality steel - Ultra clean steel
- Features: Balls, Insert Bearing / Wide Inner Ring
- Primary Bearing Category: Radial Ball Bearing
- Material / Plating: Stainless Steel
-
Supplier: NTN Bearing Corporation
Description: One-piece, sturdy ductile iron housing to withstand high shock and impact from falling debris 2. Repositionable snap ring allows for versatile fixed or float unit 3. Spring-loaded, single-lip contact bearing seal for superior sealing 4. Bearings with super-finished rollers for
- Nominal Shaft / Bore Size: 1.968505 to 5.511814 inch
- Housing: Cast Iron
- Lubrication: Relubricatable / Grease Fitting
- Bearing Type: Spherical Roller Bearing
-
Supplier: NSK Americas
Description: washers. High quality steel - Ultra clean steel extends bearing life by up to 80%. Advanced grease technology - Special lubricants that can extend grease life and performance. High grade balls - Smooth and quiet operation even at high speeds Optional seating rings take
- Application: Automotive
- Features: Flat Race Thrust Ball, Grooved Race Thrust Ball, Other, Steel, Two Directional Grooved Thrust
- Material / Plating: Stainless Steel
- Primary Bearing Category: Thrust Bearing
-
Supplier: Schaeffler Technologies AG & Co. KG
Description: there are also series with spherical housing locating washers for compensation of static misalignment. These designs are normally used in comjunction with support washers. Axial deep groove ball bearings are available in single and double direction designs. Both designs can
- Features: Grooved Race Thrust Ball
- Primary Bearing Category: Thrust Bearing
-
Supplier: FHD Bearings Co., Ltd.
Description: Spherical roller bearing with Solid Oil Spherical roller bearings can accommodate heavy loads in both directions. They are self-aligning and accommodate misalignment and shaft deflections, with virtually no increase in friction or temperature. Solid Oil
- Outside Diameter: 3.93701 inch
- Overall Width: 1.4173236 inch
- Features: Other
-
Supplier: Emerson Bearing Co.
Description: M2000 units, with spherical roller bearings, offer high load capacity while allowing for angular misalignment. Available in expansion and non-expansion styles with triple lip or labyrinth seals. Directly interchangable with SYR and ZA units.
- Bore Diameter: 3 inch
- Bearing Features: Lubrication Port
- Component: Take-up Bearing
-
Supplier: RBC Bearings
Description: This RBC High Misalignment Spherical Plain Bearing has been manufactured with innovative inner ring that has a thicker cross section, making it capable of handling greater misalignment.
- Bore Diameter: 3.75 inch
- Length Through Bore: 3.738 inch
- Outside Diameter: 6.25 inch
- Load Capacity: 603,700 lbs
-
Supplier: RBC Bearings
Description: This RBC High Misalignment Spherical Plain Bearing has been manufactured with innovative inner ring that has a thicker cross section, making it capable of handling greater misalignment.
- Bore Diameter: 3.5 inch
- Length Through Bore: 3.56 inch
- Outside Diameter: 5.875 inch
- Load Capacity: 530,400 lbs
-
Supplier: RBC Bearings
Description: This RBC High Misalignment Spherical Plain Bearing has been manufactured with innovative inner ring that has a thicker cross section, making it capable of handling greater misalignment.
- Bore Diameter: 5.5 inch
- Length Through Bore: 4.95 inch
- Outside Diameter: 8.75 inch
- Load Capacity: 1,177,500 lbs
-
Supplier: RBC Bearings
Description: This RBC High Misalignment Spherical Plain Bearing has been manufactured with innovative inner ring that has a thicker cross section, making it capable of handling greater misalignment.
- Bore Diameter: 2.5 inch
- Length Through Bore: 2.545 inch
- Outside Diameter: 4.375 inch
- Load Capacity: 285,000 lbs
-
Supplier: Emerson Bearing Co.
Description: M2000 units, with spherical roller bearings, offer high load capacity while allowing for angular misalignment. Available in expansion and non-expansion styles with triple lip or labyrinth seals. Directly interchangable with SYR and ZA units.
- Nominal Shaft / Bore Size: 3.4375 inch
- Base to Bore Center Distance: 3.75 inch
- Center to Center Mounting Hole Distance: 10 inch
- Bearing Type: Spherical Roller Bearing
-
Supplier: Triangle Manufacturing Company
Description: Serving similar functions as ball bearings, our reservoir or sleeve bearings work better in dusty or high dirt environments that normally would encumber a ball bearing. Reservoir bearings are encapsulated, allowing the oil to seep though the porous bronze or iron,
- Bore Diameter: 1.25 inch
- Length Through Bore: 1.44 inch
- Design Units: Inch
- Configuration: Metal Ball with Metal Liner
-
Supplier: Triangle Manufacturing Company
Description: Serving similar functions as ball bearings, our reservoir or sleeve bearings work better in dusty or high dirt environments that normally would encumber a ball bearing. Reservoir bearings are encapsulated, allowing the oil to seep though the porous bronze or iron,
- Bore Diameter: 0.9375 inch
- Length Through Bore: 1.5 inch
- Design Units: Inch
- Configuration: Metal Ball with Metal Liner
-
Supplier: Emerson Bearing Co.
Description: M2000 units, with spherical roller bearings, offer high load capacity while allowing for angular misalignment. Available in expansion and non-expansion styles with triple lip or labyrinth seals. Directly interchangable with SYR and ZA units.
- Nominal Shaft / Bore Size: 4 inch
- Base to Bore Center Distance: 4.125 inch
- Center to Center Mounting Hole Distance: 10.875 inch
- Bearing Type: Spherical Roller Bearing
-
Supplier: Triangle Manufacturing Company
Description: Serving similar functions as ball bearings, our reservoir or sleeve bearings work better in dusty or high dirt environments that normally would encumber a ball bearing. Reservoir bearings are encapsulated, allowing the oil to seep though the porous bronze or iron,
- Bore Diameter: 0.8125 inch
- Length Through Bore: 1.5 inch
- Design Units: Inch
- Configuration: Metal Ball with Metal Liner
-
Supplier: Cablecraft Motion Controls
Description: YSSB/YSSB-V Series provides a high misalignment alternative (for extra range of motion and tight mounting applications) within our line of corrosion resistant precision stainless steel spherical bearings. Choose from plain (for press fit applications) or V-Groove (staked
- Bore Diameter: 0.5 inch
- Length Through Bore: 0.937 inch
- Outside Diameter: 1.125 inch
- Load Capacity: 26,100 lbs
Find Suppliers by Category Top
Featured Products Top
-
Pivot-Bearings; High-Flex Couplings - Innovative Mechanical Components for Power Transmission Pivot Bearings: Indefinite life; No Lubrication/Maintenance/backlash, Works in Harsh environments High-flex Couplings: Permits High (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for C-Flex Bearing Company -
Heavy-duty machined needle roller bearings are engineered to deliver stable high-speed operation under heavy radial loads, helping engineers improve rotating system performance in demanding industrial environments. Manufactured from bearing-grade steel (read more)
Browse Needle Roller Bearings Datasheets for MOUETTE PLASTIC MOLD CO., LTD -
Industrial machinery often faces challenges like misalignment, heavy radial loads, and high operational stress. Engineers require bearings that maintain (read more)
Browse Needle Roller Bearings Datasheets for MOUETTE PLASTIC MOLD CO., LTD -
The MR Series heavy-duty needle roller bearings feature precision-machined raceways and steel cage–guided needle rollers for reliable performance under high radial loads. Designed for compact installations, the narrow (read more)
Browse Roller Bearings Datasheets for MOUETTE PLASTIC MOLD CO., LTD -
GGB Plain Bearing Solutions for Critical Motion GGB designs plain bearing solutions optimized for load, speed, misalignment, and environmental challenges—reducing friction, extending service life, and improving (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for GGB -
. Click here for more information…. C-Flex couplings Designed to couple two rotating shafts together, C-Flex couplings can accommodate large misalignments while transmitting high torque loads with zero backlash. Their (read more)
Browse Pivot Bearings Datasheets for C-Flex Bearing Company -
MAINTENANCE FREE (Indefinite life without care) May be cleaned with steam or high pressure water HIGH TEMPERATURE bearings available (Inconel) to 650 deg. F. Why C-Flex? (read more)
Browse Pivot Bearings Datasheets for C-Flex Bearing Company -
the end of its asteroid-hunting mission. This incredible spacecraft, originally launched as the WISE space telescope, has provided valuable data about asteroids, stars, and galaxies. At the core of its success are the high-precision C-Flex bearings, which ensured smooth operation and stability (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for C-Flex Bearing Company -
about the horizontal X and Y axes. Using Spherical Air Bearings in Satellite Testing As new satellite programs become more popular (read more)
Browse Air Bearings Datasheets for PI (Physik Instrumente) L.P. -
Woodex® Wooden Spherical Bearings are designed to accomodate oscillation, rotation and angular misalignment while delivering reliable performance in abrasive, dirty, and corrosive operating environments. Their unique wood construction naturally absorbs grit and (read more)
Browse Spherical Plain Bearings Datasheets for Woodex MECO Industries
Conduct Research Top
-
Spherical Roller Bearings: Uses, Dimensions, Advantages
Spherical Roller Bearings are designed for carrying high loads. Of all rolling bearings spherical roller bearings are applied wherever high shock forces are present. In addition to shock loading this type of bearing is capable of handling various misalignment and shaft deflections.
-
Can a Spherical Bearing be Used in High Misalignment and High Load Conditions?
Spherical bearings are also referred to as spherical plain bearings, spherical ball bearings or ball bushings.
More Information Top
-
Spherical Plain Bearings from Ixin Bearing Limited, China
Inch size- high Misalignment Series Spherical Bearings -HIN-T(HAB-T) .
-
Encyclopedia of Lubricants and Lubrication
Spherical roller thrust bearings are used for high axial loads when misalignments can occur.
-
http://dspace.mit.edu/bitstream/handle/1721.1/89892/51814980-MIT.pdf?sequence=2
The spher- ical bearing allows for significant axial misalignment (several degrees misalignment) while maintaining high load capabilities.
-
New bearing solutions ensure high availability of continuous casting plants | News | The Engineer
Where high thrust loads, misalignment and high radial loads are present, Schaeffler’s FAG spherical roller bearings are recommended.
-
Mechanical Design Handbook, Measurement, Analysis, and Control of Dynamic Systems > ROLLING-ELEMENT BEARINGS
The self-aligning internal bearing shown in Table 15.1 has an outer-race ball path ground in a spherical shape so that it can accept high levels of misalignment .
-
Mechanical Engineers' Handbook Materials and Mechanical Design 3rd Edition Complete Document
The self-aligning internal bearing shown in Table 9 has an outer-race ball path ground in a spherical shape so that it can accept high levels of misalignment .
Indicates content that may require registration and/or purchase.