-
Supplier: Fosroc Limited
Description: Silicone Sealant 33HM is a moisture activated, acetoxy cure sealant having a very fast rate of cure, forming a tough elastic seal with excellent adhesion to glass, ceramics, aluminium, polycarbonate and acrylic surfaces. It is particularly recommended for use as a sealant
-
Supplier: Wacker Chemical Corp.
Description: One-component, acid-curing, low-modulus silicone sealant for glazing and industrial applications. Special features solvent-free non-sag ready gunnability at low (+ 5 °C) and high (+ 40 °C) temperatures low shrinkage during vulcanization flexible at low (-40 °C) and
- Tensile Strength (Break): 87.0221036143182 psi
- Elongation: 300 %
- Substrate Compatibility: Ceramic / Glass, Plastic, Wood / Wood Product
- Features: Grease / Paste, Other, Room Temp. Cure / Vulcanizing, Rubber Based / Elastomeric, Silicone
-
Supplier: Wacker Chemical Corp.
Description: One-component, acid-curing, low-modulus silicone sealant for glazing and industrial applications. ELASTOSIL® 4000 cures at room temperature under the action of atmospheric moisture to give a permanently flexible silicone rubber. Special features solvent-free non-sag ready
- Use Temperature: -40 to 356 F
- Tensile Strength (Break): 87.0221036143182 psi
- Elongation: 250 %
- Compound Type: Caulk / Grout
-
-
Supplier: Wacker Chemical Corp.
Description: ELASTOSIL® 8510 is a one-part, neutral-curing, low modulus silicone sealant, for sealing such natural substrates as marble and other indoor or sanitary construction materials. ELASTOSIL® 8510 cures at room temperature under the action of atmospheric moisture to give a
- Tensile Strength (Break): 72.5184196785985 psi
- Elongation: 250 %
- Industry: Building / Construction, Medical / Food (Sanitary / FDA)
- Compound Type: Caulk / Grout
-
Supplier: Wacker Chemical Corp.
Description: Tenacious adhesion to most metals, plastics, synthetic rubbers, glass and concrete Low modulus of elasticity for superior sealant joint movement capability Low compressive modulus, ideal for forming compression gaskets on covers and closures where low clamping pressures are
- Tensile Strength (Break): 225 psi
- Elongation: 800 %
- Industry: Automotive
- Substrate Compatibility: Ceramic / Glass, Concrete / Masonry, Metal, Plastic, Rubber / Elastomer
-
Supplier: Henkel Corporation - Industrial
Description: an elastomeric thermoset product resistant to UV. It is sag-resistant leading to high initial tack. It is non-corrosive and free of solvents, isocyanates, silicones and PVC. The cure speed can be accelerated by using MS 9371B. High initial tack Sag resistant Non-corrosive and
- Substrate Compatibility: Ceramic / Glass, Metal, Plastic
-
Supplier: Ellsworth Adhesives
Description: Dow DOWSIL™ ME-1070 Silicone Die Attach Adhesive Black is a one component, heat curing, microelectronics adhesive that provides high temperature stability, stress relief, seals packaging, and bonds with a variety of substrates. It offers unprimed adhesion, high strength,
- Viscosity: 18,000 cP
- Features: Electrically Insulating / Dielectric, Silicone
- Cure / Technology: Single Component System
-
Supplier: Ellsworth Adhesives
Description: Dow DOWSIL™ ME-4132 Silicone Encapsulant Black is a one component encapsulant that has high purity, excellent adhesion, low modulus of elasticity, and no byproducts during cure. It is primarily used for the micro- and optoelectronic packing industry. 453 g Bottle.
- Tensile Strength (Break): 140 psi
- Elongation: 138 %
- Dielectric Strength: 508.0000000000011 kV/in
- Compound Type: Encapsulating / Potting
-
Silicone Adhesives and Sealants - Two component silicone for bonding and sealing -- MasterSil 981-LOSupplier: Master Bond, Inc.
Description: Master Bond MasterSil 981-LO is a two component silicone for bonding and sealing that meets NASA low outgassing specifications. High level of softness Optically clear in thin sections Addition cured Convenient processing MasterSil 981-LO is a two-component silicone designed for
- Viscosity: 12,500 to 17,500 cP
- Use Temperature: -65 to 400 F
- Coeff. of Thermal Expansion (CTE): 250 to 277.77777777777777 µin/in-F
- Industry: Aerospace, Automotive, Electronics, Medical / Food (Sanitary / FDA), Military / Government (MIL-SPEC / GG), OEM / Industrial, Photonics / Optoelectronics, Semiconductors / IC Packaging
-
Description: 8" Standard Thicknesses - 0,04, 0.06, 0.08, 0.1, 0.125 inch Thermal Conductivity: 7 W/m-K High-compliance, low compression stress Ultra low modulus
- Use Temperature: -76 to 392 F
- Features: Gap Filling Compound, Pad, Silicone, Thermal / Heat Conductive
- Industry: OEM / Industrial
-
Supplier: Henkel Corporation - Industrial
Description: BERGQUIST GAP PAD TGP HC3000, High-Compliance, Thermally Conductive, Low Modulus, Fiberglass reinforced, Silicone Based Pad BERGQUIST® GAP PAD TGP HC3000 is a soft gap filling material rated at a thermal conductivity of 3.0 W/m-K. The material offers exceptional thermal
- Use Temperature: 76 to 392 F
- Thermal Conductivity: 0.3 W/m-K
- Features: Gap Filling Compound, Silicone, Thermal / Heat Conductive
- Compound Type: Leveling / Filling Compound
-
Description: BERGQUIST® GAP PAD TGP 10000ULM is an extremely soft gap filling material rated at a thermal conductivity of 10.0 W/m-K. It is specially formulated for high performance applications requiring low assembly stress. The material offers exceptional thermal performance at low pressures due to the
- Use Temperature: -76 to 392 F
- Thermal Conductivity: 10 W/m-K
- Industry: OEM / Industrial
- Features: Pad, Silicone, Thermal / Heat Conductive
-
Supplier: Henkel Corporation - Industrial
Description: replace silicones. Please refer to the TDS for alternate cure schedules. Low viscosity Flexible polyurethane Low modulus High temperature resistance
- Viscosity: 8,000 cP
- Thermal Conductivity: 0.6 W/m-K
- Coeff. of Thermal Expansion (CTE): 90 µin/in-F
- Tensile Strength (Break): 290 psi
-
Supplier: Henkel Corporation - Industrial
Description: BERGQUIST GAP PAD TGP 3000M, 3 W/m-K, Low Modulus Gap Pad with exceptional thermal performance at low pressures BERGQUIST® GAP PAD TGP 3000M is a soft gap filling material specially formulated for use on applications requiring low assembly stress. It is highly conformable to rough or
- Use Temperature: 76 to 392 F
- Thermal Conductivity: 3 W/m-K
- Features: Gap Filling Compound, Silicone, Thermal / Heat Conductive
- Compound Type: Leveling / Filling Compound
Find Suppliers by Category Top
Featured Products Top
-
Optically Clear, High Flexibility Silicone Meets NASA Low Outgassing Specifications Master Bond MasterSil 981-LO is a two component, addition cured silicone system designed for bonding, sealing, coating, and encapsulating applications. It meets NASA low (read more)
Browse Silicone Adhesives and Sealants Datasheets for Master Bond, Inc. -
Master Bond EP40Med, a two part epoxy system, combines toughness and a low tensile modulus while still providing a relatively high lap shear strength. It meets the requirements of ISO 10993-5 testing and is therefore considered to be non-cytotoxic. This compound can be used for bonding, sealing, coating and encapsulating. (read more)
Browse Specialty Adhesives, Sealants, and Compounds Datasheets for Master Bond, Inc. -
Dow DOWSIL™ 844 RTV Silicone Adhesive-Sealant is a one-part, fast cure, RTV adhesive useful in automated or manual dispensing systems. It is ideal for the sealing of modules and multi-component assemblies; or for formed-in-place gasketing. This non-flowing adhesive has high (read more)
Browse Silicone Adhesives and Sealants Datasheets for Ellsworth Adhesives -
Applications for silicone materials within automotive continue to expand due to their versatile nature and physical properties. For example, they can remain elastic at high temperatures whilst retaining adhesion, provide protection from harsh environments, conduct unwanted heat away from (read more)
Browse Silicone Adhesives and Sealants Datasheets for CHT USA Inc. -
using silicone rubbers is silicone-coated rope, which is designed as a high-temperature resistant sealant for numerous industrial applications. This blog post will explore the properties and applications of silicone-coated rope in more detail. What is Silicone-Coated Rope? (read more)
Browse Cordage, Rope, and Webbing Datasheets for Mid-Mountain Materials, Inc. -
CHT have formulated these neutral cure 1-part RTV silicone adhesive sealants specifically to meet the high performance standards of MIL-A-46146B, to withstand the most demanding physical conditions. They are neutral cure so they do not give off any harmful by-products making them ideal for use (read more)
Browse Silicone Adhesives and Sealants Datasheets for CHT USA Inc. -
in an assembly. General Attributes of our Silicone: Thermally conductive properties up to 3 W/Mk Range includes 1 and 2-part materials Includes UL approved products High temperature resistance up to 260ºC Range of vicosities and (read more)
Browse Conductive Compounds Datasheets for CHT USA Inc. -
held in place with some form of mechanical fastening systems and the compound applied to simply improve heat dissipation. These silicone compounds are work stable and will withstand reasonably high temperatures. For more information, download our CHT SILCOTHERM product (read more)
Browse Silicone Adhesives and Sealants Datasheets for CHT USA Inc. -
200°F (93.3°C) and pressures not exceeding 300 PSig. The assembly consists of bonded fiberglass-insulated/silicone impregnated thermocouple grade wires on the body side, with stripped bare wires passing through the Conax-manufactured feedthrough. An alternative high (read more)
Browse Feedthroughs Datasheets for Conax Technologies -
LED401 Product Information One component LED curable system for high performance bonding, sealing, coating and encapsulation (read more)
Browse Specialty Adhesives, Sealants, and Compounds Datasheets for Master Bond, Inc.
More Information Top
-
Performance Properties of Silicone Structural Adhesives
FIG. 4--Average edge deflection (inches) high modulus silicone sealant and clear glass; one month sealant cure.
-
Use of Q-U-V to Predict the Edge Compatibility of Commercial Sealants with Laminated Glass
High Modulus Silicone Sealant - Average Edge Defect: .
-
Structural Silicone Sealant Requirements for Attaching Stone Panels for Exterior Applications
Testing with a high modulus silicone sealant using the tensile adhesion test procedure gave the following test results.
-
Application Possibility of Four-Sided Structural Sealant Glazing Systems in Japan
Reaction cured two-part high modulus silicone sealant adopts 0.14 N/mm2 as the .
-
Methods for Calculating Structural Silicone Sealant Joint Dimensions
This number is conservative, considering the performance of today's medium and high modulus silicone sealants [3].
-
Status of High-Rise Building Sealants in the U.S.
The 1543A specification was very similar to 230C except that among others the test specimen for tensile adhesion was thinner to enable the high modulus silicone sealants at that time to meet this portion of the specification.
-
Physical-Chemical Changes in Silicone Elastomers Used for Building Sealants
With added exposure time, the medium and high modulus silicone sealants are expected to show a pattern similar to that of the low modulus sealant.
-
Seismic Performance of Stick-Built Four-Side Structural Sealant Glazing Systems and Comparison With Two-Side Structural Sealant Glazing and Dry-Glazed Systems
Zar- ghamee et al. [27] evaluated tension and shear stress relationships for medium and high modulus sili- cone sealants subjected to various exposure conditions and presented recommendations for the design of sealant joints for seismic loadings.
-
Structure - Structure Manufacturers, Suppliers (Page 3)
SG6608 is two-component, neutral curing, medium to high modulus silicone sealant formulated specifically for use in the fabrication and shop glazing of unitized curtain wall modules.
-
Biomimetic self-healing of advanced composite structures using hollow glass fibres
Once fully infused the ends of the fibres are sealed with Bostik Bond Flex 100HMA high modulus silicone sealant to ensure that the healing resin or hardener cannot escape.
Indicates content that may require registration and/or purchase.