Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Corning Optical Communications
Description: PANDA Polarization Maintaining (PM) fibers are designed with high performance properties including excellent birefringence and low attenuation. Corning offers the broadest portfolio of PANDA PM fibers from wavelengths of 400-1550nm and designs such as High NA and
- Wavelength: 400 to 1,550 nm
- Operating Temperature: -60 to 300 C
- Fiber Type: Bare Fiber, Polarization Maintaining
-
Supplier: OFS
Description: High NA fiber captures more input power with very low bend-induced attenuation, high coupling efficiency. It allows more light to be collected in delicate sensing applications. The hard clad silica (HCS) cladding provides higher tensile strength and greater resistance to
- Fiber Core Size: 400 µm
- Numerical Aperture: 0.43
- Maximum Attenuation: 8 dB/km
- Bending Radius: 29.000000000000004 to 47.00000000000001 mm
-
Supplier: Newport MKS
Description: ordering continuous lengths of optical fiber: 10 - 49 m: 15%, 50 - 99 m: 22%, 100 - 499 m: 25%, and ≥ 500 m: 28%. Medium and High NA Available These specialty fibers are available with medium and high Numerical Aperture (NA) to give dramatically
- Wavelength: 1,310 to 1,550 nm
- Numerical Aperture: 0.14
- Maximum Attenuation: 0.32 dB/km
- Fiber Mode: Single Mode
-
-
Supplier: Newport MKS
Description: continuous lengths of optical fiber: 10 - 49 m: 15%, 50 - 99 m: 22%, 100 - 499 m: 25%, and ≥ 500 m: 28%. Medium and High NA Available These specialty fibers are available with medium and high Numerical Aperture (NA) to give dramatically reduced bend
- Wavelength: 980 to 1,550 nm
- Numerical Aperture: 0.17 to 0.19
- Maximum Attenuation: 2 dB/km
- Fiber Mode: Single Mode
-
Supplier: Newport MKS
Description: continuous lengths of optical fiber: 10 - 49 m: 15%, 50 - 99 m: 22%, 100 - 499 m: 25%, and ≥ 500 m: 28%. Medium and High NA Available These specialty fibers are available with medium and high Numerical Aperture (NA) to give dramatically reduced bend
- Wavelength: 633 to 780 nm
- Numerical Aperture: 0.1 to 0.14
- Maximum Attenuation: 15 dB/km
- Fiber Mode: Single Mode
-
Supplier: Newport MKS
Description: continuous lengths of optical fiber: 10 - 49 m: 15%, 50 - 99 m: 22%, 100 - 499 m: 25%, and ≥ 500 m: 28%. Medium and High NA Available These specialty fibers are available with medium and high Numerical Aperture (NA) to give dramatically reduced bend
- Wavelength: 780 to 830 nm
- Numerical Aperture: 0.1 to 0.14
- Maximum Attenuation: 5 dB/km
- Fiber Mode: Single Mode
-
Supplier: Edmund Optics Inc.
Description: UV/VIS Optical Fibers High OH Content Fused Silica Core Stepped Index Multimode Fiber VIS/NIR Optical Fibers Low OH Content Ideal for Use with NIR Diode Lasers Fused Silica Core Stepped Multimode Fiber These optical fibers are ideal for
- Fiber Core Size: 100 µm
- Numerical Aperture: 0.22
- Bending Radius: 14.000000000000002 to 35 mm
- Operating Temperature: -190 to 385 C
-
Supplier: Edmund Optics Inc.
Description: UV/VIS Optical Fibers High OH Content Fused Silica Core Stepped Index Multimode Fiber VIS/NIR Optical Fibers Low OH Content Ideal for Use with NIR Diode Lasers Fused Silica Core Stepped Multimode Fiber These optical fibers are ideal for
- Fiber Core Size: 400 µm
- Numerical Aperture: 0.22
- Bending Radius: 48 to 120 mm
- Operating Temperature: -190 to 385 C
-
Supplier: Edmund Optics Inc.
Description: UV/VIS Optical Fibers High OH Content Fused Silica Core Stepped Index Multimode Fiber VIS/NIR Optical Fibers Low OH Content Ideal for Use with NIR Diode Lasers Fused Silica Core Stepped Multimode Fiber These optical fibers are ideal for
- Fiber Core Size: 600 µm
- Numerical Aperture: 0.22
- Bending Radius: 66 to 165.00000000000003 mm
- Operating Temperature: -190 to 385 C
-
Supplier: Edmund Optics Inc.
Description: UV/VIS Optical Fibers High OH Content Fused Silica Core Stepped Index Multimode Fiber VIS/NIR Optical Fibers Low OH Content Ideal for Use with NIR Diode Lasers Fused Silica Core Stepped Multimode Fiber These optical fibers are ideal for
- Fiber Core Size: 600 µm
- Numerical Aperture: 0.22
- Bending Radius: 66 to 165.00000000000003 mm
- Operating Temperature: -190 to 385 C
-
Supplier: Nokia
Description: Ensure that the PON and optical links meet QoS requirements for best broadband customer experience of successful fiber-to-the-home services deployment The Network Analyzer – Fiber (NA-F) helps service providers ensure that the passive optical network (PON) links
- Features: Optical Spectrum Analyzers
-
Supplier: OFS
Description: OFS offers two fibers operating at the standard transmission wavelengths of 1310 and 1550 nm. The difference between these fibers is the NA and corresponding MFD. The 1310-16 Fiber is designed with an NA of 0.16, an MFD of 6.7 μm, and a dual acrylate coating of 245
- Fiber Core Size: 4.6 µm
- Wavelength: 1,310 to 1,550 nm
- Numerical Aperture: 0.21
- Maximum Attenuation: 0.7 dB/km
-
Supplier: OFS
Description: OFS offers a complete line of erbium-doped fibers with a high NA and moderate erbium concentration for ASE source applications. The 80 µm clad allows for very tight bend radii without compromising device reliability. Both fibers feature high-power conversion
- Wavelength: 980 nm
- Numerical Aperture: 0.29
- Operating Temperature: -40 to 85 C
- Fiber Type: Bare Fiber, Erbium Doped
-
Supplier: Fiberguide Industries, Inc.
Description: Multimode, step-index optical fibers offer the most efficient and flexible delivery of high power laser beams. The correct components should be selected for minimizing beam quality degradation and optimum robustness. Smaller fibers tend to produce less degradation to beam
- Diameter: 1.5 mm
- Light Guide Type: Fiber Optic
- Angle: Flexible
-
Supplier: CeramOptec Industries, Inc.
Description: CeramOptec's plastic-clad silica fibers feature high transmission values for UV through NIR wavelengths and are ideal for applications from remote illumination and spectroscopy to high power laser delivery. With better UV and IR transmission than hard clad silica fibers,
- Cable Diameter: 1.01 mm
- Wavelength: 300 to 2,400 nm
- Numerical Aperture: 0.4
- Maximum Attenuation: 1,000 dB/km
-
Supplier: CeramOptec Industries, Inc.
Description: CeramOptec's plastic-clad silica fibers feature high transmission values for UV through NIR wavelengths and are ideal for applications from remote illumination and spectroscopy to high power laser delivery. With better UV and IR transmission than hard clad silica fibers,
- Cable Diameter: 1.01 mm
- Wavelength: 200 to 1,200 nm
- Numerical Aperture: 0.4
- Maximum Attenuation: 1,000 dB/km
-
Supplier: ASTM International
Description: applicable to other carbon materials such as coal, coke, carbon black, graphite-felt, graphite-foil, graphite-foam, and fiber reinforced carbon-carbon composites. Note 2: For example, this test method was successfully applied to the measurement of trace-impurities in high-purity
-
Supplier: Shanghai Optics
Description: to align. A single ball lens is used to couple a laser beam to an optical fiber, while two ball lenses are used to couple two optical fibers. Other applications include objective lenses for endoscopy or optical sensors, and in the miniature optics used for barcode
- Lens Type: Ball Lens, Spherical Lens
- Lens Application: Ultraviolet, Visible
-
Supplier: Rayfine Specialty Lighting Co., Ltd.
Description: module UV light module for medical application Light source Key parameter for Integrated Light Module: Ra>90 CCT=5900±500K Back focus length 20mm 2000lm input for 5mm fiber (NA=0.62) Blue/Green ratio:132% after fiber Red/Green ratio: 80% after fiber IR cut-off
- Color Temperature: 5,800 to 6,800 K
- Maximum Voltage: 12 to 24 volts
- Light Source: LED
- Illumination Type: Spot
-
Supplier: Hamamatsu Photonics Europe
Description: For UV to near IR (200 to 800 nm), High resolution type TM series mini-spectrometers are polychromators integrated with optical elements, an image sensor and a driver circuit. Light to be measured is guided into the entrance port of TM series through an optical fiber and
- Horizontal Pixels: 2,048
- Vertical Pixels: 2,048
- Spectral Response: 200 to 800 nm
-
Supplier: Matexcel
Description: transfer photosensitizers, semiconductor materials, carbon fibers, Nonlinear optical materials and quantum clusters, etc. Because of its large pore size, it can well adsorb heavy metal ions such as Hg, Pb, Ag, Cd, etc., which have large ionic radius and are not easily adsorbed by
- Shape / Form: Powder / Aggregate (Grain / Grog)
-
Supplier: Lumentum Operations, LLC
Description: Laser System (IDL Series)Features High-reliability, individual-emitter architecture Multipoint health monitoring Best-in-class top-hat beam profile 600 µm, 0.22 NA output available Armored fiber delivery Applications Plastic welding Selective soldering Heat treatment Brazing
- Wavelength Range: 940 nm
- Laser Power: 90,000 to 180,000 milliwatts
- Operating Voltage: 100 to 240 volts
- CDRH Classification: Class IV
-
Supplier: 3X Ceramic Parts Company Limited
Description: It mainly includes: Y-TZP grinding ball, dispersion and grinding medium, nozzle, ball valve socket, zirconia mold, micro fan axis, optical fiber pin, optical fiber sleeve, wire drawing die and cutting tools, wear-resistant cutting tools, watch case and strap, light
- Density: 5.99999621323765 g/cc
- Shape / Form: Rod Stock
- Features: Specialty Ceramics
- Specialty Ceramic Type: Zirconia
-
Supplier: 3X Ceramic Parts Company Limited
Description: , zirconia cover , zirconia spray nozzle , zirconia suction head Zirconia ornaments , zirconia accessories , Black zirconia , Blue zirconia , Yellow Zirconia, Pink zirconia , green zirconia Polished zirconia Zirconia Optical Fiber Casing Description : Ceramic optical
- Density: 0.0000059992311142436085 g/cc
- Thermal Conductivity: 2.5 W/m-K
- Compressive / Crushing Strength: 290,073.678714394 psi
- Features: Specialty Ceramic
-
Supplier: ASTM International
Description: loss products, glass fibers, infrared transmitting products, and products resistant to metallic vapors. 1.2 In most cases, this type of glass contains high concentrations of oxides that tend to react with a number of aqueous chemicals. Such oxides include B2O3, Al2O3, R2O, RO, La2O3,
-
Supplier: Douglas Electrical Components
Description: Series USB Type A and Type C R-J45 Power connectors (NEMA and IEC) Banana jacks Thermocouples Push-pull connectors High voltage High current/amperage FIBER OPTIC ST LC MTP WHY CHOOSE DOUGLAS? Build More – Buy Less – Create high density hermetic solutions using our
- Connector Type: BNC, MHV, SMA
- Features: Coaxial Connector, Military Connector, USB Connector
-
Supplier: Douglas Electrical Components
Description: backpotting or environmental sealing of commercial off the shelf & mil-spec connectors — standalone, with wiring, or fully integrated into harnessing Copper conductors or optical fiber contacts A wide variety of housing materials, including almost all metals and many plastics Design
- Features: Automotive Connector, Coaxial Connector, D-Sub, Military Connector, USB Connector
- Connector Type: BNC, MHV, SMA
-
Supplier: Titan Tool Supply, Inc.
Description: application. The Optical Path Bender bends the optical path of the Zoom Lens, TZOVA to the Video Adapter VATZ67 or VATZ1 or VATZ2 at 90 Degrees and considerably shortens the Optical Path to 5.75". All threads used on the lens system are standard. The back thread of the
- Working Length: 0.03347718192232176 to 0.1999994920002743 m
- Viewing Angle: Direct (0°), Side (90°)
- Features: Integral Video Capability
-
Supplier: Titan Tool Supply, Inc.
Description: application. The Optical Path Bender bends the optical path of the Zoom Lens, TZOVA to the Video Adapter VATZ67 or VATZ1 or VATZ2 at 90 Degrees and considerably shortens the Optical Path to 5.75". All threads used on the lens system are standard. The back thread of the
- Total Magnification: 0.35 to 2 X
- Features: Digital Display, Monocular
- Application: Measuring / Toolmaker
Find Suppliers by Category Top
Featured Products Top
-
Conax Technologies has adapted our proven soft sealant capability to include the ability to compress a soft sealant material around the outside diameter of a fiber optic cable. The fiber optic cable is encased within a rugged stainless steel sheath that protects the cable from damage during the (read more)
Browse Optical Feedthroughs Datasheets for Conax Technologies -
Optical fibers enable fast, noise-free signal transmission over long distances, but maintaining that performance in demanding environments requires a reliable sealing solution. Douglas Electrical Components’ OptiSeal™ fiber optic feedthroughs are designed to deliver true hermetic (read more)
Browse Optical Feedthroughs Datasheets for Douglas Electrical Components -
. We can provide shorter pipes for homogenizing the output of high NA (numerical aperture) sources, or longer light pipes for use with low numerical aperture sources. We also offer tapered light pipe homogenizing rods. Applications (read more)
Browse Optical Prisms Datasheets for Avantier Inc. -
What are the applications of sapphire rod lenses? 1. Laser technology: for high power lasers, beam collimation and focusing; 2. Fiber optic communications: fiber optic coupling and fiber optic connectors; 3. Imaging (read more)
Browse Optical Lenses Datasheets for Changchun Yutai Optics Co., Ltd. -
Analysis: Provides high-resolution and accurate measurements for detailed fiber optic network analysis. • Portable and Lightweight: Designed for easy field use, with a robust and durable build. • High-Resolution Touch Screen: Features an intuitive touch (read more)
Browse Optical Time Domain Reflectometers (OTDR) Datasheets for Anritsu Company -
When research depends on unwavering stability, the RS2000 Optical Tabletop delivers. Featuring Tuned Mass Damping (TMD) technology, it pinpoints the most disruptive resonance frequencies, ensuring superior vibration suppression right where it matters most. It offers custom (read more)
Browse Optical Breadboards Datasheets for Newport MKS -
The Anritsu Network Master™ MT9090A is a highly portable and compact network tester engineered for efficient fiber optic and Ethernet network diagnostics. This versatile device is designed to provide comprehensive testing capabilities, ensuring accurate performance analysis and rapid fault (read more)
Browse Optical Time Domain Reflectometers (OTDR) Datasheets for Anritsu Company -
The si155 features a high power, low noise, ultra wide swept wavelength laser with guaranteed absolute accuracy on every scan, which is realized with Micron Optics patented Fiber Fabry-Perot filter and wavelength reference technology. The HYPERION platform features groundbreaking (read more)
Browse Optical Spectrum Analyzers Datasheets for Luna Innovations -
The si255 features a high power, low noise, ultra-wide swept wavelength laser with guaranteed absolute accuracy on every scan, which is realized with Micron Optics patented Fiber Fabry-Perot filter and wavelength reference technology. The HYPERION platform features groundbreaking (read more)
Browse Optical Spectrum Analyzers Datasheets for Luna Innovations -
- Factory standard features: Diameter range of 2-50mm Scratch & Dig of 20/10 Sphericity of 0.05mm Surface Quality of 40-20 Diameter Tolerance of +/-0.05mm - Selection based on numerical aperture for fiber optics coupling - Common materials used: UV grade fused silica, sapphire, and BK7 (read more)
Browse Optical Lenses Datasheets for Avantier Inc.
Conduct Research Top
-
Properties & Reliability of Improved Large Acceptance Optical Fibers
of the new high numerical aperture (NA) optical fibers are at least as good as those for standard NA HPCS fibers, which is an advance from previous results on the older formulation clad fibers.
-
High Numerical Aperture Silica Core Fibers
/silica construction. Pure silica core, all silica optical fibers are now available with an NA of 0.30 + 0.02. Variations include fibers with non-solarizing ultraviolet transmission as well as fibers with transmission through the near infrared [IR] region of the electromagnetic spectrum. Additionally
More Information Top
-
Reliability of high-NA UV non-solarizing optical fibers
Turning now to mechanical properties and the mechanical reliability of UVNS optical fibers, one can note the Weibull median strength ofthe high NA optical fibers is essentially the same as for the standard UVNS fiber.
-
High Numerical Aperture Silica Core Fibers
Hands-free helmet type illuminators are another area that benefits from being able to use these ultra high NA optical fibers .
-
Optical fibers for improved light delivery in photodynamic therapy and diagnosis
Properties of high NA optical fibers produced with doped silica cores are presented and their benefits for PhotoDynamic Therapy and Photodynamic Diagnosis are discussed below.
-
Optical fibers for improved low-loss coupling of optical components
Properties of high NA optical fibers produced with doped silica cores are presented and their benefits for photon processing in microelectronics and photomcs are discussed below.
-
Through-the-jacket inscription of fiber Bragg gratings using femtosecond infrared radiation for sensor applications
[12] Mihailov, S. J., Grobnic, D., Walker, R. B., Smelser, C. W., Cuglietta, G., Graver, T. and Mendez, A., "Bragg grating writing through the polyimide coating of high NA optical fibers with femtosecond IR radiation," Opt. Comm. 281 (21), 5344-5348 …
-
Optical Coherence Tomography
A Nd:Glass femtosecond laser generating 85 fs pulses with >165 mW output power was spectrally broadened by self-phase modulation in a high NA optical fiber to generate >200 nm optical bandwidth centered at 1,060 nm, as shown previously in …
-
Performance and applications of the dynamic focus scanning laser imaging system
The photodetector assembly is comprised of three basic elements: a high NA optical fiber faceplate; a diffusion assembly consisting of an internally reflective coupling (scatter) tube; and a photomultiplier tube (PMT).
-
Grating writing through the polyimide fibre coating with femtosecond IR radiation and a phase mask
commerically available high NA optical fibres with femtosecond 800 nm IR radiation and a phase mask.
-
Glasses based on fluorides of metals of the I–IV groups: Synthesis, properties, and application
Jestin,Y., Le Sauze,A., Boulard, B., Gao,Y., and Baniel, P., Viscosity Matching of New PbF2–InF3–GaF3 Based Fluo- ride Glasses and ZBLAN for High NA Optical Fiber , J. Non-Cryst.
-
Effect of Gamma Radiation on Optical and EPR Absorption Spectra of Phosphate and Fluoride Glasses Containing Lead
Viscosity Matching of New PbF2–InF3–GaF3 Based Fluoride Glasses and ZBLAN for High NA Opti- cal Fiber , J. Non-Cryst.
Indicates content that may require registration and/or purchase.