Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: ASTM International
Description: 1.1 This test method covers a procedure for determining relative complex permittivity (relative dielectric constant and loss) and relative magnetic permeability of isotropic, reciprocal (non-gyromagnetic) solid materials. If the material is nonmagnetic, it is acceptable to use
-
Supplier: Shenzhen Milvent Technology Co., Limited
Description: ultra-high molecular weight polyethylene (UHMWPE) as the main raw material and processed by a unique formula production process. The anti-overflow filter element can be ventilated when it is dry. When it is wetted by waste liquid, the macromolecule elastomer expands and closes the
- Features: Other
-
Supplier: ASTM International
Description: 1.1 This test method covers a procedure for determining relative complex permittivity (relative dielectric constant and loss) and relative magnetic permeability of isotropic, reciprocal (non-gyromagnetic) solid materials. If the material is nonmagnetic, it is acceptable to use
-
-
Description: Specifies requirements for soft iron, silicon-iron and high permeability nickel-iron alloys in the form of sheet, strip, bar or wire.
-
Supplier: CSA Group
Description: Provides measuring methods for power loss and amplitude permeability of magnetic cores forming the closed magnetic circuits intended for use at high excitation levels in inductors, chokes, transformers and similar devices for power electronics applications.
-
Description: Excellent permeability and ability to handle high solid concentration, e.g. SiC slurries with up to 75% solid content Easy cleaning by a variety of methods, e.g. thermal and chemical treatment or back pressure pulses High pressure stability High flux Long operational life
- Max Use / Curie Temperature: 1,000 C
- Compressive / Crushing Strength: 100 psi
- Material Type: Carbide Materials, Silicon Carbide
- Shape / Form: Filter / Diffuser
-
Supplier: Matexcel
Description: Storage: Store at 4°C. Application: Air filtration: Electrospinning nanofibers have the advantages of small diameter, small pore size, high porosity, and good fiber uniformity. They have high filtration efficiency for tiny particles and lower resistance pressure; different polymer raw
-
Supplier: Matexcel
Description: Storage: Store at 4°C. Application: Air filtration: Electrospinning nanofibers have the advantages of small diameter, small pore size, high porosity, and good fiber uniformity. They have high filtration efficiency for tiny particles and lower resistance pressure; different polymer raw
-
Description: Provides measuring methods for power loss and amplitude permeability of magnetic cores forming the closed magnetic circuits intended for use at high excitation levels in inductors, chokes, transformers and similar devices for power electronics applications. The contents of the
-
Supplier: Matexcel
Description: Storage: Store at 4°C. Application: Air filtration: Electrospinning nanofibers have the advantages of small diameter, small pore size, high porosity, and good fiber uniformity. They have high filtration efficiency for tiny particles and lower resistance pressure; different polymer raw
-
Supplier: Matexcel
Description: Storage: Store at 4°C. Application: Air filtration: Electrospinning nanofibers have the advantages of small diameter, small pore size, high porosity, and good fiber uniformity. They have high filtration efficiency for tiny particles and lower resistance pressure; different polymer raw
-
Supplier: ASTM International
Description: structure, and properties throughout the magnet volume is necessary to obtain repeatable results. Particular attention is paid to the problems posed by modern materials combining very high coercivity with high saturation induction, such as the rare-earth magnets, for which older
-
Supplier: Oerlikon Metco
Description: standard porosity, high deposit-efficiency applications Agglomerated and sintered powders — best for high porosity, thick TBC coatings
-
Supplier: ASTM International
Description: This specification deals with soft magnetic manganese zinc ferrite core materials for high frequency power transformer and filter inductor applications. Standard types of both power transformer and filter inductor material are defined. For power transformer use, there are five
-
Supplier: Tooling Technology
Description: significantly enhanced by eliminating the need to engineer and manufacture complex venting systems. Metapor does it all: Reduces mold manufacturing costs Accelerates parts prototyping Eliminates venting, tracking and back-drilling Provides even evacuation for high-definition thermoforming.
- Type: Aluminum / Aluminum Alloy (UNS A)
- Features: Non-ferrous - Any Type
-
Supplier: A.G. Scientific, Inc.
Description: Naturally ocurring ion channel-forming pentadecapeptide antibiotic. Makes membranes permeable to protons and alkali metal ions, causes red blood cell lysis (at concentration 0.5-1.0ug/ml). Also causes non-voltage dependant K*/H* exchange in mitrochondri
-
Supplier: A.G. Scientific, Inc.
Description: Cell-permeable. An antioxidant and dual inhibitor of 5-lipoxygenase (IC50 = 8 μM) and cyclooxygenase (COX) (IC50 = 52 μM). Also inhibits glutathione S-transferase, induction of nitric oxide (NO) in activated macrophages and inhibits EGF-induced tyrosine phosphorylation of EGF receptors. Also shown
-
Supplier: Armacell LLC
Description: UT Solaflex Tube and Roll Insulation is high-temperature, closed-cell insulation for solar collectors and refrigeration, including hot gas piping. Its EPDM formulation remains flexible at temperatures up to +300°F (+150°C) for long life and dependable service. The closed-cell structure
-
Description: conventional grades; - high permeability grades; - magnetic domain refined high permeability grades. They correspond to Class C22 of IEC 60404-1. This edition includes the following significant technical changes with respect to the previous edition: - insertion of a third
-
Supplier: OKW Enclosures, Inc.
Description: operate. The highly polished surface has a very pleasant feel which imparts a high quality and modern user experience. high-quality ASA with high UV protection or in PMMA material permeable to infra-red light (Plexiglas) glossy surface is easy to clean robust, offers
- Length / Height: 4.84 to 6.54 inch
- Width/Diameter: 1.89 to 2.52 inch
- Depth: 0.94 to 1.22 inch
- Height: 4.84 to 6.54 inch
-
Description: Applies to crêped kraft insulating papers, either hard and made from base papers of low or medium permeability, or soft, porous, made from base papers of high permeability.
-
Supplier: CSA Group
Description: in coils with as-cast edges and intended for the construction of magnetic circuits. The grades are grouped into two classes: - conventional grades; - high permeability grades. They correspond to Class I1 of IEC 60404-1.
-
Supplier: CSA Group
Description: Applies to crêped kraft insulating papers, either hard and made from base papers of low or medium permeability, or soft, porous, made from base papers of high permeability.
-
Description: General Polymers TPM #711 HIGH EARLY STRENGTH REPAIR MORTAR is a non-shrink cementitious blend with exact ratios of graded aggregates and other ingredients that produce a strong, durable, rapid repair and resurfacing product. TPM #711 HIGH EARLY STRENGTH REPAIR MORTAR is easy and fast
-
Supplier: CSA Group
Description: grain-oriented electrical steel strip and sheet supplied in the final annealed condition in coils or sheets, and intended for the construction of magnetic circuits. The grades are grouped into two classes: – conventional grades; – high permeability grades, including grades which may be
-
Supplier: Metrohm USA, Inc.
Description: SGJ sleeve - flexible SGJ sleeve Shaft material (completion) - Sleeve made of POM Shaft material - PEEK/POM Measuring range (theoretical) - 10 -4 ... 1 Measuring unit - mol/L Temperature range, long-term (°C) - 0 ... 50 Temperature range, short-term (°C) - 0 ... 50 pH range - 11 Max.
- pH Range: 11 ph
- Operating Temperature: 32 to 122 F
-
Supplier: SAE International
Description: Rubber O-rings installed in hydrogen tanks for fuel cell electric vehicles are repeatedly exposed to high pressure hydrogen gas. Exposure to high pressure gas sometimes causes cracks as a result of blistering after decompression. The degree of blister damage is influenced by
-
Supplier: NACE International
Description: Material requirements are given here for four types of prefabricated plastic used in coating pipelines. Materials covered include pressure-sensitive plastic tapes, prefabricated plastic films with adhesive coating separately applied, tape laminates, and extruded plastic coatings. A
-
Description: Material requirements are given here for four types of prefabricated plastic used in coating pipelines. Materials covered include pressure-sensitive plastic tapes, prefabricated plastic films with adhesive coating separately applied, tape laminates, and extruded plastic coatings. A
-
Supplier: SAE International
Description: The purpose of this work was to examine gasoline particle filters (GPFs) at high mileages. Soot levels for gasoline direct injection (GDI) engines are much lower than diesel engines; however, noncombustible material (ash) can cause increased backpressure, reduced power, and lower fuel
-
Supplier: A.G. Scientific, Inc.
Description: Cell-permeable. A high-affinity small molecule inhibitor of KMO (kynurenine 3-monoxygenase or kynurenine 3-hydroxylase)(Ki = 4.8 nM, IC50 = 37 nM).
-
Supplier: Magnetics
Description: kept to a minimum and high accuracy is a necessity. The initial permeability of this material is between 20,000 and 50,000 with coercive force values about 70% that of Square Permalloy 80.
- Length: 59.800000000000004 mm
- Diameter: 22.225 mm
- Features: Other Core Shape, Other Core Material
- Core Shape: Toroid
-
Description: Affinity purified rabbit polyclonal Aqp2 antibody Background: Aqp2 forms a water-specific channel that provides the plasma membranes of renal collecting duct with high permeability to water, thereby permitting water to move in the direction of an osmotic gradient.
-
Supplier: A.G. Scientific, Inc.
Description: Cell-permeable. A high affinity synthetic ligand specific to both retinoic acid-related orphan receptors É' (RORÉ') and γt (RORγt). SR1001 inhibits interleukin-17 (TH17) cell differentiation and function as well as suppressing the clinical severity of autoimmune disease in mice.
-
Supplier: Sauereisen, Inc.
Description: Sauereisen TempSeal Cement No. 3 is an inorganic adhesive paste offering high temperature resistance combined with with a sealing capability superior to other refractories. TempSeal Cement No. 3 overcomes the inherent permeability of ceramic materials by permitting only a
- Max Use Temperature: 1,204.4444444444443 C
- MOR / Flexural Strength: 3,000 psi
- Compressive / Crushing Strength: 6,000 psi
- Max Use: 1,204.4444444444443 C
Find Suppliers by Category Top
Featured Products Top
-
less A relative magnetic permeability of 1.02 is achieved using components made of materials with low magnetic permeability so that maximum performance can be achieved even in a magnetic field. Additionally, with a hardness of 40 HRC or greater, the material used for the Model HSR-M3 can (read more)
Browse Linear Slides and Linear Stages Datasheets for THK America, Inc. -
: Buna/nitrile: One of the most common O-ring materials, Buna/Nitrile has high tensile strength and is resistant to corrosion or abrasion. Aflas: Aflas offers a combination of temperature and chemical resistance that is appealing for many oil, aerospace, and (read more)
Browse O-rings Datasheets for Arizona Sealing Devices, Inc. -
various semiconductor processes. Enhance your semiconductor production with Fountyl Porous Ceramic Chucks. Contact us to discuss custom dimensions, materials, or application-specific solutions for high-precision and efficient wafer processing. (read more)
Browse Wafer Chucks Datasheets for Fountyl Technologies Pte. Ltd. -
magnetic properties and stable operation under varying temperature conditions. Nanocrystalline cores provide a perfect solution with high permeability, low core loss, and high saturation flux (read more)
Browse Motor Coils Datasheets for Essen Magnetics Pty Ltd -
by relatively high permeability and low core losses. Their overall high saturation flux density means high performance energy storage and transfer over low to middle frequencies. Key Markets & Applications (read more)
Browse Nonferrous Metals and Alloys Datasheets for Arnold Magnetic Technologies -
with advanced materials design to deliver a product that exceeds expectations and stands up to the rigors of these applications. Why Use High-Performance Metallic Seals? Traditional sealing methods, such as elastomers or graphite seals, present limitations when extreme (read more)
Browse Cryogenic Equipment Datasheets for Technetics Group -
PP Air Filter Media Introduction PP Air Filter Media is a high-performance air filtration material made from 100% polypropylene (PP) fibers through advanced nonwoven manufacturing processes such as melt-blown, spunbond, and thermal bonding technologies. It is designed for efficient (read more)
Browse Filter Media Datasheets for Harbory Filtration -
bonding and sealing solutions to provide a high-quality, reliable seal. Silicone Rubber: An Ideal Choice for Sealing Solutions Silicone rubber is a versatile compound with a wide range of material properties that help create a durable and robust seal, including (read more)
Browse Self-sealing Fasteners Datasheets for APM Hexseal Corp. -
-750 is a precipitation-hardened nickel-chromium alloy and is highly valued for its exceptional ability to withstand high temperatures and resist corrosion, making it an ideal material for the demanding environments found in the oil and gas sector (read more)
Browse Wave Washers Datasheets for Coiling Technologies, Inc. -
- Low Birefringence · Low moisture permeability · Chemicals Resistance · Dimensional Stability · Transparency Compared to other resins and engineering (read more)
Browse Resins and Compounds Datasheets for Mitsui Chemicals America, Inc.
Conduct Research Top
-
The Permeability Characteristics of Silicone Rubber
performance in extreme environments also require low gas permeability. Applications that require such material characteristics cover a range of aerospace components such as inflatables, ducting, and diaphragms. This paper presents a technical review of the gas permeability characteristics of silicone
-
Technicalities
inductance stability over the operating temperature ranges. Ceramic has no magnetic properties. Thus, there is no increase in permeability due to the core material. Ceramic core inductors are often referred to as "air core" inductors. Ceramic core inductors are most often used in high frequency
More Information Top
-
Modern Ferrite Technology
Coincidentally, the higher permeability materials always have the lower resistivities.
-
Switching Power Supply Design, Third Edition > Transformers and Magnetic Design
Normal ferrite materials may be used for rod inductors, since the long external air path prevents saturation of the core, even with high permeability materials .
-
Encyclopedia of Membrane Science and Technology, 3 Volume Set
This practical approach for seeking high permeability materials indicated Pd96at% –Tm4at% as the most promising alloy with a calculated relative permeability with respect to pure Pd of 2.11 at 500 ◦ C.
-
Soft Magnetic Materials in High-Frequency, High-Power Conversion Applications
High permeability materials saturate under low fields.
-
Magnetic Shielding FAQs
When magnetic lines of flux encounter high permeability material , the magnetic forces are both absorbed by the material and redirected away from its target, much as a beavers dam absorbs and reroutes water from its den.
-
Magnetic Domains
These high permeability materials produce only weak stray fields, and the fact that usu- ally no domain patterns can be observed on them with the powder technique .
-
Electrical steels: past, present and future developments
However, the low losses of high-permeability steels are mainly due to a reduction of 3 W % in hysteresis [23], as the magnitude of the eddy current loss of conventional and high permeability material greater than 0.23 mm thick are …
-
Advanced Membrane Technology and Applications Complete Document
Palladium alloys for hydrogen diffusion membranes—A review of high permeability materials . Plat. Met.
-
http://dspace.mit.edu/bitstream/handle/1721.1/61842/44869726-MIT.pdf?sequence=2
Uniformly Magnetized cylinder with high permeability material cover ...
-
http://dspace.mit.edu/bitstream/handle/1721.1/57983/631177290-MIT.pdf?sequence=2
The scaling problem is also considered in a variety of work: [3] describes generally the size scaling with frequency for coreless inductors, magnetic- core inductors with high permeability materials , and magnetic-core inductors with low permeability materials.
Indicates content that may require registration and/or purchase.