-
Supplier: QuinStar Technology, Inc.
Description: QuinStar Technology’s QFB series waveguide bandpass filters are available in ten waveguide bands covering the frequency range of 18 to 220 GHz. Bandwidths may be specified from 2% to 20% of center frequency. The filters can handle up to one Watt (CW) of RF power. Standard
- Operating Frequency Range: 18 to 220 GHz
- Profile: Rectangular
- Component Type: Waveguide Filters
-
Supplier: Smiths Interconnect, a Molex company
Description: Tunable filter products are designed to provide high performance in a single package. While typically used in test and measurement applications, these products can also be ruggedized for mobile and remote applications. Features & Benefits 24 MHz to 4,000 MHz Direct readout Octave
- Frequency (Fc): 24 to 4,000 MHz
-
Supplier: Anatech Electronics, Inc.
Description: 98.75 MHz Band Pass Filter (High Power)
- Frequency (Fc): 98 MHz
- Bandwidth: 22,500 kHz
- Insertion Loss: 1.5 dB
- Filter Type: Bandpass
-
-
Supplier: TMP Pro Distribution
Description: The KSub is a dual-12" bandpass design, constructed of premium birch and includes high-quality, low-noise casters. The subwoofer features a threaded pole receptacle for a positive, wobble free connection to a threaded speaker pole (included). Remote gain control capability is offered
- Sound Pressure Level: 128 dB
- Nominal Input Power: 1,000 watts
- Frequency Response: 44 to 148 Hz
- Application: Music / Audio Systems
-
Supplier: Richardson RFPD
Description: Surface mount ceramic bandpass filter 9.3-9.7 GHz. Superior rejection, insertion loss, reliability, as well as both peak and average power handling compared other bandpass filter technologies. Features Low Loss with High Rejection Low ripple Applications
- Frequency (Fc): 9,500 MHz
- Bandwidth: 400,000 kHz
- Insertion Loss: 3 dB
- VSWR: 1.5 :1
-
Supplier: Meadowlark Optics, Inc.
Description: reflective,reflecting away the undesired polarization. This allows bandpass polarizers to be used in a mount that makes them a beamsplitting polarizer and increases the recommended safe operating limit to levels required for use with high powered lasers. Bandpass polarizers have
-
Supplier: Networks International Corporation
Description: Type: Bandpass Center Frequency: 3005.000 (MHz) Bandwidth: (MHz) Mount: SMA Length: 2.500 (in) Width: 0.830 (in) Height: 0.400 (in) NIC's CV series line of S band Cavity filters are designed with high performance to support a variety of applications. They offer high
- Filter Type: Bandpass
-
Supplier: Qorvo
Description: The QPQ5230 is a high-performance, high power Bulk Acoustic Wave (BAW) band-pass filter with extremely steep skirts, simultaneously exhibiting low loss in the Wi-Fi band and high near-in rejection in the adjacent bands.
- Frequency (Fc): 2,412 to 2,472 MHz
- Bandwidth: 500 kHz
- Insertion Loss: 0.8 dB
- Filter Type: Bandpass
-
Supplier: Mini-Circuits
Description: CBP-1000F+ is a coaxial-ceramic-resonator based bandpass filter in a shielded package fabricated using SMT technology. This filter has wider bandwidth and offers low insertion loss with high rejection, low VSWR and high power handling for use in L-band
- Insertion Loss: 1,000 dB
- Operating Temperature: -40 to 85 C
- Filter Type: Bandpass
- Filter Design: Ceramic Filter
-
Supplier: Mini-Circuits
Description: CBP-1120F+ is a coaxial-ceramic-resonator based bandpass filter in a shielded package fabricated using SMT technology. This filter has wider bandwidth and offers low insertion loss with high rejection, low VSWR and high power handling for use in L-band
- Insertion Loss: 1,120 dB
- Operating Temperature: -40 to 85 C
- Filter Type: Bandpass
- Filter Design: Ceramic Filter
-
Supplier: Mini-Circuits
Description: CBP-1538J+ is a ceramic coaxial resonator based bandpass filter in a shielded package fabricated using SMT technology. This filter has narrow passband and offers low insertion loss , low VSWR and high power handling for use in satellite communication.
- Insertion Loss: 1,538 dB
- Operating Temperature: -40 to 85 C
- Filter Type: Bandpass
- Filter Design: Ceramic Filter
-
Supplier: Mini-Circuits
Description: CBP-1228C+ is a ceramic-coaxial-resonator based bandpass filter in a shielded package fabricated using SMT technology. This filter offers outstanding close in rejection, low insertion loss and high power handling for use in space and military applications
- Insertion Loss: 1,228 dB
- Operating Temperature: -40 to 85 C
- Filter Type: Bandpass
- Filter Design: Ceramic Filter
-
Supplier: Qorvo
Description: The Qorvo® QPQ5604 is an high-performance, high power, Bulk Acoustic Wave (BAW) band-pass filter with extremely steep skirts, simultaneously exhibiting low loss in the Wi-Fi UNII 5-8 band and high near-in rejection in the UNII 1-3 band.
- Frequency (Fc): 5,984 to 7,125 MHz
- Bandwidth: 320,000 kHz
- Insertion Loss: 2.3 dB
- Filter Type: Bandpass
-
Supplier: Qorvo
Description: The Qorvo® QPQ5602 is an high-performance, high power, Bulk Acoustic Wave (BAW) band-pass filter with extremely steep skirts, simultaneously exhibiting low loss in the Wi-Fi UNII 7-8 bands and high near-in rejection in the UNII 1-5 bands.
- Frequency (Fc): 6,585 to 7,125 MHz
- Bandwidth: 540,000 kHz
- Insertion Loss: 2.4 dB
- Filter Type: Bandpass
-
Supplier: Qorvo
Description: The Qorvo® QPQ5503 is an high-performance, high power, Bulk Acoustic Wave (BAW) band-pass filter with extremely steep skirts, simultaneously exhibiting low loss in the Wi-Fi UNII 1-3 band and high near-in rejection in the UNII5-8 band.
- Frequency (Fc): 5,170 to 5,835 MHz
- Bandwidth: 160,000 kHz
- Insertion Loss: 1.7 dB
- Filter Type: Bandpass
-
Supplier: ValueTronics International, Inc.
Description: passive, active, analog, digital, low pass, high pass, linear, and nonlinear. Linear filters are the most commonly used for most electronic equipment applications. Additional Features: Manually Tuned Bandpass Filter Fc Range: 48-95 Single Octave Tuning Range Direct
- Filter Type: Bandpass
-
Supplier: TMP Pro Distribution
Description: inputs driven) Sensitivity : 100 dB (1W, 1m) at corner Nominal Impedance : 8 ohms per input; 4 ohms total Network Filter to Subwoofer : 12 dB / oct low-pass (per input), 160 Hz. Acoustic Filtering : 6 dB/ oct lo-pass filtering via slot load design, 80 Hz Network Filter Satellite
- Speaker Size: 10 inch
- Application: Music / Audio Systems
-
Supplier: 5o.com
Description: Frequency range up to 40GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
- Frequency (Fc): 19,000 to 24,000 MHz
- Insertion Loss: 2 dB
- VSWR: 1.8 :1
- Operating Temperature: -40 to 70 C
-
Supplier: Shanghai Optics
Description: changes. Laser cleanup filters are thus essential in eliminating unwanted light and transmit pure, thin-line energy. At Shanghai Optics we manufacture laser bandpass filters with ultrahigh peak transmission, typically greater than 90%. These filters have excellent
-
Supplier: Fairview Microwave Inc.
Description: RF filters from Fairview Microwave are available in cavity bandpass and tunable filters. Cavity bandpass filters have SMA connectors and operate in the GPS, ISM and WCDMA frequency bands. Fairview cavity bandpass filters have frequency ranges of 1.565
- Frequency (Fc): 1,000 to 13,000 MHz
- Insertion Loss: 2 dB
- Filter Type: High Pass
- Connector: SMA
-
Supplier: Fairview Microwave Inc.
Description: RF filters from Fairview Microwave are available in cavity bandpass and tunable filters. Cavity bandpass filters have SMA connectors and operate in the GPS, ISM and WCDMA frequency bands. Fairview cavity bandpass filters have frequency ranges of 1.565
- Frequency (Fc): 2,000 to 18,000 MHz
- Insertion Loss: 2 dB
- Filter Type: High Pass
- Connector: SMA
-
Supplier: Krohn-Hite Corporation
Description: The Krohn-Hite PC300 Module Carrier Card is a filter mounting assembly that eliminates the need of breadboard or hand wiring filter modules into individual test set-ups. The PC300 is a factory assembled printed circuit card with socket pins for filter module insertion, various
- Analog Input Channels: 1 #
- Architecture: Analog (RC)
- Form Factor: Stand Alone
-
Supplier: Skyworks Solutions, Inc.
Description: BAW bypass state and high gain state in RX and TX mode extends dynamic range in compensator mode. LNA and PA functions are disabled in off mode to insure low leakage current. An integrated logarithmic power detector is included to provide closed-loop power control over more than
- Frequency Range: 5,855 to 5,925 MHz
- Features: Other
- Amplifier Type: Power Amplifier
- Package Type: Surface Mount Technology (SMT), Through Hole Technology (THT)
-
Supplier: Networks International Corporation
Description: Type: Bandpass Center Frequency: 2300.000 (MHz) Bandwidth: (MHz) Mount: SMA Length: 5.750 (in) Width: 0.850 (in) Height: 1.100 (in) NIC's Duplexer-LNA assembly is designed for a variety of applications and integrates a high power cavity transmitter filter, receiver
- Filter Type: Bandpass
-
Supplier: ASTM International
Description: Power Ratio (SRPR), at wavelengths remote from those of the nominal bandpass transmitted through the monochromator of an absorption spectrophotometer. Test-filter materials are described that discriminate between the desired wavelengths and those that contribute most to SRP for
-
Supplier: Chengdu Filter Technology Co., Ltd.
Description: Specification Note : Values at 25deg , sea level. Test indicators will deteriorate at high and low temperature Freq. Range : 5700-5900 MHz Insertion Loss : 0.5 dB Return Loss : 14 dB Rejection : ≥60dB@5365MHz Power : 50 W cw Operating Temp. : -40℃ to +70℃ Dimension L*W*H :
- Bandwidth: 200,000 kHz
- Insertion Loss: 0.5 dB
- Filter Type: Bandpass
- Features: Other
-
Supplier: Chengdu Filter Technology Co., Ltd.
Description: Specification Note : Values at 25deg , sea level. Test indicators will deteriorate at high and low temperature Freq. Range : 1885-7265 MHz Insertion Loss : 0.6 dB Return Loss : 14 dB Rejection : ≥30dB@5650MHz, ≥70dB@5120MHz ,≥30dB@7550MHz, ≥50dB@8-16GHz Power : 10 W cw Operating Temp.
- Bandwidth: 1,380,000 kHz
- Insertion Loss: 0.6 dB
- Filter Type: Bandpass
- Features: Other
-
Supplier: ASTM International
Description: 1.1 This method affords an estimate of the relative radiant power (that is, the Stray Radiant Power Ratio (SRPR) at wavelengths remote from those of the nominal pass band transmitted through the monochromator of an absorption spectrophotometer. Test-filter materials are
-
Supplier: SAE International
Description: The radio frequency (RF) filter is a well-known technique that has been used in communication systems for a long time. It is able to limit the selected band from receiving signals or transmitting signals. The filter can be a low-pass filter, high-pass filter,
-
Supplier: TMP Pro Distribution
Description: measurements to IIR and FIR filters that actively adjust time, frequency and amplitude response to a maximally flat bandpass target. The result is a speaker that behaves equally well across the entire sound field. DEEP™ and excursion limiting allow for extended low-frequency response
- Sound Pressure Level: 128 dB
- Nominal Input Power: 1,000 watts
- Frequency Response: 48 to 20,000 Hz
- Speaker Size: 12 inch
-
Supplier: Umicore Coating Services Ltd.
Description: Umicore Coating Services have over 40 years experience within the thin film coatings industry, providing an extensive range of optical coatings in the infrared to global blue chip customers. To include: High power CO2 laser coatings, Gas analysis market with bandpass
- Coating: Antireflection, Beamsplitter, Dielectric, Filter, High-Reflector, Mirror, Protective
- Features: Europe Only, Other
- Materials: Glass, Metal, Substrate Fabrication
- Wavelength Range: IR
-
Supplier: Micromega Dynamics
Description: integrator filters (velocity mode) and dual-integrator filters (displacement mode). In the frequency domain, there are a number of possible FFT-based computations: Amplitude Spectrum Peak and RMS, Power Spectrum, Power Spectral Density and Amplitude Spectral Density.
- Acceleration: 2 to 15 g
- Frequency Range: 0 to 250 Hz
- Minimum Accuracy: 0.3 to 0.5 +/-% FS
- Operating Temperature: 14 to 122 F
-
Supplier: Visual Sound, Inc.
Description: The SB-2 has stereo inputs and high-passed satellite outputs. The unique slot-load vented design provides acoustic low-pass filtering. Compared to traditional bandpass subwoofers, the SB-2 offers superior musical clarity and bass impact. The satellite outputs are highpass filtered,
-
Supplier: Visual Sound, Inc.
Description: TOA Electronics, Inc. Subwoofer, 10", 450 W, Black THE TOA FB-100 SUBWOOFER is the ideal solution for adding powerful low frequency enhancement to commercial, residential or retail sound systems. The FB-100 features a high-performance tuned, ported enclosure with an acoustic bandpass
-
Supplier: Rohde & Schwarz USA, Inc.
Description: Suppression of adjacent high-power signals The integrated bandpass filtering of the ATCMC considerably improves the reception conditions for the connected receivers. Distortion signals such as high-power FM signals in the VHF band or TV signals in the UHF band are
- Frequency Range: 112 to 144 MHz
- Divider / Combiner Type: 0º
- 0º Power Divider Division:: 16-Way
- Category: Active
Find Suppliers by Category Top
Featured Products Top
-
Surface Quality Standard: 40-20 (MIL-PRF-13830B)High Precision: 10-5 (available for low-scatter Custom Bandpass Filters at (read more)
Browse Optical Filters Datasheets for Avantier Inc. -
Alluxa Ultra Narrow Bandpass Optical Filters For Sale (read more)
Browse Optical Bandpass Filters Datasheets for Alluxa, Inc. -
Characteristics of visible bandpass filters (read more)
Browse Optical Mirrors Datasheets for Changchun Yutai Optics Co., Ltd. -
10 MHz LC Bandpass Filter The 10 MHz LC Bandpass Filter is designed for precise (read more)
Browse RF Band Pass Filters Datasheets for Anatech Electronics, Inc. -
.01 wave RMS / inch measured at 632.8 nm Flat-top ultra-narrow bandpass filters for precision control Flat-top, ultra-narrow bandpass filters are specifically designed to have extremely steep edges and high transmission throughout the entire passband (read more)
Browse Optical Filters Datasheets for Alluxa, Inc. -
component filters. Key Features 10 MHz to 50 GHz Frequency Coverage Custom Cavity Bandpass Filter Design Low Insertion Loss Performance High Selectivity with Steep Skirt Response Wide Bandwidth Configuration Options (read more)
Browse RF Filters and Microwave Filters Datasheets for Chengdu Filter Technology Co., Ltd. -
Precision Infrared Narrow Bandpass and Dual Bandpass Filters Featuring Low OH-Band Absorption Alluxa’s new precision (read more)
Browse Datasheets for Alluxa, Inc. -
TWE as low as 0.01 wave RMS / inch measured at 632.8 nm Flat-top, ultra-narrow bandpass filters are specifically designed to have extremely steep edges and high transmission throughout the entire passband. This square spectral shape is able to be (read more)
Browse Optical Bandpass Filters Datasheets for Alluxa, Inc. -
mount bandpass filter delivering high rejection and (read more)
Browse RF Band Pass Filters Datasheets for Marki Microwave LLC -
The MFBP-00080CSP3 passive MMIC surface mount bandpass filter is an ideal solution for small form factor, high rejection filtering from 10 to 12 GHz. Passive GaAs MMIC technology allows production of smaller filter constructions that replace larger form factor circuit board constructions. Tight (read more)
Browse RF Band Pass Filters Datasheets for Marki Microwave LLC
More Information Top
-
High power mixed-cavity bandpass filter
In this paper, a high power bandpass filter with two transmission zeros based this new structure with different geometry shapes has been designed.
-
Analyzing the FCC's DTV spectral emission mask and potential degradation to adjacent channels due to antenna pattern differences
HIGH POWER BANDPASS FILTER .
-
Microwave Ceramic Dielectrics and Their Applications
The 800 MHz high power bandpass filter (Fig.12) has six resonators made of K=38 materials'353.
-
Dielectric materials, devices, and circuits
, “800 MHz high power bandpass filter using TM dual mode di- electric resonators,” in Proc. 21st Eur.
-
Practical aspects of microwave filter development
First design example high power bandpass filter , broad passband, close-in rejection, wide stopband .
-
Miniaturization technologies of dielectric resonator filters for mobile communications
[6] Y. Ishikawa, J. Hattori, M. Andoh, and T. Nishikawa, “800 MHz high power bandpass filter using Th4 dual mode dielectricresonators,” in 21st Europ.
-
800 MHz high-power duplexer using TM dual mode dielectric resonators
When a high power bandpass filter in 800 MHz band having 6 poles and bandwidth ratio of 3 % is designed by using this resonator with input power of 60 W, the highest value of electric field amplitudeis calculated to about 20 …
-
New Products
6 KW CW at any one frequency-20 KW CW total power The Lorch Electronics High Power Bandpass Filters Model BP-A52 are used in 'C' Band earth stations for satellite communication.
-
Real-time monitoring of acoustic linear and nonlinear behavior of titanium alloys during low-cycle fatigue and high-cycle fatigue
A high power bandpass filter was placed between the power amplifier and the transducer to make sure that unwanted harmonic signals are filtered out.
-
Ultra high speed ADCs and DSP brings direct digital RF beam forming to MILSATCOM phased array apertures
Even the PA can conceptually be implemented as a digital device through the use of digital amplifiers, high power bandpass filters and high performance digital RF linearizers.
Indicates content that may require registration and/or purchase.