-
Supplier: UIY Inc.
Description: 70 to 130MHz – Coaxial Circulator
- Frequency Range: 70 to 130 MHz
- Isolation: 20 dB
- VSWR: 1.25 :1
- Operating Temperature: 0 to 70 C
-
Supplier: UIY Inc.
Description: 60 to 200MHz – Coaxial Circulator
- Frequency Range: 60 to 200 MHz
- Isolation: 23 dB
- VSWR: 1.2 :1
- Operating Temperature: 0 to 70 C
-
Supplier: UIY Inc.
Description: 250 to 1500MHz – Coaxial Circulator
- Frequency Range: 250 to 1,500 MHz
- Isolation: 23 dB
- VSWR: 1.15 :1
- Operating Temperature: -30 to 70 C
-
-
Supplier: UIY Inc.
Description: 700 to 5000MHz – Coaxial Circulator
- Frequency Range: 700 to 5,000 MHz
- Isolation: 23 dB
- VSWR: 1.15 :1
- Operating Temperature: -40 to 85 C
-
Supplier: Smiths Interconnect, a Molex company
Description: The SpaceNXT™ Ku-Band High Power family of passive waveguide components are part of Smiths Interconnect’s overarching initiative to create a broad range of readily accessible space qualified waveguide Isolators, Circulators, Terminations, transitions, Hybrids and couplers
- Material: Aluminum
- Component Type: Circulators
- Features: Transition Adapters
-
Supplier: Fairview Microwave Inc.
Description: RF circulator FMCR1011 from Fairview is just part of a large number of radio frequency products specifically stocked to be highly available for rapid shipment. Fairview Microwave circulator is manufactured with SMA connectors that are female. This 3 port SMA circulator design is
- Frequency Range: 11,000 to 18,000 MHz
- Isolation: 20 dB
- Component: Circulator
-
Supplier: Fairview Microwave Inc.
Description: RF circulator FMCR1004 from Fairview is just part of a large number of radio frequency products specifically stocked to be highly available for rapid shipment. Fairview Microwave circulator is manufactured with SMA connectors that are female. This 3 port SMA circulator design is
- Frequency Range: 2,000 to 4,000 MHz
- Isolation: 20 dB
- Component: Circulator
-
Supplier: Fairview Microwave Inc.
Description: RF circulator FMCR1006 from Fairview is just part of a large number of radio frequency products specifically stocked to be highly available for rapid shipment. Fairview Microwave circulator is manufactured with SMA connectors that are female. This 3 port SMA circulator design is
- Frequency Range: 4,000 to 8,000 MHz
- Isolation: 18 dB
- Component: Circulator
-
Supplier: Fairview Microwave Inc.
Description: RF circulator FMCR1030 from Fairview is just part of a large number of radio frequency products specifically stocked to be highly available for rapid shipment. Fairview Microwave circulator is manufactured with SMA connectors that are female. This 3 port SMA circulator design is
- Frequency Range: 2,000 to 4,000 MHz
- Isolation: 18 dB
- Component: Circulator
-
Supplier: Smiths Interconnect, a Molex company
Description: Features & Benefits Temperature stable, multipaction free SSPA Isolators and Circulators designed for SSPA applications Variants available in a variety of mechanical arrangements operating in assigned bands from 1.1-2.3GHz In-house facility for CW, multipaction, corona discharge power
- Component: Circulator, Isolator
- Configuration: Coaxial
-
Supplier: kTB Solutions
Description: kTB Solutions supplies broadband and high power surface mount circulators in a broad range from 410MHz to 15GHz. The average power is up to 100W. Our surface mount circulators are widely used in many areas. Features: Broadband High Power Low Insertion
- Frequency Range: 1,805 to 5,100 MHz
- Isolation: 17 dB
- Insertion Loss: 0.5 dB
- VSWR: 1.35 :1
-
Supplier: kTB Solutions
Description: kTB Solutions supplies broadband and high power coaxial circulators in a broad range from 10MHz to 20GHz. The average power is up to 500W. Our coaxial circulators are widely used in many areas.
- Frequency Range: 3,600 to 7,200 MHz
- Isolation: 18 dB
- Insertion Loss: 0.5 dB
- VSWR: 1.3 :1
-
Supplier: Taco Comfort Solutions
Description: A convergence of efficiency, simplicity and technology within Taco's new generation of wet rotor circulators. The Viridian is a web-enabled, wet rotor, variable speed line of commercial pumps for chilled and hot water applications. Pump access and settings can be done over the internet,
- Pump Type: Circulation Pumps
-
Supplier: QuinStar Technology, Inc.
Description: three-port Y-junction ferrite devices feature high isolation, low insertion loss, and broad bandwidth. The three-junction circulators effectively combine a standard circulator with input and output isolators in a compact package. Junction circulators and isolators are
- Frequency Range: 18,000 to 110,000 MHz
- Isolation: 18 to 20 dB
- Insertion Loss: 0.3 to 1 dB
- VSWR: 1.2 to 1.3 :1
-
Supplier: Smiths Interconnect, a Molex company
Description: High power devices feature composite adiabatic technology designed for optimum thermal handling without compromising the careful electro/magnetic balance required to achieve leading performance while optimum isolation performance and reverse power handling is achieved by using a
- Component: Circulator, Isolator
- Configuration: Coaxial
-
Supplier: DigiKey
Description: High Power Circulator With 20 dB
- Isolation: 20 dB
- Insertion Loss: 0.5 dB
- VSWR: 1.25 :1
- Component: Circulator
-
Supplier: 5o.com
Description: Engineered to operate cover 10MHz to 50GHz, up to 30KW power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon
- Operating Frequency Range: 6 to 18 GHz
- VSWR: 1.9 :1
- Insertion Loss: 1.5 dB
- Isolation: 10 dB
-
Supplier: QuinStar Technology, Inc.
Description: QuinStar Technology’s QJE series fullband junction circulators and QJF series fullband junction isolators are available in two waveguide bands covering the frequency range of 18 to 40 GHz. These H-plane three-port Y-junction ferrite devices feature high isolation, low insertion loss
- Frequency Range: 18,000 to 40,000 MHz
- Isolation: 18 to 20 dB
- Insertion Loss: 0.4 to 0.6 dB
- VSWR: 1.25 to 1.3 :1
-
Supplier: QuinStar Technology, Inc.
Description: QuinStar Technology’s QJE series fullband junction circulators and QJF series fullband junction isolators are available in two waveguide bands covering the frequency range of 18 to 40 GHz. These H-plane three-port Y-junction ferrite devices feature high isolation, low insertion loss
- Operating Frequency Range: 18 to 40 GHz
- Component Type: Circulators, Isolators
- Features: Rectangular
-
Supplier: Taco Comfort Solutions
Description: The Taco Priority Zoning Circulator combines the reliability of the “00” circulator with the convenience and efficiency of a PC board-mounted switching relay package. Each zoning circulator has low and high voltage terminal strips for ease of electrical hookup as well as
- Pump Type: Circulation Pumps
-
Supplier: Smiths Interconnect, a Molex company
Description: discuss your specific system requirements and custom configurations to meet your needs. Features & Benefits Smiths Interconnect's Isolators and Circulators set the industry benchmark for low loss and high power performance in the most stringent Military and Space environments.
- Component Type: Circulators, Isolators
-
Supplier: ZTS Technologies Co., Ltd
Description: ZTS offers a wide range of surface mount circulator, with frequency range from 10MHz to 20GHz. It features low insertion loss, high isolation and high power. It's widely used in military, defense, space and commercial applications. Custom design is available upon request.
- Frequency Range: 9,000 to 10,000 MHz
- Isolation: 20 dB
- Insertion Loss: 0.4 dB
- VSWR: 1.25 :1
-
Supplier: ZTS Technologies Co., Ltd
Description: ZTS offers a wide range of surface mount circulator, with frequency range from 10MHz to 20GHz. It features low insertion loss, high isolation and high power. It's widely used in military, defense, space and commercial applications. Custom design is available upon request.
- Frequency Range: 700 to 2,700 MHz
- Isolation: 15 to 23 dB
- Insertion Loss: 0 to 0.6 dB
- VSWR: 1 to 1.5 :1
-
Supplier: Taco Comfort Solutions
Description: Proven Performance — In-Line Cartridge Design Pumps are backed by over 42 years of Taco experience in design and manufacture of circulators. Tens of thousands are in service. Dependable — Quiet Operation — In-Line Cartridge. Design Pumps offer quiet, dependable pumping power and
- Pump Type: Circulation Pumps
-
Supplier: Caron Products and Services, Inc.
Description: display with 0.1°C resolution. Safety features include programmable high/low temperature alarms with LED indication, variable over-temperature control (factory set) and low fluid level heater shut-off. In the event of a power failure, non-volatile memory allows temperature to return to
-
Supplier: ZTS Technologies Co., Ltd
Description: ZTS offers a wide range of surface mount circulator, with frequency range from 10MHz to 20GHz. It features low insertion loss, high isolation and high power. It's widely used in military, defense, space and commercial applications. Custom design is available upon request.
- Frequency Range: 1,710 to 3,650 MHz
- Isolation: 18 to 23 dB
- Insertion Loss: 0 to 0.6 dB
- VSWR: 1 to 1.3 :1
-
Description: Maintain temperature from −28° to +150°C, with Thermo Scientific™ SC150 Immersion Circulators. This basic model in the new generation of superior quality thermostats features an enhanced digital display and easy–to–use touchpad settings. Easily tune the temperature to meet your specific
- Temperature Range: 12.999999999999998 to 150 C
- Power: 1,199.999999999997 watts
- Configuration: Controller Only
- Temperature Control: Cooling, Heating
-
Description: Thermo Scientific™ PC200 Immersion Circulators are ideal for applications that require sophisticated control, multiple ramp programming and extreme temperature performance ranging from −50° to +200°C. Features include an enhanced digital display and easy–to–use touchpad settings, allowing you
- Temperature Range: -50 to 200 C
- Power: 1,199.999999999997 to 2,000.0000000000002 watts
- Configuration: Controller Only
- Temperature Control: Cooling, Heating
-
Description: Thermo Scientific™ PC201 Immersion Circulators feature a 3.0Kw heater for faster time to temperature, an all stainless steel pump with ceramic rotors and offer extreme temperature performance ranging from −50° to +300°C. Features include an enhanced digital display and easy–to–use touchpad
- Temperature Range: -50 to 300 C
- Power: 3,000 watts
- Configuration: Controller Only
- Temperature Control: Cooling, Heating
-
Supplier: GRI Pumps (A Gorman-Rupp Company)
Description: motor bearings and leaving the impeller assembly as the only moving part. Fewer parts promote long life, quiet operation, and low power consumption. GRI's DC powered variable speed pumps are ideal for a multiple of OEM applications where a small footprint is desired and high
- Maximum Discharge Flow: 6.7 GPM
- Maximum Discharge Pressure: 91.874216021 psi
- Discharge Size: 0.5 inch
- Media Temperature: 203 F
-
Supplier: TPI Corporation
Description: STANDARD TYPE 1 PHASE(S) UL, OSHA APPROVAL COMMERCIAL APPLICATION 120 V VOLTAGE RATING ALUMINUM BLADE MATERIAL WALL MOUNT MOUNTING 1/4 HP POWER RATING 4200 CFM AIR FLOW RATE 2 OR 3 SPEED MOTOR DRIVE TYPE 30 INCH BLADE SIZE NUMBER OF BLADES 3 CORD LENGTH 9 FT CURRENT RATING 1.6/1.8/2 AMPERE
- Air Flow Rate: 4,200 SCFM
- Maximum Diameter (Fan or Blower Wheel): 30 inch
- Material of Construction: Aluminum
- Draft: Forced Draft
-
Description: Ideal when visibility of your application is required, Thermo Scientific™ SAHARA Acrylic S6T Heated Bath Circulators provide efficient heating from ambient plus 13°C to a maximum of 80°C, with maximum bath volume of 6 liters. The SAHARA series of heated bath circulators are available
- Temperature Range: 12.999999999999998 to 60 C
- Volume: 4 to 19 liters
- Remote Interface: Computer Interface
- Configuration: Controlled Bath
Find Suppliers by Category Top
Featured Products Top
-
Smiths Interconnect has been producing qualified isolators and circulators for over 20 years from its facility in Dundee, Scotland (UK). Now the company’s comprehensive range of high-power isolators and circulators for AESA radar applications, ground-based air surveillance radars (read more)
Browse RF Waveguide Isolators and Circulators Datasheets for Smiths Interconnect, a Molex company -
Recently, UIY has launched a new 800W high power circulator, the new 175-210MHz high power RF circulator is designed with ferrite magnetic circuit optimization and fully sealed coaxial structure to achieve reverse isolation enhancement and peak power carrying capacity, which has become a (read more)
Browse RF Isolators and RF Circulators Datasheets for UIY Inc. -
reliability of the entire RF system. The 5o1035380380400NK RF coaxial circulator from 5o.com covers the 380~400MHz UHF band. With low insertion loss, superior isolation and balanced high-power capacity, it builds a stable unidirectional (read more)
Browse RF Isolators and RF Circulators Datasheets for 5o.com -
Model Number:UIYDC8888A170T180 Frequency Range:170-180MHz Insertion Loss:0.25dB Max. Isolation:20.0dB Min. VSWR:1.2 Max. Average Power:1500W Temperature Range:+20 ~ +60°C Connector Type:TAB 170-180MHz High Power Circulator Typical (read more)
Browse RF Isolators and RF Circulators Datasheets for UIY Inc. -
The RF product Model 5o104546023002500NK is a high-power, high-reliability protection component designed for the 2300~2500MHz high-frequency band. Leveraging the brand's core technology, it can be expanded to cover 10MHz~50GHz and withstand up to 30KW power, tailored for (read more)
Browse RF Isolators and RF Circulators Datasheets for 5o.com -
-in circulator engineered for high-reliability scenarios, the UIYDC5356A1200T1400 achieves unidirectional signal transmission based on the gyromagnetic effect of ferrite materials. Equipped with exceptional power handling capability, low insertion loss, and stable phase performance, it precisely (read more)
Browse RF Isolators and RF Circulators Datasheets for UIY Inc. -
: Meeting High-Frequency RF Demands Across Multiple Fields Designed specifically for high-frequency RF systems, this waveguide circulator is widely applicable in the following scenarios: RF Power Amplifier Protection: Prevents damage to core components caused by reflected (read more)
Browse RF Isolators and RF Circulators Datasheets for 5o.com -
UIYDC1919A3200T3400 drop in circulator is a high-performance RF component tailored for 5G applications in the 3200–3400MHz band (n78 indoor band). It delivers cost-effective solutions for operators’ indoor coverage, small-cell development and RF system integration, and satisfies the (read more)
Browse RF Isolators and RF Circulators Datasheets for UIY Inc. -
Premium 22 to 33 GHz broadband coaxial RF isolator features excellent power handling and stable performance, widely used in millimeter wave, radar, SATCOM and RF test equipment. Model Number:5o00131842233KK Frequency Range:22.0~33.0GHz Insertion Loss:0.9d (read more)
Browse RF Isolators and RF Circulators Datasheets for 5o.com -
I.Product Overview This featured product is a high-power 3-port ferrite drop-in circulator operating within the 1200–1400?MHz frequency range, precisely covering the core operating band of the L?band. Adopting an integrated embedded mounting structure, it is (read more)
Browse RF Isolators and RF Circulators Datasheets for 5o.com
Conduct Research Top
-
RF Isolator & Circulator Frequency Division in Common Areas
ZTS offers a wide variety of isolators to fit customers requirements. These are two-port devices that transmit microwave or radio frequency power in one direction only and block the signal in the opposite direction. They can be thought of as a diode for RF energy. Isolators are used to isolate
-
Glass vs. Metal CO2 Laser Tubes
cooling system also presents some significant safety concerns. The DC power supplies that excite the CO2 gas in a glass laser tube need to operate at very high voltages. When you combine such levels of voltage with a water cooling system, the results can be lethal should something go wrong