-
Description: sealing material technology (US10,291,008) is a great solution for companies looking for highly reliable HPHT electrical feedthrough which is operable under 300oC and 30,000 PSI condition regardless water-based or oil-based mud/fluid wellbores.
- Temperature Range: -65 to 300 C
- Electrical Feedthrough Type: Coaxial, Power
- Features: Electrical
- Feedthrough Mount: Flange Mount, Nut Mount, Threaded Mount
-
Supplier: Douglas Electrical Components
Description: FAQ What is a hermetic power feedthrough? A hermetic power feedthrough is a device used to transfer power or signals through a sealed barrier, such as a vacuum or pressure vessel. It is designed to maintain a hermetic seal while allowing for the transfer of
- Temperature Range: 200 C
- Rated Voltage: 15,000 volts
- Features: Electrical
- Feedthrough Mount: Flange Mount, Threaded Mount
-
Supplier: MPF Products, INC.
Description: E-Beam High Power Feedthrough, 12,000 Volts, 1 Pin, 1″ Baseplate Bolt
- Rated Voltage: 12,000 volts
- Features: Electrical, Other
-
-
Supplier: Douglas Electrical Components
Description: high-density, hermetic wire or cable feedthrough using virtually any conductor JacketSeal™ Series Liquid Tight Wire / Cable Feedthrough Seals Create a high-density, sealed wire or cable electrical feedthrough for use in hazardous and/or non-hazardous areas.
- Temperature Range: 200 C
- Rated Voltage: 30,000 volts
- Electrical Feedthrough Type: Coaxial, Instrumentation, Power, Thermocouple
- Features: Electrical
-
Supplier: Douglas Electrical Components
Description: SAE (Standards for Automotive Engineers) threads are more common in industrial and automotive applications. For electrical feedthroughs, the preferred interface is an O-ring seal design versus a metal-to-metal seal with a tapered thread. SAE feedthroughs have an O-ring is
- Features: Electrical
- Feedthrough Mount: Threaded Mount
-
Supplier: MPF Products, INC.
Description: Power Feedthrough, 50 Volts, 400 Amps, 1 Pin, Copper Conductor, Baseplate Fitting Feedthrough for High Power Applications, 1″ Baseplate Mount
- Rated Voltage: 50 volts
- Rated Current: 400 amps
- Features: Electrical, Other
-
Supplier: Douglas Electrical Components
Description: and higher-pressure ratings. The overall profile of the feedthrough can be minimized to create a high-density feedthrough, minimizing the total number of feedthroughs within a system or equipment. Locate a Technical Sales Engineer Features Features Hermetically seal your
- Temperature Range: -40 to 149 C
- Features: Electrical
- Electrical Feedthrough Type: Instrumentation, Thermocouple
- Feedthrough Mount: Threaded Mount
-
Supplier: MPF Products, INC.
Description: Power Feedthrough, 12000 Volts, 1 Tube, 0.25″ Nickel Conductor, 0.5″ NPT Fitting Feedthrough for High Voltage Applications, UHV Rated, Tubular Conductors for Liquid Cooling, Bakeable to 450 degrees C
- Rated Voltage: 12,000 volts
- Features: Electrical, Other
-
Supplier: MPF Products, INC.
Description: Power Feedthrough with Power Glove Connector, 5000 Volts, 30 Amps, 1 Pin, 0.094″ Copper Conductor, 1.33″ Conflat Flange Feedthrough for High Voltage Applications, UHV Rated, Power Glove Connectors for Air-side included
- Rated Voltage: 5,000 volts
- Rated Current: 30 amps
- Features: Electrical, Other
- Feedthrough Mount: Flange Mount
-
Description: This high-current ceramic feedthrough is designed for CO₂ laser power systems,where stable current transmission, electrical insulation, and mechanical reliability are essential for continuous laser operation. Typical Applications – CO₂ laser power supplies –
- Features: Alumina / Aluminum Oxide, Other, Specialty / Other, Specialty Ceramic
- Applications: Ceramics / Glass Manufacturing, Electrical / HV Parts
- Shape / Form: Fabricated / Custom Shape
- Performance Features: Metallized / Silvered (Electrode, Mirror)
-
Supplier: PHOENIX CONTACT USA
Description: Pre-assembled with litz wires for immediate use Customer-specific assemblies and litz wire lengths available Sealed on the litz wire side for optimum leak-tightness All standard pin assignments and codings for signal, data, and power transmission with a uniform design-in design For
- Contact Size (AWG): 22 AWG
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: high-frequency signals, and also supports the mixed transmission of high-frequency signals, control signals, communication signals, power supply and fluid media, that is, hybrid slip rings. Advantage: Small size and compact structure High speed and high frequency
- Number of Circuits: 72
- Operating Speed: 0 to 600 rpm
- Maximum Voltage: 0 to 240 volts
- Operating Temperature: -40 to 149 F
-
Supplier: TelephoneStuff.com
Description: offer overload protection to 20 Amp receptacles - Sturdy reinforced metal housing and legs withstand abuse - (6)20A/125V locking Blade, GFCI Protected - (1)30A/250V locking Blade, GFCI Protected - Available in high visibility yellow - Commonly known as "The Box"
- Grounding: GFCI
- Type / Features: Integral Circuit Breaker, Locking, Moisture / Oil Resistant
- Device Type: Receptacle / Outlet
- Standards / Certifications: UL Listing Mark
-
Supplier: Qualitrol Company, LLC
Description: vibration to a 100mV/g electrical output for analysis by a vibration monitoring instrument. The EVAII sensors and the Electrical Optical Drivers are certified for hazardous areas however the enclosure with electrical optical drivers can also be situated outside the hazardous
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: reliability in the transmission of signal and power current, even during electrical feed-through. In summary, the fibre optic slip ring offers the following advantages: Ideal rotary feed-through element for fibre optic cables Minimal signal interference at the transition Robust
- Number of Circuits: 56
- Operating Speed: 0 to 600 rpm
- Maximum Voltage: 0 to 240 volts
- Operating Temperature: -40 to 149 F
-
Supplier: Newport MKS
Description: greater durability and longer life. Compared to other solutions that use commercial bearings, MFA linear stages have a higher load capacity and stiffness with low pitch and yaw errors. High Speed DC Motor with High Resolution Feedback DC motors are best characterized by their
- Stroke or X-Axis Travel: 0.9842525 inch
- Rated Speed: 0.049212598425196874 in/sec
- Motor Type: DC
- Features: Electrical, Other
-
Description: and vacuum feedthrough Supports and components Fixing device and reference block in power generation device Machinable Glass Ceramics Basic Information Machinable ceramic materials have excellent electrical insulation properties (electrical breakdown reaches 40KV/A per
- Applications: Electrical / HV Parts
- Performance Features: Machinable
-
Supplier: Newport MKS
Description: cable options. Diamond-Corrected Lead Screw Drive Precision motion is provided by a diamond-corrected lead screw and a matched, lapped nut to enable high vertical load capacity and to ensure high position stability even at power-off. The precision nut includes anti-backlash
- Stroke or X-Axis Travel: 3.93701 inch
- Rated Speed: 0.393700787401575 in/sec
- Features: Electrical, Other
- Motor Type: Stepper
-
Supplier: Newport MKS
Description: cable options. Diamond-Corrected Lead Screw Drive Precision motion is provided by a diamond-corrected lead screw and a matched, lapped nut to enable high vertical load capacity and to ensure high position stability even at power-off. The precision nut includes anti-backlash
- Stroke or X-Axis Travel: 1.968505 inch
- Rated Speed: 0.393700787401575 in/sec
- Features: Electrical, Other
- Motor Type: Stepper
-
Supplier: Conax Technologies
Description: tailgate process. Thesteam jacket around the gland maintains the temperature at 300°F(149°C) in order to prevent the sulfur from hardening and cementing the probe in place. Utilizing similar engineering capabilities, Conax can also design a water cooled compression seal fitting for high
- Mounting Size: 1.25 inch
- Number of Wires: 1 #
- Temperature Range: 300.2 F
- Number of Elements: 1 #
-
Supplier: CoorsTek
Description: CoorsTek originally developed high-purity alumina electrostatic precipitator insulator (ESP) products in the 1960s to replace products manufactured with electrical-grade porcelain. In the early 1970s, CoorsTek commercialized high-grade alumina ceramic insulator products as the
- Material: Ceramic
-
Supplier: Schott Japan
Description: An electrical connector is typically used as a gas diffusion-proof isolation element while simultaneously transmitting electrical power or data. SCHOTT Electronic Packaging specializes in hermetically-sealed connectors that are made to resist a variety of harsh environment
-
Supplier: Palomar Technologies, Inc
Description: and substrate solder attach is used to create a uniform thermal interface for high-reliability microelectronic devices. Hermetic Package Sealing. Hermetic package sealing uses solder or glass to create a barrier to moisture which will damage sensitive electrical circuit components.
- Temperature Range: 212 to 932 F
-
Supplier: TE Connectivity
Description: Alignment : Without PCB Mount Retention : Without Panel Mount Feature : Without Polarization Code : N Operation/Application Circuit Application : Power, Signal & High Speed Data Durability Rating (CYCLE) : 500 Shielded : Yes Other Position Locations Omitted : All Packaging Features
- Contact Size (AWG): 8 to 10 AWG
- Voltage Rating: 115 volts
- Current Rating: 46 amps
- Number of Contacts: 4 #
-
Supplier: HUBER+SUHNER AG
Description: Features RF power handling and performance The RFEX is designed to handle the required high power levels at lowest possible losses. Additional heat generation in transitions can be avoided, and very high reliability and long life time of amplifiers is supported. Excellent
- Features: Circular / Cylindrical Connector, RF and Microwave Connector
-
Supplier: Inductotherm Group
Description: Vacuum Aluminum Brazing (VAB) is utilized to perform fluxless brazing of Aluminum components in a high vacuum environment. The process demands tight control of temperature uniformity together with low vacuum leak rates and high repeatability. VAB will provide a component with very
- Height: 550 to 2,100 mm
- Width / Tube O.D.: 425 to 1,500 mm
- Length (Chamber / Tube): 610.0000000000001 to 7,000.000000000001 mm
- Application: Brazing / Soldering
-
Supplier: ValueTronics International, Inc.
Description: is an accessory power supply that provides external power to TekProbe BNC Interface probes. The 1103 allows customers to use probes requiring TekProbe interface power with any oscilloscope or digitizer that does not provide TekProbe BNC power. The 1103 offers two
-
Supplier: Palomar Technologies, Inc
Description: Single chamber process Processes Void-Free Die Soldering. Void-free die and substrate solder attach is used to create a uniform thermal interface for high-reliability microelectronic devices. Hermetic Package Sealing. Hermetic package sealing uses solder or glass to create a barrier to
- Process Temperature: 450 C
- Height: 482.59973939614076 mm
- Width / Tube O.D.: 774.6995816622259 mm
- Length (Chamber / Tube): 634.9996571001852 mm
-
Supplier: Palomar Technologies, Inc
Description: Single chamber process Processes Void-Free Die Soldering. Void-free die and substrate solder attach is used to create a uniform thermal interface for high-reliability microelectronic devices. Hermetic Package Sealing. Hermetic package sealing uses solder or glass to create a barrier to
- Temperature Range: 842 F
-
Description: electronic packages. Electrical feedthrough pins can be hermetically sealed directly into the titanium using Qnnect, formerly Hermetic Solutions Group’s proprietary Kryoflex® ceramic to metal seals. Alternately, hermetic connectors made from explosively bonded dissimilar metals can be
- Features: Other
-
Supplier: Mini-Circuits
Description: Compression3,4 1000 +29 +31 – dBm 1. Lowest Freq. determined by value of coupling capacitors at RF ports. 2. Insertion loss values are de-embedded from test board Loss. 3. Device linearity degrades below 1 MHz. 4. Note absolute maximum ratings for input power. DC ELECTRICAL
- Frequency Range: 3,000 MHz
- Insertion Loss: 0.75 to 1.4 dB
- Isolation (Port to Port): 64 dB
- Operating Temperature: -40 to 85 C
-
Supplier: Mini-Circuits
Description: test board TB-486+, using Agilent’s N5230A network analyzer (see Characterization Test Circuit, Fig. 1). 2. Insertion loss values are de-embedded from test board loss. 3. Do not exceed RF input power as shown in Absolute Maximum Rating table. DC ELECTRICAL SPECIFICATIONS Parameter Min.
- Frequency Range: 500 to 6,000 MHz
- Insertion Loss: 0.7 to 1.9 dB
- Isolation (Port to Port): 74 dB
- Operating Temperature: -40 to 85 C
Find Suppliers by Category Top
Featured Products Top
-
HEGPK with single PEEK™ insulator Conax Technologies’ HEGPK feedthroughs electrically and thermally insulate single electrodes, tubes, temperature sensors (read more)
Browse Electrical Feedthroughs Datasheets for Conax Technologies -
Douglas Electrical Components designs and manufactures hermetic high voltage feedthroughs for power transmission in demanding environments across industries such as aerospace, semiconductor, oil and gas, power generation, cryogenics, and industrial systems. Using proprietary hermetic epoxy (read more)
Browse Electrical Feedthroughs Datasheets for Douglas Electrical Components -
article, Douglas Electrical Components explores how thoughtful interconnect design can help engineers manage power and data within a single integrated solution without sacrificing signal integrity or system performance. Learn more about the design considerations behind high-current conductors, signal (read more)
Browse Electrical Feedthroughs Datasheets for Douglas Electrical Components -
applications; please contact Conax directly if you need to seal on other elements within different environments. The following are examples of typical fittings or feedthroughs we offer for high pressure applications. High performance electrode seal fitting (read more)
Browse Electrical Feedthroughs Datasheets for Conax Technologies -
Power Feedthrough with Power Glove Connectors, 5000 Volts, 30 Amps, 4 Pins, 0.094″ Copper Conductors, 2.75″ Conflat Flange. Feedthrough for High Voltage Applications, UHV Rated, Power Glove Connectors for Air-side included. (read more)
Browse Feedthroughs Datasheets for MPF Products, INC. -
Electrical Feedthroughs for Your UHV Electrical feedthroughs (or high-powered feedthroughs) transmit voltage or current into your high or ultra high vacuum environment. They are necessary for a number of scientific—we’re looking at you SpaceX!— and industrial (read more)
Browse Electrical Feedthroughs Datasheets for MPF Products, INC. -
Working with ultra-high vacuum systems requires electrical connections that will not compromise vacuum integrity. Douglas Electrical Components specializes in UHV feedthroughs and connectors engineered to perform at pressures as low as 10?¹² torr while supporting everything from low (read more)
Browse Electrical Feedthroughs Datasheets for Douglas Electrical Components -
electrical connections, including connectors, wires, cables, optical fibers, and circuits. Douglas’ epoxy sealing technology allows for high-density feedthroughs and the integration of multiple electrical interfaces within a single flange, helping reduce system cost, save space, and simplify (read more)
Browse Electrical Feedthroughs Datasheets for Douglas Electrical Components -
constructed from 303 SST standard. Many optional materials are also available. Features Fully isolating for bare electrical power leads or instrumentation isolation to 8000VDC Teflon™ insulation and sealant material for high performance and chemical (read more)
Browse Electrical Feedthroughs Datasheets for Conax Technologies -
Vacuum systems require highly reliable, leak-tight electrical connections, and Douglas Electrical Components provides industry-leading vacuum electrical feedthroughs designed for Ultra-High Vacuum (UHV) and high-vacuum applications. Engineered for pressures as low as 10?¹? Torr (read more)
Browse Feedthroughs Datasheets for Douglas Electrical Components
More Information Top
-
Syntheses and studies of organosilicon compounds
A Si0 evaporation vessel (Figure 9) containing commercially available Si0 powder was heated with low voltage high current DC power via high current electrical feed- throughs .
-
The initial oxidation of polycrystalline thorium
The assembly was mounted to a high - power , vacuum- electrical feedthrough with thermocouple facility, and installedinahigh-vacuumchamber(basepressure∼1×10−9 Torr).
-
Hot-filament chemical vapor deposition of selectively deposited diamond and silicone thin films
Two other separate cooling water circuits supplied water to the copper stage and to the electrical power feedthroughs which typically experienced considerably higher heat loads than the chamber walls.
-
XFP optical engines: design considerations for low cost, high performance and small form factor
…TOSAs still need to have all the features required by the transceiver, such as receptacle optical interface, DC leads for driving the laser, monitoring the submount temperature, biasing the optical power monitor photodiode, high speed RF electrical feedthroughs to modulate the laser.
-
High speed electron-beam dose modulation by electrostatic quadra-deflection
On one end it was capped with a glass viewport, while the other end was capped with a high -voltage electrical feedthrough that was used to power up an electron source.
-
Long-term operation of a double phase LAr LEM Time Projection Chamber
with a simplified anode and extraction-grid design
…500 MΩ high voltage resistor (9), 270 pF high voltage decoupling capacitor (10), the surge arrester (11), the current limiting 33 Ω resistor (12), the preamplifier (13), the flange and the electrical feedthroughs (14), the high voltage power supply (15), the low…
-
Therapy the atrial flickerings by critically patients
By the implementation of an electrical KV, the energy amount primarily had to be selected sufficiently highly .
-
Containerless processing in the study of metallic melts and their solidification
coil is placed within an UHV chamber and is connec- ted to a high frequency generator of variable power and frequency via an electrical feedthrough .
-
Inner rear title image: 2 H and 139 La NMR Spectroscopy in Aqueous Solutions at Geochemical Pressures (Angew. Chem. 51/2015)
In the Zuschrift on S. 15664 ff. W. H shows. Casey et al. that a ruby ball connected to a glass fiber cable in a common high pressure sample head allows the pressure estimates with an improved electrical current implementation .
-
A novel differentially pumped design for atmospheric pressure ionization‐ion trap mass spectrometry
The housing is a 6" vacuum 'T' (MDS Corp., Hayward, CA, USA) modi- fied for the introduction of high -voltage RF driving power as well as for accommodating electrical feed- throughs for the electron multiplier.
Indicates content that may require registration and/or purchase.