Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: LND, Inc.
Description: High Pressure Gamma Ionization Chamber
- Operating Temperature: -58 to 212 F
- Types of Ionizing Radiation Detected: Gamma Ray
- Types of Radiation Detectors: Ionization Chamber
-
Supplier: LND, Inc.
Description: High Pressure Spherical Gamma Ionization Chamber
- Operating Temperature: -58 to 212 F
- Types of Ionizing Radiation Detected: Gamma Ray
- Types of Radiation Detectors: Ionization Chamber
-
Supplier: LND, Inc.
Description: End Window High Pressure Gamma Ionization Chamber
- Operating Temperature: 77 to 185 F
- Types of Ionizing Radiation Detected: Beta Particles, Gamma Ray
- Types of Radiation Detectors: Ionization Chamber
-
-
Description: HAST PCT Unsaturated High Pressure Accelerated Environmental Aging Chamber is widely applied to the testing of sealing property for multi-layer circuit board, IC sealing package, LCD screen, LED, semi-conductor, magnetic materials, NdFeB, rare earths and magnet iron, in which
- Chamber Capacity: 1.5185302626020651 to 8.828664317453867 cubic feet
- Temperature Range: 100 to 142.99999999999997 C
- Temperature Control Accuracy: 0.5 ± °C
- Humidity Range: 70 to 100 % RH
-
Description: AST (Highly Accelerated Stress Test) is a type of test that is used to evaluate the reliability of electronic components and other materials under high temperatures and humidity. A HAST test chamber is a device that provides controlled conditions of high temperature and humidity
- Chamber Capacity: 1.5185302626020651 to 8.828664317453867 cubic feet
- Temperature Range: 100 to 150 C
- Temperature Control Accuracy: 0.5 ± °C
- Humidity Range: 70 to 100 % RH
-
Supplier: Terra Universal, Inc.
Description: 28"-diameter x 48"-long (711 mm x 1219 mm) chamber provides ample processing space for degassing large assemblies 0.375" (10 mm)-thick powder-coated steel chamber with 1" (25 mm)-thick aluminum door supports vacuum to 29.9" Hg 1" (25 mm)-thick polycarbonate viewing window allows
- Height / Length: 48 inch
- Flange / Fitting Types: ANSI ASA, Conflat®, Elastomeric (O-ring / Gasket), ISO-BF (Bolted), ISO-CF (Metal Seal), ISO-KF / ISO-NW (Small Clamped, <2"), ISO-MF (Multi-fastener / Universal), Threaded / NPT, Weld / Braze Stub
- Chamber Material: Aluminum, Stainless Steel, Steel
- Chamber / Component Type: Base / Service Well, Baseplate, Box / Degassing Chamber, Custom / Specialty Chamber, Feedthrough Collar, Glovebox / Weld Chamber, Load Lock Chamber, Surface Analysis / Universal
-
Description: Nor-Cal Products has earned a reputation as a world-class manufacturer of high and ultra-high vacuum chambers. The quality, appearance and performance of our chambers are unequaled. We supply single chambers designed from customer specifications for university or
- Vacuum / Pressure Range: High Vacuum (< 10-3, >10-8 torr)
- Chamber / Component Type: Load Lock Chamber
- Chamber Material: Stainless Steel
-
Supplier: Palomar Technologies, Inc
Description: Overview The SST 8301 is a single chamber, automated vacuum pressure soldering system designed to deliver a reliable low-void, flux-less solder process using precise combination of vacuum and gas pressure. Featuring conveyor belts and a Cartesian gantry, the system provides
- External: Continuous (Convey, Shuttle)
-
Supplier: Palomar Technologies, Inc
Description: Overview The SST 8301 is a single chamber, automated vacuum pressure soldering system designed to deliver a reliable low-void, flux-less solder process using precise combination of vacuum and gas pressure. Featuring conveyor belts and a Cartesian gantry, the system provides
-
Supplier: Palomar Technologies, Inc
Description: Overview The SST 8303 is a single chamber, automated vacuum pressure soldering system designed to deliver a reliable low-void, flux-less solder process using precise combination of vacuum and gas pressure. Featuring conveyor belts and a Cartesian gantry, the system provides
- External: Continuous (Convey, Shuttle)
-
Supplier: Palomar Technologies, Inc
Description: Overview The SST 8303 is a single chamber, automated vacuum pressure soldering system designed to deliver a reliable low-void, flux-less solder process using precise combination of vacuum and gas pressure. Featuring conveyor belts and a Cartesian gantry, the system provides
-
Supplier: Haida International Equipment Co., Ltd.
Description: chamber over-temperature, leakage; compressor with over-pressure, over-load, oil pressure, water-break, the screen will automatic display the fault cause and provide exclusion method, and when the input voltage is unstable, due to it has the stop device that the remove time of
- Temperature Range: -65 to 175 C
- Temperature Control: Cooling, Heating
- Configuration: Floor Mount
- Features: Programmable
-
Supplier: Haida International Equipment Co., Ltd.
Description: temperature controller, with high memory capacity, can save 100 programs, max 9999 cycles, each cycle max time 999hrs. 3. Two chamber structures, high temperature chamber and low temperature chamber, control automatically, stay and switch time adjustable. 4.
- Temperature Range: 60 to 150 C
- Temperature Control: Cooling, Heating
- Configuration: Floor Mount
- Features: Programmable
-
Description: 100%R. H. Steam Humidity Saturated Pct Pressure Cooker Test Chamber is mainly used to test the physical and other related properties of electrical, electronic products, components, parts, metal materials and their magnetic materials under the simulated climate conditions of high
- Chamber Capacity: 1.5185302626020651 to 8.828664317453867 cubic feet
- Temperature Range: 100 to 135 C
- Temperature Control Accuracy: 0.5 ± °C
- Humidity Range: 100 % RH
-
Supplier: Haida International Equipment Co., Ltd.
Description: JIS, GJB… Thermal Shock Chamber Features 1. Perfect appearance and easy to operate. 2. Japan LCD English microcomputer temperature controller, with high memory capacity, can save 100 programs, max 9999 cycles, each cycle max time 999hrs. 3. Three chamber structures, high
- Temperature Range: -40 to 80 C
- Temperature Control: Cooling, Heating
- Configuration: Floor Mount
- Features: Programmable
-
Description: HAST test is generally called pressure cooker cooking test or saturated steam test. The most important thing is to test the test object under severe temperature, humidity (70%~100%RH) [saturated water vapor] and pressure environment. The product is resistant to high humidity,
- Chamber Capacity: 1.2360130044435413 to 2.295452722538005 cubic feet
- Temperature Range: 142.99999999999997 C
- Temperature Control Accuracy: 0.1 to 0.5 ± °C
- Humidity Range: 70 to 100 % RH
-
Description: ESPEC can provide custom-built chambers for simultaneous testing of temperature and low-pressure altitude conditions. Two common applications are: Testing of avionics or other aerospace equipment to simulate actual conditions it might experience, and simulation of high-altitude
- Temperature Range: -70 to 170 C
- Temperature Control: Cooling, Heating
- Configuration: Floor Mount
- Parameters: Humidity, Temperature
-
Supplier: Lee Co. (The)
Description: This direct-acting valve is designed for applications where stability is a must. Dual dampening chambers provide an extremely stable relief flow over various flow rates and pressure combinations. Minimum cracking pressures are available from 3000-4700 psid. Features Diameter:
- Valve Size: 0.375 inch
- Features: Other
- Valve Type: Pressure Relief Valves
-
Supplier: IDEX Health & Science
Description: NS600 High Volume Degassing Chamber is Non-porous silicon membrane tubing makes the NS600 degas module the most robust, high-flow, low-pressure drop degasser on the market.
- Vacuum Rating: 751.2953367875647 mm Hg
- Maximum Flow Rate per Channel: 1,000 cc/min
- Number of Channels: 1
- Degasser Type: Flow Degasser
-
Description: TESCOM™ 26-2900 Series is a dome load negative bias backpressure tracking regulator with a balanced main valve. Controls upstream pressures to 1000 PSIG [69 bar] with spring bias setting. Ideal for use in constant bias applications like offshore diving, dumping exhaled breath from
- Valve Size: 0.5 inch
- Flow (Cv): 2
- Pressure Rating: 1,000 psi
- Media Temperature: 0 to 165 F
-
Supplier: SANDPIPER Pump
Description: options. The Blagdon N25 and N50 High Pressure Pumps provide enhanced power in applications where pressure is paramount and flow rate is an issue. Using two air chambers to double the air per stroke, these pumps achieve discharge pressure up to 238 PSI (16 Bar)
- Maximum Discharge Flow: 90 GPM
- Maximum Discharge Pressure: 250 psi
- Discharge Size: 1 to 2 inch
- Power Source: Air / Pneumatic
-
Supplier: Weiss Technik North America, Inc.
Description: coating Test chamber door is hinged on the left for the whole cross section of test space Test chamber door has optimum pressure when closed Maintenance-friendly position The entire power electronics is located in a switch cabinet at the right side wall of the test
- Temperature Control: Cooling
- Configuration: Reach-In
-
Supplier: Watts
Description: and outlet connections, replaceable stainless steel seat and high temperature resisting interchangeable diaphragm chamber. Maximum Working Pressure: 175psi (12.1 bar), Adjustable Reduced Pressure Range: 25 to 100psi (1.7 to 7 bar).
- Valve Size: 3 inch
- Valve Type: Pressure Relief Valves
- Media: Water
-
Supplier: LAND
Description: The SP, Spray Chamber is a trouble-free, fiber optic infrared Chamber Thermometer system for temperature measurements in the continuous caster spray chamber. A drift-free thermometer designed to overcome the adverse environment of a continuous caster spray chamber, SP
- Fahrenheit Scale: 1,112 to 4,712 F
- Celsius Scale: 600 to 2,600 C
- Display / Scale Characteristics: Celsius, Fahrenheit
- Features: Industrial
-
Supplier: Watts
Description: Series LFF127W Flanged High Capacity Water Pressure Reducing Valves are used in commercial and industrial applications to reduce incoming water pressure for protection of plumbing system components and to reduce water consumption. It consists of a triple-coated corrosion
- Valve Size: 3 to 4 inch
- Valve Type: Pressure Relief Valves
- Media: Water
-
Supplier: Techcon
Description: with materials having a viscosity of up to 3,000,000 cps at pressures of up to 2,500psi (172bar). Output is ¼ NPT allowing multiple tip termination. Product Comprises of: Oiler Valve air hose Luer lock fluid line Variety of Fluid inlet fittings High output Handles higher fluid
- Maximum Operating Frequency: 400 (Cycles/Min)
- Media Viscosity: 1 to 3,000,000 cps
- Operating Frequency: 400 (Cycles/Min)
- Material Feed: Batch (Syringe)
-
Supplier: General Pump
Description: Adjustable Spray High/low Pressure Nozzle, 0.86 - 1.8 mm FEATURES Variable angle spray - 15° average angle High and low pressure settings allow for both cleaning and chemical application Durable, cost-effective design Higher-impact design offers superior cleaning
- Maximum Pressure: 3,200 psi
- Maximum Flow: 630 GPH
- Orifice Size: 33.858286 to 70.86618 mil
- Features: Adjustable Flow / Pattern
-
Supplier: General Pump
Description: tasks Performance General Pump Spray Tips are built using an innovative design and manufacturing approach that ensures accuracy and provides consistent durability and performance for all types of high pressure cleaning systems. Application Flexibility General Pump High
- Maximum Pressure: 5,800 psi
- Maximum Flow: 396 GPH
- Features: Adjustable Flow / Pattern, Rotating
- Material: Brass, Ceramic, Thermoplastic
-
Supplier: Weiss Technik North America, Inc.
Description: of our basic systems can be added for testing Lithium-Ion energy storage: Temperature and climate test chambers Climate test chambers Stress screening test chambers Emission test chambers Vibration test chambers Temperature shock test chambers Walk-In
- Features: Alarm(s)
- Configuration: Walk-In
-
Supplier: Versa-Matic Pump Co.
Description: Blagdon N25 1" and N50 2" full flow high pressure pumps offer enhanced power when pressure and flow rate are important. The N25 and N50 achieve discharge pressure up to 238 psi using two air chambers to double the amount of air per stroke. Included in the full flow
- Maximum Discharge Flow: 0 to 30 GPM
- Maximum Discharge Pressure: 238 psi
- Discharge Size: 1 inch
- Power Source: Air / Pneumatic
-
Supplier: Weiss Technik North America, Inc.
Description: Weiss Techniks’ EA (temperature/altitude) and EAH (temperature/altitude/humidity) chambers are designed to allow the user to perform temperature, humidity, and altitude condition testing in one combined test chamber, with more than one condition created simultaneously to satisfy many
- Features: Alarm(s), Chart Recorder, Shelves
- Temperature Control: Cooling
-
Supplier: Nanmac Corporation
Description: external pressure; thus, preventing the sheath from collapsing. Also, we have built a gas-tight pressure seal into the thermowell; so that, high pressure gases will not escape through the mineral oxide insulation. This High Temperature Thermocouple uses either a
- Diameter or Width Range: 0.125 to 0.375 inch
- Probe Configuration: Clamp or Strap Sensor
- Features: Thermocouple
-
Supplier: Weiss Technik North America, Inc.
Description: quick test performance Regular temperature distribution in test space via a high recirculating rate with optimum air flow Hot chamber temperatures of +50 °C to +220 °C Cold chamber temperatures of –80 °C to +70 °C Alternating time between the chambers <10 sec. More than
- Temperature Control: Cooling
- Features: Programmable, Shelves, Windows
- Configuration: Reach-In
-
Supplier: Cincinnati Sub-Zero Products
Description: High temperature ramp rates at >90 degrees C per minute for increased thermal stresses to speed precipitation. Low LN2 and power consumption in total for a given screen dramatically decreases operating costs. Pressure gauges allow operating pressures to be continuously
- Chamber Capacity: 22.749999999999996 cubic feet
- Temperature Range: -100 to 200 C
- Features: Alarm(s), Data Logger, Other, Programmable, Windows
- Temperature Control: Cooling, Heating
-
Supplier: General Pump
Description: Adjustable Nozzle, Premium High/low pressure Setting and Variable Spray Angle Performance General Pump Spray Tips are built using an innovative design and manufacturing approach that ensures accuracy and provides consistent durability and performance for all types of high
- Maximum Pressure: 2,800 psi
- Maximum Flow: 327 GPH
- Orifice Size: 42.99999999999999 to 67 mil
- Features: Adjustable Flow / Pattern
Find Suppliers by Category Top
Featured Products Top
-
Integrated Precision Control of Multi-Parameters The chamber realizes synchronous and high-precision regulation of vacuum degree, temperature and gas filling (optional inert gas). Adopting an advanced PLC intelligent control system (read more)
Browse Automated Test Equipment Datasheets for Guangdong Atmars Industry Co., Limited -
, the air pressure inside the chamber is reduced and combined with a temperature control system to simulate low-pressure and low-temperature (or high-temperature) combined environments found in high-altitude regions, effectively reproducing atmospheric conditions at different altitudes. (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Guangdong Atmars Industry Co., Limited -
Atmars equipment features a circular stainless steel inner tank design to prevent condensation and dripping, and is equipped with a patented sealing structure to enhance sealing performance under high pressure. Its control parameters include a temperature range of (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Guangdong Atmars Industry Co., Limited -
By reducing the internal pressure of the chamber through a vacuum system, combined with a temperature control system, the equipment can simulate the combined low-pressure and low-temperature (or high-temperature) environment of plateau regions, effectively reproducing atmospheric conditions at (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Guangdong Atmars Industry Co., Limited -
? Chamber: SUS304 stainless steel is recommended; it is corrosion-resistant and easy to clean. ? Door Seal: Silicone material is resistant to high temperature and pressure to prevent moisture leakage after long-term use. ? Sealing Ring: Double-layer sealing (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Guangdong Atmars Industry Co., Limited -
increase of pressure. By adjusting the top screw, the downward pressure on the diaphragm can be increased, requiring more pressure in the upper chamber to maintain equilibrium. In this way, the outlet pressure of the regulator is controlled. Single-stage pressure regulator High (read more)
Browse Pressure Regulators Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Sizes: benchtop to large field-constructed test chambers from 1ft to 40ft+ Thermal vacuum chambers may be cylindrical, cube/rectangular or D-shaped Working pressure levels of <1E-06 Torr (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Weiss Technik North America, Inc. -
Initial pumps to bring the chamber from atmospheric pressure down to a rough vacuum (~10-1 Pa). High (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Guangdong Atmars Industry Co., Limited -
ESPEC North America Inc | Qualmark Products and Services
HAST - Highly Accelerated Stress Test Chambers
HAST (Highly Accelerated Stress Test) chambers reduce the time it takes to complete humidity testing for semiconductors. By elevating temperatures above 100°C and increasing the pressure, simulation of normal humidity tests can be made while maintaining the same failure mechanisms. Tests can (read more)
Browse Environmental Test Chambers and Rooms Datasheets for ESPEC North America Inc | Qualmark Products and Services -
get high-quality products, we provide: • 100% strength test for weldment • Provide weld pass inspection report as required • Helium leak detection report • Static Pressure test to 100Mpa • Coating thickness detection (read more)
Browse Metal Ring Seals Datasheets for Sonkit (Shanghai) Industry Technology Co., Ltd.
Conduct Research Top
- Advantages of High Pressure Chamber System
-
Dynamic ICP (R) Pressure Sensors for Detection of Combustion Instability and High Intensity Acoustics in Rocket Motor Research
Rocket motor combustion instability is caused by pressure fluctuations and acoustic resonances in the combustion chamber, which may reduce engine performance, induce structural vibration, and possibly lead to catastrophic failure by a break-down of the thermal insulating boundary layer
-
MSilica Nanoparticles Treated by Cold Atmospheric-Pressure Plasmas Improve the Dielectric Performance of Organic-Inorganic Nanocomposites
Microfluidic mixing using contactless dielectrophoresis. The first experimental evidence of mixing enhancement in a microfluidic system using. contactless dielectrophoresis (cDEP) is presented in this work. Pressure-driven flow of. deionized water containing 0.5 mm beads was mixed in various
-
How to Use Ceramic Cavity Reflectors for Nd:YAG Lasers?
The ceramic reflectors used in Nd:YAG lasers are with reflection 97% at wavelength 600-1000nm and 95% reflection at wavelength 400-1200nm. Today let's talk about the cautions when you use the ceramic reflectors. Do not put high pressure on it during transportation. When the size is not suitable
-
Autoclaving for Medical Devices
Autoclaving is often used to sterilize medical devices to prevent disease transmission both in new and reusable products. Autoclaves sterilize by introducing high pressure steam into a chamber containing the objects to be sterilized. Therefore, these devices must be able to withstand autoclaving
-
Characterization Techniques for Miniature Low Power X-Ray Tubes
as an indicator of the tube vacuum integrity and/or the. tube high internal pressure.
More Information Top
-
Manual combustion engine
By inadequate oil supply, elements can become compressible (air in high pressure space ).
-
Shock Waves
We constructed a diaphragm-less shock tube consisting of a 290 mm diameter and 2 m long high pressure chamber inside which a 60 mm x 150 mm and 4 m long low pressure channel was placed in the coaxial arrangement.
-
The use of the high pressure cloud chamber in comsic ray investigations
Tbis is perhaps rather surprising since the high pressure chamber helps to b~'idge the gap between the more conventional atmospheric pressure cloud chamber and the photographic emulsion.
-
Modern diesel-injecting systems
High pressure space 7 .
-
Experimental Methods of Shock Wave Research
The first, the high pressure chamber , is movable, 1.5 m long and 300 mm in diameter.
-
High Pressure Bioscience
Fig. 1.1 Schematic layout of apparatus: (A) high pressure chamber , (B) compression apparatus, (C) Bourdon type pressure gauge, (D) injection pump, (E) hand pump, (F, G, H) high pressure valves, (I) water jacket, (J1, J2) self-tightening packing (Bridgman type), (K …
-
29th International Symposium on Shock Waves 1
Influence of Methane on Ignition Delays of Hydrogen at Impulse Discharge from High Pressure Chamber . . . . . . . . . . . . . . . . . . . . . . . . . . .
-
Oil hydraulic system
The cylinder works according to the principle of the multistage pressure translator as a higher chamber pressure sets itself in the piston chambers as in the piston annular spaces of the respectively connected larger stage.
-
High purification of gases by diffusion through polymer membranes
The pressure in the high pressure chamber was 6.7 × 104 Pa.
-
Diesel engine-management in the overview
It shows that pressure and injecting process of the high pressure space (element space) up to the nozzle strongly change and are influenced through einspritzbestimmenden components (cams, element, pressure valve, line and nozzle).
Indicates content that may require registration and/or purchase.