Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: REGULATOR, COMPRESSED AIR, HIGH PRESSURE (3500 PSI)
-
Supplier: Reid Supply
Description: In-Line Air Regulators are lightweight and control the volume of air reaching the tool. These regulators are designed for fine-tuning tool performance when the supply air pressure is at the correct level. . 1.87 in high In-Line Air
- Valve Size: 0.375 inch
- Port Size: 0.375 inch
-
Supplier: Spirax-Sarco
Description: The MPC_M Monnier range of (self-relieving) high efficiency oil removing filter / regulators provide very high quality compressed air, with accurate pressure control, for pneumatic actuators and general purpose systems. Principal features: Compact miniature
- Valve Size: 0.25 inch
- Pressure Rating: 130.53393 psi
- Media Temperature: 122 to 176 F
- Port Size: 0.25 inch
-
-
Supplier: Accuris
Description: Regulator, Compressed Air, High Pressure (3500 PSI)
-
Supplier: Spirax-Sarco
Description: The IR1M and IRN1M Monnier international compressed air regulators provide accurate pressure control for general purpose pneumatic systems. Principal features: Good flow characteristics. Good regulation characteristics. Fast response. Dead tight shut-off on no-flow. For
- Valve Size: 0.25 to 0.5 inch
- Pressure Rating: 145.0377 psi
- Media Temperature: 158 F
- Port Size: 0.25 to 0.5 inch
-
Supplier: Spirax-Sarco
Description: The IR1 and IRN1 Spirax-Monnier international compressed air regulators provide accurate pressure control for general purpose pneumatic systems. Principal features: Good flow characteristics. Good regulation characteristics. Fast response. Dead tight shut-off on no-flow.
- Valve Size: 0.25 to 0.5 inch
- Pressure Rating: 50.763195 psi
- Media Temperature: 158 F
- Port Size: 0.25 to 0.5 inch
-
Supplier: Spirax-Sarco
Description: The MPC_M Monnier range of (self-relieving) high efficiency oil removing filter / regulators provide very high quality compressed air, with accurate pressure control, for pneumatic actuators and general purpose systems. Principal features: Compact miniature
- Valve Size: 0.25 inch
- Pressure Rating: 130.53393 psi
- Media Temperature: 122 to 176 F
- Port Size: 0.25 inch
-
Supplier: ControlAir LLC
Description: The ControlAir Type-850/860/870 Series are compact units that economical, high performance pressure regulation of compressed air (Type-850), water (Type-860) or drinkable water (Type-870. Designed specifically for the OEM market, these units are ideal for
- Valve Size: 0.125 to 0.25 inch
- Pressure Rating: 250 psi
- Port Size: 0.125 to 0.25 inch
- Number of Ports/Ways: 2
-
Supplier: ControlAir LLC
Description: The Type 100 is a high precision, multi-stage pressure regulator. This pressure controller provides the highest level of regulation accuracy and repeatability available. The Type 100 is ideal for applications that call for the utmost in control and maximum stability under
- Valve Size: 0.125 to 0.375 inch
- Pressure Rating: 150 psi
- Media Temperature: -20 to 160 F
- Port Size: 0.125 to 0.375 inch
-
Description: TESCOM™ 26-2700 Series is a high flow, low pressure backpressure regulator with spring, dome and air loading options. Suitable for pump and compressor control, process pressure control and high flow, low pressure chemical injection. Gas or liquid
- Flow (Cv): 2
- Pressure Rating: 150 to 1,000 psi
- Controlled Pressure Range: 0 to 1,000 psi
- Number of Ports/Ways: 2
-
Description: TESCOM™ 44-1300 Series is a high pressure, high flow pressure reducing regulator that offers a self-venting and balanced valve design. The 44-1300 Series provides Cv=0.8 and 2.0 and available dome and air load options. Ideal for use in commercial diving
- Valve Size: 0.25 to 0.375 inch
- Flow (Cv): 2
- Pressure Rating: 6,000 psi
- Media Temperature: -15 to 220 F
-
Supplier: Equilibar, LLC.
Description: Electronic Pressure Regulator (EPR) Series Control Pressure from vacuum through 1000psi Precision QPV/MPV models use high resolution proportional solenoid valves Use stand alone or as a pilot regulator for Equilibar dome loaded back pressure
- Valve Size: 0.125 inch
- Pressure Rating: 0 to 150 psi
- Number of Ports/Ways: 3
- Number of Positions: 3
-
Description: TESCOM™ 50-2000 Series pressure reducing regulator is specifically designed for extended life operation in high pressure hydraulic applications of up to 10000 PSIG [690 bar]. Ideal for use in wellhead control panels, subsea valve acutations, chemical injections and
- Valve Size: 0.25 to 0.5625 inch
- Flow (Cv): 0.02 to 0.12
- Pressure Rating: 10,000 to 15,000 psi
- Media Temperature: -15 to 165 F
-
Supplier: FUJIKURA COMPOSITES Inc.
Description: Features Available to control air pressure at high precision by repeatability of ±0.5%F.S. Output pressure is almost not affected (within 5kPa,0.7psi) by supply pressure variation. Unrivaled high-accurate pressure setup is available. Also, this
- Valve Size: 0.25 inch
- Pressure Rating: 72.5184196785985 to 145.036839357197 psi
- Port Size: 0.25 inch
- Controlled Pressure Range: 7.25184196785985 to 101.525787550038 psi
-
Supplier: ControlAir LLC
Description: The Type 1230 is a pressure-reducing, direct-operated regulator suitable for use with compressed air, natural gas, sour gas or an assortment of other inert gases. The Type 1230 utilizes a similar design to the Type 1227 but provides a much broader offering of output
- Valve Size: 1 to 2 inch
- Flow (Cv): 0.49 to 216
- Pressure Rating: 1,500 psi
- Port Size: 1 to 2 inch
-
Supplier: Proportion-Air, Inc.
Description: 1000 psi high pressure control valve. Electronically control pressure ranges from full vacuum up to 1000 psi. Variety of analog and digital command signals. High accuracy of +/- 0.25% F.S. typical. Analog monitor output is available for data acquisition. Can be assembled
- Valve Size: 0.125 inch
- Number of Ports/Ways: 2
- Media Temperature: 32 to 158 F
- Port Size: 0.125 inch
-
Supplier: ControlAir LLC
Description: The Type 1227 Pressure Regulator is a pressure reducing, direct-operated regulator suitable for use with compressed air, natural gas, sour gas and an assortment of other inert gases. The Type 1227 is available with output ranges that span from 5 psi up to
- Valve Size: 1 to 2 inch
- Flow (Cv): 0.23 to 5.29
- Pressure Rating: 2,000 psi
- Port Size: 1 to 2 inch
-
Supplier: FUJIKURA COMPOSITES Inc.
Description: regulators relating to instrumentation devices, etc. Set pressure of various regulated pressures by remote-control. - Best applications for air-balancer, air-micrometer, leak tester, dispenser and others.
- Valve Size: 0.125 to 0.375 inch
- Pressure Rating: 143.586470963625 psi
- Port Size: 0.125 to 0.375 inch
- Controlled Pressure Range: 2.03051575100076 to 121.830945060045 psi
-
Supplier: Proportion-Air, Inc.
Description: High pressure control up to 300 psig Piston Style Operation allows rapid response High relief flow Port size from 1/4 to 1-1/4 inch NPT
- Valve Size: 0.25 to 1.25 inch
- Media Temperature: 32 to 175 F
- Port Size: 0.25 to 1.25 inch
- Controlled Pressure Range: 0 to 250 psi
-
Description: TESCOM™ CP3200 Series self-contained pilot-operated high flow, high pressure dome-loaded regulator is designed for gas flows to 1200 SCFM. Ideal for use in laser assist and resonator gases, and tank purging.
- Valve Size: 0.5 inch
- Flow (Cv): 1
- Pressure Rating: 3,000 psi
- Media Temperature: 0 to 250 F
-
Supplier: Equilibar, LLC.
Description: Controls Back Pressures Between: 0.02 (.5” WC) to 5000 psig High precision and accuracy Temperatures to 327ºC (620ºF ) Standard Cv from 1E-11 to 0.07 Standard 316L Stainless Steel Body; Hastelloy C also available NPT, VCR/VCO type and Valco (low dead volume) ends available Wide Variety
- Valve Size: 0.125 to 0.25 inch
- Pressure Rating: 0 to 5,000 psi
- Controlled Pressure Range: 0 to 5,000 psi
- Number of Ports/Ways: 2
-
Supplier: OMEGA Engineering, Inc.
Description: The B72G Series Air Line Filter / Pressure Regulators are designed for use as a single in-line unit or as part of a Norgren's Excelon® modular compressed air preparation supply system. As a modular pneumatic component, this air line filter / regulator
- Valve Size: 0.25 to 0.75 inch
- Pressure Rating: 150 psi
- Media Temperature: -29.2 to 176 F
- Port Size: 0.25 to 0.75 inch
-
Supplier: CIRCOR Energy
Description: control and more. Ruggedly constructed with the ability to operate in severe environments, our pressure regulators are available in air set, high flow, high pressure and self operating models.
- Valve Size: 0.25 to 2 inch
- Port Size: 0.25 to 2 inch
- Controlled Pressure Range: 0 to 500 psi
- Regulator Size: 0.25 to 2 inch
-
Supplier: Proportion-Air, Inc.
Description: Closed loop air pressure control valve. Pressure ranges from full vacuum up to 300 psig. Variety of analog and digital command signals. High accuracy of +/- 0.2% F.S. typical with +/-0.02% F.S. repeatability. Analog monitor output is standard, select 0-10Vdc or 4-20mA.
- Valve Size: 0.125 inch
- Media Temperature: 32 to 158 F
- Port Size: 0.125 inch
- Controlled Pressure Range: 0 to 500 psi
-
Supplier: Equilibar, LLC.
Description: patented Equilibar precision back pressure regulator (BPR) technology. These models are capable of greater than 1000:1 flow rate turn-down ratios in most applications. The HF High Flow Series BPR functions like the LF Low Flow Series, except with higher flow capacity.
- Valve Size: 0.125 to 0.25 inch
- Pressure Rating: 0 to 5,000 psi
- Controlled Pressure Range: 0 to 5,000 psi
- Number of Ports/Ways: 2
-
Supplier: FUJIKURA COMPOSITES Inc.
Description: Features Feedback control enables further high accuracy air pressure control. Excellent pressure characteristics, flow characteristics and stability can be realized by feedback control. It is not affected by electric noise, and simultaneous control up to 32 units is
- Valve Size: 0.25 inch
- Pressure Rating: 130.533155421477 psi
- Port Size: 0.25 inch
- Controlled Pressure Range: 2.90073678714394 to 118.930208272902 psi
-
Supplier: Equilibar, LLC.
Description: High Precision Low Pressure Regulator Manually adjustable Sensitive and stable over long periods For Inert Gas and Compressed Air Ultra Low Flow Applications Ultra Low Pressure Control 0.5 to 7, 1 to 10, and 1 to 28 inch of water There are numerous low
- Valve Size: 0.25 inch
- Pressure Rating: 0 to 30 psi
- Number of Ports/Ways: 3
- Port Size: 0.25 inch
-
Supplier: Brooks Instrument
Description: The 8600 Series mechanical pressure regulators offer exceptional pressure output precision by virtue of their high-resolution control of the supply pressure. They are direct-acting, non-relieving units that provide bubble-tight shut-off on helium at 7 bar. Features
- Valve Size: 0.125 inch
- Pressure Rating: 250 psi
- Media Temperature: 250 F
- Port Size: 0.125 inch
-
Supplier: Festo Corporation
Description: Width dimension 62 mm Compressed air filter, regulator, and compressed air regulator functions in a single unit High flow rate and highly efficient in removing contaminants Good control characteristics with minimal pressure hysteresis
- Valve Size: 0.2362206 inch
- Pressure Rating: 21.755655 to 290.0754 psi
- Media Temperature: 140 to 14 F
- Port Size: 0.2362206 inch
-
Supplier: Festo Corporation
Description: Width dimension 124 mm High flow rate with minimal pressure drop Good regulation characteristics with minimal pressure hysteresis and primary pressure compensation With secondary venting Lockable rotary knob MS12-LR-...-PO: pneumatically actuated (pressure range
- Valve Size: 0.4724412 inch
- Pressure Rating: 11.603016 to 304.57917 psi
- Media Temperature: 140 to 14 F
- Port Size: 0.4724412 inch
-
Supplier: Festo Corporation
Description: Lockable design Good regulation characteristics with minimal pressure hysteresis and primary pressure compensation High secondary venting
- Pressure Rating: 14.50377 to 174.04524 psi
- Media Temperature: 140 to 14 F
- Controlled Pressure Range: 0.7251885 to 58.01508 psi
- Features: Air, Aluminum, Compressed Air, Diaphragm Valves, Regulator (general)
-
Supplier: UL Standards & Engagement
Description: 1.1 These minimum requirements cover accessories intended for direct connection to the low or delivery pressure side of compressed gas regulators. These devices are not intended for direct connection to high storage cylinder pressures. 1.2 Accessories covered by
-
Description: • High repeatability • Accurate precision regulation • High relief capacity on R220 model • High flow capacity on R230 model • Suitable for instrumentation applications where high precision regulation is required
- Valve Size: 0.25 inch
- Pressure Rating: 145.0377 psi
- Media Temperature: 150.8 F
- Port Size: 0.25 inch
-
Supplier: Nex Flow Air Products Corp.
Description: High Temperature Stainless Air Conveyors - Ring-Vac™ Pneumatic Conveying System has virtually no moving parts, conveys material at high rates and over long distances. It utilizes compressed air for a powerful, efficient venturi action along its length in a compact
- Features: Bulk Material Conveyor
- Conveyor Type: Pneumatic / Vacuum Conveyor
-
Supplier: Nex Flow Air Products Corp.
Description: High Temperature Threaded Stainless Air Conveyors - Ring-Vac™ Pneumatic Conveying System has virtually no moving parts, conveys material at high rates and over long distances. It utilizes compressed air for a powerful, efficient venturi action along its length in a
- Features: Bulk Material Conveyor
- Conveyor Type: Pneumatic / Vacuum Conveyor
Find Suppliers by Category Top
Featured Products Top
-
ultra-light weight yet have high flow rates of up to 350 l/min. Installation is a breeze with convenient push to connect porting options. They can be installed directly in the machine for use close to the process for optimized pressure control and control, as required for gripping applications and (read more)
Browse Air Pressure Regulators Datasheets for Festo Corporation -
Festo Corporation manufactures custom air pressure regulators to match your specifications. (read more)
Browse Air Pressure Regulators Datasheets for Festo Corporation -
blowing things clean; running air powered tools; and inflating things like tires, balls, etc. Regulators are often used to adjust the pressure coming out of an air receiver (tank) to match what is needed for the task. Often, when one large compressor is used to supply compressed air for multiple (read more)
Browse Pressure Regulators Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
The MS9 with 1-in. ports is the latest addition to the MS Series of air-preparation components. The modular units include pressure regulators, on/off and soft-start valves, filters, dryers, and lubricators, as well as modules with integrated sensors for remote adjustability and monitoring (read more)
Browse Compressed Air Dryers Datasheets for Festo Corporation -
At the forefront of the product line is EXAIR’s flagship Super Air Knife. Featuring an advanced 40:1 air amplification ratio, the Super Air Knife entrains ambient room air alongside compressed air, significantly cutting energy consumption and lowering operational costs while delivering (read more)
Browse Air Knives Datasheets for EXAIR -
They do not have the same high-pressure ratings, but they are highly corrosion resistant. They do not rust, scale, pit or corrode. They are lightweight and easy-to-install, which make them an excellent choice for many liquid applications. Over the decades, users have learned that a (read more)
Browse Piping Systems Datasheets for Asahi/America, Inc. -
Beswick new two stage high pressure regulator, PR3HP, is engineered to meet the requirements of your most demanding applications. This regulator can reduce pressures of up to 3,000 psig down to outlet pressure ranges from (0 to 400) psig. The new design offers a variety of options (read more)
Browse Pressure Regulators Datasheets for Beswick Engineering Co., Inc. -
Pressure Gauges JR Series Product Features • Pressure gauges are designed for general and laboratory applications involving the measurement of compressed gases compatible with the materials of construction. • Gauges are used to (read more)
Browse Pressure Gauges Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Engineers face challenges in steam and compressed air systems, including maintaining set pressure, fast overpressure relief, and seamless integration with piping (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
plants. Compressed air noise often exceeds OSHA (Occupational Safety and Health Administration) noise level exposure requirements, resulting in hearing loss to those working in close proximity. Noisy blowoffs become a whisper when replaced with the compact Super Air Knife. Even at high pressures of 80 (read more)
Browse Air Knives Datasheets for EXAIR
Conduct Research Top
-
IR Thermography Assessment Enhanced Compressed Air System Operations & Indirectly Slashed $26K Utility Bills at New Jersey International and Bulk Mail Center
In September 2002, a maintenance supervisor noticed that the compressed air system pressure was lower as compared to previous monthly readings. Considering our 24/7 mail processing operation and time constraints in troubleshooting the root causes, the supervisor dispatched a technician
More Information Top
-
Plutonium Finishing Plant (PFP) Final Safety Analysis Report (FSAR) [SEC 1 THRU 11]
Pailures of compressed air supply regulators at high pressure air bottles coupled with System relief valve failure - results in possible line, accumulator, and caldner filter failures with resulting pressurized glovebox .
-
TREATMENT OF CYANIDE SOLUTIONS AND SLURRIES USING AIR-SPARGED HYDROCYCLONE (ASH) TECHNOLOGY
Compressed air was obtained through a high - pressure regulator , industrial water and cyanide barren solutions were available via pressure hose.
-
Evaluation of an Archimedean Screw Pickle Pump/Conveyor
The air motor was driven by compressed air from a high pressure cylinder with the regulator set at 6.9 ¥ 105 Pa (100 psi).
Indicates content that may require registration and/or purchase.