-
Supplier: Advanced Gas Technologies
Description: Advanced Gas Technologies Inc. has been marketing, installing and maintaining industrial gas generating systems, standard industrial compressor systems and engineered compressor systems throughout North America since 1994. Diaphragm Compressors Features From 3 HP to 125
- Discharge / Operating Pressure: 30,000 psi
- Horse Power: 3 to 125 HP
- Gases Handled: Argon, Carbon Dioxide (CO2), Corrosive / Sour Gas, Helium, Hydrocarbon Gas, Natural Gas / Methane, Nitrogen (N2), Oxygen (O2)
- Compressor Technology: Diaphragm
-
Supplier: Thomas An Ingersoll Rand Business
Description: Features & Benefits Oil-less Maintenance free Smooth running Low noise level High lifetime Sealed tight Large choice in material Pressure or vacuum Range Technical Overview Capacity up to 0.44 cfm / 12.5 l/min Pressure to 33.4 psi / 2.3 bar Capable of restarting up to 14.5 psi /
- Discharge / Operating Pressure: 29 to 33.3 psi
- Flow Capacity: 0.2 to 0.4 SCFM
- Horse Power: 0.0214435261584451 to 0.0897947657884889 HP
- Power Source: AC Single Phase, DC
-
Supplier: Howden
Description: Burton Corblin® D-Series of Diaphragm Compressors Leak tight, high pressure process compressor packages for situations where complete isolation of gas is vital, including oil and gas processes, production sites and laboratories handling high purity, rare,
- Discharge / Operating Pressure: 43,511.31 psi
- Horse Power: 13.4022038490282 to 1,742.28650037367 HP
- Gases Handled: Corrosive / Sour Gas, Helium, Hydrocarbon Gas, Natural Gas / Methane, Nitrogen (N2)
- Compressor Technology: Diaphragm
-
-
Supplier: TOPS Industry & Technology Co., Ltd.
Description: The TM30A offer multiple component configurations allowing them to be used for either vacuum operation, pressure operation, or alternating vacuum and pressure operations. The innovative, compact design incorporates leading edge technologies that allow it to operate harder, quieter and
- Discharge / Operating Pressure: 17.4044207228636 psi
- Flow Capacity: 0.211888000328932 SCFM
- Features: Corrosive / Sour Gas, Other
- Power Source: DC
-
Supplier: Schutte & Koerting
Description: Jet Compressors are a type of ejector that use a jet of high-pressure gas as an operating medium to entrain a low-pressure gas, mix the two, and discharge at an intermediate pressure. Gases can be steam, air, propane, and others. Jet Compressors are flanged
- Gases Handled: Air / Plant Air, Natural Gas / Methane, Propane
- Power Source: Air / Pneumatic
- Applications: Gas Boosting, Gas Transmission / Delivery, Process Gas Feeding / Injection
- Features: Other
-
Supplier: PPI
Description: PPI 1500 Series Diaphragm Compressors are ideal for pilot plant and lesser quantity cylinder filling applications where high purity or hazardous gases are used in lower capacities. The 1500 Series compressor is supplied as standard with an integral electric drive motor
- Inlet Temperature: 450 F
- Inlet / Suction Pressure: 6,000 psi
- Discharge / Operating Pressure: 6,000 psi
- Horse Power: 1.5 HP
-
Supplier: CEF Industries LLC
Description: capability, our compressors are the industry standard for potable water applications in the commercial, military, regional, business jets and helicopter markets. Additionally, CEF compressors are also used in radar systems, weapon systems, icing systems and a number of other
- Discharge / Operating Pressure: 37 to 45 psi
- Flow Capacity: 1 to 3.25 SCFM
- Horse Power: 0.5 HP
- Power Source: AC Single Phase
-
Supplier: FineTek
Description: available. SQX Pressure Switch SQ series is a pressure switch product line using an internal diaphragm that is exposed to process pressure via the pressure switch threaded process connection. Opposing the diaphragm is a compression spring. When the process
- Pressure Measurement: Gauge
- Sensor Technology: Mechanical Deflection
-
Supplier: Richardson RFPD
Description: M3200 Pressure Transducer The M3200 pressure transducer from the Microfused line of TE issuitable for measurement of liquid or gas pressure, even fordifficult media such as contaminated water, steam, and mildlycorrosive fluids. The transducer pressure cavity is machined
- Measurement Type: Gauge
- Device Category: Transducer
-
Supplier: Winters Instruments
Description: that retain the cover gasket when the cover is removed• Other options can be specified• 1 year warrantyApplications: • The modular design of pressure-sensing elements used in the 2WPS series switches allows for different pressure applications• Applications include high
- Switch Point Range: 2 to 300 psi
- Deadband: 0.125 to 22 psi
- Operating Temperature: -20 to 180 F
- Number of Throws: Double Throw
-
Supplier: Cole-Parmer
Description: Runs dry Dual pump heads are connected in series for greater vacuum If you need a small, quiet source of vacuum or pressure, you’ll find the unit for your application in the Gast line of oilless diaphragm air compressors and vacuum pumps. These pumps are available in single-
- Maximum Discharge Pressure: 60 psi
- Horsepower: 0.25 HP
- Power Source: AC Powered
- Pump Type: Diaphragm Pumps
-
Supplier: Cole-Parmer
Description: Runs dry Dual pump heads are connected in series for greater vacuum If you need a small, quiet source of vacuum or pressure, you’ll find the unit for your application in the Gast line of oilless diaphragm air compressors and vacuum pumps. These pumps are available in single-
- Maximum Discharge Pressure: 60 psi
- Horsepower: 0.25 HP
- Power Source: AC Powered
- Pump Type: Diaphragm Pumps
-
Supplier: Cole-Parmer
Description: Runs dry Heads are connected in parallel for higher capacity • Pump includes gauges, regulators, and valves If you need a small, quiet source of vacuum or pressure, you’ll find the unit for your application in the Gast line of oilless diaphragm air compressors and vacuum
- Maximum Discharge Pressure: 60 psi
- Horsepower: 0.25 HP
- Power Source: AC Powered
- Pump Type: Diaphragm Pumps
-
Supplier: Cole-Parmer
Description: Runs dry If you need a small, quiet source of vacuum or pressure, you’ll find the unit for your application in the Gast line of oilless diaphragm air compressors and vacuum pumps. These pumps are available in single- and dual-head styles. Airflow capabilities for the entire
- Maximum Discharge Pressure: 60 psi
- Horsepower: 0.25 HP
- Power Source: AC Powered
- Pump Type: Diaphragm Pumps
-
Supplier: Kistler Group
Description: Piezotron ® Acoustic Emission Sensor with an integral impedance converter for measuring acoustic emissions (AE) above 50 kHz in bearing based machine structures, high pressure vessels, compressors or valves. With its small size, it easily mounts near the source of emissions to
- Frequency Range: 50,000 to 900,000 Hz
- Maximum Shock: 2,000 g
- Operating Temperature: -67 to 329 F
- Features: Other, Sensor / Transducer, Single Axis, Stud or Bolt-on
-
Supplier: Haskel International LLC
Description: the Electric Servo Drive Unlike Haskel hydraulic and pneumatic driven gas boosters, Q-Drive is powered by an electric servo drive motor. The motor’s rotation creates linear actuation, providing greater process control and high-precision movement. The combination of two proven technologies;
- Inlet / Suction Pressure: 75 to 6,600 psi
- Discharge / Operating Pressure: 1,100 to 6,000 psi
- Flow Capacity: 20 to 32 SCFM
- Gases Handled: Air / Plant Air, Argon, Carbon Dioxide (CO2), Helium, Natural Gas / Methane, Nitrogen (N2), Oxygen (O2)
-
Supplier: Waukesha Bearings
Description: air at the #2 bearing housing seal and increase turbine performance High pressure packing (HPP) sealing (compressor section inner barrel sealing) – to reduce clearances and cut leakage of high-pressure air into the turbine wheel space Hot gas path interstage
-
Supplier: Gardner Denver, Inc.
Description: icon below for performance details. Diaphragm Gardner Denver’s innovative Diaphragm Pump Technology has been providing outstanding value in the pumping, compression industry for over 50 years. Our world class engineering team designs application specific diaphragm pumps that
-
Supplier: Weiss Technik North America, Inc.
Description: Humidity option available Vertical Lift option available Custom sizes also available These chambers allow for rapid temperature change rates and all systems are high pressure, leak tested, and operationally tested to performance specifications prior to delivery. Many options available
- Temperature Control: Cooling
- Features: Windows
Find Suppliers by Category Top
Featured Products Top
-
i.HOC® integrated dryers are now available with Kaeser’s oil-free screw compressors. These energy-saving dryers handle pressure dew points down to -40°F. Available on both fixed and variable speed CSG-2 and DSG-2 models from 50 to 250 hp, i.HOC® (read more)
Browse Air Compressors Datasheets for Kaeser Compressors, Inc. -
HD SERIES HIGH PRESSURE MANUAL DIAPHRAGM VALVE Features Body *316L VIM-VAR stainless steel body material for ultrahigh-purity applications. *The inner surface roughness can reach Ra 5 μin, and the flow (read more)
Browse Diaphragm Valves Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
The M480 is the most powerful oil-injected portable screw compressor in the MOBILAIR series, designed specifically for the North American market. With an impressive free air delivery of up to 1700 cfm, it sets new benchmarks in efficiency and versatility. At its core lies a high (read more)
Browse Air Compressors Datasheets for Kaeser Compressors, Inc. -
-duty civil and commercial construction, demolition, sand blasting, and other site work applications as well as portable backup for stationary units. The M59PE features a high efficiency cooling system for operations in high heat conditions. The high capacity cold-start battery ensures starts in (read more)
Browse Air Compressors Datasheets for Kaeser Compressors, Inc. -
Ideally suited for a wide range of applications, Kaeser’s M81 is available in two pressures ranges covering 100-200 psi and features molded polymer gull wing doors for durability and easy access. The M81 is the latest heavy (read more)
Browse Air Compressors Datasheets for Kaeser Compressors, Inc. -
Fuji Electric offers a wide range of High-Pressure Regenerative Blowers for Industrial, Water Management, and Food & Beverage appplications. Watch our application videos! More About Fuji Electric Did you know that Fuji Electric started manufacturing electrical (read more)
Browse Air Compressors Datasheets for Fuji Electric Corp. of America -
The Beswick PRD3 series pressure regulator features 10-32UNF threaded inlet and outlet ports. It is designed with a frictionless diaphragm which is well suited for low pressure regulation and when high accuracy is required. The two stage design ensures that the regulator will maintain a (read more)
Browse Pressure Regulators Datasheets for Beswick Engineering Co., Inc. -
Ultra High Purity Diaphragm Valve LOW PRESSURE PNEUMATIC DIAPHRAGM VALVE (read more)
Browse Diaphragm Valves Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Discover "One solution, two devices, three main benefits" with our new Digital Diaphragm Seal configuration for pressure transmitters for improved performance, lower costs and faster response time. The ABB HART 266 Digital Diaphragm Seal (DDS) pressure transmitters have been (read more)
Browse Pressure Transmitters Datasheets for ABB Measurement & Analytics -
purging. 3.maximizes flow capacity. Diaphragm *Hastelloy C-22 or cobalt-based superalloys (UNS R30003) material for strength and corrosion resistance. *Optimal design for long cycle life. Seat *Fully contained PCTFE seat design provides (read more)
Browse Diaphragm Valves Datasheets for Shenzhen Jewellok Technology Co., Ltd.
More Information Top
-
Krypton-85 hydrofracture engineering feasibility and safety evaluation
High pressure diaphragm compressor .
-
Hanford Laboratories Operation monthly activities report, March 1961
Failure of a high pressure compressor diaphragm released oil into the gas system, requiring extensive cleaning.
-
A Practical Guide to Compressor Technology 2nd Edition
The part is used on high - pressure diaphragm compressors with intensifier assemblies.
-
Electrochemical Hydrogen Compressor
Significant weight, volume, and cost savings were expected compared to conventional low flow, high pressure ratio ( diaphragm ) compressors .
-
Space travel-aerodynamics
Hypersonic vacuum-wind tunnel of the Aerodynamic experimental institution G6ttingen (DFVLR) air with the Mel3strecke ftir nitrogen (behind) and the MeBstrecke ftir. a, A of gas storages B, b, two-stage high pressure - membrane compressor , C of dryers D, d, of pressure …
-
Messages
The following report gives insight in the technical conception of high pressure - membrane - compressors .
-
Proceedings of the international conference on radiation test facilities for the CTR surface and materials program, Argonne, Illinois, July 15--18, 1975
The high pressure stages are diaphragm compressors .
-
Analysis of Cost-Effective Off-Board Hydrogen Storage and Refueling Stations
Figure 36 shows a picture of a two-stage PDC Machines high - pressure hydrogen diaphragm compressor designed for service up to 7500 psig.
-
THE EFFECTS of GAS INJECTION ON the EFFICIENCY of THERMAL ENERGY UTILIZATION IN SPRAY DRYING
When gas injec- tion was employed, air was fed from a Corblin, 2 stage diaphragm com- pressor to the high pressure feed line.
-
Mechanical Engineers' Handbook Energy and Power 3rd Edition Complete Document
Diaphragm compressors provide the highest pressures of any compressor (about 15,000 psig, 100,000 kpa), but are limited to no more than 100 ACFM (0.05 m3 /s).
Indicates content that may require registration and/or purchase.