Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Radwell International
Description: LIMIT SWITCH, HIGH PRESSURE CUTOFF CONTROL, CONTROL: LOW , PRESSURE: OPEN 7, CLOSE 22 PSI , 55 LEAD LENGTH. FREE 2 YEAR RADWELL WARRANTY
- Device Type: Linear Limit Switch
-
Supplier: Danfoss A/S
Description: installations, in which operation is particularly critical for safety reason, the use of fail-safe control is recommended. Available as high and low pressure limiters as well as pressure controllers Wide pressure range: from low pressure BCP1 with narrow diff
- Switch Point Range: 2.1755655 to 87.02262 psi
- Operating Temperature: -4 to 158 F
- Switched Current: 1 to 6 amps
- Switched AC Volts: 250 volts
-
Supplier: BERNSTEIN AG
Description: Thanks to its compact design, this metal-enclosed switch is ideally suited for virtually all safety and position monitoring applications. Product advantages: Protection class IP 65 to VDE 0470 T1 Enclosure: Aluminium pressure die-casting Cover: Sheet aluminium Actuator can be repositioned by
- Maximum Current Rating: 10 amps
- Maximum AC Voltage Rating: 240 volts
- Mechanical Life (Minimum): 10,000,000 (#)
- Operating Temperature: -30 to 80 C
-
-
Supplier: OTTO Controls
Description: P6 series switches are sealed against immersion and corrosive atmospheres. These switches are designed for rugged duty both mechanically and electrically. A one-piece stainless steel or nickel plated brass housing, sealed at the plunger with an O-ring seal and at the base with a
- Electrical Life (Minimum): 25,000 (#)
- Device Type: Linear Limit Switch
- Features: Push Roller, Pushbutton or Plunger, Roller Lever / Leaf, Standard Lever / Leaf
-
Supplier: OTTO Controls
Description: These subminiature sealed switches are contained in a rugged aluminum housing with choice of lever, roller or plunger. Featuring the B5 series basic switch, the P6-3 series is able to switch up to 10 amps. The high contact pressure and superior wiping action of the OTTO design
- Maximum DC Voltage Rating: 28 volts
- Electrical Life (Minimum): 50,000 (#)
- Operating Temperature: -55 to 85 C
- Pre-travel: 0.125 inch
-
Supplier: OTTO Controls
Description: These subminiature sealed switches are contained in a rugged aluminum housing with choice of lever, roller or plunger. Featuring the B5 series basic switch, the P6-3 series is able to switch up to 10 amps. The high contact pressure and superior wiping action of the OTTO design
- Maximum DC Voltage Rating: 28 volts
- Electrical Life (Minimum): 50,000 (#)
- Operating Temperature: -55 to 85 C
- Pre-travel: 0.125 inch
-
Supplier: SensorsONE, Ltd.
Description: The PGS700 high range pressure handpump can be used in conjunction with a precision pressure gauge or indicator for high pressure testing or calibrating hydraulic pressure gauges, high pressure sensors, hydraulic pressure switches
-
Supplier: Clark Solutions
Description: The 400 Series is a versatile family of pressure, differential pressure and temperature switches for applications which require single or multiple switching capabilities. Dual or triple switch versions provide multi-output in applications such as alarm and shutdown, pre-alarm
- Switch Point Range: 0 to 20.305278 psi
- Deadband: 0.049312818 to 0.200152026 psi
- Operating Temperature: -40 to 160 F
- Switched Current: 15 amps
-
Supplier: Barksdale Control Products
Description: The MSPS and MSPH Series Pressure Switches offer reliable, trouble-free performance in a compact, economical package. Available in both stripped and housed models, this switch can reliably measure and control pressures up to 100 psi. A variety of limit switches are
- Switch Point Range: 0.5 to 100 psi
- Deadband: 0.2 to 10.5 psi
- Accuracy: 2 ±% FS
- Operating Temperature: 20 to 165 F
-
Supplier: Pepperl+Fuchs SE
Description: Limit value detection for liquids as maximum detection High switching capacity Used in open or pressureless vessels
-
Supplier: co-ax valves inc.
Description: terminal box, and limit switches.
- Valve Size: 0.05905515 to 0.1181103 inch
- Pressure Rating: 0 to 7,500 psi
- Number of Ports/Ways: 2
- Media Temperature: -40 to 212 F
-
Supplier: co-ax valves inc.
Description: non-ferrous metals, stainless steel. Options: special threads, special flanges, limit switches, manual override, mounting, special voltage, coil M 12 x 1, explosion-proof, pilot valve with speed controls, and a terminal box.
- Valve Size: 0.375 inch
- Pressure Rating: 0 to 6,000 psi
- Number of Ports/Ways: 2
- Media Temperature: -40 to 212 F
-
Supplier: Honeywell Sensing & IoT
Description: MICRO SWITCH LSX switches are for use either indoors or outdoors in hazardous atmospheres as they are a completely sealed, explosion-proof device. Mounting hole location and tracking is the same as the long established MICRO SWITCH ™ ML-E1 explosion-proof switch. An optional mounting plate
- Maximum Current Rating: 10 amps
- Maximum AC Voltage Rating: 600 volts
- Maximum DC Voltage Rating: 250 volts
- Operating Temperature: -12 to 121 C
-
Supplier: Neo-Dyn
Description: Ultra low adjustable hazardous rated differential pressure switch. Unique construction using efficient Nega-Rate® Belleville disc spring for stable set points and high proof pressure. Wide range of wetted materials makes this differential pressure switch series well
- Operating Temperature: -50.8 to 249.8 F
- Pressure Measurement: Differential
- Sensor Technology: Mechanical Deflection
-
Supplier: Transcat, Inc.
Description: Product Highlights Pressure Switch, Type 400, watertight enclosure meets NEMA, 3, 4, 4X, 13 and IP66 requirements High temperature 300°F 15A, 125/250 Vac 316L Process Temperature Limits 0 to 300°F Switch Option - 316 Stainless Steel Pressure Conn. 100 PSID
- Working Pressure Range: 100 psi
- Pressure Measurement: Gauge
-
Supplier: Barksdale Control Products
Description: available in pressure ranges up to 7500 psi with a high proof pressure of 15,000 psi, these pressure switches come with a SPDT or DPDT limit switch. The rugged design provides you with the reliability you need for your mission critical applications. Features
- Switch Point Range: 100 to 10,000 psi
- Deadband: 50 to 2,000 psi
- Accuracy: 2 ±% FS
- Operating Temperature: -4 to 104 F
-
Supplier: Honeywell Sensing & IoT
Description: Sensing and Control offers the world's most advanced line of MICRO SWITCH heavy-duty limit switches. These switches include boss-and-socket head design for secure head-to-body retention, unique all-metal drive train for consistent operating characteristics even at high
- Maximum Current Rating: 10 amps
- Maximum AC Voltage Rating: 600 volts
- Maximum DC Voltage Rating: 250 volts
- Operating Temperature: -12 to 121 C
-
Supplier: Honeywell Sensing & IoT
Description: Sensing and Control offers the world's most advanced line of MICRO SWITCH heavy-duty limit switches. These switches include boss-and-socket head design for secure head-to-body retention, unique all-metal drive train for consistent operating characteristics even at high
- Maximum Current Rating: 10 amps
- Maximum AC Voltage Rating: 600 volts
- Maximum DC Voltage Rating: 250 volts
- Operating Temperature: -1.0000000000000004 to 121 C
-
Supplier: Honeywell Sensing & IoT
Description: Sensing and Control offers the world's most advanced line of MICRO SWITCH heavy-duty limit switches. These switches include boss-and-socket head design for secure head-to-body retention, unique all-metal drive train for consistent operating characteristics even at high
- Maximum Current Rating: 10 amps
- Maximum AC Voltage Rating: 600 volts
- Maximum DC Voltage Rating: 250 volts
- Operating Temperature: -12 to 93 C
-
Supplier: Neo-Dyn
Description: Designed for high pressure pneumatic or low impulse hydraulic applications requiring a narrow deadband. Has diaphragm sensor with efficient Nega-Rate® Belleville disc spring for excellent accuracy and repeatability. Specifications Deadband (Differential): The deadband can be selected
- Working Pressure Range: 20 psi
- Operating Temperature: -40 to 300.2 F
- Pressure Measurement: Differential
- Sensor Technology: Mechanical Deflection
-
Supplier: Assured Automation
Description: Assured Automation’s VIP-EVO series High Pressure Coaxial Valves with Integral pneumatic actuator are extremely compact, fast-acting on-off valves. This compact design provides for a streamlined installation while using less air for each cycle. They have a long life of up to 300,000
- Valve Size: 0.375 to 2 inch
- Pressure Rating: 150 psi
- Number of Ports/Ways: 2
- Media: Air, Compressed Air
-
Supplier: SensorsONE, Ltd.
Description: or sound, when pressure limits are exceeded and a visual display of the process pressure for thee operators of the process equipment. This pressure instrument has been specially engineered to incorporate all the essential product features required by the pharmaceutical,
- Pressure Measurement: Absolute
-
Supplier: Neo-Dyn
Description: Adjustable high pressure differential switch. Rugged construction with efficient Nega-Rate® Belleville disc spring sensing mechanism. Maintains set point at high system pressure. Available in all stainless steel construction with hermetically sealed electrical assembly
- Operating Temperature: -40 to 300.2 F
- Pressure Measurement: Differential
-
Supplier: Transcat, Inc.
Description: surface mounted with hardware supplied. 3000MR models employ versatile electromechanical relays with gold over silver contacts - ideal for dry circuits. For applications requiring high cycle rates, choose 3000MRS models with SPST (N.O.) solid state relays Provides both low and high
- Pressure Measurement: Gauge
-
Supplier: VEGA Americas, Inc.
Description: detects reliably with millimetre accuracy the limit level. The instrument can be used in vessels and steam generators as empty or full detector. The VEGASWING 66 offers maximum reliability and security in a wide process temperature and process pressure range. Your benefit Precise and
- Media Type: Liquid
- Level Measurement Type: Point Level / Multi-Point Levels
- Device Classification: Sensor-Only
- Features: Solid-State Switch, Vibrating / Tuning Fork
-
Supplier: ValueTronics International, Inc.
Description: release rate bleed valve for easy pressure adjustment Offers ideal performance for high accuracy transmitter calibration Offers a programmable pressure calibrator pump limit that: Eliminates over-pressurization Allows the user to program target pressures for
- Environmental Properties: Pressure / Vacuum, Temperature
-
Supplier: Vogtlin Massflow USA
Description: between pressure control and flow control offers maximum flexibility. 1 device - 3 functions The pressure controller combines three functions:- Pressure controller- Pressure controller with flow measurement/limitation- Flow controller with pressure measurement
- Valve Size: 0.25 inch
- Pressure Rating: 0 to 160 psi
- Number of Ports/Ways: 2
- Media Temperature: 32 to 122 F
-
Supplier: Vogtlin Massflow USA
Description: between pressure control and flow control offers maximum flexibility. 1 device - 3 functions The pressure controller combines three functions:- Pressure controller- Pressure controller with flow measurement/limitation- Flow controller with pressure measurement
- Valve Size: 0.25 inch
- Pressure Rating: 0 to 160 psi
- Number of Ports/Ways: 2
- Media Temperature: 32 to 122 F
-
Supplier: AGI - American Grippers Inc.
Description: - AGO Units can only be pressurized when reset in one unique position. The presure switch monitor confirms that air pressure is present before resuming operation. The ready-to-perform signal from the pressure switch lets you know the AGO is reset in the proper position and pressurized.
- Angular Compliance (+ / -): 5 degrees
- Rotary or Torsional Compliance (+ / -): 360 degrees
- Axial Compliance: 366 mil
- Repeatability: 0.0005 mil
-
Supplier: Radwell International
Description: PNEUMATIC SIGNAL LIMITER, HIGH OR LOW LIMIT, 3 TO 1 PSIG OF SUPPLY PRESSURE ON HIGH LIMIT ADJUSTMENT, 2 TO 1 PSIG OF SUPPLY PRESSURE ON LOW LIMIT ADJUSTMENT, PROPORTIONAL, DIRECT ACTING, 1:1 RATIO BETWEEN LIMITS, 13-25 PSIG SUPPLY
-
Supplier: Transcat, Inc.
Description: Variable release rate bleed valve for easy pressure adjustment Ideal performance for high accuracy transmitter calibration 30 PSI and 100 PSI pressure ranges Programmable pressure calibrator pump limit: eliminates over-pressurization allows the user to program
- Environmental Properties: Pressure / Vacuum
-
Supplier: AGI - American Grippers Inc.
Description: - AGO Units can only be pressurized when reset in one unique position. The presure switch monitor confirms that air pressure is present before resuming operation. The ready-to-perform signal from the pressure switch lets you know the AGO is reset in the proper position and pressurized.
- Tool Weight: 1 lbs
- Nominal Operating Pressure: 90 psi
- Applications: Assembly, Material Handling, Pick and Place
- Options: External Utilities, Internal Utilities
-
Supplier: Transcat, Inc.
Description: Product Highlights Proven stable ceramic thick film strain gage sensor High accuracy 4 digit LCD display Wide variety of pressure ranges Simple front face programming Display rotates for best viewing Min./max. value standard Analog output or limit switch option 9 volt battery
- Working Pressure Range: 0 to 30 psi
- Type: Gauge
-
Supplier: Isabellenhutte USA
Description: Application Heater Storage heater High pressure cleaner Laboratory appliances Features Electro-mechanical thermal cut-out (TB), safety thermal cut-out (STB)and safety temperature limiter (STW) with capillary sensor approved to EN 60730-1/2-9 If cut-out temperature is exceeded, circuit
- Temperature Set Point Range: 86 to 662 F
- Voltage: 250 volts
- Switch Type: Bi-Metal
- Thermostat Type: Mechanical
-
Supplier: Gefran
Description: Single-loop microprocessor controller, 96 x 96 (1/4 DIN) format, appropriate for processes with high variation speed. Thanks to its extended functions and configurable hardware and software, it provides high applicative flexibility in systems that control and monitor pressure,
- Number of Inputs: 4 inputs
- Number of Control Outputs: 7 outputs
- Control Signal: Analog Voltage, Current Loop, Switch / Relay Output
- Temperature: Cooling Control, Heating Control, RTD / Thermistor Controller, Thermocouple Controller
Find Suppliers by Category Top
Featured Products Top
-
Bonomi North America Introduces New Industrial Ball Valve/Limit Switch Packages New industrial ball valve and limit switch packages from Bonomi improve safety in industrial systems, allowing critical manual valve applications to be monitored remotely. The valve and switch components (read more)
Browse Ball Valves Datasheets for Bonomi North America, Inc. -
The PEPI® collection of Model H high limit thermal protectors are designed for DC Voltage applications. When temperature rises above calibrated temperature, a Model H unit will automatically open the circuit. These devices are not resettable, so function like a low cost thermal fuse, but can (read more)
Browse Thermal Switches and Thermal Protectors Datasheets for Portage Electric Products, Inc. -
Available with seven electrical termination varieties, a choice of sensors, and several pressure connections, the 10 Series is designed to meet most requirements for a variety of OEM and industrial applications. Just 1-1/4 inches in diameter and as small as 3 inches high, this compact (read more)
Browse Pressure Switches Datasheets for United Electric Controls Company -
The Telemecanique Sensors XCKN2118P20C is a compact electromechanical limit switch designed to detect the position, presence, travel limit, or movement of machine components. It belongs to the Telemecanique Limit Switches (read more)
Browse Control and Instrumentation Cables Datasheets for ERSAELECTRONICS PTE. LTD. -
XCKMR54D1H29 Heavy-Duty Hoisting Limit Switch The Telemecanique Sensors XCKMR54D1H29 is an application-specific electromechanical limit switch designed for position detection and travel control in hoisting, crane, and material-handling equipment. It (read more)
Browse Electromechanical Relays Datasheets for ERSAELECTRONICS PTE. LTD. -
Ultra low pressure and vacuum to pressure crossover switch. Unique construction using efficient Nega-Rate® Belleville disc spring for stable set points and high proof pressure. Explosion proof enclosure and wide range of wetted materials makes this switch especially well suited for hazardous or (read more)
Browse Vacuum Switches Datasheets for Neo-Dyn -
Versatile Nega-Rate® Belleville disc spring pressure switch for a wide range of applications. Series 100P (diaphragm sensor) for pneumatic and low impulse hydraulics up to 3000 psig system pressure. Specifications Electrical: Snap action electrical switch recognized by (read more)
Browse Pressure Switches Datasheets for Neo-Dyn -
4000 Pressure Switches convert a positive or negative pressure signal (range 2” W.C. to 100 (read more)
Browse Pressure Switches Datasheets for Tecmark Corporation -
-
UE’s rugged 10 Series, was customized to solve the hydraulic brake problem caused by freezing temperatures. It was also able to safely operate under high vibration and (read more)
Browse Pressure Switches Datasheets for United Electric Controls Company
Conduct Research Top
-
Guidelines for Mounting Pressure Transmitters and Switches When Process Temperature Exceeds Published Limits
Guidelines for Mounting Pressure. Transmitters and Switches When Process. Temperature Exceeds Published Limits. Extend Pressure Measurement into High Temperature Applications. GUIDELINES FOR MOUNTING PRESSURE TRANSMITTERS AND SWITCHES. 2 GUIDELINES FOR MOUNTING PRESSURE TRANSMITTERS AND SWITCHES
-
PROTECT YOUR INVESTMENT: Five factors to consider before making the switch to aftermarket oil
to provide benefits such as preventing oxidation, reducing friction, preventing wear under high-pressure. metal-to-metal contact or improving the efficiency of the compressor. Across the industry, many of these claims go. unsubstantiated. But one thing is certain: Unproven additives have
-
Traditional solenoid valves are simple to install but may not be the right solution for long term reliability or high flow applications
Replacing a solenoid valve with a DynaMatic electric ball valve...Why and how?. Solenoid valves are typically easy to install and are used in applications utilizing pressure, flow, temperature and level switches. They can also be controlled by PLC units that only output a single control signal
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
export controls Congress, under pressure from the high-tech lobby, is moving swiftly on export-control legislation that is expected to raise limits on computer exports while fine-tuning controls on sensitive technologies. The Remote Monitoring (RMON) adjunct standard to the Simple Network
More Information Top
-
Air Conditioning System Utilizing Vehicle Waste Energy
The compressor operates continuously from this point until the refrigerant pressure reaches a pre-determined “maximum” set point, at which point a high pressure limit switch causes the magnetic clutch to open, disengaging the compressor.
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/60-0000s/60-2156.pdf
The L4079A,B, and W PressureTrol® Limit Controls are high pressure limit switches that break electrical circuits when pressure rises to a preset value.
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/65-0000s/65-0101.pdf
The high oil pressure limit switch is open (0) or closed (1).
Indicates content that may require registration and/or purchase.