-
Supplier: VanSeal
Description: Additional materials may be available, pressures to 250 psi
- Shaft O.D. or Seal I.D.: 0.563 inch
- Housing Bore Diameter or Seal O.D.: 1 inch
- Axial Cross Section or Thickness: 0.25 inch
- Maximum Operating Pressure: 250 psi
-
Supplier: EQYO
Description: designed to bridge the gap between conventional elastomer lip seals and mechanical face seals. Dynalip® seals can endure hostile environments, unlike elastomer lip seals, but similar to mechanical face seals. In addition, Dynalip® seals can be
- Maximum Operating Speed: 3,937.00787401574 ft/min
- Maximum Operating Pressure: 507.6289377501895 psi
- Seal Construction: All Rubber or Polymer
- Seal Type: Double Lip Oil Seal
-
Supplier: Seal Science, Inc.
Description: Spring energized seals are uni-directional u-cups seals. An energizer is required to provide a pre-load for low pressure sealing and to maintain intimate lip contact with the mating hardware. As the seal wears the spring continues to exert pressure on the
- Operating Temperature: -320 to 550 F
- Features: Exclusion Seal, Oil / Grease Seal
- Seal Orientation: External / Piston Seal
- Material (ASTM Abbreviation): Polytetrafluoroethylene (PTFE- Teflon®, etc.)
-
-
Supplier: EQYO
Description: designed to bridge the gap between conventional elastomer lip seals and mechanical face seals. OmniLip™ seals can endure hostile environments, unlike elastomer lip seals, but similar to mechanical face seals. In addition, OmniLip™ seals can be
- Maximum Operating Speed: 3,937.00787401574 ft/min
- Maximum Operating Pressure: 507.6289377501895 psi
- Seal Orientation: Internal / Rod Seal
- Seal Construction: Metal Cased (Double or Inner)
-
Supplier: Greene, Tweed & Co.
Description: lower friction and wear The wiping action of the elastomeric element provides effective leakage control compared to conventional cap seals Functions as a pressure-actuated cap capable of withstanding high pressures Functions as a partially capped, single-acting,
- Maximum Operating Pressure: 0 to 8,000 psi
- Seal Type: Composite Seals
- Material (ASTM Abbreviation): EPDM, Flourosilicone (FVMQ, FMQ, FPM, FSI), Fluoroelastomer (FKM - Viton®, Fluorel®, etc.), Nitrile (NBR - Buna-N)
- Orientation / Direction: External / Piston Seal, Internal / Rod Seal
-
Supplier: Greene, Tweed & Co.
Description: lower friction and wear The wiping action of the elastomeric element provides effective leakage control compared to conventional cap seals Functions as a pressure-actuated cap capable of withstanding high pressures Functions as a partially capped, single-acting,
- Maximum Operating Pressure: 0 to 8,000 psi
- Seal Type: Composite Seals
- Material (ASTM Abbreviation): EPDM, Flourosilicone (FVMQ, FMQ, FPM, FSI), Fluoroelastomer (FKM - Viton®, Fluorel®, etc.), Nitrile (NBR - Buna-N)
- Orientation / Direction: External / Piston Seal, Internal / Rod Seal
-
Supplier: Hi-Tech Seals, Inc.
Description: SpectraSeals® are engineered plastic seals incorporating a metallic spring, which loads the seal lips against the mating hardware, creating a seal. The spring also allows the seal to follow minor eccentricity and compensate for seal lip wear in
- Operating Temperature: -450.4 to 179.6 F
- Seal Type: Double Lip Oil Seal
- Features: Oil / Grease Seal
- Seal Features: Seal is Spring-energized
-
Supplier: EQYO
Description: Series Specifics: Static or slow angular movement Heavy duty, high load spring with continuous contact along the entire sealing lip Excellent for cryogenic temperatures and gases OmniSeal® are high-performance spring energized polymer seals capable of handling extreme
- Shaft O.D. or Seal I.D.: 0.0393701 to 59.05515 inch
- Maximum Operating Pressure: 50,008.99896 psi
- Operating Temperature: -450.4 to 600.8 F
- Seal Construction: All Rubber or Polymer
-
Supplier: Hallite Seals International Ltd.
Description: The Hallite 601 is a high performance general purpose seal suitable for rod and piston use.Manufactured in Hythane 181 - Hallite's 601 is engineered to effect a good seal in most industrial cylinder applications.The sealing lips are accurately machined trimmed to ensure
- Shaft O.D. or Seal I.D.: 0.17716545 to 15.74804 inch
- Housing Bore Diameter or Seal O.D.: 0.49212625 to 16.7322925 inch
- Axial Cross Section or Thickness: 0.1968505 to 1.0629927 inch
- Maximum Operating Speed: 196.850393700787 ft/min
-
Supplier: Hallite Seals International Ltd.
Description: The Hallite 622 is a top of the range medium pressure rod seal. The design of the seal incorporates a unique profiled NBR energiser to ensure complete lip actuation under all pressure conditions and to cushion the seal against shock loadings.The shell is
- Shaft O.D. or Seal I.D.: 1.5 to 4.5 inch
- Housing Bore Diameter or Seal O.D.: 1.875 to 5 inch
- Axial Cross Section or Thickness: 0.344 to 0.413 inch
- Maximum Operating Speed: 180 ft/min
-
Supplier: Hi-Tech Seals, Inc.
Description: sealability for this crucial part. When using an loader or energizer (commonly an O-ring) you turn the U-cup into a squeeze seal that provides high sealing force at low pressure. As the system pressure increases, the lip loading also increases, automatically
- Operating Temperature: -65.2 to 399.2 F
- Seal Type: Composite Seals, Cup Packing, U-ring / Block Vee Ring
- Features: Hydraulic / Pneumatic Seal
- Orientation / Direction: Symmetric Seal
-
Supplier: Radwell International
Description: OIL SEAL, DOUBLE LIP, RUBBER COVER, HIGH PRESSURE, 32X52X6MM, BABSL, WASY, AS-P. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Hi-Tech Seals, Inc.
Description: SpectraSeals® are engineered plastic seals incorporating a metallic spring, which loads the seal lips against the mating hardware, creating a seal. The spring also allows the seal to follow minor eccentricity and compensate for seal lip wear in
- Operating Temperature: 514.4 to 550.4 F
- Seal Type: Cup Packing
- Features: Hydraulic / Pneumatic Seal
- Material (ASTM Abbreviation): Nylon / Polyamide, Polyetheretherketone (PEEK), Polytetrafluoroethylene (PTFE- Teflon®, etc.)
-
Supplier: FTL Technology
Description: resistance Broad temperature range -60⁰C to +200⁰C Suitable for low lube and dry running conditions High wear resistance of seal lip Special designs for low power losses Suitable for high peripheral speeds Low stick slip FDA approval Common Applications of PTFE Shaft
- Maximum Operating Speed: 3,937.00787401574 to 5,905.51181102361 ft/min
- Maximum Operating Pressure: 7.251885 to 145.0377 psi
- Operating Temperature: -76 to 392 F
- Features: Oil / Grease Seal
-
Supplier: FTL Technology
Description: Rotary shaft seals - also known as radial shaft seals, and including lip seals and oil seals - are required to provide reliable sealing performance in a wide range of high speed rotating applications. The main function of a rotary shaft seal is to
- Features: Oil / Grease Seal
-
Supplier: CT Gasket & Polymer Co., Inc.
Description: An O-ring energized seal consists of a lip seal in combination with an O-ring. This type of seal is the optimum sealing choice for static or low-speed applications and for vacuum or high-pressure applications. These radial seals can be used in either
- Operating Temperature: -150 to 600 F
- Seal Type: Composite Seals
- Material (ASTM Abbreviation): EPDM, Flourosilicone (FVMQ, FMQ, FPM, FSI), Fluoroelastomer (FKM - Viton®, Fluorel®, etc.), Nitrile (NBR - Buna-N), Nitrile - Highly Saturated (HNBR)
- Features: Hydraulic / Pneumatic Seal
-
Supplier: Greene, Tweed & Co.
Description: Greene, Tweed’s RSA Seal® (Rubber-Spring Actuated) offers low compression set, high tear resistance, modulus, abrasion resistance and long life in rugged operating conditions. The RSA seal with full heel bearing is a compact, pressure-compensating U-type seal made
- Shaft O.D. or Seal I.D.: 0.748 to 15.497 inch
- Material (ASTM Abbreviation): EPDM, Fluoroelastomer (FKM - Viton®, Fluorel®, etc.), Nitrile (NBR - Buna-N), Polyurethane / Urethane
- Features: Hydraulic / Pneumatic Seal
- Orientation / Direction: Internal / Rod Seal
-
Supplier: FTL Technology
Description: Broad temperature range -75⁰C to +300⁰C Suitable for low lube and dry running conditions High wear resistance of seal lip High pressure capability Anti-adhesive characteristics FDA approval Outstanding sealing efficiency Low friction coefficient and compression set
- Maximum Operating Speed: 2,952.7559055118 ft/min
- Maximum Operating Pressure: 2,900.754 psi
- Operating Temperature: -103 to 572 F
- Features: Hydraulic / Pneumatic Seal
-
Supplier: Velan, Inc.
Description: 2 - 4 RMS. • Unique ball/seat spring-loading technology to assure tight shutoff at low differential pressures and / or when fines are present. • Complete ball/seat set individually vacuum tested to verify sealing integrity. • Robust blowout-proof stem. • Low emission stem seal with
- Valve Size: 0.5 to 24 inch
- Features: ASME, Bolt Flange, Butt Weld, Socket Weld / Solder
- Valve Type: Ball Valves, Butterfly Valves
-
Supplier: Witte Pumps & Technology GmbH
Description: Radial shaft seals cover the drive shaft to the atmosphere outside of the pump. They are located permanently in the casing or casing cover. The sealing lip is on the surface of the rotating shaft and is normally pressed from a spring and the pressure radial on the shaft surface.
- Operating Pressure: 14.50377 to 43.51131 psi
- Operating Temperature: 482 F
- Seal Application: Pump
-
Supplier: Daemar Inc.
Description: A complete selection if JM Clipper shaft seals in inch and metric shaft sizes. JM Clipper seal sizes ranging from below one inch to well over 40 inches OD. JM Clipper and Daemar® Inc. offer one of the largest selections of flexible Oil Seals available. Made from a Kevlar
- Features: Oil / Grease Seal
-
Supplier: Rotary Systems, Inc.
Description: use. This swivel uses a hardened and ground shaft, impregnated Teflon lip seals, and deep-groove ball bearings. The 004 series is able to withstand high pressures at moderate speeds.
- Pressure Range: 250 to 15,000 psi
- Temperature Range: 350 F
- Length: 5.492 inch
- Diameter: 2.7 inch
-
Supplier: JETSEAL, Inc.
Description: U-Mega Seals combine the load performance of the Omega Seal and the sealing characteristics of the C-Seal to achieve high reliability for an extremely low leakage seal. The U-Mega Seal requires no special machining or lapping at the edges to meet flatness
- Temperature: -320 to 1,350 F
- Pressure: 36,000 psi
- Outside Diameter: 0.461 to 46.24 inch
- Application / Industry: Aerospace, Chemical & Processing, Cryogenic Application, MIL-SPEC, Nuclear, Oil & Gas, Piping and Valves, Power Generation, Semiconductor, Vacuum Application
-
Supplier: Precision Associates Incorporated
Description: where you want to achieve a better, high performing seal. What Makes Multiseal® Low Friction Seals and X-Ring Seals Better? • Twice the Sealing Surface — Multi-lobed design provides more sealing surfaces than standard O-Rings. • Prolonged Seal Life – With multiple
-
Supplier: Jet Edge
Description: environment by a lip seal system. This system, which uses brushes, labyrinth passages, lip seals, and high-volume, low-pressure filtered air to protect critical motion components, provides significantly longer service life compared to conventional bellows
- Jet Pressure: 90,000 psi
- Power: 200 HP
- Blast / Jet Pressure: 90,000 psi
- Blast / Jet Machine Type: Abrasive Water Jet Cutter
-
Supplier: Trelleborg Sealing Solutions Americas
Description: Turcon® Varilip® PDR seals are PTFE rotary shaft lip seals suitable for high surface speeds with low pressure. They provide stick-slipfree running with low friction and wide media and temperature range compatibility.
- Shaft O.D. or Seal I.D.: 0.2362206 to 6.692917 inch
- Maximum Operating Speed: 11,811.02362204722 ft/min
- Maximum Operating Pressure: 145.036839357197 psi
- Operating Temperature: -76 to 392 F
-
Supplier: Gardner Denver S.r.l.-Division Robuschi
Description: compression chamber and environment is ensured by O-rings seals, set between ground surfaces. - The shaft end sealing is made by two seal rings in VITON with opposite lips lubricated by means of a fitted on oiler. The oil ring housing can be cooled by water circulation. - the
- Air Flow Rate: 2,470.986 SCFM
- Product Form: Bare (No Motor, Controls)
- Applications / Use: Materials Handling / Pneumatics
- Design: Positive Displacement / Rotary Lobe
-
Supplier: KC Seals, Inc.
Description: traditional lip seal. Loaded U-cups can vary in temperatures based on material and can also vary in pressures based on the design. Our styles range from standard and deep straight lip to beveled lip. K.C. Seals has been supplying high performance
- Features: Hydraulic / Pneumatic Seal
-
Supplier: Precision Polymer Engineering Ltd.
Description: the seals encounter high pressure and an abrasive media containing various solids, oil and water. PPE can provide V-packing (Vee packing) sets manufactured from its range of high performance elastomers, PTFE and PEEK. Additional V-rings are added to the stack for
- Features: All Rubber or Polymer, V-ring
- Seal Type: Exclusion Seal
- Sealing Element or Lip Material (ASTM Abbreviation): Fluoroelastomer (FKM - Viton®, Fluorel®, etc.), Polyetheretherketone (PEEK), Polytetrafluoroethylene (PTFE- Teflon®, etc.)
-
Supplier: CT Gasket & Polymer Co., Inc.
Description: even with worn bushes or rams. Because the sealing rings are manufactured with an interference fit at the lips, the seal will perform even at low system pressure. The unique “V” shape takes over when system pressure increases and energizes the lips providing a
- Maximum Operating Pressure: 10,000 psi
- Operating Temperature: -22 to 266 F
- Action: Double Acting, Single Acting
- Material (ASTM Abbreviation): EPDM, Nitrile (NBR - Buna-N), Nitrile - Highly Saturated (HNBR), Polyetheretherketone (PEEK), Polytetrafluoroethylene (PTFE- Teflon®, etc.)
-
Supplier: Technetics Group
Description: proprietary sealing technologies such as mechanical seals, lip seals, brush seals, and metal bellows in order to meet specific requirements for leak rate, friction torque, temperature, speed, and more. For more information about Technetics customized dynamic sealing
- Alternate Shaft or Rubbing Speed: 19,600 ft/min
- Operating Pressure: 290 psi
- Operating Temperature: 1,000 F
- Seal Application: Cryogenic Seal, Pump
-
Supplier: Rogers Machinery Company, Inc.
Description: PD Plus Blowers 4000 include: Vertical & Horizontal Standard Lip/Lab Seals This series has numerous uses in pneumatic conveying, wastewater treatment, and the general process industry where high pressure, high volume air is required. Seal areas are vented to
- Pump Type: Positive Displacement Pumps
-
Supplier: diaago
Description: Available in .5 ml, 1 ml, 2ml, 4 ml, 5 ml Convenient and accessible to all users, whether you’re new to the lab or a pro. This tube features a quick seal cap that is removed tightened with little effort. External threading reduces contamination and a lip seal prevents leaking
- Volume: 0.5 cc
-
Supplier: diaago
Description: Available in .5 ml, 1 ml, 2ml, 4 ml, 5 ml Convenient and accessible to all users, whether you’re new to the lab or a pro. This tube features a quick seal cap that is removed tightened with little effort. External threading reduces contamination and a lip seal prevents leaking
- Volume: 2 cc
Find Suppliers by Category Top
Featured Products Top
-
. Key Performance Advantages of PTFE Lip Seals High temperature resistance Continuous operation up to +200–260 °C, far exceeding NBR (+100 °C) or FKM (+180 °C). (read more)
Browse Oil Seals and Grease Seals Datasheets for Shenzhen Dechengwang Technology Co., Ltd -
-directional motors, the area adjacent to the seal ring of the drive-shaft is maintained at atmospheric pressure by the drainage circuit. In single-direction motors, this area is directly connected to the output so any over-pressure impacts directly on the seal ring, causing the lip to turn over or the ring to be (read more)
Browse Hydraulic Motors Datasheets for jbj Techniques Limited -
JETSEAL metallic JETSEAL's C-Seals is capable of handling temperatures to °F (760°C) and pressures from vacuum to 60,000 psi. We offer C-Seal configurations in the circular ring and rectangular forms, both customizable to your specifications. (read more)
Browse Metal Ring Seals Datasheets for JETSEAL, Inc. -
Discover "One solution, two devices, three main benefits" with our new Digital Diaphragm Seal configuration for pressure transmitters for improved performance, lower costs and faster response time. The ABB HART 266 Digital Diaphragm Seal (DDS) pressure transmitters have been (read more)
Browse Pressure Transmitters Datasheets for ABB Measurement & Analytics -
Costs Less, Delivered fast. Specializing in Metal Ring Seals, Sonkit presents high-quality, cost-effective metal seals. (read more)
Browse Metal Ring Seals Datasheets for Sonkit (Shanghai) Industry Technology Co., Ltd. -
Seals for high pressure applications Conax Technologies manufactures high pressure seals for electrodes, instrument signal wires and temperature sensor leads. High pressure seals are designed for installation onto the pressure vessel wall using threaded mounting (read more)
Browse Electrical Feedthroughs Datasheets for Conax Technologies -
Ultra High Purity Diaphragm Valve LOW PRESSURE PNEUMATIC DIAPHRAGM VALVE (read more)
Browse Diaphragm Valves Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
. Laminar seal rings offer a robust, high-precision sealing solution: Rotary Shaft Sealing: Prevent dust, dirt, and moisture (read more)
Browse Retaining Rings and Snap Rings Datasheets for Zhejiang Lisheng Spring Co., Ltd. -
Overview: Metal ring seals are static sealing devices engineered to withstand extreme conditions, including high temperatures, pressures, vacuums, and cryogenic environments. They are also highly durable under high face-to-face cycling. Types of Metal Ring (read more)
Browse Metal Ring Seals Datasheets for Sonkit (Shanghai) Industry Technology Co., Ltd. -
RDP Electrosense RDP Electrosense is often called on to provide flanged or sealed threaded versions of their Linear Variable Displacement Transformers (LVDTs) for displacement measurement in pressure vessels. Because (read more)
Browse Linear Variable Differential Transformers (LVDT) Datasheets for RDP Electrosense