-
Supplier: Velan, Inc.
Description: A complete range of gate, globe and check valves for all of your high pressure and high temperature applications, proven over years of service in conventional thermal and nuclear power plants as well as other HP steam services around the world. Also
- Valve Size: 2 to 24 inch
- Features: ASME, Butterfly Valves, Gate / Knife Valves
- Connection Description: Butt Weld, Socket Weld / Solder
- Media: Steam
-
Supplier: Velan, Inc.
Description: A complete range of gate, globe and check valves for all of your high pressure and high temperature applications, proven over years of service in conventional thermal and nuclear power plants as well as other HP steam services around the world. Also
- Valve Size: 2 to 24 inch
- Features: ASME, Butterfly Valves, Gate / Knife Valves
- Connection Description: Butt Weld, Socket Weld / Solder
- Media: Steam, Water
-
Supplier: Velan, Inc.
Description: A comprehensive range of small forged gate, globe, check, angle and bellows seal valves with unique design features. Features and benefits • A compact but extremely sturdy design for high pressure-temperature service. • Solid CoCr alloy wedge (optional) ensures low
- Valve Size: 0.25 to 2 inch
- Features: ASME, Butterfly Valves, Gate / Knife Valves
- Connection Description: Bolt Flange, Socket Weld / Solder, Threaded
- Media: Water
-
-
Supplier: Velan, Inc.
Description: A complete range of gate, globe and check valves for all of your high pressure and high temperature applications, proven over years of service in thermal and nuclear power plants as well as oil and gas industry applications around the world. Only Velan offers the
- Valve Size: 2 to 24 inch
- Features: ASME, Butterfly Valves, Gate / Knife Valves
- Connection Description: Butt Weld, Socket Weld / Solder
- Media: Steam
-
Description: Description Brief of DIN Gate Valve with Bellows THINKTANK DIN Gate Valve is engineered to comply with the stringent DIN specifications, ensuring consistent quality and reliability. The innovative bellows design provides superior leak protection, extending the
- Features: Bellows Valves, Directional Valves, Gate / Knife Valves
-
Supplier: Curtiss-Wright, Valve Group
Description: Strack manufacturing facilities. Overview of options and features: Forged - high pressure gate valve with stuffing box seal and pressure seal bonnet. Encapsulated superlong bellows and emergency gland Supplied as Straight pattern body, Y-pattern body or Angle
- Valve Size: 0.5 to 30 inch
- Media Temperature: -320.8 to 1,472 F
- Connection Description: Bolt Flange, Socket Weld / Solder, Threaded
- Actuation: Electric, Manual / Hand, Mechanical Device, Pneumatic
-
Supplier: CIRCOR Energy
Description: CIRCOR Energy Butterfly Valves are economical in design and light in weight. This type of valve is typically used for isolating or regulating flow in low pressure industrial fluids, steam lines and water systems, e.g. oil, ethanol, water etc. Our double offset
- Valve Size: 2 to 36 inch
- Pressure Rating: 200 psi
- Features: API, Bolt Flange, Threaded
- Valve Type: Butterfly Valves
-
Supplier: Curtiss-Wright, Valve Group
Description: Description Aggressive gases and liquids as far as these are not toxic High pressure and temperature service in power plants For non aggressive liquids, gases and vapours High demanding valves for special and dangerous services Chemical plants, petrochemical plants and
- Valve Size: 0.5 to 24 inch
- Media Temperature: -320.8 to 1,202 F
- Features: Ball / Disk Check Valves, Bolt Flange, Butt Weld, Other, Severe Service Rated, Socket Weld / Solder, Swing Check Valves
- Valve Type: Check Valves
-
Supplier: 3X Ceramic Parts Company Limited
Description: hydroxide slurries, and flue gas. Valve components include: • Abrasion resistant valves • Gate valves • Wing-guided valves • Ball & seat check valves • Stem-guided plate • Custom valve valves components • Valve balls • Valve
- Pump Type: Dosing Pumps
-
Supplier: ValvTechnologies, Inc.
Description: IsoTech®, ValvTechnologies' parallel slide gate (PSG) seat-protected valves, are the culmination of years of practical design enhancements and eliminating the limitations of typically accepted norms in gate valve design. Proven precisely right for steam and feed
- Valve Size: 4 to 36 inch
- Connection Description: Butt Weld
- Material Of Construction: Exotic Metal, Stainless Steel, Steel
- Media: Gas, LP - Gas, Steam, Water
-
Supplier: KSB AG
Description: Design Cast gate valve to ASME B16.34. Pressure seal bonnet, double-disc wedge design. Outside screw and yoke. Rising stem, non-rising handwheel. Stellite hard-faced seating surfaces, incl. back seat. With graphite gasket and gland packing. Pressure/temperature ratings to
- Valve Size: 1.968505 to 15.74804 inch
- Pressure Rating: 6,367.15503 psi
- Number of Ports/Ways: 2
- Media Temperature: 32 to 1,099.4 F
-
Supplier: Valvexport, Inc.
Description: No Description Provided
- Valve Size: 1 to 2.5 inch
- Pressure Rating: 485 psi
- Number of Ports/Ways: 2
- Features: Blow Off Valves, Gate / Knife Valves
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, GATE VALVE, FULL PORT, 3/4 INCH FEMALE INLET, CAST BRASS, 200 WOG, NON-RISING BRASS STEM, 203 PSI COLD WORKING PRESSURE, 125 PSI WORKING STEAM PRESSURE. FREE 2 YEAR RADWELL WARRANTY
- Material Of Construction: Brass / Bronze
- Features: Gate / Knife Valves
- Media: Steam
-
Supplier: KSB AG
Description: Design Flanged or weld end gate valve with bolted bonnet, body of forged or welded steel construction, non-rotating stem, flexible wedges for exact adaptation to seats. Seats made of wear and corrosion resistant 17% Cr steel. Applications In industrial plants, power stations, process
- Valve Size: 1.968505 to 31.49608 inch
- Pressure Rating: 580.1508 psi
- Number of Ports/Ways: 2
- Media Temperature: 14 to 752 F
-
Supplier: KSB AG
Description: Design Butt weld end gate valve with pressure seal bonnet, billet forged body, seats made of wear and corrosion resistant stellite, flexible wedges for exact adaptation to valve seats. Applications In industrial plants, power stations, process engineering and
- Valve Size: 1.968505 to 31.49608 inch
- Pressure Rating: 8,702.262 psi
- Number of Ports/Ways: 2
- Media Temperature: 14 to 1,202 F
-
Supplier: KSB AG
Description: Design Die-forged gate valve to API 602. Bolted bonnet (800) or welded bonnet (1500). Solid wedge design. Outside screw and yoke, seating surfaces 13%Cr steel/stellite hard-faced. With graphite gasket and gland packing. Pressure/temperature ratings to ASME B16.34. Line
- Valve Size: 0.5905515 to 1.968505 inch
- Pressure Rating: 3,828.99528 psi
- Number of Ports/Ways: 2
- Media Temperature: 32 to 1,099.4 F
-
Supplier: NIBCO INC.
Description: Bronze Gate Valves for use in commercial and industrial applications. Typical services include; hot and cold water, HVAC, steam, compressed air, gas and other general utility services. Gate valves are multi-purpose bi-directional shutoff valves for
- Valve Size: 0.25 to 4 inch
- Pressure Rating: 200 to 250 psi
- Material Of Construction: Brass / Bronze
- Media: Cold Water, Steam, Water
-
Supplier: Watts
Description: Series RA-1-SW Steam Radiator Gate Valves are used as shutoff valves in steam or hydronic heating systems. They feature a bronze body and straight pattern with thread x male union connections. Maximum Working Pressure: 60psi (4.2 bar) non-shock water, 15psi
- Valve Size: 0.5 to 1.5 inch
- Material Of Construction: Brass / Bronze
- Features: Gate / Knife Valves
- Media: Steam, Water
-
Supplier: B+E - Stainless Valve Company
Description: Stop production, take flanges loose, drop pipes and replace screens is a frequent task. Big Screen™ will reduce the down time for maintenance purposes. An example for the application of such a Big Screen™ is the vent on a steaming vessel. There are other possible applications like a back up screen
- Valve Size: 2 to 72 inch
- Number of Ports/Ways: 2
- Connection Description: Bolt Flange
- Features: Gate / Knife Valves, Other
-
Supplier: NIBCO INC.
Description: Cast Iron Gate Valves for use in commercial and industrial applications. Typical services include: hot and cold water, HVAC, steam, gas and other general utility services. 3% Nickel services the pulp and paper industry. Gate valves are multi-purpose bi-directional
- Valve Size: 2 to 24 inch
- Pressure Rating: 175 to 350 psi
- Material Of Construction: Cast Iron
- Features: Gate / Knife Valves, Shut Off Valves
-
Supplier: BI-TORQ® Valve Automation
Description: The SERIES 20 knife gate is a uni-directional all stainless steel lug style valve designed for industrial service applications. The design of the valve allows for a tight shutoff in services with solids in suspension. Industries served include: Pulp and Paper Chemical Plants
- Valve Size: 2 to 24 inch
- Pressure Rating: 150 psi
- Number of Ports/Ways: 2
- Media: Air, Cold Water, Compressed Air, Gas, Gasoline / Diesel Fuel, Ground Water, High Purity Gas, Hot Water, LP - Gas, Natural Gas, Salt Water, Specialty / Corrosive Gases, Steam, Wastewater, Water
-
Supplier: Radwell International
Description: GATE VALVE, BRONZE, FNPT CONNECTION TYPE, 1-1/2 INCH PIPE SIZE, 200 PSI WATER PRESSURE, 125 PSI STEAM PRESSURE, 2-13/16 INCH INLET TO OUTLET LENGTH. FREE 2 YEAR RADWELL WARRANTY
- Features: Gate / Knife Valves
- Media: Steam, Water
Find Suppliers by Category Top
Featured Products Top
-
High-Temperature Safety Valves for Industrial Pressure Protection Industrial steam systems and high-pressure pipelines require reliable safety valves capable of operating (read more)
Browse Industrial Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
DeZURIK Severe Service Knife Gate Valve meets MSS SP-135 standards and can withstand high pressures and abrasive slurries found in mining (including oil sands processing), steel, power, chemical, and paper industries. Ideal for isolation in high-pressure, high-density slurry lines, the valves (read more)
Browse Gate Valves Datasheets for DeZURIK, Inc. -
-mechanical actuators used in well completions that must operate in harsh environments with wellbore fluids, high pressures and high temperatures for the life of the well. Ball Screws The use of ball screws allows for highly efficient ergonomic valve actuation for operators with (read more)
Browse Datasheets for Rockford Ball Screw -
Engineers face challenges in steam and compressed air systems, including maintaining set pressure, fast overpressure relief, and seamless integration with piping (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Protect Storage Tanks with TT7100/8100 Series Relief Valves The TT7100/8100 Series high-capacity pressure/vacuum relief valves are engineered for large-volume discharge applications, providing robust protection (read more)
Browse Pressure Relief Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
The DeZURIK KSV Severe Service Knife Gate Valve meets MSS SP-135 standards and is specially designed to withstand high pressures and abrasive slurries in some of the toughest services in mining, (including oil sands processing), steel, power, chemical, municipal sludge, bio-fuels production, and paper industries. For more information visit DeZURIK.com. (read more)
Browse Gate Valves Datasheets for DeZURIK, Inc. -
DeZURIK’s KGC-ES Extended Service Cast Stainless Steel Knife Gate Valve is engineered to deliver exceptional sealing performance, long service life, and a lower cost of ownership in demanding applications. Pressure rated to 150 psi CWP and available in sizes 2–48 inches, the (read more)
Browse Gate Valves Datasheets for DeZURIK, Inc. -
The High-Temp High-Pressure 3-Way Control Valve is designed to deliver accurate and reliable fluid control in the most demanding industrial environments. It is ideal for handling water, steam, and gas, excelling in (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Overview This 2" high-performance control valve is engineered for demanding industrial flow control tasks involving high pressure and elevated temperatures. Designed to operate reliably in systems rated up (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
previously would degrade all commercially available elastomers. Unlike traditional EPDM materials, EnDura® E90SR can withstand high temperatures (up to 550°F / 288°C) and high pressures, with excellent resistance to RGD. These properties make the new material ideal for use in (read more)
Browse O-rings Datasheets for Precision Polymer Engineering Ltd.
More Information Top
-
Solution of multidimensional inverse heat conduction problem
This problem appears during the monitoring of many power boiler components, such as boiler drums, superheater headers, high pressure pipelines and casings of steam gate valves [1–2].
-
The cogeneration steam turbine of the T-40/50-8.8 type for the combined cycle power plant PGU-115
The high pressure steam is fed from the high pres sure steam reheater of the heat recovery boiler through the main steam gate valve (MSGV) to the stand alone high pressure stop and control valve assembly.
-
Generic Guide Specification for Geothermal Heat Pump Systems
Gate Valves , 2-Inch and Smaller ( High Pressure Steam and Condensate Service): MSS SP-80; Class 300, body and union bonnet of ASTM B 61 cast bronze; with threaded ends, solid disc, copper-silicon alloy stem, brass packing gland, and malleable iron …
-
china gate valve - offers from china gate valve manufacturers, suppliers, exporters & wholesalers
Name: Standard Pressure Seal Gate Valves China Supplier Features • Serving for high pressure steam (main steam ...
-
Velan Books Large Valve Contract For Indian Power Plants
This order includes high - pressure gate , globe, and check valves and steam traps manufactured by Velan, as well as safety valves with silencers, control valves, butterfly valves, and actuators manufactured by six other companies in Europe.
-
Automation of operations for starting power units equipped with once-through boilers
FDMs—Forced draft machines, ELPs—ejector lifting pumps, CPs—circulation pumps, MSV—main steam gate valve , HPH and LPH— high - and low- pressure heaters, HSRCI— high-speed reduction and cooling installation, CFWP—condensate-feedwater path, SW—software, CS— control system, and SP—stepped program.
-
CR4 - Thread: The Effect of Changing the Steam Valve
In Power plants with a higher pressure and temperature we normally use for main steam stop valves parallel double slide gate valves.
-
Performance of Equipment Used in High-Pressure Steam Floods
Gates stuck or became extremely hard to operate at tempera- tures above 500F, thereby rendering tbe valves unsatisfactory fcr high pres- sure steam service.
-
Steam turbines of the Ural Turbine Works for advanced projects of combined-cycle plants
High - pressure steam generated in the HRB is fed to the VU, which consists of a stop valve with an automatic gate and two control valves equipped with their servomotors, and from it to the turbine.
Indicates content that may require registration and/or purchase.