-
Supplier: General Pump
Description: VKH SERIES Flows from 5.3 GPM to 7.4 GPM Low-high pressure packing design with integrated cooling system Horizontally fitted in-line valves Splash lubrication SAE-C hydraulic drive options available 420 SS Manifold VKH Series – Specifications: Inlet Pressure: 75-100 PSI Max.
- Maximum Discharge Flow: 7.4 GPM
- Maximum Discharge Pressure: 15,950 psi
- Discharge Size: 0.5 inch
- Media Temperature: 86 F
-
Supplier: General Pump
Description: SM SERIES Flows from 6.9 GPM to 20.1 GPM Double pressure packings Pressure packing integrated cooling system Horizontally fitted in-line valves Splash lubrication SAE-C hydraulic mount available Gear ratios: 1500 RPM=1.876:1, 1800 RPM=2.238:1, 2200 RPM=2.722:1, 2600 RPM=3.25:1 420 SS
- Maximum Discharge Flow: 14 GPM
- Maximum Discharge Pressure: 10,875 psi
- Discharge Size: 0.75 inch
- Media Temperature: 85 F
-
Supplier: General Pump
Description: VFH SERIES Flows from 3.3 GPM to 6.0 GPM Patent-pending symmetrical power end featuring top and bottom mounting holes allowing for easy left to right shaft conversion Low-high pressure packing design with integrated cooling system Horizontally fitted in-line valves Splash lubrication
- Maximum Discharge Flow: 4 GPM
- Maximum Discharge Pressure: 21,750 psi
- Discharge Size: 0.5 inch
- Media Temperature: 86 F
-
-
Supplier: General Pump
Description: oz./3.8 liters Use GP Series 220 Oil General Pump offers a complete line of stainless steel industrial pumps to meet the needs of aggressive environments. All General Pumps are ISO 9001 certified, and our stainless steel line offers flows from 2.1 GPM to 104.3 GPM. These
- Maximum Discharge Flow: 40 GPM
- Maximum Discharge Pressure: 2,300 psi
- Discharge Size: 1 inch
- Media Temperature: 185 F
-
Supplier: Xylem Applied Water Systems
Description: Triplex Hi-Pressure motor driven diaphragm pump Flow rates from 5.3 litres/min (1.4 US gallons/min) Pressure switch control capable of pressures up to 10.5bar (150psi) Model No.: 03711 & 03811 Series Constructed from a selection of materials suitable for handling a
- Maximum Discharge Flow: 1.4 GPM
- Maximum Discharge Pressure: 100 psi
- Features: Diaphragm Pumps, Self-Priming Pump
- Pump Type: Triplex Pumps
-
Supplier: Komline
Description: concentration dependent Positive metering High volumetric efficiencies, 90% and higher No critical tolerances Flow rate consistent throughout life of pump Easy clean out capability Large internal clearances Handles high solids concentrations Built-in overload protection Low cost
- Maximum Discharge Flow: 540 GPM
- Maximum Discharge Pressure: 130 to 200 psi
- Discharge Size: 1.75 inch
- Pump Housing Material: Cast Iron
-
Supplier: Chemac Inc./Uraca/Uhde HPT/Gather/BHDT
Description: URACA P-Series High Pressure Plunger Pumps A series of industrial high-pressure plunger pumps incorporating modern design for the performance range up to approx. 1,600 kW in round-the-clock, continuous duty. The advantages of the P-Series
- Features: Piston / Plunger Pumps, Positive Displacement Pumps
- Pump Type: Triplex Pumps, Water Pumps
-
Supplier: Chemac Inc./Uraca/Uhde HPT/Gather/BHDT
Description: High Pressure Pumps For All Cleaning Applications and Systems Our high-pressure water pump line is primarily for the water blasting and cleaning industry. The complete line of pumps is easy to maintain and has an excellent service life. The
- Features: Hydraulic Pumps, Positive Displacement Pumps
- Pump Type: Triplex Pumps, Water Pumps
-
Supplier: Wanner Engineering, Inc.
Description: indefinitely without damage, eliminating downtime and repair costs Unique diaphragm design handles more abrasives with less wear than gear, screw or plunger pumps Hydraulically balanced diaphragms to handle high pressures with low stress Lower energy costs than
- Maximum Discharge Flow: 45 GPM
- Maximum Discharge Pressure: 500 to 3,000 psi
- Discharge Size: 1.5 inch
- Power Source: AC Powered, Gasoline / Diesel Engine, Natural Gas, None, Pump Only
-
Supplier: National Oilwell Varco
Description: Mud Pumps Our broad range of mud-pumping systems is specifically equipped to meet almost any customer need. We offer not only time-tested, high-pressure mud-pumping systems, but we are also on the forefront of innovation and cutting-edge design of mud pumps with constant
- Pump Type: Mud Pumps
- Features: Piston / Plunger Pumps, Positive Displacement Pumps
-
Supplier: Myers by Pentair
Description: Myers and Myers Aplex Triplex and quintiplex reciprocating pumps provide high pressure pumping solutions to industry. Available in the right metallurgy for the media pumped, these Myers Aplex pumps can be what you need. Pentair Myers provides cost effective answers
- Maximum Discharge Flow: 650 GPM
- Maximum Discharge Pressure: 6,500 psi
- Media Temperature: 400 F
- Horsepower: 300 HP
-
Supplier: PressureParts.Com
Description: RTP series Plunger Pumps are designed for high-pressure industrial washing applications. They are constructed of castiron bodies and feature a forged brass head with a threaded style sight glass in the rear cover made of metal. Internal components include special solid
- Pump Type: Triplex Pumps
-
Supplier: PressureParts.Com
Description: RTF series Plunger Pumps are designed for high-pressure industrial washing applications. They are constructed of castiron bodies and feature a forged brass head with a threaded style sight glass in the rear cover made of metal. Internal components include special solid
- Pump Type: Triplex Pumps
-
Supplier: PressureParts.Com
Description: The XM series of Plunger Pumps are designed for a wide variety of high pressure washing applications. They are constructed with die-cast bodies and feature a brass head. Internal components include special thick solid ceramic plungers for long life and durability.
- Pump Type: Triplex Pumps
-
Supplier: PressureParts.Com
Description: The XM series of Plunger Pumps are designed for a wide variety of high pressure washing applications. They are constructed with die-cast bodies and feature a brass head. Internal components include special thick solid ceramic plungers for long life and durability.
- Pump Type: Triplex Pumps
-
Supplier: Pressure Washers Direct
Description: Hot Water And High Pressure For Tough Cleaning Jobs •Achieves 140°F rise in water temperature Commercial Grade Triplex Plunger Pump •Rebuildable; ceramic components run cooler and last longer Adjustable Pressure and Temperature With Relief Valves
- Water Jet Pressure: 2,000 psi
- Power: 6.5 HP
- Operation: Cleaning / Surface Preparation
- Power Source: Combustion Engine
-
Supplier: Pressure Washers Direct
Description: Wall Mounted •Heavy duty shelf mounted unit for convenience and security •Commercial Grade 26 Amp Induction Motor •230 volt motor comes with 12 foot cord; add your own plug Triplex Plunger Pump by General Pump •1725 rpm low speed pump is quiet and powerful
- Water Jet Pressure: 2,000 psi
- Features: Cold Water, Other
- Power Source: Electric Motor
-
Supplier: Pressure Washers Direct
Description: Wall Mounted •Heavy duty shelf mounted unit for convenience and security Commercial Grade 18 Amp Induction Motor •36 foot power cord with built in GFCI Triplex Plunger Pump Made By General Pump •Ceramic components run cooler, last longer •Easy to maintain and
- Water Jet Pressure: 1,500 psi
- Features: Cold Water, Other
- Power Source: Electric Motor
-
Supplier: Pressure Washers Direct
Description: Powerful 13 HP Honda GX Engine •Easy to start, quiet and reliable General Brand Triplex Plunger Pump •Ceramic components run cooler, last longer •Easy to maintain and rebuild Revolutionary Aircraft Grade Aluminum Frame •Light weight; no welds to crack, break, or fail
- Water Jet Pressure: 3,500 psi
- Power: 13 HP
- Machine Mounting: Cart / Hand Truck
- Features: Cold Water
-
Supplier: Mi-T-M Corporation
Description: The stationary HG Series pressure washers are a perfect choice for wash bays that require a steady fuelsource. Available in either natural gas or LP, this unit features an electronic ignition with an intermittent pilot. Pump: Belt drive triplex piston General pump with
- Water Jet Pressure: 3,000 psi
- Water Flow: 234 GPH
- Power: 8 HP
- Operation: Cleaning / Surface Preparation
-
Supplier: DEWALT Industrial Tool Co.
Description: Product Features 120 Volt Induction Motor for High Performance Maintenance-free Industrial Triplex Plunger Pump Convenient Steel Cart for Ease of Mobility Welded Construction, 1-1/4" Tubular Steel 1/4" x 25' Non-marring Hose with Easy Connectors for No Tools Assembly 5
- Water Jet Pressure: 1,200 psi
- Water Flow: 120 GPH
-
Supplier: Mi-T-M Corporation
Description: Designed for medium duty, commercial use the portable electric JP Series features quiet operation and no exhaust which is ideal for indoor applications where exhaust fumes are prohibited. Pump: Direct drive triplex piston General pump with ceramic plungers ·
- Water Jet Pressure: 1,000 to 4,000 psi
- Water Flow: 120 to 234 GPH
- Power: 1.5 HP
- Operation: Cleaning / Surface Preparation
-
Supplier: Mi-T-M Corporation
Description: The HSE Series works great in industrial applications requiring 20 or more hours per week and is built forlongevity. The top-fired heat exchanger is energy efficient and designed for convenient troubleshooting. Pump: Direct drive triplex Mi-T-M pump with ceramic plungers
- Water Jet Pressure: 1,000 to 3,500 psi
- Water Flow: 120 to 198 GPH
- Power: 1.5 to 10 HP
- Operation: Cleaning / Surface Preparation
-
Supplier: Higher Power Supplies, Inc.
Description: long life • General heavy duty direct drive or belt drive triplex plunger pumps. • Thermal relief valve • Aircraft aluminum cart - lightweight, and rust free with rubber feet. 10in. tubed • pneumatic wheels with 3/4" ball bearing axles • Gates brand 50' High
- Operation: Cleaning / Surface Preparation
-
Supplier: Higher Power Supplies, Inc.
Description: shutdown • Air-cooled, four stroke GX690 Honda gasoline engine with easy pull start. • High Pressure Poly Chain Drive Pump • Oversize pneumatic tires • Dual, spring cushioned, shock absorbing feet • 3/4 inch cold rolled steel axle • HD low speed pump • Thermo-sensor
- Water Jet Pressure: 7,000 psi
- Water Flow: 240 GPH
- Operation: Cleaning / Surface Preparation
-
Supplier: Higher Power Supplies, Inc.
Description: driven high pressure washer, providing reliable cleaning performance and optimum mobility. Standard Accessories: • Brass cylinder head with stainless steel valves. • Safety and Control Features • Safety valve protects pump from over pressure. • Built-in thermo protection
- Water Jet Pressure: 3,500 psi
- Water Flow: 330 GPH
- Operation: Cleaning / Surface Preparation
-
Supplier: Mile-X Equipment, Inc.
Description: non-commercial address. Click here for shipping quote! Cam Spray wall mount cold water electric pressure washers help you conserve space while utilizing the high powered electric pressure washing ability of this unit. Great for businesses like restaurants and food processing.
-
Supplier: Mile-X Equipment, Inc.
Description: Click here for shipping quote! Cam Spray wall mount cold water electric pressure washers help you conserve space while utilizing the high powered electric pressure washing ability of this unit. Great for businesses like restaurants and food processing. Features: Triplex
-
Supplier: Mile-X Equipment, Inc.
Description: non-commercial address. Click here for shipping quote! Cam Spray wall mount cold water electric pressure washers help you conserve space while utilizing the high powered electric pressure washing ability of this unit. Great for businesses like restaurants and food processing.
Find Suppliers by Category Top
Featured Products Top
-
manufacturing epoxy resin components, mechanical equipment, high-pressure pumps, and other engineering applications. To produce the epoxy resin components, the casting machine requests wear resistance, corrosion resistance, and chemical inertness material such as piston and plunger. Innovacera (read more)
Browse Silicon Nitride and Silicon Nitride Ceramics Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
Syringe pumps are indispensable for high-precision ultra-small amount of liquid delivery with low pulse flow. Harvard syringe pumps use a microprocessor to calculate the speed of plunger travel when you enter the inner diameter of the syringe that can be mounted on the syringe pump. For this (read more)
Browse Syringe Pumps Datasheets for Central Scientific Commerce, Inc. (CSC)
More Information Top
-
Materials Processing Technology II
Fig. 1 Schematic drawing of high pressure triplex plunger pump Oil inlet Oil Outlet .
-
Scientific.Net: Materials Science
Reconstruction Analysis of LH45 Type High Pressure Triplex Plunger Pump Shell .
-
Scientific.Net: Materials Science
Reconstruction Analysis of LH45 Type High Pressure Triplex Plunger Pump Shell .
-
Design and development of robotic automation and process controls for the water jet lancing system of nuclear power plant steam generators
This lancing equipment * Centrifugal pumps & heat exchanger comprises mainly of compact robotic manipulators for jetting * High pressure Triplex Plunger pump and inspection, process modules, control system and operator interfaces.
-
Apparatuses and machines for the high pressure technique
High pressure - three - piston pump , building series KD, lying design.
-
Experimental and Numerical Study of Locally Reinforced Pipelines
Test equipment was JXZ high - pressure triplex plunger pumps with rated pressure of 35 MPa and flow of 65 L/min.
-
Generation of functional particle morphologies with the PGSS‐Verfahren
The polymer is melted in a reservoir (pole) and promoted by a gear pump (ZP) to a high pressure three -head piston pump (KP).
-
Microemulsions for dermal application of drug materials
The polymer is melted in a reservoir (pole) and promoted by a gear pump (ZP) to a high pressure three -head piston pump (KP).
-
Results of a Steamdrive Pilot Project in the Ruehlertwist Field, Federal Republic of Germany
Feedwater pumps are high - pressure triplex plunger pumps .
-
Electronic management of motorized vehicle drives
Fuel mass flow DRVm that flows from three pistons of the high - pressure pump in the high pressure storage .
Indicates content that may require registration and/or purchase.