-
Supplier: Cleaning Technologies Group
Description: learn how to make liquid tooling work for you. How to determine if your burr can be removed using high pressure water: Lead Pencil Test Extend a 0.5mm mechanical lead pencil so that 1/8” lead is showing If you can break off the burr with the pencil without breaking the lead then
- Internal Depth / Height: 32 inch
- Part Capacity - Weight: 40 lbs
- Machine Type: Aqueous Cleaning, Complete Machine / Turnkey System
- Operation: Descaling / Stripping, General Cleaning / Surface Prep
-
Supplier: Proceco Ltd.
Description: surfaces and narrow cavities using high-pressure water at high speed, and replace the parts onto a conveyor. Cycle times can be greatly reduced with an optional fifth axis, allowing simultaneous processing of multiple parts features. High-pressure
-
Supplier: Quality Machining, Inc.
Description: No Description Provided
- Functions & Features: Abrasion Resistant, Anti-slip / Abrasive, Antireflective, Chemical Resistant, Conductive, Corrosion / Rust Preventive, Heat Resistant / High Temperature, Oil & Grease Resistant, Protective, Reflective, Waterproof / Water Repellant, Wear / Erosion Resistant
- Services: Abrasive / Blasting, Buffing / Polishing, Deburring / Deflashing, Degreasing, Mass Finishing (Tumbling / Vibratory), Mirror Finishing, Passivation, Pressure / Spray Washing, Recoating / Refinishing, Sanding / Grinding, Stripping / Coating Removal
- Coating Capabilities: Abrasives / Superabrasives, Black Oxide, Chemical Finish / Conversion, Dip / Immersion Coating, Hardfacing, Painting, Powder Coating, Screen Printing / Selective Coating, Spray Coating
- Industry Served: Aerospace, Automotive, Castings / Cast Metal, Electronics, Energy / Utilities, Food & Beverage, Government, Machine Tools, Marine, Medical / Healthcare, Military Specification, Process Equipment, Security / Safety, Steel / Metal Mills, Vessels (Tanks / Reactors)
-
-
Supplier: Proceco Ltd.
Description: smaller footprint Save man power Standard Slurry Blasting Process Features Multi-stages wash, slurry blasting, and rinse Slurry consisting of mild, water-based alkali cleaner and abrasive media High-intensity/direct-drive centrifugal blast wheel provides for shorter cycle times Single
- Blast Pressure: 70 psi
- Power: 40 HP
- Features: Abrasive Injector, Automatic / CNC Controlled, Blast Wheel, Heated Water / Steam, Hopper / Tank, Media Separator / Reclaimer, Other, Pressure Generator
- Part Loading: Belt / Roller Conveyor Loaded, Tumbler / Tumble Belt Loaded
-
Supplier: Proceco Ltd.
Description: applications. This parts cleaning system can be also customized to meet your requirements by including optional features and additional processes such as recirculated rinse and high-pressure water deburring.
- Temperature: 140 F
- Wash Tank Capacity: 200 gallons
- Internal Width: 8 inch
- Internal Depth / Height: 12 inch
-
Supplier: Proceco Ltd.
Description: applications. This parts cleaning system can be also customized to meet your requirements by including optional features and additional processes such as recirculated rinse and high-pressure water deburring.
- Temperature: 140 F
- Wash Tank Capacity: 200 gallons
- Internal Width: 8 inch
- Internal Depth / Height: 16 inch
-
Supplier: Leonhardt Manufacturing Company, Inc.
Description: Metal Finishing Services Anodizing Brazing Painting Polishing Powder Coat Zinc Plating
- Functions & Features: Abrasion Resistant, Corrosion / Rust Preventive, Friction Reducing / Low Friction, Heat Resistant / High Temperature, Oil & Grease Resistant, Porosity / Surface Sealing, Protective, Waterproof / Water Repellant, Wear / Erosion Resistant
- Services: Abrasive / Blasting, Buffing / Polishing, Burn-off / Thermal Cleaning, Deburring / Deflashing, Degreasing, Electropolishing, Honing / Superfinishing, Inspection / Monitoring, Material Selection / Design Assistance, Mirror Finishing, New / OEM Parts, Oxygen Cleaning, Peening, Pickling / Chemical
- Industry Served: Aerospace, Architectural / Construction, Automotive, Chemical / Material Processing, Commercial / Professional, Energy / Utilities, Food & Beverage, Government, Machine Tools, Maintenance / MRO, Marine, Medical / Healthcare, Military Specification, OEM / Industrial, Oil & Gas, Pipes / Piping,
- Materials: Aluminum, Copper / Copper Alloys, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Precious Metals, Stainless Steel, Steel / Steel Alloys
-
Supplier: Team Metal Finishing
Description: Team Metal Finishing is a World Class metal finishing operation. Our quality and customer service are unmatched within our industry. Combine that with competitive pricing, flexible turnaround, and over 150 years of combined experience, TMF is the solution to your metal finishing needs.
- Functions & Features: Abrasion Resistant, Anti-slip / Abrasive, Antireflective, Chemical Resistant, Conductive, Corrosion / Rust Preventive, Dielectric, Friction Reducing / Low Friction, Heat Resistant / High Temperature, Mold Release / Nonstick, Oil & Grease Resistant, Porosity / Surface Sealing, Protective, Reflective,
- Services: Abrasive / Blasting, Buffing / Polishing, Deburring / Deflashing, Degreasing, Electropolishing, Mirror Finishing, On-site / Field (Large Structures), Passivation, Pickling / Chemical Deburring, Pressure / Spray Washing, Sanding / Grinding, Scrub Tank / Immersion Washing, Stripping / Coating Removal
- Industry Served: Aerospace, Architectural / Construction, Automotive, Castings / Cast Metal, Cement / Concrete, Chemical / Material Processing, Commercial / Professional, Electronics, Energy / Utilities, Food & Beverage, Government, Machine Tools, Maintenance / MRO, Marine, Medical / Healthcare, Military
- Materials: Aluminum, Composites, Copper / Copper Alloys, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Precious Metals, Stainless Steel, Steel / Steel Alloys
-
Supplier: Leonhardt Manufacturing Company, Inc.
Description: Metal Finishing Services Anodizing Brazing Painting Polishing Powder Coat Zinc Plating
- Functional Capabilities: Abrasion Resistant, Anti-slip / Abrasive, Chemical Resistant, Corrosion / Rust Preventive, Friction Reducing / Low Friction, Heat Resistant / High Temperature, Oil & Grease Resistant, Porosity / Surface Sealing, Protective, Waterproof / Water Repellant, Wear / Erosion Resistant
- Additional Services / Surface Prep: Abrasive Blasting, Degreasing, Inspection / Monitoring, Material Selection / Design Assistance, New / OEM Parts, Peening, Pickling / Chemical Deburring, Pressure / Spray Washing, Recoating / Refinishing, Sanding / Grinding, Selective Coating, Stripping / Coating Removal
- Industry: Aerospace, Architectural / Construction, Automotive, Chemical / Material Processing, Commercial / Professional, Food & Beverage, Government, Machine Tools, Maintenance / MRO, Marine, Medical / Healthcare, Military Specification, OEM / Industrial, Oil & Gas, Pipes / Piping, Process Equipment,
- Materials: Aluminum, Copper / Copper Alloys, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Precious Metals, Stainless Steel, Steel / Steel Alloys
-
Supplier: General Magnaplate Corporation
Description: General Magnaplate's surface-enhancement coatings have been engineered to provide metal parts and other substrates with corrosion and chemical resistance, super-hardness and dry lubrication. These coatings impart properties that ensure longer life spans and greater reliability, consequently
- Functions & Features: Abrasion Resistant, Anti-slip / Abrasive, Antireflective, Chemical Resistant, Conductive, Corrosion / Rust Preventive, Dielectric, Friction Reducing / Low Friction, Heat Resistant / High Temperature, Mold Release / Nonstick, Oil & Grease Resistant, Porosity / Surface Sealing, Protective, Reflective,
- Services: Abrasive / Blasting, Buffing / Polishing, Burn-off / Thermal Cleaning, Deburring / Deflashing, Degreasing, Electropolishing, Honing / Superfinishing, Inspection / Monitoring, Material Selection / Design Assistance, Mirror Finishing, New / OEM Parts, Passivation, Pickling / Chemical Deburring,
- Coating Capabilities: Abrasives / Superabrasives, Ceramic Coating, Chemical Finish / Conversion, Dip / Immersion Coating, Dry Lubricant Coating, Hardfacing, Phosphate Coating, Plastic Coating, Plating / Electroplating, Powder Coating, Sealing / Impregnation, Spray Coating, Thermal Spraying, Thin Film Coating, Titanium
- Industry Served: Aerospace, Automotive, Castings / Cast Metal, Cement / Concrete, Chemical / Material Processing, Commercial / Professional, Electronics, Energy / Utilities, Food & Beverage, Government, Machine Tools, Maintenance / MRO, Marine, Medical / Healthcare, Military Specification, OEM / Industrial, Oil &
Find Suppliers by Category Top
Featured Products Top
-
machining, drawing the bar or flat plate customize, Equipment: 0-300T stamping machines, robotic welding mechanical arm,Co2 welding machine, oil-pressure machine, CNC lathe, CNC milling, laser cutting, cnc bending machine, shot blasting machine, broaching machine, powder (read more)
Browse Sheet Metal Fabrication Services Datasheets for Running Industry Co., Ltd -
fluids for industry department mechanization and automatiohydraulic systems, including petroleum base fuids which under specific pressure and temperature (e.g. mineraloil, soluble oil, mineral oils, fuels, lubrication), water based fluids (e.g emulsion. oil-water emulsion, water), air andfluids (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
machinery (tractors) and other fields, suitable for petroleum-based hydraulic oil, water, ethylene glycol, lubricating oil, air and other multi-media transmission needs. Super High-Pressure Resistant Structure: Synthetic rubber inner tube + two braids of steel wire (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
humidity levels requires water that meets specific quality standards, particularly in terms of dissolved solids and pH balance. Think of it as similar to a high-end coffee maker – just as mineral-heavy water can clog and damage your coffee machine, impure water can wreak havoc on a humidity (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Weiss Technik North America, Inc. -
±0.05 bar. At the high end of the adjustment range, the possible maximum differential is 6 bar. Engineers working with psi, kPa, MPa, or other units can use this online pressure unit (read more)
Browse Electromechanical Relays Datasheets for ERSAELECTRONICS PTE. LTD. -
Hydraulic System: Built with an aluminum one-piece molded tank, the system is compact, lightweight, and offers superior heat dissipation. It utilizes high-quality hydraulic components to ensure excellent pressure retention, stable performance, and long-term leak prevention, all while (read more)
Browse Dewatering Equipment Datasheets for KINTEP NEW POWER -
ceramic insulation parts are easily subject to failure of components due to high pressure, which increases the downtime of the furnace (read more)
Browse Industrial Ceramic Materials Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
atmospheric pressure (i.e. unmanned underwater vehicles surveying the depths of the ocean floor) Rugged roads, potholes, and the shocks and bumps of daily travel ZAGO High-Tech Sealing Screws, Nuts, Bolts and Washers Provide LiDAR Systems & Sensors with (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc. -
to 600 mm. Being low-voltage motors with a voltage supply of less than 42 V, they satisfy the requirements for underwater operation. The high level of efficiency maintains the waste heat inside of the enclosed housing, which is kept at positive pressure with compressed air, within reasonable (read more)
Browse DC Motors Datasheets for FAULHABER MICROMO -
Water Treatment – The Core Application Protecting key equipment – As a pre?filter for (read more)
Browse Filter Elements Datasheets for Harbory Filtration
More Information Top
-
Improvement of particle classification using particle expert system in automotive production
The production line includes many different processes including casting, machining , surface treatment, deburring with high - pressure water jets, brushing, and assembly.
-
Characterization and recognition of particles for improving cleanability in automotive production
The complicated systems for casting, anodizing, machining (drilling, milling, turning), high - pressure water jet (HPWJ) deburring , and brushing processes create many different kinds of particles: burr, cast and chip.
-
CR4 - Thread: Water Aeration
In the machine that is most similar to what you've described (heated), the water is used for high pressure water deburring and cleaning of diesel fuel injector before entering a clean room for assembly.
-
Burrs - Analysis, Control and Removal
High - pressure water deburring has a number of advan- tages over other deburring processes, the first and foremost being that the part is clean and free of machining media remnants (such as grit from grit blasting) after deburring.
-
Materials Processing Technology II
As a new cutting process, its application has been involved in cutting, polishing, deburring , dial layer and .... However, the stability and ultra- high pressure water is the key to this technology, so the ultra-high pressure generating system is the core of the ultra-high pressure water jet cutting machine .
-
Marks’ Standard Handbook for Mechanical Engineers, Eleventh Edition > MACHINING PROCESSES AND MACHINE TOOLS
In water jet machining (WJM), water is ejected from a nozzle at pressures as high as 200,000 lb/in 2 (1,400 MPa) and acts as a saw. .... The process is suitable for cutting and deburring of a variety of materials such as polymers, paper…
-
Hydro- abrasive jet machining modeling for computer control and optimization
…closer parts spacing, and minimal environmental pollution, because the hy- dro-abrasive jet controls dust in atmospheric conditions and machining also can be performed under water ; (2) a high cut- ting feed rate … parameters, such as water pressure and jet energy, abrasive .... The HAJM process is used for two- and three-dimensional cutting and for drilling[4,I21 turning, [21 milling, [2,51 debur- ring ,[11 and more generally for machining processes.
-
Intelligent means of process control during the high pressure water jet cutting
VI.REFERENCES A. Henning, ,,Deburringwith waterjets," in 4th Inter- national Deburring Symposium, Bad Nauheim Ger- many. .... A. Henning, ,,Computer aided manufacturing for three-dimensional abrasive waterjet machining ," in Proceedings of the 9th .... R. Kischkat, ,,Process control for high pressure water jet cutting systems," in Proceedings of the 13th Inter- national Conference on Jetting Technology 1996, Ca- .
-
Integrated optimization of the Losgrössen- and maintenance planning by thing good industrial production
In the fourth production step, the water jet- high pressure trimming installation daher it blanks deburs (4). .... Anarbeitung water jet high pressure trimming of surface coating on CNC lathes sucking bubbles and tightness test…
-
A review on nozzle wear in abrasive water jet machining application
As the technology evolved, the abrasive water jet machining today has been used for various operations such as deburring , polishing, cutting, milling, and turning. .... Abrasive water jet machining work as the high pressure of water is discharged through a sapphire orifice, thus producing a high velocity jet that passes through a mixing chamber and hit the target material.
Indicates content that may require registration and/or purchase.