Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Aremco Products, Inc.
Description: Aremco offers a wide range of high purity metals and ceramics that are applicable to scientists and engineers involved in basic research and applied product development.
- Features: All Non-Metals, Other, Other Metals (Al, In, Sn, Pb, etc.), Oxides
- State of Matter: Powder
-
Supplier: Accuris
Description: STANDARD SPECIFICATION FOR HIGH-PURITY DENSE ALUMINUM OXIDE FOR MEDICAL APPLICATION
-
Supplier: Accuris
Description: Standard Specification for High-Purity Dense Aluminum Oxide for Medical Application
-
-
Supplier: ASTM International
Description: 1.1 This specification covers the material requirements for high-purity, dense aluminum oxide for load-bearing surgical implant applications. 1.2 This specification does not cover finished parts (for example, femoral heads, acetabular inserts, dental implants and the
-
Supplier: Accuris
Description: Standard Specification for High-Purity Dense Aluminum Oxide for Medical Application - INCLUDES STANDARD + REDLINE (PDF)
-
Supplier: ASTM International
Description: 1.1 This specification covers the material requirements for high-purity, dense aluminum oxide for surgical implant applications. 1.2 The values stated in SI units are to be regarded as the standard. 1.3 Aluminum oxide in accordance with Section 3 has been
-
Supplier: ASTM International
Description: This specification covers the material requirements for high-purity, dense aluminum oxide for load bearing surgical implant applications. It mainly addresses qualification of the material as delivered to the parts manufacturer, and does not cover finished parts such as
-
Description: Aluminum oxide ceramic is a high-performance ceramic material, also known as alumina ceramic material. Composed of high-purity alumina powder, this non-metallic material is manufactured via pressing, molding, sintering, and other processes. According to the alumina
- Density: 3.5999977279425903 to 3.9499975070481197 g/cc
- Max Use / Curie Temperature: 1,200 to 1,650 C
- Alumina / Aluminate Type: Alumina / Aluminum Oxide
- Features: Biotech / Medical (Biomaterial), Hard, Silicon Carbide, Silicon Nitride, Sintered / Fired, Specialty Ceramics, Tungsten Carbide (WC)
-
Supplier: Aremco Products, Inc.
Description: Aremco offers a wide range of high purity metals and ceramics that are applicable to scientists and engineers involved in basic research and applied product development.
- Alumina / Aluminate Type: Alumina / Aluminum Oxide
- Features: Aluminum Nitride, Aluminum Silicate (Mica, Sillimanite, etc.), Boron Carbide, Boron Nitride, Carbide Materials, Ceria / Cerium Oxide, Graphite, Hafnia / Hafnium Oxide, Magnesia / Magnesite, Metal Boride (ZrB2, TiB2), Silica / Fused Silica, Silica / Silicate Materials, Silicon
- Applications: Ceramics / Glass Manufacturing, Chemical / Materials Processing, Corrosion Protection, Electrical / HV Parts, Electronics / RF-Microwave, Foundry / Metal Processing, Wear Parts / Tooling
- Shape / Form: Powder / Aggregate (Grain / Grog)
-
Supplier: Saint-Gobain Coating Solutions
Description: delivery to the plasma with high flow rates. Saint-Gobain suggests using #190 for applications requiring high dielectric strength, such as ESC. The #190 also provides very good wear resistance. Saint-Gobain’s #199 Alumina is a spherical alumina thermal spray powder designed for
- Applications: Abrasive / Erosive Wear Protection
- Alumina / Aluminate Type: Alumina / Aluminum Oxide
- Features: Other
- Shape / Form: Powder / Aggregate (Grain / Grog)
-
Supplier: Advanced Abrasives Corp.
Description: Premalox High Purity Alumina Powders (99.99%) Provided in AG (As Grown) and DA (De-Agglomerated) formats. High purity and uniform particle shape ensures consistency from lot to lot to deliver the best possible quality finish regardless of application. Available in
- Alumina / Aluminate Type: Alumina / Aluminum Oxide
- Applications: Optics / Optical Grade
- Features: Other
- Shape / Form: Powder / Aggregate (Grain / Grog)
-
Description: High-purity alumina beads are widely used as grinding and dispersing media and also can used for continuous feed sapphire growth systems. The purity of alumina content Innovacera provided is 92%-99.99% and standard alumina beads size is from 0.05mm to 30mm. When some industries
- Applications: Electrical / HV Parts
- Features: Other, Specialty / Other
-
Supplier: CoorsTek
Description: Aluminas (aluminum oxide, Al2O3) are the most commonly used technical ceramics due to their generally useful properties and good price/performance ratio. Alumina ceramics are commonly subdivided according to their alumina content ranging from 80% to more than 99%. Higher purity
- Density: 3.9199975259819313 g/cc
- Max Use / Curie Temperature: 1,800 C
- Thermal Conductivity: 30 W/m-K
- Coeff. of Thermal Expansion (CTE): 8.2 µm/m-C
-
Supplier: San Jose Delta Associates, Inc.
Description: ceramic part design description is: Ceramic Support Rod, Spacer, Bushing, Standoff, Isolator, Insulator, Insert; Threaded or Epoxied, or High Temperature Fixturing, San Jose Delta has the resources to deliver your parts on time, competitively priced and "to print".
- Density: 3.77 g/cc
- Max Use / Curie Temperature: 1,650 C
- Thermal Conductivity: 28.1 W/m-K
- Coeff. of Thermal Expansion (CTE): 8.5 µm/m-C
-
Supplier: Saint-Gobain Innovative Materials
Description: Saint-Gobain NorPro provides a range of formed, higher surface area catalyst carrier. Surface areas from 10 m2/g to 400 m2g are typically based on high-purity raw materials. When needed, Saint-Gobain NorPro can incorporate unusual pore size distributions, including a high
- Diameter: 0.1181103 to 19.68505 inch
- Density: 0.6399179855193182 to 0.6899115781380151 g/cc
- Width / O.D.: 0.1181103 to 19.68505 inch
- Mechanical Qm: 0
-
Supplier: Saint-Gobain NorPro
Description: Some catalyst carriers in this series are available in monomodal or bi-modal pore options. Saint-Gobain NorPro provides a range of formed, higher surface area catalyst carrier. Surface areas from 10 m2/g to 400 m2g are typically based on high-purity raw materials. When needed,
- Diameter: 0.1181103 to 19.68505 inch
- Density: 0.6399179855193182 to 0.6899115781380151 g/cc
- Width / O.D.: 0.1181103 to 19.68505 inch
- Mechanical Qm: 0
-
Supplier: Saint-Gobain Coating Solutions
Description: size based on your application & desired surface finish. Saint-Gobain Coating Solutions offers a complete line of aluminum oxide thermal spray powders that impart dense, hard, wear-resistant coatings with electrical insulating properties. These coatings provide high dielectric
- Features: Heat Resistant / High Temperature
- Chemistry: Inorganic (Ceramic, Conversion, Glaze)
-
Supplier: Saint-Gobain Innovative Materials
Description: For many years, Saint-Gobain NorPro has been known for its range of very low surface area macroporous alpha-alumina-based carrier materials. Inert to their environment in most circumstances, the carriers play a vitally active role in many catalytic reactions. Other low-surface area catalyst carrier
- Diameter: 0.1181103 to 19.68505 inch
- Density: 0.844891715255975 to 1.6597872749407316 g/cc
- Width / O.D.: 0.1181103 to 19.68505 inch
- Mechanical Qm: 0
-
Supplier: Saint-Gobain NorPro
Description: Some catalyst carriers in this series are available in monomodal, bi-modal or tri-modal pore options. For many years, Saint-Gobain NorPro has been known for its range of very low surface area macroporous alpha-alumina-based carrier materials. Inert to their environment in most circumstances, the
- Diameter: 0.1181103 to 19.68505 inch
- Density: 0.844891715255975 to 1.6597872749407316 g/cc
- Width / O.D.: 0.1181103 to 19.68505 inch
- Mechanical Qm: 0
-
Description: Advantages Of Beryllium Oxide Ceramic Substrate Beryllium oxide ceramic substrate has the characteristics of high thermal conductivity, high melting, strength, high insulation, low dielectric constant, low dielectric loss and good packaging process adaptability. It
- Density: 3.019998093996284 g/cc
- Thermal Conductivity: 200 to 250 W/m-K
- Specialty Ceramic Type: Beryllia / Beryllium Oxide
- Applications: Electrical / HV Parts
-
Description: as: Precision shafts and axles in high wear environments Roller & Ball Bearings Wear resistant linings Semiconductor parts Machine components High temperature electrical insulators High voltage insulators Wire and thread guides Mechanical seals Aluminum
- Density: 3.749997633273531 to 3.9499975070481197 g/cc
- Thermal Conductivity: 20 to 30 W/m-K
- Alumina / Aluminate Type: Alumina / Aluminum Oxide
- Applications: Electrical / HV Parts
-
Supplier: Fountyl Technologies Pte. Ltd.
Description: Precision ceramic piston is composed of two parts of the piston sleeve and the piston rod. It is formed by imported high purity raw powder by static pressing, sintered by 1700 degrees temperature, and then precision machining. Reasonable control of the piston sleeve and the piston rod
- Alumina / Aluminate Type: Alumina / Aluminum Oxide, Alumina-Zirconia
- Features: Aluminum Nitride, Carbide Materials, Other, Silicon Carbide, Zirconia
- Shape / Form: Fabricated / Custom Shape
-
Supplier: Niimi Ceramics Co., Ltd.
Description: Material: High-purity alumina ceramic (Al2O3 >= 99.5%) Applications: High-pressure pumps used in high-pressure washers Wear resistance, chemical resistance, thermal stability, non-porous structure Customized manufacturing to meet customer specifications Over 20 years of
- Material Type: Alumina / Aluminum Oxide
- Features: Other
-
Supplier: Niimi Ceramics Co., Ltd.
Description: Material: High-purity alumina ceramic (Al2O3 >= 99.5%) Applications: High-pressure pumps used in high-pressure washers Wear resistance, chemical resistance, thermal stability, non-porous structure Customized production to meet customer specifications Over 20 years of mass
- Material Type: Alumina / Aluminum Oxide
- Features: Other
-
Supplier: Saint-Gobain NorPro
Description: alumina ring is a high-porosity, high-purity product with excellent crush strength.
- Mechanical Qm: 0
- Alumina / Aluminate Type: Alumina / Aluminum Oxide
- Applications: Chemical / Materials Processing
- Shape / Form: Fabricated / Custom Shape, Ferrule / Eyelet, Hollow Stock / Shape
-
Supplier: Saint-Gobain Innovative Materials
Description: alumina ring is a high-porosity, high-purity product with excellent crush strength.
- Mechanical Qm: 0
- Alumina / Aluminate Type: Alumina / Aluminum Oxide
- Applications: Chemical / Materials Processing
- Shape / Form: Fabricated / Custom Shape, Ferrule / Eyelet, Hollow Stock / Shape
-
Supplier: Morgan Advanced Materials
Description: High purity alumina with a minimum purity of 99.8%. Specifically developed for semiconductor processing applications.
- Density: 3.9399975133593905 g/cc
- Thermal Conductivity: 27 W/m-K
- MOR / Flexural Strength: 52,358.29900794812 psi
- Dielectric Strength: 23,000,000 V/m
-
Description: Precision shafts and axles in high wear environments Roller & Ball Bearings Wear resistant linings Semiconductor parts Machine components High temperature electrical insulators High voltage insulators Wire and thread guides Mechanical seals Aluminum Oxide(Al2O3)
- Density: 3.749997633273531 to 3.9499975070481197 g/cc
- Thermal Conductivity: 20 to 30 W/m-K
- Applications: Electrical / HV Parts
-
Supplier: Advanced Abrasives Corp.
Description: Premalox WA A white, fused high purity friable Aluminum Oxide powder screened to precise standards. Available in a number of abrasive grit sizes ranging from 3-36 to 1000. Applications: Grinding wheels, Bonded and coated abrasives, Plasma coatings, Specialized blasting
- Alumina / Aluminate Type: Alumina / Aluminum Oxide
- Features: Other
- Shape / Form: Powder / Aggregate (Grain / Grog)
-
Supplier: Plansee SE
Description: anodes are exposed to high temperatures. However, our material doesn't feel the heat. Thanks to their aluminum content and high material density, our cathodes and targets offer particularly high thermal conductivity and can easily transfer the heat to a copper plate
- Type: Sputtering Target
-
Supplier: Plansee SE
Description: are exposed to high temperatures. However, our material doesn't feel the heat. Thanks to their aluminum content and high material density, our cathodes and targets offer particularly high thermal conductivity and can easily transfer the heat to a copper plate located
- Type: Sputtering Target
-
Description: Alumina substrate, also known as aluminum oxide substrate or ceramic substrate, is primarily composed of aluminum oxide (Al2O3). The excellent electrical, thermal, and mechanical characteristics of alumina, a well-known ceramic material, lead to its selection. The
- Density: 3.6999976648298842 g/cc
- Max Use / Curie Temperature: 1,500 to 1,650 C
- Dielectric Strength: 17,000,000 V/m
- Alumina / Aluminate Type: Alumina / Aluminum Oxide
-
Supplier: MPF Products, INC.
Description: Alumina Bead, In-Vacuum, Accepts 0.050″ Dia Wire, Package = 1 Foot Length High Purity Alumina, UHV Rated
- Alumina / Aluminate Type: Alumina / Aluminum Oxide
- Applications: Electrical / HV Parts
-
Supplier: MPF Products, INC.
Description: Alumina Bead, In-Vacuum, Accepts 0.045″ Dia Wire, Package = 1 Foot Length High Purity Alumina, UHV Rated
- Alumina / Aluminate Type: Alumina / Aluminum Oxide
- Applications: Electrical / HV Parts
-
Supplier: MPF Products, INC.
Description: Alumina Bead, In-Vacuum, Accepts 0.064″ Dia Wire, Package = 1 Foot Length High Purity Alumina, UHV Rated
- Alumina / Aluminate Type: Alumina / Aluminum Oxide
- Applications: Electrical / HV Parts
Find Suppliers by Category Top
Featured Products Top
-
Precision Bandwidth & High Rejection Optimized for the 118–160MHz frequency range, this filter delivers 25dB of high rejection across the 88–108MHz stopband, effectively suppressing low-frequency interference and clutter to maintain a clean transmission (read more)
Browse RF High Pass Filters Datasheets for 5o.com -
Product Overview 99% alumina ceramic positioning rings are precision ceramic components manufactured from high-purity aluminum oxide (Al?O?) materials. They provide excellent hardness, wear resistance, electrical insulation, corrosion resistance, and dimensional (read more)
Browse Aluminum Oxide and Alumina Ceramics Datasheets for Shenzhen Great Precision Ceramic CO., LTD. -
Specifications: -High purity alumina ceramics-95-96% alumina. -Metallization-Mo/Mn metallized with Nickel plating. -Customised sizes and metallisation patterns available. Features: Shape As per request. Mostly (read more)
Browse Aluminum Oxide and Alumina Ceramics Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
Product Overview Black alumina substrates are precision ceramic components manufactured from high-purity aluminum oxide (Al?O?) materials with a distinctive black appearance. They provide excellent electrical insulation, thermal stability, mechanical strength, chemical (read more)
Browse Aluminum Oxide and Alumina Ceramics Datasheets for Shenzhen Great Precision Ceramic CO., LTD. -
services Powder MaterialsAdvantages: Independent and controllable materials with stable quality Low impurity content and high powder purity Batch production of powders, more stable Performance parameters can be customized (read more)
Browse Aluminum Oxide and Alumina Ceramics Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
Examples: Laser diode packaging and photodetector module: As a substrate or spacer, black oxidized aluminum ceramics can effectively absorb internal stray light, improve the purity of the laser output beam, while ensuring the high insulation and mechanical stability of the package, and enhancing the (read more)
Browse Aluminum Oxide and Alumina Ceramics Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
≥ 99% High-purity beryllium oxide Density (read more)
Browse Zirconium Oxide and Zirconia Ceramics Datasheets for Shenzhen Great Precision Ceramic CO., LTD. -
Product Overview Alumina ceramic parts are precision components manufactured from aluminum oxide (Al?O?)materials. They provide excellent hardness, electrical insulation, wear resistance, corrosion resistance, high temperature stability, and dimensional accuracy, making (read more)
Browse Aluminum Oxide and Alumina Ceramics Datasheets for Shenzhen Great Precision Ceramic CO., LTD. -
These state-of-the-art Semiconductor Electrostatic Chucks (ESCs) deliver exceptional clamping uniformity and stability. Engineered with high-purity ceramic materials (AlN/Al2O3), they provide reliable performance across ultra-high vacuum and high (read more)
Browse Oxide Ceramics Datasheets for Fountyl Technologies Pte. Ltd. -
INNOVACERA provides precision anode assemblies designed for INFICON MPG400 / MPG401 cold cathode vacuum gauge repair and refurbishment applications.Manufactured with high purity alumina ceramic insulation, precision metallization and vacuum brazing technology,the assembly delivers reliable high (read more)
Browse Oxide Ceramics Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd.
Conduct Research Top
-
Application of WG-300
with extremely strong, stiff, silicon-carbide crystals, commonly called whiskers. These whiskers are grown under carefully controlled conditions and, due to their high purity and lack of grain boundaries, approach the theoretical maximum strength obtainable. This strength is calculated to be in the order of 1
More Information Top
-
High Performance Grinding and Advanced Cutting Tools
2.3.2.1 High Purity Aluminum Oxide .
-
Machining with Abrasives
2.3.2.1 High Purity Aluminum Oxide .
-
Microscale wear of vitrified abrasive materials
High purity aluminium oxide .
-
Controlled wear of vitrified abrasive materials for precision grinding applications
3.1 High purity aluminium oxide Examination of high purity aluminium oxide in a scanning electron microscope using an electron probe micro analyzer showed that 99·5 wt.% of the grain was Al2O3 with the balance .
-
ZCP2006ISEC176
Microstructure of Abrasives High Purity Aluminium Oxide Examination of high purity aluminium oxide in a scanning electron microscope using an electron probe micro analyzer showed that 99.5 wt.% of the grain was Ab03 with the balance consisting of Na20 and …
-
$sup 170$Tm OXIDE FOR THERMAL SOURCE APPLICATIONS.
Experimental determination of the melting point of high purity aluminum oxide (Al-O,) was used to standardize the phase diagramming apparatus; a system error of +20 C was determined and the experimental data corrected accordingly.
-
http://www-pub.iaea.org/MTCD/publications/PDF/Pub1181_web.pdf
A combination of INAA and RNAA was developed for the characterization of 56 elements in raw and high purity aluminium oxide and nitride powders [3].
-
Joining of materials with millimetre-wave beam source
In this application, the joints in the tubes must be nearly identical in dielectric properties to the base materials – one candidate is ultra- high purity aluminium oxide – as well as being free of pores and vacuum tight.
-
Optical properties of sapphire
High purity aluminum oxide powder c.
-
Thulium oxide fuel characterization study: Part 1, Materials properties measurements. [Tm/sub 2/O/sub 3/-Yb/sub 2/O/sub 3/; thulium-170]
Experimental determination of the melting point of high purity aluminum oxide (A1„0„) was used to standardize the phase diagramming apparatus; a system error of -^ 20 C was determined and the experimental data corrected accordingly.
Indicates content that may require registration and/or purchase.