-
Supplier: Euchner-U.S.A., Inc.
Description: EUCHNER LCA light curtains are non-contact safety guards for securing danger areas on machines and installations. They use several light beams to form an invisible safety light curtain in front of a dangerous area. The light curtain consists of a
- Protection Height: 6.299216 to 71.259881 inch
- Response Time: 3 to 22.5 milliseconds
- Operating Temperature: -22 to 131 F
- Safety Category Type: Type 2
-
Supplier: Banner Engineering Corp.
Description: Simple, two-piece integrated system has no control box. High-resolution 14 and 30 mm point-of-operation systems detects fingers, hands and ankles. Type 2 models with 30 mm resolution are available for lower-risk applications. Point and Grid systems allow one-, two-, three- or
- Spanning Distance: 590.5515 inch
- Sensitivity or Resolution: 1.181103 inch
- Basic Object Detection: Finger, Hand
- Controller: Integral
-
Supplier: Schmersal Inc.
Description: Optoelectronic safety device for guarding of hazard point or perimeter of hazardous areas. Safety Type 4 in accordance with IEC 61496-1 Rated IP69K Ingress Protection For high pressure/ high temp wash downs to 1450psi at 80°C Designed for Food Processing, Pharmaceutical, Medical
-
-
Supplier: Banner Engineering Corp.
Description: Excels at high-speed, precise monitoring and inspection applications, including on-the-fly sizing, profiling, precision edge and center guiding, and hole detection Includes controller, emitter/receiver pair and interconnecting cables Offers programmable controller with a selection of
- Protection Height: 6.4173263 to 76.8110651 inch
- Controller: External
- Features: Integral Alignment Status LEDs
-
Supplier: Firma Fiessler Elektronik GmbH & Co. KG
Description: Properties: Integrated control-unit with contactor control and restart can be programmed without a PC Contactor/valves directly connectablly, switching capacity 0,5A/24V Smallest safety distances by short response times 4 ms to 29 ms, depending of the protection high Finger and hand
-
Supplier: Datalogic USA, Inc.
Description: SG4 Extended offers Finger and Hand resolution safety detection with programmable functions to allow high flexibility and fit every machine needs, with remote configuration or monitoring and also configuration cloning features.
- Protection Zone: 0.3 m
- Application: Stationary
-
Supplier: Pepperl+Fuchs SE
Description: High resolution light grid for detecting people and objects
-
Supplier: SICK
Description: The SLG-2 is an automation light grid for various detection and measuring tasks. It features two optics variants: One with frontal and one with side light emission. They allow for the narrow light grid housing to be integrated into almost any application. The SLG-2 has no blind
- Protection Height: 3.93701 to 94.48824 inch
-
Supplier: Visual Sound, Inc.
Description: Short Throw (0.66 Throw Ratio) Native XGA Resolution 3500 ANSI Lumens 3500:1 High Contrast Ratio DLP-Link 3D Ready Crestron RoomView LAN Control, Crestron Emergency Broadcast, Crestron eControl Multi Languages Closed Captioning HDMI(1.3)
Find Suppliers by Category Top
Featured Products Top
-
. By virtue of their slim form factor, safety light curtains can be installed in areas as small as 26 x 26 mm. The height of the protective field can also be as low as 161 mm, or as high as 1610 mm. You can also install several different safety light curtain units in tandem with one another to (read more)
Browse Datasheets for Locon Sensor Systems, Inc. -
curtains SLC 440 are used for the protection of hazardous areas, and are available with resolutions of 14 or 30 mm and protection field heights between 170 and 1930 mm; Also available as safety light grids (SLG 440) with 2, 3, or 4 beams for perimeter guarding. Both series are suited for use in safety circuits up to PLe (EN 13849) or SIL3 (IEC 61508). (read more)
Browse Light Curtains Datasheets for Schmersal Inc. -
protection of hazardous areas, and are available with resolutions of 14, 30, or 35 mm and protection field heights between 330 and 1930 mm; Also available as safety light grids (SLG440COM) with 2, 3, or 4 beams for perimeter guarding. Safety light curtains SLC440 are used for the protection of (read more)
Browse Light Curtains Datasheets for Schmersal Inc. -
Safety light curtains are a non-separating guard used for the protection of hazardous areas. They detect the passage of objects and direct the machine to stop the hazard. Because they do not provide a physical barrier, consideration must be made to place them a suitable distance from the (read more)
Browse Light Curtains Datasheets for Schmersal Inc. -
device data you get general information about the light curtain such as the type, the serial number, the protective field resolution and the field height. Additionally, you can see which functions have been enabled and their parameterized settings. The SLC440 offers many integrated functions (read more)
Browse Machine Guards Datasheets for Schmersal Inc. -
safety light curtain housing meets very strict requirements and are able to withstand frequent cleaning with water, alkali solutions, foam, hot steam, or high-pressure jets. Made of polycarbonate (PC), the transparent protective tubes not only offer high resistance to cleaning agents, but (read more)
Browse Light Curtains Datasheets for Schmersal Inc. -
support and has proven to be less susceptible to mechanical damage and misalignment from torsion or bending. SLC445 safety light curtains are used for the protection of hazardous areas, and are available with resolutions of 14 or 30 mm and protection field heights between 170 (read more)
Browse Light Curtains Datasheets for Schmersal Inc. -
used to improve light collection and enhance clarity. Oil-immersion Objective Lenses use a matched-index oil to achieve the highest numerical aperture and resolution, common in biological and high-precision research microscopy. Water (read more)
Browse Microscope Lenses and Objectives Datasheets for Avantier Inc. -
enable precision sample scanning and measurement across comparatively large areas. A 50 × 50 mm clear aperture supports transmitted-light microscopy and other optical imaging techniques. High-Stiffness Direct-Drive Version for Maximum Throughput For (read more)
Browse Piezoelectric Sensors Datasheets for PI (Physik Instrumente) L.P. -
The Models R119 and R120 optical incremental encoders are designed for light industrial applications that require high resolution in a very small package. The two models share these features: -40C to +85C extended operating temperature available Represent either shafted or (read more)
Browse Incremental Rotary Encoders Datasheets for Gurley Precision Instruments
More Information Top
-
Construction of sicherheitsgerechter products
…and must be taken business judgment (e.g. concerning common costs the through the security area, claimed and thus not more usable hall surface) of security measures into account that the light curtains with its finer resolution ( higher detection assets) are always…
-
Construction of sicherheitsgerechter products
…and must be taken business judgment (e.g. concerning common costs the through the security area, claimed and thus not more usable hall surface) of security measures into account that the light curtains with its finer resolution ( higher detection assets) are teuerer…
-
Optical safety devices - Safety Products | ABB
The light curtain shall have 30 mm or higher resolution .
-
The effects of depth and salinity on juvenile Chinook salmon Oncorhynchus tshawytscha (Walbaum) habitat choice in an artificial estuary
Fish movement was observed through slits in vinyl curtains that enclosed the WCS and was continuously recorded by a low- light high - resolution camera (Panasonic Model WV-1850).
-
Phenomics in Crop Plants: Trends, Options and Limitations
Since the crop-weed detection or identification on the go needs data with a high spatial and temporal resolution , image-based systems – such as a cameras or light curtains – as well as sensor fusion concepts have already been used in…
-
Characterization of (13 C24 ) T-2 toxin and its use as an internal standard for the quantification of T-2 toxin in cereals with HPLC–MS/MS
…in positive ion mode with the following MS parameters: ion spray voltage 5000 V, curtain gas 20 psi (137 … induced dissociation gas “ high ,” declustering potential 10 … CE) 20 eV, Q1 resolution unit, linear ion trap ( LIT ) fill time 50 ms…
-
An automatic measuring method and system using a light curtain for the thread profile of a ballscrew
The optoCONTROL 2600-40 light curtain [17] made by Micro-Epsilon Messtechnik GmbH is used for collecting the longitudinal position data of thread profile contour, and high -accuracy linear encoder made by … system with an integral high resolution line- scan CCD camera…
-
Quantitative Analysis of TAG in Oils Using Lithium Cationization and Direct-Infusion ESI Tandem Mass Spectrometry
Regular instrument operating parameters were: mass range = m/z 220–400, resolution = unit mass, scan rate = 250 m/z per second, curtain gas = 30 psi, nebulizer … V, collision gas setting = high , collision energy = 45 eV … and linear ion trap ( LIT ) fill time = 20 ms.
-
Optical Payloads for Space Missions
…three‐axis vibration tests, 435 three‐degree polynomial, 372 three‐dimensional wind vectors, 445 three‐phase electric curtain , 288 threshold, 234 … TLEs), 365, 911, 921 transistors, 800, 807 transmission bandwidth, 785 transmission laser, 605 transmission powers, 603 transmittance accuracy, 440 transmittance of the receiver optics, 531 transmitted laser light , 535 transmitted wavefront error … 885 Tromsø and the High Resolution Doppler Imager (HRDI), 407…
-
ISTFA 2015 Proceedings from the 41st International Symposium for Testing and Failure Analysis
The challenge here is to check all TSV sidewalls at the column by high resolution SEM during continuous or stepwise milling and to avoid any curtaining especially at the TSV isolation. .... The problem will be mitigated if the first top view LIT measurement could also provide the defect…
Indicates content that may require registration and/or purchase.