Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Hitachi High Technologies America, Inc.
Description: resolutions down to 0.9 nm in the Regulus8220/8230/8240 models and 1.1 nm in the Regulus8100 model-an improvement of roughly 20% in resolution at 1 kV landing voltage compared with previous models. The Regulus series employs a novel cold-field-emission (CFE) gun optimized for
- Application: Biological / Life Science, Medical / Forensic
-
Supplier: Mad City Labs, Inc.
Description: is ideal for research and teaching laboratories offering high performance, versatility, simplicity and excellent value. MadPLL® is a powerful instrument package that allows the user to create an inexpensive, high resolution resonant scanning probe microscope using Mad
- Features: AFM
- Application: Biological / Life Science
- Microscope Type: Scanning Probe / Atomic Force (SPM / AFM)
-
Supplier: Edmund Optics Inc.
Description: microscopes. Each USB Digital Microscope offers illumination adjustment, and includes a metal base stand for mounting and stability. These handheld digital microscopes are ideal for a variety of applications, including assembly and quality control, forensics, and dermatology, in
- Total Magnification: 10 to 200 X
- Remote Interface: Computer Interface
- Features: Digital Display
-
-
Supplier: CIQTEK Co., Ltd
Description: High-speed scanning electron microscope for cross-scale imaging of large-volume specimensCIQTEK HEM6000 facilities technologies such as the high-brightness large-beam current electron gun, high-speed electron beam deflection system, high-voltage sample stage
- Total Magnification: 66 to 1,000,000 X
- Resolution: 1.2999999999999998 to 3.3 nm
- Accelerating Voltage: 0.1 to 30 kilovolts
- Remote Interface: Computer Interface, Image Analysis Processing Software
-
Supplier: Flexbar Machine Corporation
Description: FLEXBAR SMZ 1:6.7 ZOOM RATIO MICROSCOPE High Resolution Stereo Image - Zoom Magnification Click Stops Model No. 26013, Flexbar SMZ 1:6.7 Ratio Stereo Microscope Optical Body Only 35° Binocular stereomicroscope head Magnification range 0.75x-5x Working Distance
-
Supplier: Nikon Metrology
Description: innovative optical system known as “Perfect Zoom Optics” provides the world’s first zoom ratio of 25:1. Even with a 1x objective lens, the SMZ25 captures the entire 35mm dish and simultaneously delivers microscopic details. Features World’s largest zoom range (25:1) and highest
- Grade: Benchtop
- Microscope Type: Stereomicroscope
-
Supplier: ValueTronics International, Inc.
Description: The 569 is a Microscope from American Optical. The microscope is a crucial tool in many industries. Professionals working in the fields of health care, biology, chemistry, technology, electronics, and environmental science use microscopes for many types of applications.
- Application: Biological / Life Science
-
Supplier: Phenom-World BV
Description: The Phenom Pure desktop SEM (scanning electron microscope) is an ideal tool for making the transition from working with a light microscope to operating an electron microscope. The Phenom Pure is equipped with the basic fundamentals for meeting imaging needs. The Phenom Pure
- Total Magnification: 70 to 20,000 X
- Resolution: 30 nm
- Accelerating Voltage: 5 kilovolts
- Grade: Benchtop
-
Supplier: Nikon Metrology
Description: As an entirely new advanced imaging tool for bioscience research and industrial inspection fields, the NeoScope benchtop SEM extends your vision by combining the familiarity of a digital camera with the high resolution and depth of field of a powerful SEM. Born from the combined
- Total Magnification: 10 to 60,000 X
- Grade: Benchtop
- Application: Biological / Life Science
- Microscope Type: Scanning Electron Microscope (SEM)
-
Supplier: Evident Scientific
Description: a telecentric optical system Four Models to Choose From: Entry Level Tilt Model High-resolution Model High-End Model The Tool of Choice for Failure Analysis Speed combined with guaranteed accuracy and repeatability make the DSX1000 digital microscope the right tool
- Total Magnification: 20 to 7,000 X
- Field of View: 0.05000000000000001 to 19.200000000000003 mm
- Working Distance: 0.35000000000000003 to 66.1 mm
- Grade: Benchtop
-
Supplier: Polytec, Inc.
Description: Polytec's MSV-050 and MSV-100 Microscope Adapters are the bridge that connects Laser-Doppler Vibrometry (LDV) to the micro world. Designed to couple a fiber-optic vibrometer head to a microscope, the adapters permit precise single-point and differential vibration analysis on MEMS and
- Total Magnification: 1 to 100 X
- Grade: Benchtop, Research
- Eyepiece Style: Binocular
- Remote Interface: Computer Interface, Image Analysis Processing Software
-
Supplier: Meiji Techno America
Description: The Meiji TKMZ ESD-Safe stereo-zoom microscope provides high quality zoom magnification and excellent crisp, high resolution images and superior depth of field. Standard zoom from 7-45X while maintaining clear, crisp focus throughout the range.
- Total Magnification: 7 to 45 X
- Grade: Benchtop
- Eyepiece Style: Binocular
- Microscope Type: Stereomicroscope
-
Description: This International Standard specifies methods for determining the level of particulate contamination in liquids used in hydraulic systems by counting the number of particles deposited on the surface of a membrane filter using an optical microscope. It includes particle counting by two
-
Supplier: CSA Group
Description: This International Standard specifies methods for determining the level of particulate contamination in liquids used in hydraulic systems by counting the number of particles deposited on the surface of a membrane filter using an optical microscope. It includes particle counting by two
-
Supplier: Mad City Labs, Inc.
Description: The MCL-MOTNZ is a value priced positioning system for use with inverted optical microscopes. The MCL-MOTNZ combines a stepper motor XY linear motion stage with a closed loop, high resolution, Z-axis piezo nanopositioning system. The micropositioning stage provides 25 mm
- Maximum X-Distance: 25 mm
- Maximum Y-Distance: 25 mm
- Minimum Step Size (Resolution): 0.095 µm
- Stage Type: Motorized Stage, Z-Axis Stage
-
Supplier: Flexbar Machine Corporation
Description: FLEXBAR SMZ 1:4 ZOOM RATIO MICROSCOPE Economy Model High Resolution Stereo Image with Zoom Magnification Click Stops Model No. 26029, Flexbar 1:4 Ratio Stereo Zoom Microscope Greenough Zoom Optical System 45° Binocular Stereo Microscope Head Widefield
-
Supplier: CIQTEK Co., Ltd
Description: CIQTEK SEM5000Pro is a field emission scanning electron microscope with high-resolution imaging and analysis ability, supported by abundant functions, benefits from advanced electron optics column design, with high-pressure electron beam tunnel technology (Super Tunnel),
- Total Magnification: 1 to 2,500,000 X
- Resolution: 0.8999999999999999 to 1.2999999999999998 nm
- Accelerating Voltage: 0.02 to 30 kilovolts
- Grade: Benchtop, Research
-
Supplier: LECO Corporation
Description: The SZ meets the demand for higher precision in industrial research, semiconductor, and technology industries. The high magnification factors, superb resolution, compact design, and extra-long working distance make these microscopes high performance tools that deliver
- Total Magnification: 2.4 to 240 X
- Working Distance: 110 mm
- Grade: Benchtop
- Remote Interface: Image Analysis Processing Software
-
Supplier: Mad City Labs, Inc.
Description: The MCL-MANNZ is an integrated micro-positioner and piezo nanopositioning system for use with inverted optical microscopes. Easy to operate and affordable, the MCL-MANNZ combines a manual micrometer driven, two axis, linear motion stage with a high resolution, z-axis
- Maximum X-Distance: 25 mm
- Maximum Y-Distance: 25 mm
- Minimum Step Size (Resolution): 10 µm
- Stage Type: Manual Stage, Z-Axis Stage
-
Supplier: Hitachi High Technologies America, Inc.
Description: your expectations. Best-in-class resolution in a compact system. The FlexSEM employs a newly designed electrical optical system with a reliability-proven high-sensitivity detector, achieving imaging at 4 nm.
- Application: Biological / Life Science, Medical / Forensic
-
Supplier: Flexbar Machine Corporation
Description: FLEXBAR SMZ 1:6.7 ZOOM RATIO MICROSCOPE High Resolution Stereo Image - Zoom Magnification Click Stops Model No. 26012, Flexbar SMZ 1:6.7 Ratio Stereo Microscope featuring Greenough Zoom Optical System 35° Binocular stereomicroscope head Magnification range 0.75x-5x
-
Supplier: Newport MKS
Description: microscope objectives allow large collection angles without chromatic aberrations, which helps FTIR systems achieve high spectral resolution over wide spectral ranges. Applications UV Metrology and Microscopy Spatial Filtering Photomicroscopy Laser Energy Delivery Systems FT-IR
- Magnification: 15 to 36 X
- Numerical Aperture: 0.4 to 0.52 NA
- Lens Type: Objective Lens
-
Supplier: Titan Tool Supply, Inc.
Description: on a high Magnification Microscope 100, 200 or 400X with very shallow depth of field. The accuracy of the depth measurement desired determines the magnification used. This Microscope, because of its short working distance, has to use Co-Axial Illumination. This allows the user
- Total Magnification: 100 to 400 X
- Grade: Benchtop
- Application: Measuring / Toolmaker
- Features: Monocular
-
Supplier: Parco Scientific Company
Description: Perfect for the adventurous young explorer needing a portable instrument for field work. This student tamper-proofed microscope is durable and an excellent choice for the elementary to junior high school level. Constructed of heavy-duty all-metal frame and metal parts, this
- Application: Biological / Life Science
- Grade: Student
-
Supplier: LECO Corporation
Description: measurement to analysis to final report. (Available only in North America.) Features Preview screen displays a selection of preview images based on different optical techniques for you to choose Simple operation, with selectable modes for both new and experienced users Optical zoom
- Total Magnification: 0.125 to 2 X
- Grade: Benchtop
- Features: Digital Display, Other
- Remote Interface: Image Analysis Processing Software
-
Supplier: Evident Scientific
Description: Our MPLAPON Plan Apochromat objective lens Series provides the highest level of chromatic correction and resolution capability available from Olympus. High level wavefront aberration correction is guaranteed. M Plan Apochromat MPLAPON Dedicated for brightfield microscopy, simple
- Magnification: 50 to 100 X
- Numerical Aperture: 0.95 NA
- Working Distance: 0.35000000000000003 mm
- Field of View: 26.500000000000004 mm
-
Supplier: Hitachi High Technologies America, Inc.
Description: The Hitachi SU-70 Analytical Field Emission SEM combines the field proven stability, high current and brightness of the Schottky electron source with the ultra-high resolution required in a multitude of analytical applications. Designed with a semi-in-lens optical
- Application: Biological / Life Science, Medical / Forensic
-
Supplier: Titan Tool Supply, Inc.
Description: resolutions in the µm range Special features of the V-CAD series Large fields of view No axis movement -no wear and tear Ultra-high resolution camera with high-precision telecentric lenses Distortion-free calibrated measurement range LED incident light source optionally
- Total Magnification: 0.125 to 1 X
- Grade: Benchtop
- Features: Digital Display
- Application: Measuring / Toolmaker
-
Supplier: e-con Systems™ Inc
Description: Tags: GMSL2™ Cameras Overview NileCAM200 is a 20 MP GMSL2™ camera module with an AR2020 sensor from onsemi®, delivering outstanding image quality - with its fixed focus capability and high resolution. With a small pixel size of 1.4 μm, stacked BSI technology, and enhanced NIR
- Horizontal Resolution: 5,120 lines
- Maximum Frame Rate: 24 fps
- Width / Diameter: 1.181103 inch
- Height: 1.181103 inch
-
Supplier: Hitachi High Technologies America, Inc.
Description: FIB-SEM System for True 3D Structural Analysis The newly developed FIB-SEM system from Hitachi, the NX9000 incorporates an optimized layout for true high-resolution serial sectioning to tackle the latest demands in 3D structural analysis and for TEM and 3DAP analyses. The NX9000
- Application: Biological / Life Science, Medical / Forensic
- Grade: Research
- Microscope Type: Scanning Electron Microscope (SEM)
-
Supplier: Parco Scientific Company
Description: This modular system is designed to keep the pace with all levels of study and individual achievement. It offers only the finest, high-quality research achromatic components to provide a parfocal and parcentered optical system with virtually flat, distortion-free resolution for
- Application: Biological / Life Science
- Grade: Student
-
Supplier: Titan Tool Supply, Inc.
Description: application. The Optical Path Bender bends the optical path of the Zoom Lens, TZOVA to the Video Adapter VATZ67 or VATZ1 or VATZ2 at 90 Degrees and considerably shortens the Optical Path to 5.75". All threads used on the lens system are standard. The back thread of the
- Total Magnification: 0.35 to 2 X
- Features: Digital Display, Monocular
- Application: Measuring / Toolmaker
-
Supplier: Parco Scientific Company
Description: This series offers a high performance erect zoom stereo microscope with high resolution for sharper images. The Parco XMZ-900 has the latest technology in LED lighting with long life and cool temperature. Trinocular head is available for photography. Limited lifetime
- Total Magnification: 6.7 to 45 X
- Application: Biological / Life Science
- Grade: Student
- Eyepiece Style: Trinocular
Find Suppliers by Category Top
Featured Products Top
-
Microscope objectives are designed to magnify an object by a specific factor, ranging from 4x (a scanning objective) to 40x (a high-power objective), and even up to 100x for an oil immersion lens. To maximize flexibility, microscopes are often equipped with up to four objectives mounted on a (read more)
Browse Microscope Lenses and Objectives Datasheets for Avantier Inc. -
Specially-designed lens option for high-resolution imaging of small light source and display features The Radiant Vision Systems Microscope Lens enables high-resolution imaging of extremely small components and features, such as individual LEDs, display pixels, and (read more)
Browse Datasheets for Radiant Vision Systems -
Want to detect smaller defects? Looking for sharper, clearer inspection images? In semiconductor inspection and failure analysis, improving electron microscope resolution is a constant challenge. However, even with a high (read more)
Browse Power Supplies Datasheets for Daitron Co., Ltd. -
The Model A19 is the smallest true-absolute rotary encoder available with opto/magnetic electronic technology. With resolution of up to 18-bits (262,144 words/turn), this mini-encoder provides superior performance in a wide variety of position (read more)
Browse Absolute Rotary Encoders Datasheets for Gurley Precision Instruments -
high UV outputs, and long lamp life spans. These PID Sensors are available in two sizes: 7 Series - The resolution can be as high (read more)
Browse Gas Sensors Datasheets for Electro Optical Components, Inc. -
EOL is a world leader in the development and manufacture of leading edge, high performance, high stability Transmission Electron Microscopes (TEM). JEOL introduced its first TEM over 70 years ago and has been developing and producing TEMs (read more)
Browse Electron Microscopes Datasheets for JEOL USA, Inc. -
reflectometry (OFDR) technology to measure distributed return loss (RL) and insertion loss (IL) with high precision and dynamic range. The OBR 6200 Series easily locates optical loss events with sub-millimeter resolution. (read more)
Browse Optical Time Domain Reflectometers (OTDR) Datasheets for Luna Innovations -
enable precision sample scanning and measurement across comparatively large areas. A 50 × 50 mm clear aperture supports transmitted-light microscopy and other optical imaging techniques. High-Stiffness Direct-Drive Version for Maximum Throughput For (read more)
Browse Piezoelectric Sensors Datasheets for PI (Physik Instrumente) L.P. -
Gurley has expanded on its compact, modular encoder systems. Designed for superior performance and based on Gurley's patented Virtual Absolute technology, the model 7700 provides absolute positioning and high performance at a low price. Available with resolutions up to 22-bits (4,194,304 words (read more)
Browse Absolute Rotary Encoders Datasheets for Gurley Precision Instruments -
: Offering high-resolution surface topography measurements surpassing traditional microscopes in accuracy. 2. Spectrographs and Wave Meters: Providing precision measurements of spectral optical properties. 3. Fiber-Optic Temperature and Strain Sensors: Enabling temperature and strain measurements for (read more)
Browse Processing Services Datasheets for Avantier Inc.
Conduct Research Top
-
NANOPOSITIONING: Piezoelectric nanopositioners forge low-cost atomic force microscope
In the nanopositioning industry, prices continue to fall as resolution, linearity, and reliability improve. Engineers can now use standard optical components and off-the-shelf nanopositioners to build a high-quality atomic force microscope.
-
9 Points to Check Before Trusting Your Laser Microscope
Scanning laser confocal microscopy (SLCM) has become a popular inspection tool in both research laboratories and manufacturing production lines. With a 405 nm laser light source, SLCM combines high-resolution horizontal (XY ~200 nm) and vertical (Z ~10 nm) information to create a three-dimensional
-
Ultra-High Precision AFM with 6-Axis Laser and Piezo Scanner for Traceable Measurements on Semiconductors and Step Standards
Atomic force microscopy (AFM) is used for surface measurements with resolution down to atomic levels - dimensions that are far beyond even the highest resolution optical microscopes. AFM is a noncontact procedure, with forces between a very fine measuring tip and the object surface revealing
-
Advanced Digital Technology Breaking Ground in Light Microscopy (.pdf)
as much as 20x that of conventional microscopes. Using a sophisticated, real-time image stitching capability, high resolution imaging in 2 or 3 dimensions can now be done on larger samples. By combining newly developed optical, imaging and measurement technologies, we can capture 54 Mega Pixel, 3CCD
-
Piezo Motors: Principle of Operation for Engineers
and detection of sound, generation of high voltages, electronic frequency generation, microbalances, and ultra fine focusing of optical assemblies. It is also the basis of a number of scientific instrumental techniques with atomic resolution, such as scanning probe microscopes (STM, AFM, etc
More Information Top
-
Superresolution optical microscope by the phase-shifting laser spots
tionally, in a high resolution optical microscope , typical three methods are used : an interference method, a dark field method and a near—field sanning method.
-
OSA | Holographic opto-fluidic microscopy
X. Heng, D. Erickson, L. R. Baugh, Z. Yaqoob, P. W. Sternberg, D. Psaltis, and C. Yang, âOptofluidic microscopy--a method for implementing a high resolution optical microscope on a chip,â Lab Chip 6(10), 1274â1276 (2006).
-
OSA | Characterization of light collection through a subwavelength aperture from a point source
X. Heng, D. Erickson, L. R. Baugh, Z. Yaqoob, P. W. Sternberg, D. Psaltis, and C. Yang, âOptofluidic microscopy- a method for implementing a high resolution optical microscope on a chip,â Lab on a Chip  6, 1274â1276, (2006).
-
OSA | On-chip switching of a silicon nitride micro-ring resonator based on digital microfluidics platform
X. Heng, D. Erickson, L. R. Baugh, Z. Yaqoob, P. W. Sternberg, D. Psaltis, and C. Yang, âOptofluidic microscopy- a method for implementing a high resolution optical microscope on a chip,â Lab Chip 6(10), 1274â1276 (2006).
-
Encyclopedia of Microfluidics and Nanofluidics
(2006) Optofluidic microscopy – a method for implementing a high resolution optical microscope on a chip.
-
Imaging mass spectrometry
…a new post-ionization instrument was reported that has demonstrated ion yields in excess of 5% and potential yields of 30%, and includes an ultra high resolution LMIG (50 nm spot size) and a high resolution optical microscope (Veryovkin et al., 2004).
-
Minimally invasive diagnostic imaging using high resolution Optical Coherence Tomography
Backcoupled optical spectra from the high resolution microscope Optical scanning in the x- and y-directions was enabled through GPIB motion control stages with 0.1 um and 1 um resolution accuracies.
-
Advanced terahertz techniques for quality control and counterfeit detection
Using a high resolution optical microscope , this IC is distinguishing to be sanded on its right side.
-
A high-resolution optofluidic microscope with optical tweezer actuation
X. Heng, D. Erickson, L. R. Baugh, Z. Yaqoob, P. W. Sternberg, D. Psaltis and C. Yang, "Optofluidic microscopy- a method for implementing a high resolution optical microscope on a chip," Lab on a Chip 6, 1274 - 1276, (2006).
-
Electronic properties of graphene: a perspective from scanning tunneling microscopy and magnetotransport
Inordertobeeffectivethespatialresolutionhas to be better than the sample size; for small samples this requires a companion high resolution optical microscope to find the flakes.
Indicates content that may require registration and/or purchase.