Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuratus Corporation
Description: gaseous silica containing chemicals. The glass may be clear or translucent, in which case it is often referred to as fused quartz. The glass has very high viscosity, and this property allows the glass to be formed, cooled and annealed without crystallizing. Fused
- Features: Dielectric Ceramic, Silica / Fused Silica
- Shape / Form: Fabricated / Custom Shape
- Material Type: Silica / Silicate Materials
-
Supplier: Mid-Mountain Materials, Inc.
Description: of high purity, high strength 96% amorphous silica fibers, SILTEX® Silica Fabrics and Textiles are optimal in applications where E-glass fabrics would typically fail.
- Thickness: 0.027 to 0.2 inch
- Industry / Application: Furnace / Foundry, Power Generation
- Features: Other
- Liner Materials: Textile
-
Supplier: CeramOptec Industries, Inc.
Description: fiber transmission, reflections, and an error factor (which includes numerical aperture discrepancies). Our high quality fiber optic bundles can be made with any fiber and your choice of several configuration and construction possibilities. In addition, a number of
- Wavelength Range: 160 to 2,500 nm
- Numerical Aperture: 0.53
- Operating Temperature: -190 to 400 C
- Light Guide Type: Fiber Optic
-
-
Description: fused silica glass also excels in terms of low thermal expansion, high optical homogeneities, chemical inertness, mechanical strength, and the absence of fluorescence under UV radiation. Compared with N-BK7, the material is more reliable for high-temperature environments
- Diameter / Length: 5.000000000000001 to 75.00000000000001 mm
- Surface Flatness: λ/4
- Lens Features: Antireflection Coating
- Features: Other
-
Supplier: Mid-Mountain Materials, Inc.
Description: use. ARMATEX® SIF 24 AND ARMATEX® SIF 28 can be manufactured in accordance with MIL-I-24244 • ASTM E84 • ASTM E162 • NFPA 101 Class A NFPA 255 • FAR 125.853 Vertical Burn Test • NFPA 417 ARMATEX®SF2 12-NF is manufactured with a high performance fiberglass fabric coated with an innovative
- Use Temperature: 1,400 F
- Applications: Fire Proofing / Thermal Protection
- Features: Glass / Fiberglass, Thermal Insulation / Fireproofing
-
Description: optical properties of lenses and a final test of coatings, dimension precisions, and the visual observation of scratch/dig, apertures, inclusions, etc. Hangzhou Shalom EO offers stocked and custom Plano Concave Lenses made from Corning High Purity UV Fused Silica Glass (Corning
- Diameter / Length: 12.700000000000001 to 25.400000000000002 mm
- Features: Other
-
Supplier: SAE International
Description: methods to develop rugged high-density fiber optic interconnects optimized for aerospace and automotive applications, which can accommodate a variety of optical fiber waveguide types. These waveguide types include single mode and multi-mode glass/glass
-
Description: Features: • Made of Corning UV Grade Fused Silica Glass (Corning HPFS), Wavelength range: 200-2200nm • Standardized focal lengths and diameters convenient for OEM • High precision: λ/10 Irregularities and 10/5 S/D surface qualities • Ideal for UV-NIR wavelengths and durable
- Diameter / Length: 12.700000000000001 to 25.400000000000002 mm
- Surface Flatness: λ/10
- Lens Features: Antireflection Coating
-
Description: tolerance and secure your interest. Hangzhou Shalom EO also offershigh precision lambda/10 irregularities 10/5 Scratch/Dig stocked and custom Plano Concave Lenses made from Corning High Purity UV Fused Silica Glass(Corning HPFS Glass) in another series. To further enhance
- Diameter / Length: 6 to 50.800000000000004 mm
- Features: Other
-
Supplier: Edmund Optics Inc.
Description: Homogenizing Rods are made from precision N-BK7 for use in a variety of visible light applications. Fused silica versions of our light pipe homogenizing rods are also available. TECHSPEC® Light Pipe Homogenizing Rod Mounts, specifically designed to hold our standard and fused silica
- Length: 25 mm
- Light Guide Type: Fiber Optic
- Core Material: Glass
- Angle: Straight
-
Supplier: Edmund Optics Inc.
Description: Homogenizing Rods are made from precision N-BK7 for use in a variety of visible light applications. Fused silica versions of our light pipe homogenizing rods are also available. TECHSPEC® Light Pipe Homogenizing Rod Mounts, specifically designed to hold our standard and fused silica
- Length: 50 mm
- Light Guide Type: Fiber Optic
- Core Material: Glass
- Angle: Straight
-
Supplier: Edmund Optics Inc.
Description: Homogenizing Rods are made from precision N-BK7 for use in a variety of visible light applications. Fused silica versions of our light pipe homogenizing rods are also available. TECHSPEC® Light Pipe Homogenizing Rod Mounts, specifically designed to hold our standard and fused silica
- Length: 75.00000000000001 mm
- Light Guide Type: Fiber Optic
- Core Material: Glass
- Angle: Straight
-
Supplier: Edmund Optics Inc.
Description: Homogenizing Rods are made from precision N-BK7 for use in a variety of visible light applications. Fused silica versions of our light pipe homogenizing rods are also available. TECHSPEC® Light Pipe Homogenizing Rod Mounts, specifically designed to hold our standard and fused silica
- Length: 100 mm
- Light Guide Type: Fiber Optic
- Core Material: Glass
- Angle: Straight
-
Supplier: OMEGA Engineering, Inc.
Description: Nextel 312 is an Alumina-Borica-Silica fiber that is braided without the aid of organic, glass or metal inserts. This sleeving retains strength and flexibility at continuous exposure to 1200°C (2200°F). Short exposures to 1425°C (2600°F) can be tolerated. Most common metals
- Overall Thickness: 0.0625 to 0.5 inch
- Overall Length: 3.3333333333333335 to 33.333333333333336 yd
- Use Temperature: 2,800 F
- Material: Alumina, Ceramic, Quartz / Fused Silica
-
Supplier: JBC Technologies, Inc.
Description: free, and incombustible. There are multiple classifications of needle mat including, ECR Fiber, Basalt Fiber, S Glass, E-glass, HR-glass, and Silica Fiber. Valmiera, for example, offers needled mats made from three different glass types:
- Use Temperature: 1,832 F
- Applications: Automotive / Transportation, Fire Proofing / Thermal Protection, HVAC
- Material: E-glass, S-glass
- Features: Flame Retardant, Glass / Fiberglass, Nonwoven Product, Other, Thermal Insulation / Fireproofing
-
Supplier: Newport MKS
Description: Polarization Maintaining Erbium doped fiber for PM EDFAs and ASE light sources. Mfg. P/N: DHB1500 Matched to MetroGain M-12 fiber. Polarization extinction levels of up to -30 dB/m over typical gain lengths of 8 – 14 meters Designed for 980 nm pumping. This bare fiber does not
- Wavelength: 980 to 1,550 nm
- Numerical Aperture: 0.22 to 0.26
- Maximum Attenuation: 20 dB/km
-
Supplier: Fiberoptics Technology, Inc.
Description: Standard products have the following features: Your choice of fiber type: "Plastic" fiber used in plastic light guides for the best color rendition and the brightest white light, or "Glass" fiber used in fiber optic cables and light guides for best results with
- Length: 6,095.996708161778 mm
- Diameter: 6.349996571001852 mm
- Operating Temperature: 260 C
- Light Guide Type: Fiber Optic
-
Supplier: Newport MKS
Description: fiber is as simple as for standard doped-glass optical fibers. In a free-space set-up, the optics should match the NA of the fiber and be diffraction limited in order to obtain a low-loss coupling. Since the MFD is practically constant, the NA is proportional to the
- Wavelength: 500 to 1,700 nm
- Numerical Aperture: 0.11
- Maximum Attenuation: 20 dB/km
- Fiber Mode: Single Mode
-
Supplier: Newport MKS
Description: fiber is as simple as for standard doped-glass optical fibers. In a free-space set-up, the optics should match the NA of the fiber and be diffraction limited in order to obtain a low-loss coupling. Since the MFD is practically constant, the NA is proportional to the
- Wavelength: 600 nm
- Numerical Aperture: 0.06
- Maximum Attenuation: 10 dB/km
- Fiber Mode: Single Mode
-
Supplier: Fiberoptics Technology, Inc.
Description: Standard products have the following features: Your choice of fiber type: "Plastic" fiber used in plastic light guides for the best color rendition and the brightest white light, or "Glass" fiber used in fiber optic cables and light guides for best results with
- Length: 1,828.7990124485334 mm
- Diameter: 8.889995199402593 mm
- Operating Temperature: 260 C
- Light Guide Type: Fiber Optic
-
Supplier: Fiberoptics Technology, Inc.
Description: Standard products have the following features: Your choice of fiber type: "Plastic" fiber used in plastic light guides for the best color rendition and the brightest white light, or "Glass" fiber used in fiber optic cables and light guides for best results with
- Length: 304.7998354080889 mm
- Diameter: 6.095996708161778 mm
- Operating Temperature: 260 C
- Light Guide Type: Fiber Optic
-
Description: It is high temperature resistant products. Mixed ratio of organic fiber in the high silica chopped fiber and put into glass fiber or stainless steel wire as reinforcement to spun the yarn, and then woven into the tape. ■Characteristics ○High
-
Supplier: Newport MKS
Description: The F-SPA Polarization Maintaining Fiber uses Fibercore's Bow-Tie polarization maintaining (PM) fiber technology. This highly birefringent (HiBi) fiber, is optimized for operation between 488 - 633 nm and has a beat-length of less than 2 mm. The beat-length, the length over
- Cable Diameter: 2.5000000000000004 mm
- Wavelength: 488 to 633 nm
- Numerical Aperture: 0.1 to 0.13
- Maximum Attenuation: 100 dB/km
-
Supplier: CeramSource Inc.
Description: High temperature insulating fire bricks offers a unique combination of insulating properties along with load bearing ability. The temperature ranges are from 2000º F to 3000º F, is where IFBs really shine. It™s low thermal conductivity are as low as ceramic fiber based products, but
- Density: 0.5769260588197603 to 1.0248686486832832 g/cc
- Max Use / Curie Temperature: 1,260 to 1,648.9999999999998 C
- Thermal Conductivity: 0.18 to 0.44 W/m-K
- Compressive / Crushing Strength: 260 to 363 psi
-
Description: With ceramic fiber blanket as the core, the surface layer is sewn with silica coated glass fiber cloth and glass fiber blanket to form high temperature resistant products. ※Can be made according to the size and shape required by customers. Maximum
-
Supplier: Steel Guard Safety Corp.
Description: Protect yourself & your equipment from dangerous welding, high-heat, & cutting applications. Provide protection from extreme heat up to 2000 Degrees. SteelGuard Safety™s welding blankets made from fiberglass, and silica yarn materials provide ideal protection in a variety of
- Fabric Weight: 1,147.125 gsm
- Overall Width / OD: 36 to 72 inch
- Overall Length: 1.3333333333333333 to 3 yd
- Use Temperature: 1,000 F
-
Supplier: Steel Guard Safety Corp.
Description: Protect yourself & your equipment from dangerous welding, high-heat, & cutting applications. Provide protection from extreme heat up to 2000 Degrees. SteelGuard Safety™s welding blankets made from fiberglass, and silica yarn materials provide ideal protection in a variety of
- Overall Width / OD: 36 to 72 inch
- Overall Length: 1.3333333333333333 to 3 yd
- Fabric Weight: 622.725 to 786.6 gsm
- Use Temperature: 1,000 F
-
Supplier: Steel Guard Safety Corp.
Description: Protect yourself & your equipment from dangerous welding, high-heat, & cutting applications. Provide protection from extreme heat up to 2000 Degrees. SteelGuard Safety™s welding blankets made from fiberglass, and silica yarn materials provide ideal protection in a variety of
- Overall Width / OD: 36 to 72 inch
- Overall Length: 1.3333333333333333 to 3 yd
- Fabric Weight: 917.7 gsm
- Use Temperature: 1,000 F
-
Description: With ceramic fiber blanket, glass fiber blanket, ceramic fiber cloth, coated with silica gel glass fiber cloth and other high-temperature resistant substrate sewn into high- temperature insulation product. ※We can manufacture according
-
Supplier: Changchun Yutai Optics Co., Ltd.
Description: photographic lenses, providing excellent optical performance. 9. Optical fiber communications: for optical fiber coupling and signal processing. 10. Lighting system: for spotlighting and uniform illumination. What’s the difference from Fused Silica Lenses and BK7 Lenses? Fused
- Surface Flatness: λ/4
- Surface Quality: 40-20 Scratch / Dig
- Materials: BK7 Glass, UV Grade Fused Silica
- Lens Application: Ultraviolet
-
Supplier: Darco Southern, Inc.
Description: TETRAGLAS® 3000 is a high temperature fabric for service temperatures to 2300°F with short excursions to 3000°F. Cloth available in a plain or satin weave and is silica cloth.
- Overall Thickness: 0.25 inch
- Overall Width / OD: 36 inch
- Overall Length: 33.333333333333336 yd
- Use Temperature: 2,000 F
-
Supplier: AGC Chemicals Americas, Inc.
Description: Fluon+ Composites are adhesive fluoropolymers combined/laminated with CFRP (Carbon Fiber Reinforced Plastics)/CFRTP (Carbon Fiber Reinforced Thermo Plastics). Now the functionality of fluoropolymers can be added to metals, polymers and other materials by creating composites.
- Features: Fire Retardant, Other
- Type of Filler: Powder / Granule
- Material: Silica / Quartz / Glass
-
Supplier: Mid-Mountain Materials, Inc.
Description: Mid-Mountain offers a complete line of high-temperature resistant insulating materials designed to perform in a variety of applications. CERMEX® Thermal Insulation Blankets and Papers have low thermal conductivity, low heat storage, and range in service temperature from 1000°F • 538°C to
- Overall Thickness: 0.125 to 0.25 inch
- Overall Width / OD: 12 to 48 inch
- Use Temperature: 1,832 F
- Fabric Strength: 75 to 100 lbs/in
-
Description: The fireproof and fire extinguishing product is made of glass fiber cloth, silica cloth and many other inorganic high temperature resistance fiber cloth ,through the process of special treatment,which can be used to isolate heat source and flame. ■Characteristics
-
Supplier: ZIRCAR Refractory Composites, Inc.
Description: is ideal for application temperatures as high as 1650°C (3002°F). Type RS-3000 high alumina content is ideal for high vacuum, reducing atmospheres and other applications where silica cannot be tolerated, such as setters for P/M ,MIM and high temperature fuel cell
- Overall Thickness: 0.25 inch
- Overall Width / OD: 48 inch
- Overall Length: 8.333333333333334 yd
- Use Temperature: 3,002 F
Find Suppliers by Category Top
Featured Products Top
-
fiberglass fabrics, typically E-glass (electrical-grade) or S-glass (high-strength structural glass), with silicone rubber coatings designed to provide reliable adhesion and long-term environmental protection. Material performance is influenced through the consistency and control of the manufacturing (read more)
Browse Fabric and Fiber Insulation Datasheets for Mid-Mountain Materials, Inc. -
proven that the dust capacity of the pre-filtered glass fiber bag filter media is 20% to 30% higher than its traditional counterparts. 1.Carries stable electret and high temperature resistance 2. Uniform fiberdistribution and filtering efficiency 3.Low resistance and (read more)
Browse Filter Elements Datasheets for Harbory Filtration -
Use in Lithium Batteries Coated fabric insulation combines a high-temperature textile such as fiberglass, aramid, or silica with a specialized coating like silicone, ceramic, or vermiculite. The result is a composite that can withstand extreme heat while remaining lightweight and (read more)
Browse Fabric and Fiber Insulation Datasheets for Mid-Mountain Materials, Inc. -
Oil repellency and water repellency glass fiber filter media is using ultra-fine glass microfiber as the main media and is formed by wet process. Featuring excellent oil repellency and water repellency, uniformed fiber distribution, pleatability, large dust capacity, high efficiency, high (read more)
Browse Filter Media Datasheets for Harbory Filtration -
Why Choose Harbory Filtration’s Glass Fiber Air Filter Media High Efficiency & Low Resistance — Balanced performance for energy savings and clean (read more)
Browse Filter Media Datasheets for Harbory Filtration -
Harbory Filtration manufactures glass fiber pleated cartridges using borosilicate glass microfiber media pleated into a compact, high-surface-area form. The pleated design increases filtration (read more)
Browse Filter Elements Datasheets for Harbory Filtration -
periods of time. There are many advantages to using high silica fabric for heat protection. Read on to discover what they are. Forming High Silica Fabric The production of high silica fabric involves a variety of processes that help glass fibers to become materials that (read more)
Browse Industrial Fabrics Datasheets for Mid-Mountain Materials, Inc. -
excimer laser systems). UV laser processing (e.g. 355 nm UV laser cutting). Infrared optics (e.g. 1550 nm fiber optic communication). (2) High thermal stability Extremely low coefficient of thermal expansion (near zero expansion), suitable for: High and low temperature (read more)
Browse Optical Prisms Datasheets for Changchun Yutai Optics Co., Ltd. -
It is made of UV-grade fused silica, offering high UV transmittance, low birefringence, and excellent thermal stability. Applications of fused silica wedge prisms UV laser systems Spectrometers and interferometers Fluorescence detection and (read more)
Browse Optical Prisms Datasheets for Changchun Yutai Optics Co., Ltd. -
for refractories, iron & steel and glass production. What are the advantages of fused silica cylindrical lenses? High transmittance: excellent performance in the UV to NIR wavelengths. High damage threshold: suitable for high power laser applications. Thermal (read more)
Browse Optical Lenses Datasheets for Changchun Yutai Optics Co., Ltd.
Conduct Research Top
-
What Makes Fiberglass So Heat Resistant?
In high-temperature applications, it is crucial to have adequate thermal insulation and fire-resistant materials. Fiberglass is one such material that can offer both of those properties and many others. Comprising glass fibers, silica sand, and plastic, fiberglass is a versatile material that can
More Information Top
-
Fiberglass and Glass Technology
High silica glass fibers (95–99.5% SiO2) represent the lowest cost variant of silica fibers.
-
Reliability Issues In Optical Fibers
Abstract The long term reliability of high silica glass fiber lightguides used in lightwave communications systems is a critical consideration for assuring necessary system performance over design lifetimes.
-
Nonlinear Optics In Fibers And Near-Infrared Frequency Conversion
An Nd:YAG laser at 1.319 pm with KW power is used in our experiments with high silica glass fibers .
-
Modification of phenolic resin composites by hyperbranched polyborate and polybenzoxazine
High silica glass fiber plain fabric (BWT260-82) was supplied by Shaanxi Huate Glass Fiber Co., Ltd..
-
Effects of minor additives on the radiation response behavior of high silica glass single-mode fibers
For high silica glass fibres no such effort could be seriously pursued because of lack of suitable fabrication process as well as dopant sources.
-
Optical fiber technology in Poland: four decades of development 1975-2015
…university research unit equipped in production lines for the manufacture of preforms and optical fibres by MCVD and FCVD methods, and high quality pulling towers dedicated to the manufacture of ultrapure silica glass fibres, high silica glass fibres , as well as polymer…
-
Parametric Study Of Thermal Effects On Fiber Optic Arc Fusion Splicing
associated with arc heating of high silica glass fibers .
-
Specialty optical fibers: revisited
The birefringence is inbuilt in the high silica glass fiber structure by the glass areas made of borosilicate glass (but also alumina-silicate glass) of very big coefficient of thermal linear expansion.
-
Scientific.Net: Materials Science
Correlation of Surface Characteristics and Thermal Conductivity of High Silica Glass Fibre Materials .
-
Scientific.Net: Materials Science
Correlation of Surface Characteristics and Thermal Conductivity of High Silica Glass Fibre Materials .
Indicates content that may require registration and/or purchase.