-
Supplier: Newark, An Avnet Company
Description: 8 Bit Microcontroller, High Speed CIP-51, C8051F85x, 25 MHz, 8 KB, 512 Byte, 24, QSOP RoHS Compliant: Yes
-
Supplier: Silicon Labs
Description: Silicon Labs’ USB microcontrollers (MCUs), embedded full-speed USB 2.0, best-in class analog peripherals with a high performance CPU. In addition, USBXpress development kits are available to provide a complete host and device software solution. The C8051F38x family is ideal for
- Internal RAM Size: 2.304 KB
- Internal ROM Size: 32 KB
- Number of Timers: 6
- Number of I/O Ports: 25
-
Supplier: Win Source Electronics
Description: Manufacturer: Silicon Labs Win Source Part Number: 914601-C8051F320 Series: C8051F32x Operating Temperature Range: -40°C ~ 85°C (TA) Features: 8051 series Microcontroller IC 8-Bit 25MHz 16KB (16K x 8) FLASH 32-LQFP (7x7) Core Processor: 8051 Speed: 25MHz Package: Tray
- Clock Speed: 25 MHz
- Internal RAM Size: 16 KB
- Supply Voltage (Vcc): 2.7 to 3.6 volts
- Number of I/O Ports: 25
-
-
Supplier: Win Source Electronics
Description: Manufacturer: Silicon Labs Win Source Part Number: 914587-C8051F006 Series: C8051F00x Operating Temperature Range: -40°C ~ 85°C (TA) Features: 8051 series Microcontroller IC 8-Bit 25MHz 32KB (32K x 8) FLASH 48-TQFP (7x7) Core Processor: 8051 Speed: 25MHz Package: Tray
- Clock Speed: 25 MHz
- Internal RAM Size: 32 KB
- Supply Voltage (Vcc): 2.7 to 3.6 volts
- Number of I/O Ports: 16
-
Supplier: Win Source Electronics
Description: Manufacturer: Silicon Labs Win Source Part Number: 914592-C8051F042 Series: C8051F04x Operating Temperature Range: -40°C ~ 85°C (TA) Features: 8051 series Microcontroller IC 8-Bit 25MHz 64KB (64K x 8) FLASH 100-TQFP (14x14) Core Processor: 8051 Speed: 25MHz Package: Tray
- Clock Speed: 25 MHz
- Internal RAM Size: 64 KB
- Supply Voltage (Vcc): 2.7 to 3.6 volts
- Number of I/O Ports: 64
-
Supplier: Win Source Electronics
Description: Manufacturer: Silicon Labs Win Source Part Number: 914590-C8051F012 Series: C8051F01x Operating Temperature Range: -40°C ~ 85°C (TA) Features: 8051 series Microcontroller IC 8-Bit 20MHz 32KB (32K x 8) FLASH 32-LQFP (7x7) Core Processor: 8051 Speed: 20MHz Package: Tray
- Clock Speed: 20 MHz
- Internal RAM Size: 32 KB
- Supply Voltage (Vcc): 2.7 to 3.6 volts
- Number of I/O Ports: 8
-
Supplier: Silicon Labs
Description: 2.0 function controller with an integrated transceiver and on-chip clock recovery. No external resistors, crystal, voltage regulator, EEPROM or other components are required. On-chip resources include a high-speed 8051 CPU with up to 64 kB Flash, UARTs, SMBus, SPI, timers,
- Internal RAM Size: 1.536 KB
- Internal ROM Size: 16 KB
- Supply Voltage (Vcc): 3 to 3.6 volts
- Number of Timers: 2
-
Supplier: Lingto Electronic Limited
Description: HIGH-SPEED SECURE 8051 MICROCONT
-
Supplier: Silicon Labs
Description: V. The Port I/O and RST pins are tolerant of input signals up to 2 V above the VDD supply. Features High-speed pipelined 8051-compatible microcontroller core (up to 25 MIPS) In-system, full-speed, non-intrusive debug interface (on-chip) 10-bit 500 ksps Single-ended
- Supply Voltage: 1.8 to 3.6 volts
- Reference Voltage: 1.6 to 1.8 volts
- Operating Temperature: -40 to 85 C
- Type: Capacitive
-
Supplier: Silicon Labs
Description: signals up to 2 V above the VDD supply. Features High-speed pipelined 8051-compatible microcontroller core (up to 25 MIPS) In-system, full-speed, non-intrusive on-chip debug interface 10-bit 500 ksps single-ended ADC Precision calibrated 24.5 MHz internal
- Supply Voltage: 1.8 to 3.6 volts
- Reference Voltage: 1.65 to 1.8 volts
- Operating Temperature: -40 to 85 C
- Type: Capacitive
-
Supplier: Rochester Electronics
Description: DS80C310 High-Speed 8051 Microcontroller
- Features: Other
- Package Type: QFP
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: HIGH-SPEED SECURE 8051 MICROCONT Product overview: DS5240F-1N5+ from Analog Devices Inc./Maxim Integrated is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for
- Features: Other
-
Supplier: Radwell International
Description: 8 BIT MICROCONTROLLER, HIGH SPEED CIP-51, C8051F9XX, 25 MHZ, 64 KB, 4 KB, 32, LQFP ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
- Features: IGBT
-
Supplier: Infineon Technologies AG
Description: PMSM/BLDC motor controller with additional 8-bit microcontroller iMOTION™ IRMC motor controller with Motion Control Engine (MCE 1.0) and 8051 MCU in QFP-48 package. The IRMCF171 is a flexible control solution for variable speed drives based on a dual core device. The motor
- Product: PWM Drive
-
Supplier: Infineon Technologies AG
Description: PMSM/BLDC motor controller with additional 8-bit microcontroller iMOTION™ IRMC motor controller with Motion Control Engine (MCE 1.0) and 8051 MCU in QFN-32 package. The IRMCF183 is a flexible control solution for variable speed drives based on a dual core device. The motor
- Product: PWM Drive
Find Suppliers by Category Top
Featured Products Top
-
. Consequently, USB and CAN cannot normally be used simultaneously on these pins without application-specific switching or external routing arrangements. In addition, USB operation requires a correctly configured 48 MHz USB clock derived using the external high-speed oscillator and PLL (read more)
Browse Microcontrollers (MCU) Datasheets for ERSAELECTRONICS PTE. LTD. -
. The product's microcontroller features up to 32kB of embedded FLASH and 8kB of SRAM memory, a high-speed 10-bit, 1 MSPS analog-to-digital converter (ADC) with dual auto-sampling sequencers, 5V/3.3V I/Os, flexible clock sources, timers, a versatile 12-channel PWM engine, and several serial interfaces. (read more)
Browse Motor Controllers Datasheets for Qorvo -
End™, and Application Specific Power Drivers™ to form the most compact microcontroller-based power and general purpose application systems. The product's microcontroller features up to 32kB of embedded FLASH and 8kB of SRAM memory, a high-speed 10-bit, 1 MSPS analog (read more)
Browse Motor Controllers Datasheets for Qorvo -
End™, and Application Specific Power Drivers™ to form the most compact microcontroller-based power and general purpose application systems. The product's microcontroller features up to 32 kB of embedded FLASH and 8 kB of SRAM memory, a high-speed 10-bit 1µs analog-to-digital converter (read more)
Browse Motor Controllers Datasheets for Qorvo -
Manager™, Configurable Analog Front End™, and Application Specific Power Drivers™ to form the most compact microcontroller-based power and general purpose application systems. The product's microcontroller features up to 128 kB of embedded FLASH and 32 kB of SRAM memory, a high-speed (read more)
Browse Motor Controllers Datasheets for Qorvo -
purpose application systems. The product's microcontroller features up to 128 kB of embedded FLASH and 32 kB of SRAM memory, a high-speed 12-bit 2.5 MSPS analog-to-digital converter (ADC) with dual auto-sampling sequencers, 5 V/3.3 V I/Os, flexible clock sources, timers, a versatile 14-channel PWM engine, and several serial interfaces. (read more)
Browse Motor Controllers Datasheets for Qorvo -
. The product's microcontroller features up to 128 kB of embedded FLASH and 32 kB of SRAM memory, a high-speed 12-bit 2.5 MSPS analog-to-digital converter (ADC) with dual auto-sampling sequencers, 5 V/3.3 V I/Os, flexible clock sources, timers, a versatile 14-channel PWM engine, and several serial interfaces. (read more)
Browse Motor Controllers Datasheets for Qorvo -
microcontroller-based power and general purpose application systems. The product's microcontroller features up to 128 kB of embedded FLASH and 32 kB of SRAM memory, a high-speed 12-bit 2.5 MSPS analog-to-digital converter (ADC) with dual auto-sampling sequencers, 3.3 V I/Os, flexible clock sources, timers, a versatile 15-channel PWM engine, and several serial interfaces. (read more)
Browse Motor Controllers Datasheets for Qorvo -
PM5981B-FEI: High-Performance Dual-Core Microcontroller for Extreme Conditions Key Features: (read more)
Browse Microcontrollers (MCU) Datasheets for Win Source Electronics -
drive high-speed silicon and GaN FETs thanks to the high current capability, short propagation delay of 45 ns in typical conditions, and operation with a supply voltage down to 5 V. The dV/dt immunity is high: ±200 V/ns. The STDRIVEG600 is a robust driver featuring overtemperature protection (read more)
Browse Gate Drivers Datasheets for DigiKey
More Information Top
-
A high efficiency microcontroller-based step-up push-pull DC-DC converter for PV inverter
This converter is controlled by a high speed 8051 microcontroller by switching two Metal Oxide Silicon Field Effect Transistor (MOSFET) devices.
-
Mechanical and Electrical Technology V
The C8051F350 MCU with one built-in 24-bit ADC, two 8-bit current-mode DACs and the high - speed 8051 microcontroller core can work at the maximum speed of 50MIPS.
-
Complete Digital Design: A Comprehensive Guide to Digital Electronics and Computer System Architecture > Instructive Microprocessors and Microcomputer Elements
Maxim offers a selection of high - speed 8051 microcontrollers that run at up to 33 MHz with a 4-cycle architecture, as compared to 12 in the original 8051.
-
Concentration-distribution architecture based engine stress test system
C8051f310 has the high - speed 8051 microcontroller kernel, and executes 70% of instruction in 1 or 2 clock periods.
-
Optical Guided-wave Chemical and Biosensors II
Additionally, the 8051 microcontroller has three high speed counter/timers, which provide data acqui- sition and control of various components as discussed below.
-
Address-event-based platform for bioinspired spiking systems
Furthermore, the prototype board supports the USB 2.0 high speed through the CypressFX2 8051 microcontroller .
-
5-GHz 32-bit integer execution core in 130-nm dual-V/sub T/ CMOS
He joined Intel Corporation, where he worked on the design of the 8051 family of microcontrollers , high speed communication links for the iWarp multi- computer and Intel Supercomputers.
-
Area-efficient linear regulator with ultra-fast load regulation
He joined Intel Corporation, Hillsboro, OR, in 1981, where he worked on the design of the 8051 family of microcontrollers , high speed communica- tion links for the iWarp multi-computer, and Intel Supercomputers.
-
Measurements and analysis of SER-tolerant latch in a 90-nm dual-V/sub T/ CMOS process
He joined Intel Corporation, Hillsboro, OR, in 1981, where he worked on the design of the 8051 family of microcontrollers , high speed communica- tion links for the iWarp multi-computer, and Intel Supercomputers.
-
USB4000 Spectrometer OEM Data Sheet
The USB4000 uses a Cypress CY7C68013 microcontroller that has a high speed 8051 combined with an USB2.0 ASIC.
Indicates content that may require registration and/or purchase.