Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Lovejoy, Inc.
Description: and speed change is accomplished quickly, while the drive is running Can be used as a highly efficient belt tensioner, with no adjustment necessary Offers a form of “soft start,” eliminating belt slip and premature wear On belt drives with inherent
- Output Shaft Speed: 1,750 rpm
- Drive Type: Belt and Chain Drives, Gear Drives / Differentials
- Speed Control: Electric
-
Supplier: Continental Fan Manufacturing, Inc.
Description: UBVL belt drive low silhouette upblast roof ventilator has a v-belt drive, and is ideal for low speed operation. This aerodynamically efficient fan is available in diameters from 24" through 60", with belt drive capacities ranging to 44,600 cfm.
- Air Flow Rate: 2,650 to 54,000 SCFM
- Maximum Diameter (Fan or Blower Wheel): 18 to 60 inch
- Material of Construction: Aluminum, Stainless Steel, Steel
- Design: Axial
-
Supplier: Isotech, Inc.
Description: Features Extruded aluminum actuator body with T-slots for ease of mounting Easy to adjust belt tensioner One piece, machined and stress proof shafted pulley Zero backlash belt to pulley design Corrosion resistant components Longer travel lengths are available on special request
- Drive Type: Belt Drive
-
-
Supplier: Conveyor Technologies, Ltd.
Description: No Description Provided
- Speed: 2,000 ft/min
- Conveyor Type: Belt Conveyor
-
Supplier: Lee Controls, LLC
Description: Features Sealed Type High Clean Class Compact Shape High Rigidity Standardization Variey Speed
- Stroke or X-Axis Travel: 98.42519685 inch
- Motor Continuous Power: 750 HP
- Motor Type: AC Servo, Stepper
- Material: Aluminum
-
Supplier: Chengdu Fuyu Technology Co., Ltd
Description: [Main Feature] The synchronous belt linear module developed by FUYU has a single unit with high speed and a maximum speed of 1750mm/s. It is faster, smoother and more accurate. It perfectly solves the problems of heat, vibration and noise. [Application Area] Laser cutting
- Stroke or X-Axis Travel: 3.93701 to 137.79535 inch
- Y-Axis Travel: 3.93701 to 137.79535 inch
- Z-Axis Travel: 3.93701 to 137.79535 inch
- Rated Speed: 68.8976377952756 in/sec
-
Supplier: Lee Controls, LLC
Description: Features Sealed Type High Clean Class Compact Shape High Rigidity Standardization Variey Speed
- Stroke or X-Axis Travel: 98.42519685 inch
- Motor Continuous Power: 400 HP
- Motor Type: AC Servo, Stepper
- Material: Aluminum
-
Supplier: Chengdu Fuyu Technology Co., Ltd
Description: [Product Parameters] Repeat positioning accuracy: ±0.05mm Horizontal rated load: 10kg Rail specification: double rail W12xH8 Vertical rated load: Please contact us for special requirements Screw/belt specifications: HTD5M-15 Rated load 0ise: 70dB-80dB Lead: 35mm Acceleration: 3000mm/s Maximum
- Stroke or X-Axis Travel: 3.93701 to 137.79535 inch
- Y-Axis Travel: 3.93701 to 137.79535 inch
- Z-Axis Travel: 3.93701 to 137.79535 inch
- Rated Speed: 68.8976377952756 in/sec
-
Supplier: Chengdu Fuyu Technology Co., Ltd
Description: [Main Feature] FPB Series modules are driven by synchronous belt, can easily reach long stroke use condition, realized big motion range application, use aluminum made structure, max stroke reach 3500mm, max speed up to 4000mm/s. [Application Area] Laser cutting machine, PV back sheet
- Stroke or X-Axis Travel: 3.93701 to 137.79535 inch
- Y-Axis Travel: 3.93701 to 137.79535 inch
- Rated Speed: 31.496062992126 to 98.4251968503937 in/sec
- Carriage Load: 33.075 lbs
-
Supplier: Chengdu Fuyu Technology Co., Ltd
Description: resistance, high temperature resistance, long service life. [Application Area] Suitable for automatic dispensing, spray drawing, welding, packaging, handling, printing, printing equipment, laser carrier, photovoltaic back sheet cutting and cutting machine, conveying robot, time-lapse
- Stroke or X-Axis Travel: 3.93701 to 153.54339 inch
- Y-Axis Travel: 3.93701 to 153.54339 inch
- Rated Speed: 25.5905511811024 to 118.110236220473 in/sec
- Carriage Load: 198.45 lbs
-
Supplier: Hangzhou Chinabase Machinery Co., Ltd.
Description: Hangzhou Chinabase Machinery Co., Ltd specializes in manufacturing all kinds of v belts, rubber timing belts (synchronous belts), auto timing belts, double-sided tooth synchronous belts, s step less speed change belts, multi-wedge belts,
- Belt Width: 0.8661422 inch
- Type: Single
- Other Section: Unlisted Belt Section
-
Supplier: PIX Transmissions Limited
Description: (Reference standards: ISO 3410:1989 / BS 3733: 1974) APPLICATION Variable speed pulley drives requiring exact speed control and maximum range of speed changes. They are ideal for recreational equipment, agricultural applications and machine tools.
- Belt Angle: 26 to 40 degrees
- Belt Length: 22.5196972 to 900.000486 inch
- Features: Anti-Static, Variable Speed
- Type: Single
-
Supplier: Newport MKS
Description: The URB100CC rotation stage is based on our popular URS series, but features a belt drive instead of a worm gear. The belt drive offers significantly higher rotation speeds of up to 720°/s without sacrificing life time expectancies. Typical applications are LIDAR,
- Load Capacity: 22.48 lbs
- Maximum Torque: 0.000005309734513274334 In-lbs
- Rotary Velocity / Speed: 720 deg/sec
- Drive Mechanism: Belt
-
Supplier: QC Industries Conveyors
Description: V-Guide belts without changing any conveyor parts Crowned drive pulleys to ensure proper belt tracking More than 50 belt styles available - including cleated belts Our 5 Year Warranty
- Maximum Load: 50 to 120 lbs
- Speed: 400 ft/min
- Conveyor Type: Belt Conveyor, Low Profile Conveyor
-
Supplier: Forbo Siegling, LLC.
Description: Compared with other power-transmission products, Siegling Extremultus power-transmission belts stand apart because they offer a better level of efficiency (= 98 %), high level of synchronization accuracy and are uncomplicated to handle. They also offer the following exceptional
-
Supplier: PumpWorks Inc. (The)
Description: Stable, high efficiency pumping below 1 Torr Lower pump RPB reduces internal wear compared to high speed drives Cool running lowers maintance requirements Less moving parts increase pump durability High contamination tolerance For degassing oils, plastics, epoxies,
- Maximum Discharge Flow: 8.976623376623383 GPM
- Horsepower: 0.333333333333333 HP
-
Supplier: DieQua Corporation
Description: at high speed. High-quality gears and components are utilized to create compact and rigid units with low backlash and maintenance-free operation. 3 sizes 24 “standard” ratios up to 1000:1 Nominal torque capacity up to 215 Nm Peak torque up to 537 Nm Lifetime Lubrication 3 sizes
- Reducer Style: Motor Mount / Gearhead
-
Supplier: Pressure-Pro
Description: Rugged powder coated steel roll cage frame w/ lifting hook & pneumatic tires Super efficient schedule 80 coil w/ one-piece molded insulation combustion chamber Stainless steel coil wrap 8 gallon poly diesel fuel tank w/ fuel filter Commercial/Industrial grade motors Reliable Beckett burners
- Water Jet Pressure: 1,500 psi
- Water Flow: 300 GPH
- Power: 5 HP
- Power Source: Electric Motor
-
Supplier: Higher Power Supplies, Inc.
Description: Pressure Washer Kohler CH1000 40 HP Polychain Belt Drive 7,000 PSI @ 6.0 GPM (Pro-Max) *This picture is a representation only. "These 'High Performance' Kohler powered industrial series pressure washers and power washers are built and tested in the U.S. and are by far your best
- Water Jet Pressure: 7,000 psi
- Water Flow: 360 GPH
- Power: 40 HP
- Operation: Cleaning / Surface Preparation
-
Supplier: Higher Power Supplies, Inc.
Description: Pressure Washer Kohler CH740 27 HP Polychain Belt Drive 2,000 PSI @ 15.0 GPM (CAT) *This picture is a representation of a pressure washer. "These Kohler powered industrial series pressure washers and power washers are built and tested in the U.S. and are by far your best value
- Water Jet Pressure: 2,000 psi
- Water Flow: 900 GPH
- Power: 27 HP
- Operation: Cleaning / Surface Preparation
-
Supplier: Higher Power Supplies, Inc.
Description: • General Pump polychain (belt drive) • Electric Start • Revolutionary aircraft grade aluminum frame with dual handles (no welds to fail) • Lifetime frame warranty • Easy access tip holder/gun holder/hose hanger on handle • Epoxy powder coated finish • 10,000 hour rated Gates polychain
- Water Jet Pressure: 2,800 psi
- Water Flow: 720 GPH
- Power: 30 HP
- Operation: Cleaning / Surface Preparation
-
Supplier: ContiTech AG
Description: Timing belts enable synchronous positive-fit power transmission in car engines. Their task: To drive camshafts, injection pumps, balancer shafts and other ancillary components. The high quality of the ContiTech timing belts guarantees perfect performance. Design and
- Reinforcement: Reinforced Belt
- Belt Material: Rubber
-
Description: drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small
- Number of Teeth: 8
- Ultimate Tensile Strength: 4.08 lbs
- Reinforcement: Reinforced Belt
-
Description: drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small
- Number of Teeth: 8
- Ultimate Tensile Strength: 4.08 lbs
- Reinforcement: Reinforced Belt
-
Description: drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small
- Number of Teeth: 8
- Ultimate Tensile Strength: 4.08 lbs
- Reinforcement: Reinforced Belt
-
Description: drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small
- Number of Teeth: 8
- Ultimate Tensile Strength: 4.08 lbs
- Reinforcement: Reinforced Belt
-
Supplier: Advanced Poly-Packaging, Inc.
Description: and two wipers to brush off stacked parts. Singulated parts fall a short distance from the bowl onto a conveyor belt which provides further part separation, increasing the speed of the part through the optical frame. Finally, a heavy duty accumulator batches the parts for increased
- Bowl Diameter: 30 inch
- Configuration: Bowl and Drive
- Bowl Configuration: Cascade Bowl
- Features: Parts Counter, Programmable
-
Supplier: Yamaha Corporation
Description: Yamaha's B type-Timing belt drive model is an advanced linear motor system that offers exceptional performance, reliability, and durability. With its long stroke length, high speed, and high payload capacity, this model is suitable for a wide range of applications,
- Stroke or X-Axis Travel: 120.078805 inch
- Rated Force: 66.15 lbs
- Features: Electrical
-
Supplier: SAE International
Description: The mechanism of noise production in engine accessory drive belts was discussed. Applying geometric considerations to the transversal vibration of the belt, which is one cause of belt noise, the research showed that vibration of the belt is affected by fluctuations
-
Supplier: Automation Ware
Description: AutomationWare Belt Axes is a series of linear motion systems designed for use in industrial automation applications. These systems consist of a motor, belt drive, and linear bearing system that enable precise and accurate motion control in manufacturing environments. The
- Drive Type: Belt Drive
-
Supplier: Radwell International
Description: V-BELT, AX SECTION COGGED CLASSICAL V-BELTS (1/2-INCH TOP WIDTH, 5/16-INCH THICK) IRAW EDGE MULTI, OIL AND HEAT RESISTANT, STATIC DISSIPATING, RMA SPEC MULTIPLE V-BELTS IN A RAW EDGE, COGGED CONSTRUCTION ARE ESPECIALLY USEFUL FOR HIGH SPEED, COMPACT DRIVE.
-
Supplier: Higher Power Supplies, Inc.
Description: shutdown • Oversize pneumatic tires • Dual, spring cushioned, shock absorbing feet • 3/4 inch cold rolled steel axle • HD low speed pump • Air-cooled, four stroke GX690 Honda gasoline engine with easy pull start. • High Pressure Poly Chain Belt Drive Pump • Thermo-sensor
- Water Jet Pressure: 3,500 psi
- Water Flow: 480 GPH
- Operation: Cleaning / Surface Preparation
-
Supplier: Dorner Manufacturing Corp.
Description: Benefits of 3200 Series Cleated Belt Conveyors: General Specifications: Loads up to 400 lbs (181 kg) Belt speeds up to 600 ft/min (183 m/min) Belt widths: 3.75″ (95 mm) to 48″ (1219 mm) Conveyor lengths: 30″ (762 mm) to 40′ (12,192 mm) Cleats available from 0.24″ (6 mm)
- Maximum Load: 399.105 lbs
- Speed: 600.3937007874018 ft/min
- Conveyor Type: Belt Conveyor
- Features and Options: Cleated
-
Supplier: Torque Transmission
Description: metal-to-metal connection at the hub. Available Timing Pulleys: XL 1/5" pitch timing belt pulleys L 3/8" pitch timing belt pulleys 3mm HTD Timing Pulley 5mm HTD Timing Pulley 8mm HTD Timing Pulley Powergrip GT2 Timing Pulley Custom Design Timing Belt Pulley The use of
- Pitch Diameter: 1.31 to 3.4 inch
- Bore Diameter: 0.625 inch
- Style: Variable Speed
-
Supplier: Megadyne Americas
Description: N - Group (Neoprene) High strength, high speed, universal drive belt up to 80 m/s
- Belt Thickness: 0.03149608 inch
- Belt Width: 0.0787402 to 15.74804 inch
- Belt Length: 7.87402 to 167.322925 inch
- Maximum Operating Speed: 15,748.031496062998 ft/min
Find Suppliers by Category Top
Featured Products Top
-
expertise, this innovative camera series represents a significant breakthrough in next generation TDI technology. Designed for ultra-high-speed imaging in light starved conditions, it delivers exceptional image quality with 16k/5 µm resolution and boasts an industry leading maximum line rate of (read more)
Browse High Speed Cameras Datasheets for Teledyne DALSA -
US Manufacturer of Power Transmission and Motion Control Products since 1950 Stock Belt and Pulley Drive Components, from concept to high-volume production. SDP/SI stock HTD® timing belt pulleys are available in aluminum, nylon, and polycarbonate (read more)
Browse Timing Pulleys (metric) Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
Hangzhou Chinabase Machinery Co., Ltd specializes in manufacturing all kinds of v belts, rubber timing belts (synchronous belts), auto timing belts, double-sided tooth synchronous belts, s step less speed change belts, multi-wedge belts, motorcycle V-belts, auto V-belts and (read more)
Browse Timing Belts (inch) Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
under normal operating conditions. Isotech’s belt drives and actuators are ideal for use in applications where speed is critical such as pick-and-place applications on high speed automation equipment. Length is a significant advantage of the Isotech's belt driven actuators, providing travel (read more)
Browse Linear Actuators Datasheets for Isotech, Inc. -
Available in 3 speeds — 30nS, 70nS & 100nS — the SMF/SXF diodes are perfect for 100kHz and higher applications. Starting with VMI's standard glass-body, hermetically sealed (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
. The fast recovery times make them great for high voltage switching power supplies where speed is standard. Request a quote online or call us (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
voltage diodes range from 2kV-20kV, 5mA-2000mA, 30ns-3000ns Trr. Ultra-fast reverse recovery times of 30ns maximum make them great for high voltage switching power supplies where speed is standard. Contact Us for more (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
them great for high voltage switching power supplies where speed is standard. Check out VMI's other standard axial-lead glass-body diodes ranging from 2kV to 20kV Vrwm, and 3000n (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
Efficient Power Transmission Solution for Mechanical Systems The SPA/1 V-belt pulley with taper bush 1210 is designed for reliable torque transmission and flexible (read more)
Browse V-Belt Pulleys Datasheets for Chengdu Leno Machinery Co., Ltd. -
THE PRECISE FLEXIBLE DESIGN FOR CONSISTENT, FINE FINISHES Drive cost out of your finishing processes with Norton NORaX N889 micro-structured engineered belts. The engineered abrasive layer wears away consistently exposing new, sharp, abrasive grains providing longer belt life, higher (read more)
Browse Abrasive Belts Datasheets for Norton Abrasives
Conduct Research Top
-
Why Choose a Paxton Belt-Driven Blower Over a Direct Drive Blower?
Why does Paxton Products offer a belt-driven blower, rather than a high speed direct drive blower? The answer may surprise you.
-
White Paper Download: Belt and Chain Drives
Flat belts find considerable usage in applications requiring small pulley diameters, high belt surface speeds, low noise levels, low weight and inertia. They cannot be used where absolute synchronization between pulleys must be maintained because they rely on friction for their proper functioning
-
White Paper Download: Belt and Chain Drives
Flat belts find considerable usage in applications requiring small pulley diameters, high belt surface speeds, low noise levels, low weight and inertia. They cannot be used where absolute synchronization between pulleys must be maintained because they rely on friction for their proper functioning
-
What Causes Synchronous Belt Noise and How Can It Be Reduced?
Synchronous belts are common in motion systems, providing smoother operation and better high-speed performance than chains and lacking the problems of slipping and stretching that can plague V-belts in precision applications. But one downfall of synchronous, or toothed, belts is the noise
-
What are the Main Types of Linear Actuators?
a variety of guide mechanisms, with plain bearings, cam-roller guides, and recirculating bearings (riding on a profiled rail or round shaft) being the most common. Because their strengths are high speeds and long strokes, belt-driven systems are often housed in an aluminum extrusion or in an open
-
Proper Shaft Fits for Precision Coupling Devices
When sizing high performance drive components, proper shaft fit is an important consideration in helping to maintain concentricity and balance in the rotating equipment. In v-belt drives, chain drives and other low-cost / low-speed systems, designers often give little thought to shaft fit. Many
-
5 Benefits of Using Paxton's PX-Series Centrifugal Blowers
differentiator between Paxton's high efficiency PX-series centrifugal blowers and today's direct drive blowers is the motor speed. Paxton's ultra-efficient design utilizes a set of pulleys, all varying in size, to connect the blower head and the motor via a belt-driven system. This allows the motor
-
2006 TOTY Finalist Profiles: Wyeth Excellence in Operations Team, Pearl River, N.Y.
rolling. Five years ago, the Centrum lines had switched from slow, low-tech machines to high-speed Fette tablet presses. Maintenance issues ensued. There was limited in-depth knowledge of the Fette tablet presses. Any time there were significant issues with the presses, Fette technicians were called
More Information Top
-
Study of the inertial effect on interaction between flat belt and pulley
4) The method presented in this paper is suitable for the high speed belt drive and the belt which is quite flexible, if not, the inertia can be ignored, one can just apply the engineering method for the belt drive calculation.
-
Nonlinear dynamics of three-dimensional belt drives using the finite-element method
7.1.2 High - speed belt drive .
-
HISTORY OF THE AEC SODIUM COMPONENTS DEVELOPMENT PROGRAM.
A high - speed belt drive was found which may eliminate the need for driving a 400-cycle motor at 635 cycles which would increase the life of the motor.
-
Seed Inoculation, Coating and Precision Pelleting
… seeding units such as the Stanhay Mark 11 followed by the Jumbo machine which have been in use for over 40 years; due to limitations for some users [such as contractors who drill at higher speed ] belt drives have the disadvantage of …
-
Machining with Nanomaterials
To stabilize the shaft large bearings are required, however such bearings are unable to reach high speed and belt driven systems are limited to around 15,000rpm.
-
Springer Handbook of Mechanical Engineering
Because of the different component types that are set on the shafts and the axles, the greatest demands are made on the mounting of gear and worm wheels and pulleys of high - speed belt drives with regard to the coaxiality of the …
-
Advertisements
HADFIELD'S HIGH SPEED BELT - DRIVEN CRUSHING ROLLS, 72"dia. by 60"wide, capable of crushing iron ore at the rate of 500 to 750 TONS AN HOUR.
-
Advertisements
HADFIELD'S HIGH SPEED BELT - DRIVEN CRUSHING ROLLS, 72"dia. by 60"wide, capable of crushing iron ore at the rate of 500 to 750 TONS AN HOUR.
Indicates content that may require registration and/or purchase.